IDEC Corporation Programmable Logic Controller-Plc; No. Of Digital Inputs Idec FC5A-D32K3

Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:16; No. of Analog Outputs:16; No. of Channels:32; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:16; No. of Analog Outputs:16; No. of Channels:32; Supply Voltage Max:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec - 93K6477 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec
93K6477
Programmable Logic Controller-Plc; No. Of Digital Inputs Idec 93K6477
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; Controller Features:Sink/Source ; No. of Analog Inputs:16; No. of Analog Outputs:16; No. of Channels:32; Supply Voltage Max:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Digital Inputs:-; No. of Digital Outputs:16; Product Range:-; Controller Features:Sink/Source; No. of Analog Inputs:16; No. of Analog Outputs:16; No. of Channels:32; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
PLC Module/Rack - 8024423 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
8024423
PLC Module/Rack 8024423
PROGRAMMABLE LOGIC CONTROLLER, 15 AMP, NOMINAL SUPPLY VOLTAGE: 24 VDC, NUMBER OF INPUTS & TYPE: 16 - DIGITAL, NUMBER OF OUTPUTS & TYPE: 16 - TRANSISTOR, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

PROGRAMMABLE LOGIC CONTROLLER, 15 AMP, NOMINAL SUPPLY VOLTAGE: 24 VDC, NUMBER OF INPUTS & TYPE: 16 - DIGITAL, NUMBER OF OUTPUTS & TYPE: 16 - TRANSISTOR, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Programmable Logic Controllers - FC5A-D32K3 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Programmable Logic Controllers
FC5A-D32K3
IDEC Programmable Logic Controllers FC5A-D32K3
PLC, 32-I/O, 24VDC POWER

PLC, 32-I/O, 24VDC POWER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 93K6477 8024423 FC5A-D32K3
Product Name Programmable Logic Controller-Plc; No. Of Digital Inputs Idec PLC Module/Rack IDEC Programmable Logic Controllers
Inputs 16
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 36348532 - Radwell International
Allen-Bradley / Rockwell Automation
View Details