Radwell International Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 32
Product Name Notes
AB MICROLOGIX CABLE FOR DATAPANEL 30/50. FREE 2 YEAR RADWELL WARRANTY
ANALOG COMBINATION MODULE, CURRENT/VOLTAGE, 4 INPUTS, 2 OUTPUTS, PACSYSTEMS RX3I. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT HART MODULE, 8 CHANNELS SINGLE ENDED, 4 CHANNELS DIFFERENTIAL, CHANNELS ARE CONFIGURABLE FOR VOLTAGE/CURRENT/CURR ENT AND HART. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT HART MODULE, I/O MODULE, 16 CHANNELS SINGLE ENDED, 8 CHANNELS DIFFERENTIAL, CHANNELS ARE CONFIGURABLE FOR VOLTAGE AND CURRENT AND CURRENT/HART SUPPORTS CURRENT, 0 TO 20 MA, 4 TO...
ANALOG INPUT MODULE, 16 CHANNEL, CONFIGURABLE PER CHANNEL FOR CURRENT OR VOLTAGE, HIGH DENSITY, PACSYSTEMS RX3I. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, 8 CHANNEL, SUPPLY VOLTAGE 24VDC, VOLTAGE RANGE 0-10V, CURRENT RANGE 0-20MA, UPDATE RATE 8MSEC. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, 8 CHANNELS, CONFIGURABLE FOR VOLTAGE AND CURRENT, CONFIGURED FOR CURRENT: 0 TO 20 MA, 4 TO 20 MA; VOLTAGE: +/- 10 VDC, 0 TO 10 VDC PER...
BAILEY INFI 90, 5/24VDC, 90/120MA, DIGITAL OUTPUT MODULE, IMDS015. FREE 2 YEAR RADWELL WARRANTY
BEARING INNER RING, 25 MM BORE, 30 MM OD, 30 MM WIDTH, CHROME STEEL,. FREE 2 YEAR RADWELL WARRANTY
BEARING, NEEDLE ROLLER BEARING INNER RING - 1.0000 INCH BORE, 1.2500 INCH OD, 19.43 MM WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
BUS INTERFACE UNIT. FREE 2 YEAR RADWELL WARRANTY
CENTRAL PROCESSING UNIT, 64MHZ, 32-BIT FLOATING, 1MBYTE MEMORY, SERIES 90-70. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, ANALOG, 4-20MA, 1-5VDC. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATIONS MODULE, GATEWAY, GENIUS, 4 PORTS / 2 ETHERNET, RJ45, 6-PIN SERIAL. FREE 2 YEAR RADWELL WARRANTY
COMPACT BOX, 8 DIGITAL INPUTS 24 V DC, 3.0 MS FILTER, M8; I/O CONNECTION WITH CONNECTOR: M8, 3-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY
COMPACT BOX, 8 DIGITAL INPUTS, 24 V DC, 3.0 MS FILTER, I/O CONNECTION WITH CONNECTOR: M8 / 3-PIN / SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY
CONTINENTAL INDUSTRIES PLCs/Machine Control I.O.-ODC-R0-060
CONTROL ACCESSORY 115/230VAC. FREE 2 YEAR RADWELL WARRANTY
COUNTER MODULE,GL120 UP/DOWN COUNTER,PRESET 1 CH,. FREE 2 YEAR RADWELL WARRANTY
COUPLER BOX, 4 DIGITAL INPUTS 24 V, 3 MS FILTER, 4 DIGITAL OUTPUTS 24 V, 0.5 A, M8, I/O CONNECTION WITH CONNECTOR: M8, 3-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY...
COUPLER BOX, 4-CHANNEL DIGITAL INPUT + 4-CHANNEL DIGITAL OUTPUT, DEVICENET, 24 V DC, 3 MS, 0.5 A, M8, INTEGRATED T-CONNECTOR; I/O CONNECTION WITH CONNECTOR: M8, 3-PIN, SCREW-TYPE. FREE 2 YEAR...
COUPLER BOX, 4-CHANNEL DIGITAL INPUT + 4-CHANNEL DIGITAL OUTPUT, LIGHTBUS, 24 V DC, 3 MS, 0.5 A, M12; I/O CONNECTION WITH CONNECTOR: M12, 5-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY...
COUPLER BOX, 4-CHANNEL, DIGITAL INPUT, DIGITAL OUTPUT, ETHERNET, 24 VDC, 3 MS INPUT FILTER, 0.5 AMP, M8 CONNECTION, 3-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY
CPU ENERGY PACK MODULE, INTENDED FOR USE WITH RX3I CPE305 OR CPE310 CONTROLLER CPU. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE, 1.1GHZ PROCESSOR, 5M MEMORY, 1 RS-232 PORT, 1 ETHERNET PORT. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE, STACKABLE BUS STRUCTURE, INTEL CORE 2 DUO, 6 USB 2.0 PORT, 1.86 GHZ, 4 GB FLASH, 2 GB MEMORY. FREE 2 YEAR RADWELL WARRANTY
CPU, PAC SYSTEMS, RX7I SERIES, COMMUNICATION / RS-232 / RS-486 ETHERNET INTERFACE / 700MHZ PENTIUM III MICROPROCESSOR, 10BYTE MEMORY, 3 PORT, BACKPLANE. FREE 2 YEAR RADWELL WARRANTY
DC INPUT SIMULATOR MODULE, 16 POINTS, PACSYSTEMS RX3I. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUERER, E OPTION CARD, 128 INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , I/O MODULE, DR-IO SERIES, 0.5-3AMP, 12-280VAC, 4-28VDC, 1500OHM, BLACK, REPLACED BY SSLM1A13BD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 12/24 VDC OUTPUT, 0.5 AMP, NEGATIVE LOGIC (8) POINT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 12/24 VDC OUTPUT, POSITIVE LOGIC, 32 POINTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 120 VAC ISOLATED INPUT, 16 POINTS, MODULE REQUIRES A TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 16 INPUT POINTS, ISOLATED, REACTIVE RESISTOR/CAPACITOR INPUT, CURRENT-VOLTAGE CHARACTERISTICS, IEC STANDARD (TYPE 2), 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 48VDC POS./NEG. LOGIC INPUT, 16 POINT, GROUPED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 5 SLOT EXPANSION BASE PLATE, SERIES 90-30, 25-PIN FEMALE D-TYPE I/O BUS EXPANSION CONNECTOR, CANNOT STAND ALONE, MUST BE CONNECTED TO A SYSTEM WITH A CPU. FREE...
DISCONTINUED BY MANUFACTURER, 5-SLOT BASEPLATE, W/ CPU, 6 KB PROGRAM, 160 I/O DISCRETE POINTS, I/O ANALOG POINTS 64 IN/32 OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 5-SLOT, STATE LOGIC, CPU IN BASE, SERIES 90-30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC INPUT MODULE , I/O MODULE, 1000 SERIES, 100 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALPHANUMERIC DISPLAY COPROCESSOR MODULE, USED IN CIMPLICITY 90-ADS SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG CURRENT OUTPUT MODULE, 2-CHANNEL, SERIES 90-30 PLC, 24 VDC SUPPLY, 0-20MA OUTPUT, 0-5 VDC OUTPUT, CAPABLE OF CONVERTING 12 BITS OF BINARY (DIGITAL) DATA TO AN...
DISCONTINUED BY MANUFACTURER, ANALOG CURRENT/VOLTAGE COMBINATION MODULE, GE SERIES 90-30, 4 INPUT/2 OUTPUT CHANNELS, 2 SINGLE-ENDED OUTPUT CHANNELS, OUTPUT CURRENT RANGES: 0-20MA AND 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, +/-5VDC, +/-10VDC, 0 TO 10 VDC, 32 CHANNEL SINGLE ENDED OR 16 CHANNEL DIFFERENTIAL.MODULE HAS REMOVABLE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 16 POINT, PT100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, CP-317/AI-01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, CURRENT SOURCE, 16 INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, RTD INPUT, 4POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, THERMOCOUPLE, 8POINT, INDEPENDENT THERMOCOUPLE OR MULTIVOLT INPUTS, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT SLAVE MODULE, 16 INDEPENDENTLY CONFIGURED CHANNELS, CURRENT: 4-20 MA, MILLIVOLT: -100 MV TO +100 MV / O TO 100 MV. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ANALOG INPUT SYSTEM, CURRENT EXPANDER MODULE, 16 CHANNEL, 4-20 MILLIAMP CURRENT LOOP SIGNALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, CP-317/AO-01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, CURRENT-SOURCE, 8 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOGUE I/O REMOTE UNIT, PROCONTIC, INPUT: 0-24 VDC, OUTPUT: 230 VAC (50/60 HZ), 10VA, FPR3316101R0036. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANAOLOG OUTPUT MODULE, 4-20 MA, SYMPHONY PLUS, TURBINE CONTROL, RACK MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BAILEY CONTROLS ,OUTPUT MODULE, ANALOG,ANALOG OUTPUT MODULE INFI 90 NET 90,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE CONVERTER MODULE, 4-20 MA, VOLTAGE/CURRENT, 8 CHANNELS, INDIVIDUALLY CONFIGURABLE FOR VOLTAGE OR CURRENT INPUTS, INDIVIDUAL USER SCALING ON EACH INPUT CHANNEL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, BASE EXPANSION, 5 SLOTS, HIGH SPEED SERIAL, PACSYSTEMS RX3I. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE W/ TURBO CPU, 5 SLOT, 0.6 MILLISECOND, 12KBYTE, 1K REGISTERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE, 10-SLOT, WITH TURBO CPU IN BASE, 0.6 MILLISECONDS, 12K BYTE, USER PROGRAM, 430MA AT 5VDC, 320 DISCRETE I/O POINTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASEPLATE WITH EMBEDDED CPU, 10 SLOT CPU RACK, W/ CPU PROGRAM CONTROLLER, 3K WORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASEPLATE, 16-SLOT, HIGH SPEED CONTROLLER, RX3I. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLANK SLOT FILLER, FULL SLOT RACK, (QTY. 6). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS CONTROLLER MODULE, REMOTE FIP, 10 MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS CONTROLLER, GENIUS I/O, SERIES 90-70, THIRTY DROPS PER SECOND, I/O DIAGNOSTICS, OPERATION AUGMENTED BY IC697, PLC ALARM PROCESSOR FUNCTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS CONTROLLER, HALF SLOT, 15 PIN, FIP BUS, SERIAL CONNECTOR, RS-485 PORT, TWO 9 PIN FIELDBUS CONNECTOR CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS CONTROLLER, IC 660 SERIES, WITH DIAG, MONITOR CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS CONTROLLER, SINGLE SLOT, GENIUS, 1 CHANNEL, GE RX7I BUS CONTROLLER, 1.3 AMP, 5 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS COUPLER, FOR PROFIBUS, DP/V1, 24 VDC, WITHOUT ACCESSORIES, 2718688. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS EXPANSION MODULE, REMOTE I/O SCANNER, 128 BYTES OF INPUTS, 128 BYTES OF OUTPUTS PER REMOTE DROP, 1024 DISCRETE INPUTS, 1024 DISCRETE OUTPUTS, OR 64 ANALOG INPUTS...
DISCONTINUED BY MANUFACTURER, BUS EXPANSION MODULE, SERIES 90-70, HIGH SPEED PARALLEL BUS EXPANSION INTERFACE, 500 KBYTES/SEC EFFECTIVE DATA RATE, UP TO 7 EXPANSION RACKS, HOLDS LAST STATE, HAS 3 LED...
DISCONTINUED BY MANUFACTURER, BUS INTERFACE UNIT, FIELD CONTROL, FIP BUS, I/O CONTROL, 1.0MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS TRANSMITTER MODULE (BTM), SERIES 90-70, 500 KBYTES/SEC EFFECTIVE DATA RATE, 20-30 SECOND TIME TO STORE 16 KBYTE PROGRAM, CURRENT REQUIED 1.4 AMPS, WITH A 50 FOOT...
DISCONTINUED BY MANUFACTURER, CABLE ADAPTER, RS485/422 TO RS432 CONVERTER, FOR HANDHELD PROGRAMMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE KIT, POWER SUPPLY EXP. (USED FOR 2-RACK P S FUNCTION). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE MICRO EXPANISON MODULE, SERIES 90-30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, CABLE ASSEMBLY, I/O 24-PIN INTERFACE CABLE FOR 32 POINT MODULES, 3 M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, PCM TO IBM-PC/AT, 10 FEET (3M), (44A726785-001R01). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, PCM TO IBM-PS/2 CLASS COMPUTERS, 10 FEET (3M). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAN 16 BI-DIRECTIONAL, DIGITAL IN/OUT EXP MODULE, 1LB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CENTRAL PROCESSING UNIT, 300 MHZ, 10 MB MEMORY, 2 SERIAL PORTS, 2 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CENTRAL PROCESSING UNIT, 64 MHZ, 32-BIT FLOATING, 1 MBYTE MEMORY, 12 K DISCRETE I/O, SERIES 90-70. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CENTRAL PROCESSING UNIT, 64MHZ, 32-BIT FLOATING, 1MBYTE MEMORY, SERIES 90-70. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CENTRAL PROCESSING UNIT, EXPANDABLE, SERIES 90-70, 2K INPUTS AND OUTPUTS (ANY MIX), 0.4 MICROSECONDS PER BOOLEAN FUNCTION, SUPPORTS UP TO 512 KBYTES OF BATTERY-BACKED EXPANSION MEMORY IN...
DISCONTINUED BY MANUFACTURER, CIMPLICITY 90, ADC COPROCESSOR, REPEAT SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BAORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, ALSPA N80, SERIES 90-30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, ENHANCED GENIUS, (1 KBYTE) GCM+ (NO DATAGRAM SUPPORT), GLOBAL DATA COMMUNICATIONS BETWEEN A SERIES 90-30 PLC AND UP TO 31 OTHER DEVICES. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, MEMOCON, GL120, RS232. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, REDUNDANCY MEMORY, 16 MB SDRAM, 5 VDC, ROLE SWITCH, LED INDICATORS, 2 CONNECTION PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATIONS BUS, MULTI-DROP, 16 REMOTE, IO W/ 8 UNIVERSAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATIONS COPROCESSOR MODULE (CCM), ETHERNET INTERFACE, TCP/IP ETHERNET, CCM RTU SNP PROTOCOLS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATIONS COPROCESSOR MODULE, SERIES 90-70, SINGLE SLOT, 12 MHZ, 80C186 MICROPROCESSOR, TWO RS-422/RS-485 OR RS-232 SERIAL PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD, ASM IGCT BACKPLANE WITH RACK (173C8536ALG3), MARK VI, INNOVATION SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, COMMUNICATION, SERIES 90-30, CCM, SUPPORTS RS-232, 400MA, 5 VDC, RTU, SNP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, I/O FLEX 6126, 48 POINT, PANEL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE BASE, 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTER, HIGH SPEED, 1.5 AMP, 40 VDC, 12 INPUT, 4 OUTPUT, CMOS LOAD DRIVE CAPABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU 350 MODULE, 32 KBYTES USER MEMORY, 4K I/O, 8 RACKS, NO BUILT-IN SERIAL PORTS, USER MEMORY, SERIES 90-30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU 364 MODULE, 240K BYTE CONFIGURABLE USER MEMORY, EMBEDDED ETHERNET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU BASEPLATE, MODULAR, 5 SLOT, UNABLE TO STAND ALONE, EXPANSION AND REMOTE BASEPLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 12MHZ, 2K, DISCRETE, I/O EXPANDABLE, MEM FLT PT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 16MHZ, 32-BIT FLOATING POINT, EXPANDABLE, 12K INPUTS AND OUTPUTS, 512KBYTES MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 3.3-5 VDC, 64 MB MEMORY, 2 SERIAL PORTS, OCCUPIES TWO SLOTS, EXTERNAL HIGH CAPACITY BATTERY, 0 TO 60 DEGREE C . FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CPU MODULE, 352, 240K BYTE CONFIGURABLE USER MEMORY, 4K I/O, 8 RACK, HARDWARE FLOATING POINT MATH, TWO BUILT-IN SERIAL PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 360 MODULE, 240K BYTES CONFIGURABLE USER MEMORY, 4K I/O, 8 RACKS, NO BUILT-IN SERIAL PORTS, 0.22MSEC/K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 96MHZ, 32-BIT POINT, 512 KBYTE MEMORY, SERIES 90-70. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, FLOATING POINT CPU TYPE, SINGLE SLOT, 32 MHZ, 2000 DISCRETE I/O, ONE SERIAL PORT, SUPPORTS IC660/IC661 I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SERIES 90-70, 96 MHZ, 32-BIT, FLOATING POINT, 1 MBYTE MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SINGLE SLOT, WITH BUILT-IN ETHERNET, 10/100MBITS AND WEB SUPPORT, 133 MHZ, 240 KB MEMORY, 5 VDC, 7.5 WATT, EMBEDDED 586 PROCESSOR. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CPU MOTION CONTROLLER MODULE, 4 AXIS, DIGITAL/ANALOG SERVO, PACSYSTEMS RX3I, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU SYSTEM ,RX7I 600 MHZ CPU, WITH BUILT-IN ETHERNET PORT,SUPPORTS REDUNDANCY.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU, 12 MHZ, 512 DISCRETE I/O, FIXED MEMORY (32K BYTES). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU, 16 MHZ, 32-BIT, EXPANDABLE CENTRAL PROCESSING UNIT IS A SINGLE SLOT CPU, PROGRAMMED AND CONFIGURED BY MSDOS OR WINDOWS BASED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU, 32-BIT BUS, POWER SUPPLY24V DC +10%, -5%, 400MA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU370 PLUS, 240K BYTES CONFIGURABLE USER MEMORY, REQUIRES A HIGH CAPACITY POWER SUPPL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SOURCE ANALOG INPUT MODULE, 8 INPUTS, 24VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DELOMATIC INPUT MODULE, FOR MSB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN RAIL INTERFACE MODULE, 3AMP, 4-28VDC INPUT, 5-60VDC FIELD OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, OUTPUT EXPANSION MODULE, CAN 8 DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE I/O MODULE, 90-30 SERIES, 2 AMP, 125 VDC/265 VAC, 47-63 HZ, 8 INPUT, 8 OUTPUT, RELAY OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, 12-120 VAC, 1.0 AMP, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, 120 VAC INPUT, 16 POINT, GROUPED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, 24VDC POSITIVE/NEGATIVE FAST INPUT, 16INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, 32 POINTS, 24 VDC, 10 MA, INPUT FILTER SELECTABLE, 1 MS OR 10 MS, POSITIVE/NEGATIVE LOGIC COMPATIBILITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, 5/12VDC, POSITIVE/NEGATIVE, 16POINT, GROUPED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, SERIES 90-70, 120 VAC, 32-POINT, 4 ISOLATED GROUPS OF 8 POINTS EACH, 20 MS FILTER DELAY TIME, 0.35 AMPS AT 5 VDC. FREE 2...
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, SERIES 90-70, 125VDC, POSITIVE/NEGATIVE LOGIC, 16-POINT INPUT MODULE, FOUR ISOLATED GROUPS OF FOUR POINTS EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, SERIES 90-70, 16 POINTS, FOUR ISOLATED GROUPS OF 4 POINTS EACH, 20 MS INPUT FILTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, SERIES 90-70, 24 VAC, 32-POINT, 20 MS INPUT FILTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, SERIES 90-70, 32 POINT, NEGATIVE LOGIC, 3-7 VDC INPUT, INPUT FILTER SELECTABLE, 1 MS OR 10 MS, 0.53 AMPS AT 5 VDC. FREE 2...
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, SERIES 90-70, 48VAC, 32-POINT, FOUR ISOLATED GROUPS OF 8 POINTS EACH, 20 MS INPUT FILTER, PROXIMITY SWITCH COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, 12/24VDC, 0.5AMP, POSITIVE LOGIC, 16POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, 120/240 VOLT AC, 2 AMP ISOLATED, 12-POINT OUTPUT MODULE, 12 INDIVIDUALLY ISOLATED POINTS, 2 AMP CAPACITY PER POINT, HIGH INRUSH CAPACITY (10X RATED CURRENT).
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, 120VAC ISOLATED, 8POINT, 2AMP, 4 GROUPS OF 2 OUTPUTS / ISOLATED . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, 24/48 VOLT DC, 0.5 AMP, 32-POINT OUTPUT MODULE, FOUR ISOLATED GROUPS OF 8 POINTS EACH, 0.5 AMP CAPACITY PER POINT AND HIGH INRUSH CAPACITY...
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, 24VDC, POSITIVE LOGIC, ELECTRONIC SHORT CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, 5/12/24VDC, NEGATIVE LOGIC, 16POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, RELAY ISOLATED, NO/NC, 8 POINT, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, SERIES 90-70, 120VAC, 0.5 AMP, 32-POINT, FOUR ISOLATED GROUPS OF 8 POINTS EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, SERIES 90-70, 12VDC, 0.5AMP, 32-POINT, ISOLATED GROUPS OF 8 POINTS EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, SERIES 90-70, 24/48 VDC, 2 AMP, 16 OUTPUT POINTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, SERIES 90-70, 5/48VDC, 0.5AMP, NEGATIVE LOGIC, 32-POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE INTERFACE MODULE, OPERATES AS EITHER A DLAN OR DLAN+ CONTROLLER, PROVIDES A HIGH-PERFORMANCE INTERFACE BETWEEN LOCAL AREA NETWORK (LAN) PROTOCOLS AND SERIES 90-70 PLC SYSTEMS. FREE...
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, 115 VAC / 125 VDC, 8 CIRCUIT, ISOLATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, 24/48 VDC SINK, 8 CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, 24/48 VDC SOURCE, 8 CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBA100, 115 VAC ANALOG, 4 INPUTS / 2 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBA101, 115 VAC / 125 VDC, RTD INPUT, 6 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBA104, 115 VAC / 125 VDC ANALOG CURRENT SOURCE, 4 INPUT, 2 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBA105, 115 VAC / 125 VDC ANALOG CURRENT SOURCE, 6 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBD020, 24/48 VDC, SOURCE I/O, 16 CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBD022, 24 VDC, SOURCE I/O, 16 CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBD025, 12/24 VDC, SINK I/O, 32 CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBD100, 115 VAC, 8 CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBD120, HIGH SPEED COUNTER, 93-132 VAC / 10-30 VDC BLOCK POWER, 5 VDC OUTPUT, 12 INPUT / 4 OUTPUT. FREE...
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBR101, RELAY OUTPUT, NORMALLY OPEN, 16 CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBS100, 115 VAC / 125 VDC ISOLATED I/O, WITH FAILED SWITCH DIAGNOSTICS, 8 CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBS101, 115 VAC / 125 VDC ISOLATED I/O, WITHOUT FAILED SWITCH DIAGNOSTICS, 8 CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBS102, 115 VAC / 125 VDC ISOLATED I/O, WITH FAILED SWITCH DIAGNOSTICS, 8 CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660CBA020, 24 VDC, ANALOG GENIUS I/O BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660CBA100, 115 VAC, ANALOG GENIUS I/O BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, USED W/IC660TBA026, FOR IC660BBA026, 24/48 VDC ANALOG CURRENT SOURCE, 6 INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY ONLY, FOR GENIUS I/O BLOCK, FOR IC660BBD110, 115 VAC, 16 CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC ASSEMBLY, FOR GENIUS I/O BLOCK, 8 CIRCUIT, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC MODULE, 24/48 VDC, 16 SINK, FOR IC660BBD021. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET CONTROLLER, SERIES 90-70 DIRECT PLC ATTACHMENT, STANDARD 15PIN AUI PORT, OCCUPYS A SINGLE SLOT IN PLC RACK. THREE STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET INTERFACE CARD, COAX CONNECTION, SLOT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET INTERFACE MODULE, PAC SYSTEMS, RX7I, STANDALONE, TCP/IP,10/100, SRTP, EGD, 2 ETHERNET PORT, 10BASET / 100BASETX, RJ-45 CONNECTOR, 8-PIN FEMALE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION BASEPLATE, 10 SLOT, 25-PIN FEMALE D-TYPE I/O BUS EXPANSION CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE 24PORT 10/100-TX PROCURVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, CAN 16 OUTPUT DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FANUC , IC675PDM841, IC675PDM841, PROFIBUS STATION, 24VDC, POSITIVE LOGIC, 8 INPUTS, 4 OUTPUTS, 2. 0A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD BUS SLAVE MODULE, INFI90, NET90, 1W, 15VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD POWER MODULE, 4/2 AMP, 120/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELDBUS NODE ,1771 RIO BUS, CONTROL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILLER MODULE, BLANK SLOT, FOR 90-30 SERIES PROGRAMMABLE CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIP BUS CONTROLLER MODULE, 90-30 SERIES, 1.2 AMP, RS-422, TWO 9 PIN CONNECTORS, 6 STATUS LEDS, BACKPLANE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIP BUS CONTROLLER, ALLOWS THE IC697 PLC TO ATTACH TO A 1MBIT FIP OR WORLDFIP FIELDBUS NETWORK, THE FIP BUS CAN SCAN FIP I/O FROM IC693 FIP...
DISCONTINUED BY MANUFACTURER, FIP BUS CONTROLLER, INSTALLS IN VME INTEGRATOR RACK, RS-485 SERIAL PORT, SIX STATUS LEDS, 5 VDC MODULE OPERTAING VOLTAGE, 1.4AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIP BUS CONTROLLER, RS-485 SERIAL PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FRONT PANEL FOR I/O MODULE, BUC CTL W/DIAG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GENIUS BUS CONTROLLER, SUPPORTS I/O AND DATAGRAMS, MODULE CONNECTS TO THE SERIAL BUS, REQUIRES CPU FIRMWARE 2.9 OR HIGHER, REQUIRES PROFICY MACHINE EDITION VERSION 5.00, SP1A LOGIC...
DISCONTINUED BY MANUFACTURER, GENIUS COMMUNICATIONS MODULE, GCM (256 BITS), PROVIDES AUTOMATIC "GLOBAL DATA" COMMUNICATIONS BETWEEN A SERIES 90-30 PLC AND UP TO 7 OTHER DEVICES. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, HIGH DENSITY ANALOG CURRENT/VOLTAGE OUTPUT MODULE, 8 CHANNEL, 24 VDC SUPPLY, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HOT STANDBY DUAL BUS CPU, CONTROL MODULE, 96 MHZ, 32-BIT FLOATING POINT, 512 KBYTE MEMORY CENTRAL PROCESSING UNIT FOR CPU REDUNDANCY APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, I/O BASE, BARRIER STYLE, 2 TIER BOX TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O BUS TERMINATOR PLUG, SERIES 90/70. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O CONTROLLER MODULE, NECESSARY FOR USE WITH EACH EXPANSION BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANDER MODULE, 2CHANNEL, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION CABLE, 2 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION CABLE, 21 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, 16 CHANNEL, DIGITAL / ANALOG OUTPUT, UNIVERSAL INPUT, 0-240 VAC, 50-60 HZ, OPERATING TEMPERATURE RANGE: 0 TO +60 DEGREES C, DIN RAIL MOUNTED. FREE...
DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, VYKON, CLASS 2, 16 UNIVERASAL INPUT, 10 DIGITAL OUTPUT (SPST RELAY TYPE), 8 ANALOG OUTPUT (0-10 VDC TYPE), 24 VAC/DC, DIN MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER, I/O INTERFACE MODULE, SERIES 90-70, TWO 37-PIN CONNECTORS, 8 RACKS MAX, 256 I/O POINTS PER RACK, 1.3AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O LINK INTERFACE, SERIES 90-30, 32 OR 64 I/O POINTS, (2) RS485/422 COMMUNICATION PORTS, CONFIGURED AS SLAVE DEVICE ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE CONTROL, CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 12/24 VDC, 32 POINTS, 4 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 24 VDC, IN/6 RELAY OUT AC POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 24VDC INPUT, 120VAC RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 8 DC INPUTS, 6 RELAY OUTPUTS, AC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 96 MHZ, 32-BIT FLOATING POINT, 1 MBYTE FAST MEMORY, COMMUNICATES WITH I/O AND SMART OPTION (SPECIALTY) MODULES OVER THE RACK MOUNTED BACKPLANE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, I/O MODULE, 96 MHZ, 32-BIT, FLOATING POINT, 1 MBYTE FAST MEMORY, 12K UP TO 8K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, AC INPUT/RELAY OUTPUT MODULE, MIXED I/O 120 VAC INPUT 8 POINTS, RELAY OUTPUT 8 POINTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, DISCRETE, 8 POINT, AC/DC OUTPUT, 120/240 VAC, 5/24/125 VDC, RELAY, NORMALLY OPEN, 4 AMP, ISOLATED, 8 CHANNEL RELAY OUTPUT MODULE, 90-30 SERIES. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, I/O MODULE, DISCRETE, DC VOLTAGE INPUT SIMULATOR MODULE, 8/16 POINTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, MEMOCON-SC, 24V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, OUTPUT MODULE, 8 CHANNEL, 24 VAC, 30 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O PC BOARD, SPEEDTRONIC, ASSEMBLY MODULE, MARK VI, ONBOARD EEPROM, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O POWER SUPPLY MODULE, 12-24 VDC/AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O PROCESSOR MODULE, VELOCITY MEASUREMENT, 32 DISCRETE INPUTS, 5 VDC BUS, 24 VDC ISOLATED OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINAL BLOCK WITH CONNECTORS, 20-PIN MALE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDICATING CIRCUIT MODULE, NOTIFICATION APPLIANCE CIRCUIT MODULE, AUDIO/ VISUAL ALARM: 4- Y STYLE OR Z STYLE, EXPANDABLE, FOR USE WITH SYSTEM 5000 FACP. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, INNER RACE, FOR ROLLER BEARING, 20 MM ID, 25 MM OD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT ANALOG MODULE, 16 CHANNEL, 4-20 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT BLOCK, IP67, 24 VOLT DC POSITIVE LOGIC, 16 PT, 5 PIN, PROFIBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT EXPANSION MODULE, CAN 16 DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 12/24VDDC, 64POINTS, 4MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, 2 GROUPS OF 8, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, DISCRETE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, LOGIC, NEGATIVE/POSITIVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, POSITIVE LOGIC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 V AC/DC, POSITIVE / NEGATIVE, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 VDC INPUT, NEGATIVE/POSITIVE LOGIC, 2MSEC FILTER, 32 POINTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 VDC, NEG/POSITIVE LOGIC, 8 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 VDC, NEGATIVE LOGIC, 8 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24VDC, POS/NEG, LOGIC INPUT, 16POINT, GROUPED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32 POINT, -/+ 2MS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32 POINT, 120 VAC, REQUIRES TERMINAL BLOCK IC694TBXX32. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32POINT, LOGIC, SERIES 90-30, POSITIVE/NEGATIVE, 7 AMP MAX, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 4 CHANNEL, -10 TO +10 VOLTAGE RANGE, 4 MSEC UPDATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 4 POINT, ANALOG, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 POINT, 120 VAC ISOLATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 POINT, POSITIVE/NEGATIVE LOGIC, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 16 CHANNEL, 16 SINGLE-ENDED OR 8 DIFFERENTIAL INPUT CHANNELS, CONFIGURABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 4 POINT, SERIES 90-70. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 16 POINT, 24-125 VAC/DC, INFI90 / NET90. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, INFI-90, 16POINT, 120VAC, 5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DISCRETE, 8 POINT, ISOLATED INPUT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, EX SERIES, 85-132 VAC, 14 MA-100V AC, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, NEGATIVE/POSITIVE LOGIC, 24 VDC, 8 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, POSITIVE LOGIC, 32 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, R84/U84, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SERIES 90-30, 16 POINT, DISCRETE, 24 VDC, POSITIVE/NEGATIVE LOGIC, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, TTL, 32 POINT, 5/12 VDC INPUT, NEG/POS LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT SIMULATOR MODULE, FOR USE WITH MDR541 741 DC UNITS ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, ANALOG, 5 VDC @ 500 MA - OPER VOLTAGE, 16 ANALOG INPUT CHANNELS- INDEPENDENTLY CONFIGURED THERMOCOUPLES/3-WIRE RTD/MILLIVOLT/HIGH LEVEL/CURRENT, 24-BIT RESOLUTION, 1.5 SECONDS - INPUT SETTING...
DISCONTINUED BY MANUFACTURER, INSULATION MONITORING DEVICE 5AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED RECEIVER, COMMERCIAL DESCRAMBLER, VIDEO AND AUDIO OUTPUT, 950-1450 MHZ RF FREQUENCY RANGE, 17 VDC RF, 250 MZ, 30-70 MHZ IF FREQUENCY, 115 VAC POWER. FREE 2...
DISCONTINUED BY MANUFACTURER, INTELLIGENT SENSOR MODULE, ANALOG, RS-485, 10-30VDC, DISCONTINUED WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE FOR MITSUBISHI MELSEC, PLC SYSTEM, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 24 VDC, 4.2 WATT ,AKA: 240307. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 3 AMP, 5-60 VDC OUTPUT, 4-28 VDC CONTROL, 3 AMP FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 50 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, GENIUS BUS INTERFACE UNIT, 24 VDC, 12 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, INFI-NET TO COMPUTER INFI-90, TRANSFER MODULE, 2 AMP, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, RS485, USE W/ PS416-COM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MOUDLE, FIP REMOTE, 2.5 MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED INPUT MODULE, 8 POINTS, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED OUTPUT MODULE, 120/240 VAC, 2 AMP, 16 POINTS, MODULE REQUIRES A TERMINAL BLOCK (IC694TBBX32 OR IC693TBSX32). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINK INTERFACE MASTER MODULE, SERIES 90-30, 1024 DISCRETE INPUTS FROM SLAVES, CAN SEND 1024 DISCRETE OUTPUTS, UP TO 16 SLAVE DEVICES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY BOARD, AVAILABLE IN 128/256 KBYTES, W/256 KBYTES NON-VOLATILE FLASH MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY EXPANDER, SERIES 90-70, AVAILABLE IN 128/256 KBYTES, W/256 KBYTES NON-VOLATILE FLASH MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY EXPANDER, SERIES 90-70, AVAILABLE IN 64/128/256/512 KBYTES, USED FOR EXPANSION OF CPU 771/772/ OR PCM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, 128KBYTES, FOR CPU 771/772/ OR PCM, SERIES 90-70, EXPANSION BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, SERIES 90-70, AVAILABLE IN 64/128/256/512 KBYTES, USED FOR EXPANSION OF CPU 771/772/ OR PCM, MEMORY IS RETAINED BY BATTERY ON CPU OR PCM. FREE 2...
DISCONTINUED BY MANUFACTURER, MICRO FIELD PROCESSOR, LOCAL INPUT/OUTPUT LOGIC, FIELD CONTROL STATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO GREYLINE, 2 LINE, 20 CHARACTERS, VF W/PB/PL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO VISION SYSTEM, IN-SIGHT,1100, COMPACT, W/O PATMAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROPROCESSOR WEB EMBEDDED W/ENCLOSURE, 120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR CPU BASEPLATE, 5 SLOT, 25-PIN FEMALE D-TYPE I/O BUS EXPANSION CONNECTOR, UNABLE TO STAND ALONE, MUST BE CONNECTED TO A SYSTEM WITH A CPU, EXPANSION AND...
DISCONTINUED BY MANUFACTURER, MODULAR CPU BASEPLATE, SERIES 90-30, 10 SLOT EXPANSION, 1 POWER SUPPLY SLOT, 1 CPU SLOT, 9 I/O SLOTS, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR, STATE LOGIC CPU, SERIES 90-30 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE OUTPUT 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER MODULE, 1-2 AXIS DIGITAL SERVO, 1-4 AXIS ANALOG SERVO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, 1-2 AXIS DIGITAL SERVO OR 1-4 AXIS ANALOG SERVO, SERIES 90-30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, 2 AXIS, SERIES 90-30, MOTION MATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTION MATE AXIS POSITIONING MODULE, SERIES 90-30 PLC, 24-PIN HIGH DENSITY CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI VALVE CONTROL MODULE, 87PSI, 6 BAR, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI-FUNCTION INTERFACE MODULE, 32 BIT PROCESSOR, 32 MHZ, 2 MB TOTAL SRAM (1.57 MB AVAILABLE), 512 KB TOTAL NVRAM (441 KB AVAILABLE), 512 KB TOTAL ROM, +5...
DISCONTINUED BY MANUFACTURER, NEGATIVE/POSITIVE INPUT MODULE, 32 POINT, 24 VDC, 0-30 VDC INPUT, 7.0 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE SLAVE MODULE, INFI-90. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK PROCESSOR MODULE, SYMPHONY, FOR INNIS21. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK TRANSCEIVER, X121, 1G SFP LC SX TRANSCEIVER - SMA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ONE SLOT CPU 340 MODULE, 32K BYTES USER MEMORY, 10K REGISTERS, 10 MEGAHERTZ PROCESSING SPEED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 100-120 VAC, 16 POINTS, 9 MS, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 12 OUTPUT POINTS IN TWO ISOLATED GROUPS W/SIX POINTS IN EACH GROUP, 0.5 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT RELAY OUTPUT, 16 AMPS, 120/240 VAC OR 5/24/125 VDC, 480 VA OR 60 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT, 0.5 AMP, 12/24 VDC,12/24 VOLTS DC, NEGATIVE LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT, 0.5 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT, 12/24 VDC, 1 AMP, 90-30 SERIES, POSITIVE LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT, AC/DC RELAY OUTPUT, 0-125 VDC, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2 AMP, 5 POINT, 120/240 VAC, ISOLATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2 AMP, NEGATIVE LOGIC, 8 POINT, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 24VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 32 POINT, LOGIC, POSITIVE, 0.5 AMP, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 32 POINT, NEGATIVE LOGIC, 5/12/24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 6 POINT, 125 VDC, DIGITAL, SERIES 90/30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, 2 AMP, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 90-30 SERIES, POSITIVE LOGIC, 16 POINT, 2 GROUPS OF OUTPUT, 2 CHANNELS PER GROUP, 12/24 VDC, 0.5 AMPS PER POINT, 2 AMPS PER COMMON, SCREW...
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG CURRENT, 2 POINTS, 1-5 V & 0-5 V / 0-20 MA / 4-20 MA ANALOG OUTPUT, 12 BIT RESOLUTION, PACSYSTEMS RX3I, PANEL/DIN RAIL MOUNT.
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 16 BIT, VOLTAGE/CURRENT, -10-10 VDC OUTPUT, 0-22.5 MA, 4 INDIVIDUALLY CONFIGURABLE OUTPUTS, 1.66 AMPS AT 5 VDC, SERIES 90-70. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DIGITAL, INFI 90, 16 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ISOLATED RELAY OUTPUT, 8 AMP, 8 POINT, N.C. AND FORM C, 5-30 VDC OUTPUT, 5-250 VAC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ISOLATED RELAY, NORMALLY OPEN, 4 AMP, 16 POINT, REQUIRES HIGH DENSITY TERMINAL BLOCK, COMPATIBLE WITH RX3I. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MEMCON-SC, 100 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MEMCON-SC, R84/U84, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, NEGATIVE LOGIC, 32 POINT, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SERIES 90-70, 16 POINTS, 120 VAC, 50/60 HZ, 2 AMPS, HIGH INRUSH CAPACITY (10X RATED CURRENT). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SLAVE, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT RELAY MODULE, 16 POINT, 12-24 V DC. 0.3 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, EMBEDDED CONTROL MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC LINK MODULE, COAXIAL, MEMOCON, GL120. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELETRIC SENSOR, KIT: WITH LIGHT SOURCE AND RECEIVER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC BOARD, 5INPUT, 5OUTPUT, 120VAC, 4K MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODU, ETHERNET INTERFACE, FOR SERIES 90-70 TYPE 2, 10BASE5 / 10BASE2 / 10BASET / 10BASEF / 10BROAD36, STANDARD 15-PIN AUI NETWORK PORT, PRE-LOADED FIRMWARE. FREE 2...
DISCONTINUED BY MANUFACTURER, PLC MODULE, 2 CHANNEL, 4-20MA, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, COUNTER, HIGH SPEED, SERIES 90-70, INPUT/OUTPUT, 5-30 VDC, 500 MA, 200 KHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, DEVICENET MASTER, SERIES 90-30, RS-232, 32 OUTPUT POINTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE,RX3I NIU WITH TWO SERIAL PORTS, 20K OF LOCAL LOGIC, MODULE REQUIRES UNIVERSAL BASE (IC695CHSXXX), REQUIRES ETHERNET MODULE (IC695ETM001), NIU SUPPORTS ALL RX3I I/O MODULES. FREE...
DISCONTINUED BY MANUFACTURER, PLC OUTPUT MODULE, 12 OUTPUT POINTS, TWO ISOLATED POINT GROUPS, .5 AMPS, 120 VAC, LED INDICATORS, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC PANEL BOARD, PC OPERATOR, 1 X RS-422/485 PORT, 1 X RS-232 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, RX7I, 17 SLOT, REAR WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, SERIES 90-70, 9 SLOTS, ACCEPTS ALL IC697 PLC MODULE TYPES, SLOT SENSING FOR RACK-TYPE I/O MODULES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POLARIZING KEYS, USED TO KEY SLOTS FOR I/O MODULES, QTY 16 SETS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIVE LOGIC OUTPUT MODULE, 12/24 VDC OUTPUT, 0.75 AMPS PER POINT, 32 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIVE LOGIC OUTPUT MODULE, 8 OUTPUTS, 12/24 VDC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER ENTRY SWITCH, 120/240 VOLTS AC, 50/60 HZ, 20 AMP, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE RACK ASSEMBLY, REAR MOUNT, MOUNTS 10 POWER MODULES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, FIELD, 120VAC / 50/60HZ / 4AMP, 240VAC / 50/60HZ / 2AMP, 125VDC / 4AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE,24VAC/DC,50/6 0HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY ADAPTER MODULE, SERIES 90-70, +5 VOLT OUTPUT, SERIES 90-70. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, INFI90, AC SYSTEM, 120/240 VAC, 47/63 HZ, 3.0/1.7 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, SERIES 90-70, 90 WATT, 24 VDC, 6 AMP, +5 VOLT/ +12 VOLT/ -12 VOLT POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, SERIES 90-70. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 24 VDC NOMINAL INPUTS, HIGH CAPACITY, 30 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 24/48 VDC, 30 WATT, STANDARD, 12 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 5/12VDC, 100WATT, SERIES 90-70. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, HI-CAPACITY, 30 WATT, W/ PROGRAMMABLE CONTROLLER, 120/240 VAC, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, RX7I, PACSYSTEMS, 85 TO 264 VAC, 100-150 VDC, +5 VDC OUTPUT UP TO 20 AMP, +12 VDC OUTPUT UP TO 2 AMP, -12 VDC OUTPUT...
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SERIES 90-30, 30 WATT, 120-240 VAC / 125 VDC INPUT, 24 VDC OUTPUT, RS-485 COMMUNICATION PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SERIES 90-70, 120/240 VAC OR 125 VDC INPUT, +5 VDC OUTPUT, 55 WATTS, ELECTRONIC SHORT CIRCUIT OVERCURRENT PROTECTION PROVIDED ON 5 VOLT BUS. FREE 2...
DISCONTINUED BY MANUFACTURER, POWER SYSTEM MODULE, HARMONY RACK I/O, 2/4 AMP, 120/240 VAC, 125 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWERED GENIUS BUS INTERFACE UNIT, 120 VAC/125 VDC, 9 PIN SUB-D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, 160 KB, 35 KB, BASIC PROGRAM, W/PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, MULTI-FUNCTION CONTROLLER, 27.4 VA, 5-15 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, MULTI-FUNCTION, 32 BIT, 512 KB ROM, 10 W, 2 AMP, 5 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROFIBUS BUS INTERFACE UNIT, DP 12M BAUD, UP TO 8 I/O MODULES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CO-PROCESSOR MODULE, 192 KBYTE, SERIES 90-30, SUPPORTS MODBUS RTU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 100-240 VAC, 16 POINT, 24 VDC INPUT, 11 POINT RELAY, 24 VDC OUTPUT, 28PT DC IN/RELAY OUT/DC OUT, AC POWER SUPPLY. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 14 POINT, SERIES 90-30 MICRO, ISOLATED 24 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 16 DC INPUTS, 1 DC OUTPUT, 11 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 28 POINT, 100-240 VAC 50/60 HZ, 40 VA SOURCE, 24 VDC & 8 MA INPUT, 2 AMP RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, BASE 5 SLOT W/ CPU, SERIES 90-30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, SERIES 90 MICRO, 23-POINT, HIGH SPEED COUNTER, DIRECT PROCESSING OF RAPID PULSE SIGNALS, 24 VDC OUT, PANEL/DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, W/ 14 POINT, AC-IN/AC-OUT/AC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE COPROCESSOR MODULE, 640 KBYTE, SERIES 90-30, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE COPROCESSOR MODULE, SINGLE SLOT, SERIES 90-70, 12 MHZ, 80C186 MICROPROCESSOR, SUPPORTS UP TO 512 KBYTES OPTIONAL EXPANSION MEMORY, TWO RS-422/RS-485 OR RS-232 SERIAL PORTS. FREE 2...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC, MICRO 90-30, 28 POINT, AC IN/OUT AC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROTECTION MODULE, VPRO CARD, PRINTED CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK MANAGER PLUS, 16 BIT MICROPROCESSOR, 16 MHZ, FLASH MEMORY STORAGE, 19 INCH WIDTH, 5.2 INCH DISPLAY SIZE, ETHERNET NETWORK, WHITE LED DISPLAY BACKLIGHTING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, RACK, 12 SLOT, INFI 90,24-48VDC, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REAR MOUNTING PLC RACK, 5 SLOT, SERIES 90-70, ACCEPTS ALL IC697 PLC MODULE TYPES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REDUNDANCY COMMUNICATIONS MODULE, SERIES 90-70, 2 SERIAL PORTS, SINGLE SLOT, 5 LED INDICATORS, CONNECTS TO MS-DOS, 0.7 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REDUNDANCY RACK REAR MOUNT, 20 AMP, 100 WATT, 120/240 VAC OR 125 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE BASEPLATE, 10 SLOT, 700 FT CABLE MAX, CANNOT STAND ALONE, 25-PIN FEMALE D-TYPE I/O BUS EXPANSION CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE INPUT/OUTPUT MODULE, FOR EXPANDING A WEBS-AX/WEB201/CP-20 1/WEB-600/CP-600 OR SEC-H-600 CONTROLLER, NIAGRA AX FRAMEWORK, DIN RAIL MOUNT, 8 UNIVERSAL INPUTS AT 0-10VDC, 4-20MA, DRY CONTACTS, 0-100K OHM,...
DISCONTINUED BY MANUFACTURER, REMOTE TERMINAL BASE FOR IC693MDL645 IC693MDL646 AND IC693MDL240, TBQC BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RX7I SYSTEM, OPERATING VOLTAGE 5 TO 12 VOLTS DC, 100/350 WATTS POWER SUPPLY, CURRENT RATING 20 AMPS, I/O CAPACITY 9 I/O SLOTS, REAR MOUNTING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SINGLE SLOT CPU MODULE, 16KBYTE USER PROGRAM MEMORY, SPEED 10MH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE SLOT CPU MODULE, 240K BYTE, 4K I/O, 8 RACKS, 2 BUILT IN SERIAL PORTS, 25 MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE SLOT CPU MODULE, 80K BYTES USER MEMORY, 10K REGISTERS, 0.3 MILLISECOND/1K OF LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE SLOT PLC CPU, 12 MHZ EXPANDABLE, FLOATING POINT, SERIES 90-70, COMMUNICATES WITH I/O AND SMART OPTION MODULES OVER THE RACK MOUNTED BACKPLANE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TBQC BASE FOR IC693MDL741, 24 PIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL MODULE, 8-CHANNEL, 24 VDC INPUT, REPLACED BY HKY E00003, 44A737831. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL ASSEMBLY ONLY, GENIUS I/O, CONNECTS TO IC660EBA020, FOR IC660BBA020. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE TERMINAL BLOCK, TC COLD JUNCTION COMPENSATION BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TOP AND BOTTOM PWA COVER, GBC, QUANTITY 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VME BACKPLANE CONNECTOR, INTERRUPT JUMPER (QTY 6). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VME BACKPLANE CONNECTOR, INTERRUPT JUMPER, QTY 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VME BUS TRANSMITTER, SERIES 90-70. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VME INTEGRATOR RACK, SERIES 90-70, 17 SLOT FRONT AND REAR MOUNT, PLUS POWER SUPPLY SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE EXPANDER MODULE, 10 TO +10 VOLTS, 4-20 MILLIAMP CURRENT LOOP SIGNALS, INDIVIDUAL USER SCALING ON EACH INPUT CHANNEL ON BASE CONVERTER MODULE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER,, (IQ-CP-INT (MDM-4 & MKB-4))CONTROL PANELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONTROL MODULE W/PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,OUTPUT MODULE, 24 VDC, 16 POINT, DIGITAL, INFI90, 5 VDC, 1 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PROGRAM BOARD, 4INPUT, 5DIGITAL OUTPUTS, 2 ANALOG OUTPUTS, . FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, 125 VDC, POSITIVE/NEGATIVE LOGIC INPUT, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC ASSEMBLY FOR GENIUS I/O BLOCK, FOR IC660BBD024, 12/24 VDC, SOURCE I/O, 32 CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODULE, 10/100 MBITS, 2 RJ45 CONNECTIONS, ONE IP ADDRESS, OCCUPIES ONE SLOT ON SYSTEM BASE. FREE 2 YEAR RADWELL WARRANTY
EXPANSION CARRIER, RX3I CEP EXPANSON, 24 VDC, 700 MAMPS, W/ RJ-45 COPPER ETHERNET INTERFACE. FREE 2 YEAR RADWELL WARRANTY
EXPANSION MODULE, CAN 8 RELAY. FREE 2 YEAR RADWELL WARRANTY
EXPANSION MODULE, PACSYSTEM RX3I, FOR 7 RACKS, 320 DISCREET IN AND I/O, BACK PLANE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
EXTENSION BOX, 16 DIGITAL COMBI INPUTS/OUTPUTS 24 V DC, 3.0 MS, IMAX = 0.5 A, M8; I/O CONNECTION WITH CONNECTOR: M8, 3-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY
EXTENSION BOX, 4-CHANNEL DIGITAL INPUT + 4-CHANNEL DIGITAL OUTPUT, 24 V DC, 3 MS, 0.5 A, M8; I/O CONNECTION WITH CONNECTOR: M8, 3-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY
EXTENSION BOX, 4-CHANNEL DIGITAL INPUT + 4-CHANNEL DIGITAL OUTPUT, 24VDC, 0.2MS, 0.5A, M8; I/O CONNECTION WITH CONNECTOR: M8, 3-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY
EXTENSION BOX, 8 DIGITAL INPUTS 24 V DC, 3.0 MS, M8, I/O CONNECTION WITH CONNECTOR: M8, 3-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY
EXTENSION BOX, SSI SENSOR INTERFACE, M23; CONNECTOR: M23, 12-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY
FIELD POWER MODULE 48VDC INFI90. FREE 2 YEAR RADWELL WARRANTY
FIELDBUS BOX, 4-CHANNEL DIGITAL INPUT + 4-CHANNEL DIGITAL OUTPUT, DEVICENET, 24 V DC, 3 MS, 0.5 A, M8; I/O CONNECTION WITH CONNECTOR: M8, 3-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY...
FIELDBUS BOX, 8-CHANNEL DIGITAL OUTPUT, DEVICENET, 24 V DC, 2 A (? 12 A), M8, INTEGRATED T-CONNECTOR; I/O CONNECTION WITH CONNECTOR: M8, 3-PIN, SCREW-TYPE. FREE 2 YEAR RADWELL WARRANTY
FLEXPAC CARRIER MODULE, RX3I CEP001, TWO RJ-45 10/100BASE-TX RECEPTACLES, 1X MICRO-USB, 32 INPUT STATUS BITS, 32 OUTPUT CONTROL BITS. FREE 2 YEAR RADWELL WARRANTY
GE FANUC PLCs/Machine Control IC693ACC336
GE FANUC PLCs/Machine Control IC693ALG220
GE FANUC PLCs/Machine Control IC693ALG392
GE FANUC PLCs/Machine Control IC693BEM331
GE FANUC PLCs/Machine Control IC693CHS391
GE FANUC PLCs/Machine Control IC693CHS392
GE FANUC PLCs/Machine Control IC693CMM321
GE FANUC PLCs/Machine Control IC693CPU311
GE FANUC PLCs/Machine Control IC693CPU364
GE FANUC PLCs/Machine Control IC693MDL240
GE FANUC PLCs/Machine Control IC693MDL241
GE FANUC PLCs/Machine Control IC693MDL330
GE FANUC PLCs/Machine Control IC693MDL340
GE FANUC PLCs/Machine Control IC693MDL645
GE FANUC PLCs/Machine Control IC693MDL655
GE FANUC PLCs/Machine Control IC693MDL740
GE FANUC PLCs/Machine Control IC693MDL742
GE FANUC PLCs/Machine Control IC693MDL753
GE FANUC PLCs/Machine Control IC693MDL930
GE FANUC PLCs/Machine Control IC693MDL940
GE FANUC PLCs/Machine Control IC693PWR321
GE FANUC PLCs/Machine Control IC694MDL260
GE FANUC PLCs/Machine Control IC694MDL330
GE FANUC PLCs/Machine Control IC694MDL645
GE FANUC PLCs/Machine Control IC694MDL940
GE FANUC PLCs/Machine Control IC695ACC400
GE FANUC PLCs/Machine Control IC695ALG708
GE FANUC PLCs/Machine Control IC695SPF002
GE FANUC PLCs/Machine Control IC697CMM711
GE FANUC, IC800ABK001, BATTERY BACKUP KIT FOR ALPHA AND BETA I SERIES AMPLIFIERS PANEL MOUNTED. FREE 2 YEAR RADWELL WARRANTY
GENIUS BUS CONTROLLER, SERIES 90-30 I/O BUS MODULE, MASTER MODULE, UP TO 31 DEVICES. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY NEEDLE ROLLER BEARING, STEEL, 1-1/8IN ID X 1-3/8 IN OD, 1-1/4IN OAW, IR INCH SERIES, POLISHED CHROME. FREE 2 YEAR RADWELL WARRANTY
HEWLETT PACKARD COMPUTER PLCs/Machine Control J4858C
I/O CONTROL MODULE, ANALOGUE, 0-4MA, 24VDC, 8CHANNEL. FREE 2 YEAR RADWELL WARRANTY
I/O EXTENDER MODULE ONLY, 4000 SERIES, 8 PLUG-IN SLOTS. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 12/24VDC, 16POINT, MEMOCON, GL120. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 24 VDC, 16 POINT, 120 VAC, INPUT MODULE, PAC SYSTEMS RX3I. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 24 VDC, DIGITAL + ANALOG, 16 DIGITAL IN, 3 ANALOG IN, 16 RELAY OUT. FREE 2 YEAR RADWELL WARRANTY
IC, AFE DEVICE; IC FUNCTION:ANALOG FRONT END DEVICE IC; BRIEF FEATURES:GLITCHLESS MACROVISION COMPLIANT SYNC SEPARATOR, EXTREMELY FAST RECOVERY, LOW P. FREE 2 YEAR RADWELL WARRANTY
INNER RACE, 30X35X26MM. FREE 2 YEAR RADWELL WARRANTY
INNER RACE, 32X37X30MM. FREE 2 YEAR RADWELL WARRANTY
INNER RACE. FREE 2 YEAR RADWELL WARRANTY
INPUT ANALOG, 4POINT CURRENT, 24 VDC, 4-20MA, ANALOG INPUT MODULE FOR THE PAC SYSTEMS , 4 CHANNEL DIFFERENTIAL CURRENT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 24VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 4POINT THC MV. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 120 VAC, 8 POINT, ISOLATED PER POINT, PACSYSTEMS RX3I. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 24 DC, 32 POINT, SUPPORTED BY SERIAL BUS, REQUIRES A TERMINAL BLOCK (IC694TBB032 BOX STYLE OR IC694TBS032 SPRING CLAMP STYLE TERMINAL BLOCK). FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 24 VAC, 16 POINTS, POSITIVE/NEGATIVE LOGIC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 24 VDC, 16 POINT, POSITIVE/NEGATIVE LOGIC, 1 MSEC FILTER. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 24 VDC, 32 POINT, POSITIVE/NEGATIVE LOGIC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 24VAC, 32POINT, LED INDICATORS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, ANALOG, 16 POINT SINGLE ENDED, 8 CHANNEL DIFFERENTIAL VOLTAGE, ANALOG INPUT MODULE FOR THE PAC SYSTEMS ,16/8 CHANNEL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, DIGITAL,5V 115MA, 16 CHANNEL,SYMPHONY. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, DIGITAL,5VDC, 2AMP. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, PACSYSTEMS RX3I, 120 VAC, 5060 HZ, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
INPUT/OUTPUT MODULE, 8 DIGITAL, 120 V AC. FREE 2 YEAR RADWELL WARRANTY
INTELLIGENT SENSOR MODULE, . FREE 2 YEAR RADWELL WARRANTY
INTERFACE CONTROL, 4 READ/WRITE HEAD, CONNECTABLE, 3 LED / FUNCTION INDICATORS FOR EACH READ/WRITE HEAD, 80 MA, 16.5V, (040190). FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
INTERFACE UNIT, DENT-I, IDENTIFICATION SYSTEM, RFID, PROFIBUS-DP INTERFACE, 18-32 VDC, (43261). FREE 2 YEAR RADWELL WARRANTY
ISOLATED ANALOG MODULE, 12 INDIVIDUAL ISOLATED CHANNELS, CONFIGURABLE FOR VOLTAGE AND CURRENT, REQUIRES HIGH CAPACITY TERMINAL BLOCK IC694TBB032 OR IC694TBS032. FREE 2 YEAR RADWELL WARRANTY
ISOLATED RTD INPUT MODULE, 8 ISOLATED DIFFERNTIAL RESISTIVE OR RTD INPUT CHANNELS, EACH CHANNEL CAN BE INDIVIDUALLY CONFIGURED FOR 2/3/4 WIRE RTD OR RESISTANCE, REQUIRES HIGH CAPACITY TERMINAL BLOCK IC694TBB032...
ISOLATED THERMOCOUPLE INPUT MODULE, 12 ISOLATED DIFFERENTIAL THERMOCOUPLE INPUT CHANNELS, EACH CHANNEL CAN BE INDIVIDUALLY CONFIGURED, THERMOCOUPLE TYPES: J/K/T/E/R/S/B/N/C. FREE 2 YEAR RADWELL WARRANTY
MODULE ADAPTER FOR ALL 90-30 TERMINAL BASES, 24 PIN FALE FUJITSU CONNECTOR, FACEPLATE REPLACES I/O MODULE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
MODULE. FREE 2 YEAR RADWELL WARRANTY
NEEDLE ROLLER BEAR INNER RING,60 MM BORE, 68 MM OD, 45MM WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
NEEDLE ROLLER BEARING INNER RING - 1.0000 IN BORE, 1.2500 IN OD, 1.2500 IN WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
NEEDLE ROLLER BEARING INNER RING, PRECISION GROUND, METRIC, 25MM ID, 30MM OD, 38.5MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
NEEDLE ROLLER BEARING, 1 - 1 / 8 INCH BORE, 1 - 1 / 64 INCH WIDTH, INNER RING ONLY, . FREE 2 YEAR RADWELL WARRANTY
NEEDLE ROLLER BEARING, INNER RACE, PRECISION GROUND, 60 MM ID, 68 MM OD, 35 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
NEEDLE ROLLER BEARING, INNER RING, 22MM BORE, 28 MM OD, 20.5MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
NEEDLE ROLLER BEARING, INNER RING, 75 MM BORE, 85 MM OD, 30 MM WIDTH CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 12/24 VDC, 0.5 AMPS, 16 POINTS, POSITIVE LOGIC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 12/24 VDC, 0.75 AMPS/POINT, 32 POINT, REQUIRES TERMINAL BLOCK IC694TBBX32 BOX STYLE OR IC694TBSX32 SPRING CLAMP, OUTPUT RESPONSE TIME IS 0.5MS. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 12/24 VDC, POSITIVE LOGIC, 32 POINTS, INTERFACE USES FUJITSU CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 120 VAC, 0.5 AMPS, 16 POINTS. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 120/240 VAC, 2 AMPS, 8 POINTS. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 3-AMP, FORM B AND C, 8 POINT ISOLATED. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, RELAY 4 AMP, 8 POINT ISOLATED PER POINT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, RELAY, 2AMP, 16 POINT, 24 VDC, 50/60 HZ, ISOLATED. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, MODULE RACK. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, NETWORK PROCESSOR MODULE, +5 VDC POWER, 2 AMP, 10 WATT NOMINAL, 256 KBYTES ROM, 512 KBYTES RAM, SLOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
PERSONALITY MODULE. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT, ILDNBK2-PAC, 2718798, DEVICENET, DIGITAL BUS COUPLER, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PLC CONTROL MODULE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
PLC JET ARRAY MODULE,. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE, 2 SLOT CPU, 1.1 GHZ PROCESSOR, 10MG MEMORY, 1 RS-232 PORT, 1 RS- 485 PORT, 1 ETHERNET PORT. FREE 2 YEAR RADWELL WARRANTY
PLC RACK, FRONT MOUNT, 17 SLOTS, SERIES 90-70 I/O. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, 120/240 VAC, 125 VDC, HIGH CAPACITY. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, 24 VDC, 40 WATT, OCCUPIES ONE SLOT ON SYSTEM BASE. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, RX3I MULTI FUNCTION POWER SUPPLY, 24 VDC, 40 WATT. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS DP MASTER MODULE, SERIES 90-30, SUPPORTS UP TO 125 DP SLAVES, 244 BYTES OF INPUT AND 24 BYTES OF OUTPUT FOR EACH SLAVE. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS STATION IP6724VDC POSITIVE LOGIC 16 INPUTS. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS STATION IP6724VDC POSITIVE LOGIC 8 INPUTS /8 OUTPUTS 0. 5A. FREE 2 YEAR RADWELL WARRANTY
PROFINET CONTROLLER MODULE, 0.5AMP @ 3.3 VDC, 1.5AMP @ 5 VDC, CONNECTS A PACSYSTEM RX3I CONTROLLER TO A HIGH SPEED PROFINET LAN. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control IC690ACC901-SUB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control IC693ACC301-SUB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control IC695ACC302-SUB
ROLLER BEARING, NEEDLE, INNER RING, 1-1/2 INCH BORE, 1-3/4 INCH OUTER DIAMETER, 1-1/2 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
RX3I HIGH SPEED COUNTER, 4 CHANNELS, 8 CONFIGURABLE INPUTS, 7 CONFIGURABLE OUTPUTS, MODULE SUPPORTS HIGH SPEED COUNTING, INPUT INTERRUPTS, PROGRAMMABLE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
RX3I HIGH SPEED COUNTER, 8 CHANNELS, 16 CONFIGURABLE INPUTS AND 14 CONFIGURABLE ESCP OUTPUTS, MODULE SUPPORTS HIGH SPEED COUNTING, INPUT INTERRUPTS, PROGRAMMABLE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
RX3I PROFIBUS MASTER MODULE, 440 MA @ 3.3 VDC, RS-232, SINGLE SLOT, MODULE SUPPORTS PROFIBUS V1 MASTER FUNCTIONALITY, THE PROFIBUS MASTER MODULE REQUIRES AN RX3I CPU WITH FIRMWARE VERSION 2.9...
RX3I PROFINET SCANNER MODULE, 10/100/1000 WITH FOUR PORTS, 1.2AMP @ 3.3VDC, 1.1AMP @ 5 VDC, SINGLE SLOT. FREE 2 YEAR RADWELL WARRANTY
RX3I SERIAL COMMUNICATIONS MODULE, FOUR ISOLATED RS-232/485 PORT, SUPPORTS SERIAL READ/WRITE AND MODBUS MASTER/SLAVE, REQUIRES UNVERSAL BACKPLANE. FREE 2 YEAR RADWELL WARRANTY
RX3I SERIAL COMMUNICATIONS MODULE, TWO ISOLATED RS-232/485 PORT, SUPPORTS SERIAL READ/WRITE AND MODBUS MASTER/SLAVE, REQUIRES UNIVERSAL BACKPLANE. FREE 2 YEAR RADWELL WARRANTY
SIMPLEX RELAY OUTPUT MODULE, SERIES MARK VI, 12 FORM-C DRY CONTACT OUTPUT RELAYS, 37 PIN CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SL SERIES AMPLIFIER TERMINAL BLOCK FOR APM AND DSM MOTION CONTROLLER INTERFACE. FREE 2 YEAR RADWELL WARRANTY
SMALL FORM PLUGGABLE TRANSCEIVER MODULE, RX3I MULTIMODE, 100BASE-FX, (FIBER 2KM). FREE 2 YEAR RADWELL WARRANTY
SMART DIGITAL INPUT MODULE, 16 POINT, ADVANCED DIAGNOSTIC, POSITIVE LOGIC, 0.5-100 MS, SELECTABLE ON/OFF, 24 V DC, RANGE 20~30 V, 225 MA @ 5 V DC, 95 MA @ 3.3...
SUBSTITUTE FOR FANUC IC690ACC901, CONVERTER KIT, MINI WITH CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR FANUC IC690USB901, CABLE, USB TO DB15 MALE, WORKS WITH GE FANUC SNP SERIES 90 PLC'S (90-20/ 90-30/ 90-70/ 90-MICRO). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR FANUC IC693ACC301, BATTERY - LITHIUM, 3V, 1200 MAH, WIRE LEADS CONNECTOR (PRICE PER QTY 1 UNIT). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR FANUC IC695ACC302, BATTERY MODULE, 3-CELL LITHIUM, 3VDC, 15AH. FREE 2 YEAR RADWELL WARRANTY
TBQC BASE FOR IC693MDL940, SERIES 90-30. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 36 POINT, BOX STYLE EXTENDED DEPTH SHROUD, COMPATIBLE WITH NEW HIGH DENSITY I/O MODULES. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR. FREE 2 YEAR RADWELL WARRANTY
TRANSFER MODULE INFI-NET TO PLANT LOOP INIPT01,INIPT01 | INFI-NET TO PLANT LO | INFI-90 INFI-NET TO PLANT LOOP LOCAL TRANSFER MODULE - IPL DRIVER. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL ANALOG INPUT MODULE, CONFIGURABLE FOR THERMOCOUPLE, RTD, RESISTIVE, CURRENT OR VOLTAGE, 8 CHANNEL GENERAL PURPOSE, 2 ISOLATED GROUPS: 4 CHANNELS PER GROUP, 2CJC CHANNELS, COLD JUNTION COMPENSATION. FREE 2...
UNIVERSAL BASE, 7 SLOT, SLOT 0 LIMITED TO POWER SUPPLY (IC695PSXXX) ONLY, SLOT 6 IS A PCI SLOT ONLY, SLOTS 1 THROUGH 5 SUPPORT BOTH PCI AND HIGH SPEED SERIAL...
VERSAMAX IP MODULAR EXPANSION BASE WITH (8) 24VDC OUTPUTS. MODULE REQUIRES IC677PNS001 PROFINET OR IC677PBI001 PROFIBUS NETWORK INTERFACE UNIT.. FREE 2 YEAR RADWELL WARRANTY
VPN INTERNAL SERVICE MODULE, ENCRYPTION MODULE. FREE 2 YEAR RADWELL WARRANTY
WAGO, IM-M739/5-50PC, INTERFACE MODULE, 50POLE, 132MM LONG, 5MM PIN SPACING. FREE 2 YEAR RADWELL WARRANTY
WEDGE CABLE. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>