IDEC Corporation Expansion Module; Ip / Nema Rating Idec FC4A-R081

Description
EXPANSION MODULE; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:8; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EXPANSION MODULE; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:8; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Module; Ip / Nema Rating Idec - 27M4043 - Newark, An Avnet Company
Chicago, IL, United States
Expansion Module; Ip / Nema Rating Idec
27M4043
Expansion Module; Ip / Nema Rating Idec 27M4043
EXPANSION MODULE; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:8; Product Range:- RoHS Compliant: Yes

EXPANSION MODULE; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:8; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PLC Module/Rack - 452824 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
452824
PLC Module/Rack 452824
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, RELAY, MICROSMART SERIES, REMOVABLE SCREW TERM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, RELAY, MICROSMART SERIES, REMOVABLE SCREW TERM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
PLC Module/Rack -  - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
PLC Module/Rack
IDEC PLCs/Machine Control FC4A-R081

IDEC PLCs/Machine Control FC4A-R081

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 27M4043 452824
Product Name Expansion Module; Ip / Nema Rating Idec PLC Module/Rack
Outputs 8
Unlock Full Specs
to access all available technical data