Radwell International Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32
Product Name Notes
(2701137) NLC-OP1-LCD-032-4X20 . FREE 2 YEAR RADWELL WARRANTY
(75207), SAFETY RELAY, RELAY COUPLER, 1-CHANNEL, 2 SYNCHRONOUS CONTROLLED RELAYS, 1 CHANGEOVER CONTACT ACH, 24 VUC INPUT, LED INDICATORS, 5 AMP SWITCHING @ 230 VAC. FREE 2 YEAR RADWELL WARRANTY...
2 DMX PORT NETWORK PROTOCOL CONVERTER, 1 5 PIN MALE / FEMALE, STANDARD NEMA 2 GANG WALL-PLATE, SELF HEALING ESD / TRANSIENT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
A/D INPUT MODULE, 8 CHANNEL, 16 BIT, CURRENT 4 TO 20 MA OR 0 TO 20 MA, HART ENABLED. FREE 2 YEAR RADWELL WARRANTY
ACRISON, MD-2 OUTPUT MODULE BOARD. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT CARD, 16 PORTS, 6 BIT / 10V, CDAQ/CRIO, WITH DSUB. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE 4 POINT 50MV LINEARIZING. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, 8 CHANNEL, MULTI-RANGE INPUT, 0-5 VDC / 0-10 VDC / 1-5 VDC / -5-+5 VDC / -10-+10 VDC, 10 BITS DIGITAL RESOLUTION. FREE 2 YEAR RADWELL WARRANTY...
AUTOMATED LOGIC PLCs/Machine Control MEX816U
BARBER COLMAN PLCs/Machine Control MZ2A-105-0-1-1
BUS TERMINATOR. FREE 2 YEAR RADWELL WARRANTY
CABLE 6FEET INIFI90. FREE 2 YEAR RADWELL WARRANTY
CABLE 9PIN MALE MODBUS 15FT. FREE 2 YEAR RADWELL WARRANTY
CABLE FOR BATTERY UNIT, 1METER. FREE 2 YEAR RADWELL WARRANTY
CABLE TERMINATION LOOP 10FT INFI 90. FREE 2 YEAR RADWELL WARRANTY
CABLE TERMINATION LOOP 11FT PVC. FREE 2 YEAR RADWELL WARRANTY
CABLE TERMINATION LOOP 13FEET PVC. FREE 2 YEAR RADWELL WARRANTY
CABLE TERMINATION LOOP 14FEET PVC. FREE 2 YEAR RADWELL WARRANTY
CABLE TERMINATION LOOP 17FEET PVC. FREE 2 YEAR RADWELL WARRANTY
CABLE TERMINATION LOOP 8FT PVC. FREE 2 YEAR RADWELL WARRANTY
CABLE TERMINATION LOOP 9FT PVC. FREE 2 YEAR RADWELL WARRANTY
CABLE TERMINATION LOOP, 15FEET, PVC, 300V, 22AWG. FREE 2 YEAR RADWELL WARRANTY
CABLE TERMINATION MODULE. FREE 2 YEAR RADWELL WARRANTY
CARRIER FREQUENCY AMPLIFIER, 18-30VDC, 9VA MAX, 4.8KHZ, 0.05-500HZ, LCD DISPLAY, BUS TERMINATION, IP20. FREE 2 YEAR RADWELL WARRANTY
CHASSIS IDU FIBEAIR 1500P 3 SLOT. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION INTERFACE CABLE 10FT. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION INTERFACE CABLE 4FT. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION INTERFACE CABLE 5FT. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATIONS ADAPTER PORT SPLITTER 1200/1250. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATIONS UNIT, NSJ SERIES, ETHERNET UNIT, CONTROLLER ETHERNET UNIT, FOR INCREASING THE NUMBER OF ETHERNET PORTS, RJ45 PORT, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
CONTACT PROGRAMMABLE MC6 24V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR & MBS32 CONNECTION LINK - FOR USE WITH LS4K -> LS7K, 22.5 AMP MAX, 690VAC MAX. FREE 2 YEAR RADWELL WARRANTY
CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
CONTROL MODULE DIGITAL. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER MODULE. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER PROGRAMMABLE 115/230V 50-60HZ 100VA. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, MPZ SERIES, MACH-PROZONE, 4INPUT, 8OUTPUT. FREE 2 YEAR RADWELL WARRANTY
CONVERSION UNIT, SSCNET INTERFACE, RS-232C, 5 VDC, 0.1 AMP, FOR SSCNET OF MR-J2S-B COMPATIBLE AC SERVO. FREE 2 YEAR RADWELL WARRANTY
CONVERTER A/D 0-5V 8POINT. FREE 2 YEAR RADWELL WARRANTY
CONVERTER MODULE D/A. FREE 2 YEAR RADWELL WARRANTY
CONVERTER MODULE, A/D, 4 POINT, 8 BIT, 4-20 MA, NUMA-LOGIC. FREE 2 YEAR RADWELL WARRANTY
CONVERTER MODULE. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE GOLDSEC PROGRAMMABLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE W/38TERMINAL POINTS. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE, 0.3AMP, 24VAC, 2MB, 50/60 HZ, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE, 24 VDC, 0.4 MA, USER ADJUSTABLE FRONT I/O. FREE 2 YEAR RADWELL WARRANTY
CURRENT REAPEATER / VOLTAGE REPEATER, 19 - 29 VDC, 50 MA, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER , MPC1M22, OUTPUT MODULE, ANALOG. FREE 2 YEAR RADWELL WARRANTY
D/A CONVERTER MODULE NUMA LOGIC 4CHANNEL 8BIT. FREE 2 YEAR RADWELL WARRANTY
DANAHER CONTROLS,EAGLE SIGNAL,MX203L1,INPUT MODULE ,ANALOG, 2POINT, 4-20MA,. FREE 2 YEAR RADWELL WARRANTY
DEVICE LINE CARD, FOR FIREFINDER XLS, MXL ADDRESSABLE, (2 LOOP / 60 DEVICES PER LOOP), ONE CARD SLOT CC. FREE 2 YEAR RADWELL WARRANTY
DIGITAL COMBINATION MODULE, C SERIES, 16 CHANNELS (INPUT / OUTPUT), 7US UPDATE RATE, SINKING INPUT, SOURCING OUTPUT, 60 VDC, GROUND ISOLATION. FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O MODULE, 5-30 VDC, CURRENT SINKING, 16 PIN TERMINAL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O MODULE, 5-30VDC, . FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, TWO PORTS, 24 VDC, 4MA. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, 8 POINT, .1AMP, 5-24VDC. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL 19INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUER, PLC MODULE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, PANELMATE PLUS PANEL MOUNT KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 6/27/2016, SHUNT DIODE SAFETY BARRIER, ACTIVE SENSOR INPUTS, 1V, 10 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 16 CHANNEL TRANSISTOR DIGITAL INPUT MODULE, 0.5 AMP, 24 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 3 WAY ISOLATING AMPLIFIER, 11 V, 22 MAMP, 1M OHM, 20-253 VDC/AC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 6-INPUT (CLASS B) OR 3-INPUT (CLASS A) 2-WIRE DET. ZONE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, A/D CONVERTER MODULE 8POINT 12BIT NUMA-LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, A/D CONVERTER MODULE, 8 CHANNEL, 8 BIT, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 8 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT TERMINATION MODULE, INFI 90, 8 SIGNAL CHANNELS, 24VDC, 0.25AMP, RACK MOUNT, FIELD WIRING FOR IMASI03. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG IO EXTENSION FOR ACS800, I/O KIT, FIBRE OPTIC CABLE, (64669303). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 8 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG TO DIGITAL CONVERTER MODULE, 8 CHANNEL, A/D COVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BAILEY CONTROLS, NSIM-01, NSIM01, SERIAL INTERFACE MODULE, 15VDC, 6VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE BOARD, RACK ,6 SLOT, POWER INPUT 24VDC,45MA, SX BUS STATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLANK FILLER CARD, RACK CARD, 6500 SERIES,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BN624A724G53, PC BOARD, I/O MODULE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BN634A013G52, BN634A240G51, CIN624A990G51, PC BOARD, CONTROL BOARD, PCB - MELDAS CONTROL, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BOX CONTROLLER, PROGRAMMABLE VAV, 32 BIT, INTEGRATED VAV CONTROLLER/ACTUATOR/ DPT, 3 UI, 3 BO, 2 CO, 24 VAC, FC AND SA BUS, REPLACED BY M4-CVM03050-0. FREE 2...
DISCONTINUED BY MANUFACTURER, BRANCHING UNIT, ACS800, 9 RATED FOR 10 MB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUSS DRIVER MODULE, 5V, 100MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, CONTROLLER LOADER, 5 FT, 2 END CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION ADAPTER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION BOARD, 6 INTELLIGENT CHANNEL, SERIAL COMMUNICATION CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION CONVERTER, MODBUS TCP TO MODBUS RTU/ASCII, RS-232 INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MASTER MODULE, T-LINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, STYLE 4, FIRE ALARM CONTROL UNIT, SLOT MOUNT, PLUGS INTO PSR-1, 19.2K BAUD TRANSMISSION RATE, 5V, 5%. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATIONS CARD PROFIBUS, MD65 PROFIBUS, 5 VDC, 150 MA . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT CONTROLLER, 24INPUT, 24OUTPUT, 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT INDUSTRIAL COMPUTER, 4TH GEN MICROBOX, INTEL 1.6 GHZ ATOM N270 PROC, 0-2 GB OF DDR-2 MEM, 24 VDC@1.75 AMP, LED INDICATORS, DIN RAIL/WALL MT, PORTS: GPIO/...
DISCONTINUED BY MANUFACTURER, CONNECTOR MODULE, FOR USE WITH CONRNERSTONE, HART CONNECTION SYSTEM, MTL4840 SERIES,** REPLACEMENT MTL4851/4852**. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 250 V, 1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 4-20MA, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, DIGITAL, REPLACED BY NU-DCM140-700. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, METASYS, 0.55 / 0.3 AMP, 110/220 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, WEBCTRL AUTOMATION, BACNET, EIKON COMPATIBLE, EIA-232/485, RNET + XNET, 12 INPUTS, 8 OUTPUTS, 24 VAC / 26 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 10 POINT, 24 VAC (REPL BY MS-FEC1611-1). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 8 SLOT, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, ACTUATOR ASSEMBLY, COOLING/REHEAT, SERIES VMA1630, INPUT / 2.5 AMP / 24 VAC, OUTPUT / 0.5 AMP / 24 VAC, SUGGESTED REPLACEMENT IS MS-VMA1630-1. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONTROLLER, I/A SERIES, MN 200, ROOF TOP PROFILE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, LEVEL-11, 24 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, MICROZONE II, DIGITAL, NETWORK-8000, MICROZONE WALL MOUNT, 24VAC, 60/50HZ, 20VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONVERTER MODULE, ANALOG TO DIGITAL INPUT, 2CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONVERTER MODULE, ANALOG/DIGITAL, DUAL CHANNEL, RACK MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COVER KIT, FRENIC-G11/P11 SERIES, UPGRADES 40HP(+) MODULES TO NEMA1 RATING, FOR FRN040G11S-2UX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CP GATEWAY MODULE, COMMS PROCESSOR, ETHERNET / MOXBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MICROPROCESSOR BOARD, PCB MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, ENHANCED MULTI-FUNCTION CONTROLLER, 15 VDC, 27.4 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU PROGRAMMABLE CONTROL, 115/230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC SIGNAL AMPLIFIER, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DDCS BRANCHING UNIT, OPTICAL DIVIDER, PLASTIC FIBRE, 1/9 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DEVICENET BUS CONTROLLER, 25 WATT, 18-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 16 CHANNEL, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 16 INPUTS, 24 VDC, 0>1: 1MSEC, 1>0: 1.5 MSEC, SINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE BOARD, MINICONTROL SUBTYPE, 12 POINT, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 16 CHANNEL, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, MICREX-F, 200 VAC, 24 VDC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, SOLID STATE, 8-CHANNEL, TRIAC CONTROLS, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT TERMINATION UNIT, L700711A1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL TO ANALOG CONVERTER, 4 CHANNEL, VOLTAGE SOURCE D/A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL TRUNK INTERFACE, 5 VDC, 0.930 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN RACK, 12 SLOT, 12 INCHES WIDTH, 1/4 INCH THICK, 24 INCHES LENGTH, NUMA-LOGIC, MAIN I/O RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN RACK, 8 SLOT, 10 1/2 INCH WIDE, 17 1/2 INCH LONG, 1/4 INCH THICK, NUMA-LOGIC, INPUT OUTPUT RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPLAY MODULE, INPUT, COUNT AND RATE, 85-250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPLAY/CONTROL KEYBOARD, HINGED, NUMERIC KEYBOARD AND FUNCTION KEYS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET CONTROL MODULE, RED/GREEN STATUS LEDS, ETHERNET EXPANSION PANEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET CONTROLLER, 15-PIN ETHERNET INPUT, ABORT AND RESET BUTTONS, STAUTS LEDS, 2 BIOS CHIP, NO CPU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET INTERFACE MODULE, SPH SERIES, MICREX-F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANDER I/O MODULE, 64 I/O SLOTS, FALT INDICATOR, SCREW PLATE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION BUS MODULE, 2.2 W, 2 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION CONTROLLER, 4 BINARY INPUT, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, AC POWER, 24 POINTS, I/O FREE, SPH SERIES,100-120/200-2 40VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FACTORYMATE, 1MB MEMORY KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD CONTROL UNIT PLC MODULE M FCU RACK CHASSIS UPG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD DISTRIBUTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD EQUIPMENT CONTROLLER TRIAC MOUNTING BASE, 24VAC, 2A MAX, CLASS 2, CROSSES TO MS-FEC1611-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLN ADAPTER MODULE, 24 VDC INPUT, 3 WATT, DIN-RAIL MOUNT, (3AUA575001B72). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOPPY DISK DRIVE CARD, DUAL, FDU/SOFTWARE LOADER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/A CONTROLLER MN100 W/ROOFTOP PROFILE SATELITE 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/A CONTROLLER, I/A SERIES MICRONET MN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/A CONTROLLER, MN100 SERIES, W/ ROOFTOP PROFILE, SATELITE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O BOARD, SOURCING/SINKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANDABLE POWER SUPPLY NUMALOGIC, 120/240VAC, 50/60 HZ 100 MAX VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANDER MODULE, 16 IN, 8 OUT, 24 VAC, 26 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANDER MODULE, 16 IN/OUT, 24 VAC, 35 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXTENSION, ANALOGUE, W/CONTACTS, 24V, 2 FIBRE OPTIC PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MEMORY BOARD, DUAL CONNECTORS, WITH 4-PIN HEADER, ON-BOARD RECHARGEABLE SEALED BATTERY, (A2012-1), (MC442A-1), (BN624A814G53A). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE TO TERMINATION UNIT CABLE, LOOP, 16 FEET, PVC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 32INPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 4/1 MULTIPLEXER, HVAC, PLC, MOUNTING HOLES X4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 8 BINARY INPUT / 8 MAINTAINED OUTPUT, N2 DEVICE, 0.7MA AT 125VAC RMS, OUT 1 AMP AT 125 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 8CH, ANALOG INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, BLUETOOH CONNECTION, SCREW TERMINAL, 17 POINT IOM, 6 UNI INPUT, 2 BI INPUT, 2 ANALOG INPUT, 3 BI OUTPUT, 4 CONFIG OUTPUT, 32 BIT MICROPROCESSOR,...
DISCONTINUED BY MANUFACTURER, I/O MODULE, DIGITAL, MEP 2000 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, RACK MOUNTED, DIP SWITCH SETTINGS, LED DISPLAY INDICATORS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, UNIVERSAL, 8INPUT, 8OUTPUT, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O PLANT CONTROLLER, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O RACK, NUMA-LOGIC, VERTICAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINAL CONVERSION, ADAPTER MODULE, 100-120 VAC, 20 MS, MICREX-F F70 16/NP8RE70A-202. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINATION MODULE, ANALOG INPUT, 24 VDC, 0.5 AMP, DIP SWITCH CONFIGURATION, NETWORK 90. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INET ZONE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT LOGIC MODULE, 2 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE / TEMPERATURE / ANALOG, NQ SERIES, ETHERNET/IP COMPATIBLE, MODBUS / TCP, IP65 / IP67 / IP69K, 4 INPUT, 10 MBPS / 100 MBPS, 100 K...
DISCONTINUED BY MANUFACTURER, INPUT MODULE 4POINT DISCRETE, 120VAC, EPTAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE ANALOG, 4 POINT, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 10-32VAC/DC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 10-55 VDC, 9 BLADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 12-24V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 120 AC/DC, 4 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 CHANNEL, 24 VDC, GALVANIC ISOLATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, 24 VDC, 20 PIN CONNECTION, NUAM-LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, 5-15 VDC, NUMA-LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8POINT, 115VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 90-140VAC/VDC, 4POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG TO DIGITAL, NET 90, 15 VDC, 4-20 MA, 1 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, UNIVERSAL, 10 CHANNEL, MEDIUM SPEED, 100 MS MEASUREMENT INTERVAL, DC VOLTAGE / THERMOCOUPLE / 3 WIRE RTD / DI. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DISCRETE, 4 POINT, 10-55 VDC, EPTAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, NUMA-LOGIC, 16 POINT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, NUMA-LOGIC, 16 POINT, 120 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, NUMA-LOGIC, 16 POINT, 24VAC/DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, NUMA-LOGIC, 8 POINT, ANALOG, 12-48VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, THERMOCOUPLE, 4 CHANNEL, 24-BIT, +/- 80 MV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT UNIT, FOR MPC-007 LOGIC CONTROLLER, 8 RELAY OUTPUT, 120 VAC INPUT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, 17 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, 24 VAC, 2 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, INPUT: 0-10 VDC, OUTPUT: 24 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, IOM SERIES, 4 POINT, 16 BIT RESOLUTION, 24 VAC POWER INPUT, 512 KB FLASH MEMORY, 128 KB RAM, SCREW BLOCK ELECTRICAL TERMINATION. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INTEGRATED IC CHIP, DC/DC, 3-40V, 1.25A, 100KHZ, 8SOIC; PRIMARY INPUT VOLTAGE:40V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:65V; OUTPUT CURRENT:1.25A; VOLTAGE REGULATOR CASE STYL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, INTERFACE AND FLOPPY DISK DRIVE MODULE, 2 PORT INTERFACE, SINGLE DISK DRIVE, MANUAL EJECT, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE 24VDC, CONTROL VOLTAGE 10-30VDC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE FOR PC500, 35AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 4CHANNEL, SERIAL/PARALLEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, RS 232, SINGLE PORT, 9-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SERIAL INTERFACE UNIT, RS-232C / HOST LINK, DIRECT ADDRESSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SYSMAC BUS INTERFACE, FOR NT20 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SYSMAC BUS, WIRED, RS-485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE TRANSMITTER CARD, CENTRAL PROCESSOR, RACK MOUNT, COATED, 51304516-250. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE UNIT, HOST INTERFACE CONNECTOR, C200H. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING AMPLIFIER SIGNAL CONDITIONER, 3WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCAL I/O, REMOTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC MODULE, PHOTOELECTRIC AMPLIFIER, 12/18VDC, 250MA, (16330), AVAILABLE, NEW, NEVER USED, SURPLUS, REBUILT SURPLUS, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY.
DISCONTINUED BY MANUFACTURER, LOGIC MODULE, PHOTOELECTRIC AMPLIFIER, 250 MA MAX, INPUT 12-18 VDC, 8-PIN OCTAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC MODULE, PHOTOELECTRIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOOP INTERFACE CABLE, 24 AWG, 300 V, 10 FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAIN RACK, 7-SLOT, FOR PLS-508 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAIN VOLTAGE DRIVE, DIMENSIONS: 1.0" X 11.0" X 8.0", (57287641). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAN-MACHINE INTERFACE MODULE, 16-CHARACTER ALPHA-NUMERIC LED DISPLAY FOR FAULT REPORT, 20 BUTTON KEYPAD FOR INTERFACE W/DGP, RELAY STATUS LED INDICATOR, RS232 INPUT INTERFACE CONNECTION PORT. FREE 2...
DISCONTINUED BY MANUFACTURER, MC111B, BN624A813G53, BN624A813G54, BN624A813G56, A2006, PC BOARD, CPU MODULE, MAZAK MELDAS CPU UNIT SERVO CONTROLLER, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MCCA DC COMMUNICATIONS ADAPTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY CARD MODULE, MEM-A0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE PLUG-IN OCTAL BASE, 12 VDC, 120 VAC, (16366). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, MICRO PC 1100, 1.5K MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY SAFE MODULE, 3.5K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY SAFE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO BOX CONTROLLER, 24VDC, 1.75A, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI DIGITAL MIXED MODULE, 16 INPUTS, 24 VDC, 5 MSEC, SINK 16, TRANSISTOR OUTPUTS 24 VDC, 0.5 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI DIGITAL MIXED MODULE, 8 INPUTS, 24 VDC, 10 MSEC, 1->0: 20 MSEC, SINK 6 TRANSISTOR OUTPUTS, 24 VDC, 0.5 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODBUS MODULE, RS-232, 30 WATT MAX, 18 VDC - 30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODBUS MODULE, TCP TO MOCBUS, RTU/ASCII, RS-422/485 VERSION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODBUS SCANNER, LC700 SYSTEM, EIA-485 ISOLATION 1600 VMS @ 1 MIN, 950 MA CURRENT CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR AIR CONTROLLER, 24 VAC, 50/60 HZ, REPLACED BY MS-VMA1832-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE ANALOG, INPUT ADAPTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE SCALE, PC BOARD CONVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, 4PORT, CALLING LINE ID TRUNK MEDIA, BCM 4X16, 5/12VDC, 0.425/1.6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, BASIC MFCU, PROCESSOR CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, DUMMY UNIT, PROGRAMMABLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, MODBUS PLUS ADAPTER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONITOR MODULE, ADVANCED PROTOCOL INTELLIGENT MONITOR, 15-32 VDC, MAXIMUM ALARM CURRENT 600 UA, SUPPORTS N/O DEVICES ONLY, WIRED IN CLASS B, STY, REPLACES MRI-M501M. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MONITORING MODULE, PT 100, 20 MA BREAK RUPTURE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTHERBOARD, FOR PROFIBUS POWER HUB, 19.2-35 V, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNTING BASE, 13 SLOT, LENGTH: 19 INCHES, WIDTH: 11 INCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI-PURPOSE MANAGER, MODBUS, 6 UNIVERSAL, CONFIGURABLE, 14-BIT RESOLUTION (ANALOG: 4-20MA, 0 - 10 V; DIGITAL: DRY CONTACT, THERMISTOR: 1-100K). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTIPLEX MODULE, W/ COAXIAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEST COMMON CARD, TYPE: AS S9351AQ-0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK ADAPTER, 24 VDC SUPPLY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK ADAPTER, CANOPEN, 24 VDC SUPPLY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK ADAPTER, DEVICENET, 32 BYTES INPUT AND OUTPUT, 24 VDC SUPPLY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK ADAPTER, MODBUS-RS232, 24 VDC SUPPLY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK AUTOMATION ENGINE, W/N2 BUS 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CONTROL MODULE W/ ARCNET BOARD, 3 SLOT, W/ DIGITAL DIAGNOSTIC DISPLAY, 2 DIGIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NLIM-515, INTERFACE MODULE, IN/OUT, 115 VAC, 8 DIGITAL-INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NUMALOGIC, RELAY SIGNAL MODULE, 8 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT BOARD, SERIES MSUC, ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE DIGITAL, 115/230VAC OUTPUT, .5AMP, 8PT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 1 AMP, 125 VAC, 0.7 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 12-125 VDC, 16 OUTPUT, RACK MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16POINT 24VDC, NUMA-LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 18-250 VAC, 4 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2POINT ANALOG, +/-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 4 POINT, 30 VDC, 230 VAC, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, RELAY, 1 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, TRIAC, 120 VAC, NUMA-LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8POINT, 24VDC, MASTER LOGIC-50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 4 POINT, 4-20 MA, 0-15 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DIGITAL, 12-24 V DC, 0.12 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DISCRETE, 4 POINT, 120 VAC, EPTAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, FUSES, 5AMPS, 250V, 10-54VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, INPUT 5VDC TTL, LOGIC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MULTI DIGITAL, LED INDICATORS/16, 24 VDC, 220 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, NUMA LOGIC, SINK, 12-125 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, NUMA-LOGIC, 16 POINT, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, NUMA-LOGIC, 16 POINT, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT REGISTER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT UNIT, 8 RELAY OUTPUT, FOR USE ON MPC-007 PROGRAMMABLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD MODULE, REACH LINE CARD, 16 PORT CARD, RLSE 01, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, COMMUNICATION MODULE, STYLE 7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, FOR DMS CONTROLLER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, INTERFACE MODULE, MELDAS INTERFACE PROCESSOR MODULE, FOR FLOPPY DRIVE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, MEMORY CARD MODULE, 256 KBYTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, SCSI CONTROLLER, 5 1/4" FLOPPY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARDPU BOARD MICROPROCESSOR, MC68040, 25 MHZ, 4 MB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC MODULE CARD, MICREX-SX SERIES, I/O CARD, 2 CANNEL TYPE, PC CARD INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB MODULE, INTERFACE, DEVICE, SERIAL INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCI BUS BASE BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PE LINK MODULE, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, MODULATED, (16337). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LOGIC MODULE, 12-18 VDC, (16326). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC ARRESTOR LINE CARD, 1.5 MB, 24 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, DC OUTPUT, 10-55VDC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, DIGITAL OUTPUT, 24 VDC, MICREXF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, I/O EXPANDER, 8-OUTPUT, 8-INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, I/O EXPANSION UNIT, 8 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, POWER SUPPLY, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, SERIAL BUS INTERFACE CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POINT EXPANDER, 0.83AMP, 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION DETECTION MODULE, INTERPOLATOR, SR SERIES, GENERATES A/B PHASE OUTPUT SIGNAL WITH A RESOLUTION OF 0.5 M, SELECTABLE RESOLUTION AND OUTPUT PULSE WIDTH. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, POWER RELAY MODULE, NUMA LOGIC, 4 POINT, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RELAY OUTPUT MODULE, NUMALOGIC, 8 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TRANSDUCER, 5 AMP, 110-120 VAC, TWO 10 MA OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR INTERFACE MODULE, ASSEMBLY NUMBER: 6631996K1, NETWORK 90. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, CPU, 2 SLOT, MICREX-F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 100 - 120 / 200 - 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PSU MODULE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK BUS EXPANDER, NUMA-LOGIC, LED INDICATOR, 12 SCREW TYPE CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK EXPANSION, INPUT/OUTPUT RAIL, NUMA-LOGIC, 9SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REDUNDANCY CABLE, INFI 90,300V, 2FT, 80 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGISTER INPUT MODULE, MULTIPLEXED, 16 BIT, RACK MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGISTER OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, OUTPUT, DIGITAL, 240 VAC, 24 VDC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OUTPUT BOARD, L700712 C, BAILEY INFI 90 AND NET 90. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, DRY, OUTPUT, 20VA, REED, M-SERIES, 24V, LOGIC NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O MODULE, 24 VAC, 50/60 HZ, UI: 5VDC, AMBIENT TEMPERATURE: -40 C TO 60 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O MODULE, I/A SERIES MICRONET BACNET, 6 UI, 3 UO, 6 DC TRIAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 0.9A, 200-230V, 50H/60HZ, 1.1A, 360HZ, AMP 100W 200V, SERVO CONTROLLER 3PH 100W 0.9AMP 200-230VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDTIONER, ANALOGUE MULTIPLIER, 0-10 VDC, 50 MA, (2814867), REPLACEMENT: MINI MCR-2-UNI-UI-2UI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONTROL, PLC, 120 VAC, MICRO 190. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE SLOT VME MODULE, PARALLEL INTERFACE INPUT/OUTPUT, (3) 24 BIT TIMERS, (3) INTERRUPTERS, (1) 32 BIT CHANNEL, (1) 16 BIT CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR MODULE, 175VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER MODULE,MACH PRO ENERGY MANAGEMENT EQUIPTMENT MODULE,WITH ETHERNET,ROUTER, 24VAC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BOX, FOR MR-J2-CT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL UNIT CONTROLLER, VMA16 (32-BIT) AND VMA18 VAV MODULAR ASSEMBLY CONTROLLER SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINATION CABLE, COAXIAL, 3FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINATION MODULE, 3 AMP 24 VDC, 1 AMP 24/125 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINATION MODULE, INFI90, MULTIPROCESS, MULTIFUNCTION TERMINATION MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINATION UNIT, REMOTE LINK, INFI 90, NET 90, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, DPDT, 300H, 250 VAC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, SERIAL RADIO, 900 MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSITION MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VAV TERMINAL CONTROL UNIT, INPUT: 24VAC, 50/60HZ, OUTPUT: 24VAC, 12VA , 3.5AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VME MICROCOMPUTER, SYSTEM CONTROLLER, SERIAL PORT, 8 SOCKETS FOR 2K TO 32KB RAM/ROM/EPROM, I/O CHANNEL INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WESTINGHOUSE, NL-772-H, NL772, REMOTE I/O UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,APPLICA TION CONTROLLER, 24 VAC, 12 INPUT / 4 OUTPUT,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONTROL BOARD ASSEMBLY MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONTROL MODULE,230VAC,33OHMS ,55W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,FIELD DISTRIBUTOR,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,FIELD EQUIPMENT CONTROLLER, 24 VAC, 6 X UNIVERSAL INPUT, 2 X BINARY INPUT,2 X ANALOG OUTPUT, 3 X BINARY OUTPUT, 4 X CONFIGURABLE OUTPUT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER,I/O MODULE, SUPERLOOP, BUS NETWORK90, 5VDC, 8VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,OUTPUT MODULE, 8 POINT, RELAY, 250 VAC, NUMA-LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PLC MODULE,EPTAK, AC/DC INPUT, 120 VAC 50/60HZ 120 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TRANSDU CER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURTER,PLC,MI CRO 190 PLUS, 120 VAC, 16 INPUTS, DADM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFAQCTURER, PLC RACK MODULE, CNC, USED IN FCA325L3NJ-1 RACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY THE MANUFACTURER, OUTPUT MODULE, AC QUAD. FREE 2 YEAR RADWELL WARRANTY
DRIVE CHASSIS, 1Q SCR, 2HP, 230V, 5/10AMP, W/ISO. FREE 2 YEAR RADWELL WARRANTY
DUAL TIMER MODULE. FREE 2 YEAR RADWELL WARRANTY
ENC CONN KIT. FREE 2 YEAR RADWELL WARRANTY
EXPANDER MODULE, 4INPUTS, 8OUTPUTS, 24VAC AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
EXPANSION POWER SUPPLY REMOTE NUMA-LOGIC. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL CONTROL UNIT, 0-20MA, SPST,250VAC, 8AMP. FREE 2 YEAR RADWELL WARRANTY
FACTORYMATE PLUS REMOTE MOUNT KIT. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC ASYNC MUX MULTIPLEXOR, BLACK BOX, SYNC LOSS, 7 CHANNEL, 8 PORT, 25 PIN, I/P: 120VAC, 60HZ, 45W, O/P: 18VAC, 2.22A. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC JUMPER NON-PINNED 60M 2F. FREE 2 YEAR RADWELL WARRANTY
FIELD DISTRIBUTOR MODULE, PROFIBUS, 4 INPUT, 2 OUTPUT, M12 CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FIREYE PLCs/Machine Control MP560
FUJI ELECTRIC,MX100CP01FJ A,PLC PROCESSOR MODULE, H.05 S07,15K BYTE. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC , MM300-GEHD2CABC ,MODULE RACK. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC, MC1110, FAULT FINDING UNIT. FREE 2 YEAR RADWELL WARRANTY
I/F UNIT FOR FULL CLOSED SYSTEM, .3 AMP, 4.85-5.25 VDC. FREE 2 YEAR RADWELL WARRANTY
I/O EXTENSION MODULE, FOR NANOLINE 24VDC BASE UNIT, 3 DIGITAL INPUT, 4 5 A RELAY OUTPUT CHANNELS, MAX 3 I/O EXTENSION MODULES CAN BE ATTACHED TO BASE UNIT. FREE 2...
I/O MODULE ,0.12AMP, 4MA, 24VDC,OUTPUT DC12-24V. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE MICRO ANALOG 4-20MA IN PULSE OUT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 6 POINT, 2UI / 2UO / 2BO / FC/SA, BUS SUPPORT RELAY, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, BINARY, 8 IN/OUT. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, SEPAM SERIES 20, 40 - 10 INPUTS + 4 OUTPUTS, 220...250 V AC, 63 HZ, 3 MA, 59652. FREE 2 YEAR RADWELL WARRANTY
IC, 50 AMP, SINGLE PHASE, BRIDGE RECTIFIER, 50 TO 1000 VOLTS. FREE 2 YEAR RADWELL WARRANTY
IC, CMOS, 2 CIRCUIT, 8 BIT, 3-STATE, 3 INPUT, 3 OUTPUT, 6V, 175NS, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE 100AMP 1200VOLT SILICON N CHANNEL. FREE 2 YEAR RADWELL WARRANTY
INPUT BUFFER BD,PC BOARD. FREE 2 YEAR RADWELL WARRANTY
INPUT CONTROL MODULE, (UNIVERSAL SERIES), 12/24 VDC, 16 INPUTS. FREE 2 YEAR RADWELL WARRANTY
INPUT LOGIC MODULE 4 POINT. FREE 2 YEAR RADWELL WARRANTY
INPUT LOGIC MODULE. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 100AC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 10MA 24VDC DIGITAL. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 16POINT DIGITAL MASTERLOGIC-50. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 24/48VAC/DC 4 POINT ISOLATED 100U. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 24VAC/DC NUMALOGIC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 24VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE ANALOG 2PT 0-10V. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE ANALOG EPTAK. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE ANALOG. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE DIGITAL 115VAC/DC 16POINT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 32 POINT, DIGITAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, ANALOG, 32 CHANNEL, 16 BIT / 10V, CDAQ/CRIO, WITH DSUB. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, EXPANDABLE, 4CHANNEL, 4-20MA, (5603381). FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
INPUT/OUTPUT MODULE 24VDC 32POINT. FREE 2 YEAR RADWELL WARRANTY
INPUT/OUTPUT MODULE CONTROLLER, DIP SWITCH BLOCK, LED INDICATOR, 24VAC. FREE 2 YEAR RADWELL WARRANTY
INPUT/OUTPUT MODULE, 24VAC, 12 POINT, 4UI, 4UO, 4BO, 120/240VAC RELAYS RATED. FREE 2 YEAR RADWELL WARRANTY
INPUT/OUTPUT MODULE, SEPAM 1000, 10 INPUTS, 4 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATE CIRCUIT, DUAL, J-K NEGATIVE, EDGE, TRIGGERED, FLIP-FLOP, 14 LEAD, DIP. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, DIGITAL DIVIDER, 16-LEAD, DIP. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, HIGH SPEED, GATED J-K, MASTER/SLAVE, FLIP-FLOP, PRESET. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED CIRCUIT, TRIPLE, 3-INPUT, POSITIVE NAND GATE, OPEN COLLECTOR OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE IM306 3RACK. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE S5-115 IM308. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, HOST LINK INTERFACE, SYSMAC WAY, FOR NT20 SERIES. FREE 2 YEAR RADWELL WARRANTY
INVENSYS, MSC-P1502-D,MSC-P150 2D, CONTROLLER MODULE. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS PLCs/Machine Control MS-VMA1615-1
JOHNSON CONTROLS PLCs/Machine Control MS-VMA1630-1
LAMP DRIVER MODULE. FREE 2 YEAR RADWELL WARRANTY
LINK ADAPTER, RS232C/RS-422, +5 V 10% (SUPPLIED FROM PIN 6 OF RS-232C CONNECTOR), RATED 150 MA MAXIMUM, SURGE 0.8 MA MAXIMUM. FREE 2 YEAR RADWELL WARRANTY
LINK MODULE, FOR USE WITH LS22K, LS30K. FREE 2 YEAR RADWELL WARRANTY
LOGIC IC. FREE 2 YEAR RADWELL WARRANTY
LOGIC MODULE 4 INPUT. FREE 2 YEAR RADWELL WARRANTY
LON OPTION MODULE, FOR WEB 8000, SINGLE PORT. FREE 2 YEAR RADWELL WARRANTY
MARSHALLING CABLE 7M. FREE 2 YEAR RADWELL WARRANTY
MDS NETIO EXPANSION MODULE. FREE 2 YEAR RADWELL WARRANTY
MEASUREMENT TECHNOLOGY LTD, MTL4841-PRM, MTL4841PRM, MTL4840 SERIES HART CONNECTION SYSTEM, FOR USE WITH YOKOGAWA PRM,HART COMMUNICATIONS MODULE. FREE 2 YEAR RADWELL WARRANTY
MEMORY CARD. FREE 2 YEAR RADWELL WARRANTY
MEMORY UNIT 1K RAM. FREE 2 YEAR RADWELL WARRANTY
MEMORYSAFE MODULE, PC1200, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
METAL MANUAL STATION, CAT 45 KEYLOCK, DOUBLE ACTION, WEATHERPROOF. FREE 2 YEAR RADWELL WARRANTY
METASYS PLCs/Machine Control MS-IOM4711-0
METASYS PLCs/Machine Control MS-VMA1630-0
MICRO REGULATOR, CONTROLLER, 24 VDC, I/NET ZONE. FREE 2 YEAR RADWELL WARRANTY
MICROSMART STARTER KIT. FREE 2 YEAR RADWELL WARRANTY
MIRCOM PLCs/Machine Control MIX-M501MAP
MODBUS, 0-12 VOLT ANALOG OUTPUT, 24 VOLT RELAY OUTPUT, 32 BIT ARM9, 400 MHZ, 4 ANALOG, 2 RELAY. FREE 2 YEAR RADWELL WARRANTY
MODULAR FRAME, NETKEY DUPLEX ADAPTER, MOUNTS BEHIND STANDARD 106 NEMA FACEPLATES, ACCEPTS FOUR KEYSTONE MODULES, WHITE.. FREE 2 YEAR RADWELL WARRANTY
MODULE 5VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
MODULE ANALOG EAGLE EPTAK. FREE 2 YEAR RADWELL WARRANTY
MODULE RELAY OUTPT EPTAK PLUS 10BLADE 120VAC. FREE 2 YEAR RADWELL WARRANTY
MOUNTING RACK BLANK. FREE 2 YEAR RADWELL WARRANTY
MOUSE FACTORYMATE. FREE 2 YEAR RADWELL WARRANTY
MULTIMODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
MULTISAFE®, MULTIMODUL®, MULTICART AND MATING ACCESSORIES, 12V, 60MA, 19/35VDC, 2,5W, LED, MK72-S10. FREE 2 YEAR RADWELL WARRANTY
MULTISAFE, MULTIMODUL, MULTICART AND MATING ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
NORTEL NETWORKS , NT8D04BA, NETWORK CARD SUPERLOOP NETWORK. FREE 2 YEAR RADWELL WARRANTY
NOVA T INC DMR 1000W 3WY PRE ALMOND. FREE 2 YEAR RADWELL WARRANTY
NOVA T LOW VOLT , 1000VA . FREE 2 YEAR RADWELL WARRANTY
NUMA LOGIC PLCs/Machine Control NL-736H
NUMALOGIC, 16BIT REGISTER INPUT. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, 64KBYTE MEMORY CARD. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, INPUT MODULE, ANALOG. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, MODULE,MODULATED PHOTOELECTRIC AMPLIFIER,12/18VDC. FREE 2 YEAR RADWELL WARRANTY
OPTION MODULE 100-110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 120VAC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 16POINT 5/24VDC NUMA-LOGIC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 8POINT SOURCE 24VDC NUMA-LOGIC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE ANALOG 2POINT 24V 2X 4-20MA. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE ANALOG 2POINT 4-20MA. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE ANALOG 4-20MA 5VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE ANALOG DC 4-20MA. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE DIGITAL 115/230VAC 1A 16POINT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE DISCRETE 4 POINT 10-55VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE SOURCE 4POINT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 12-125VDC, 2AMP. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 120V, 4POINT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, EXPANDABLE, RELAY, 8CHANNEL, (5603384). FREE 2 YEAR RADWELL WARRANTY
PC BOARD ONLY, 16 INPUT MODULE, 12 VDC, ROH. FREE 2 YEAR RADWELL WARRANTY
PC BOARD PWA P-CNTRLR 1. FREE 2 YEAR RADWELL WARRANTY
PC BOARD PWA SER IN CON. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
PC BOARD. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT PLCs/Machine Control MINI-BAT/24DC/1.3AH
PLC EXPANSION MODULE 4CHAN THERMO-COUPLE K/J/R DRM. FREE 2 YEAR RADWELL WARRANTY
PLC INPUT BOARD 32CHANNEL. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE 2CHANNEL TO ANALOG CONVERTER 0-10VDC. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE, SWITCH PROXIMITY DETECTOR INTERFACE, WITH LINE FAULT DETECTION, 1 CHANNEL, SWITCH/PROX LFD, UM=250 V, 60 C, 10.5 V MAX, 800 R MIN, 20-35 VDC. FREE 2 YEAR RADWELL...
PLEX PC PROGRAMMABLE, AC POWER, 56POINTS, I/O FREE, 56POINT BASIC UNIT,. FREE 2 YEAR RADWELL WARRANTY
POWER INTERFACE MODULE, NEHB, 480V, NETWORK. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY INPUT VOLTS: 85-132V AC.170~264V AC. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS ADAPTER MODULE, STATUS LED ARRAY, BUS TERMINATION SWITCH, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE CONTROLLER, BASE BOARD RACK, 11 SLOT. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMER MODULE, M-SERIES II, SELECTABLE RECYCLE / NON-RECYCLE FUNCTION, PURGE TIMING. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMER MODULE, MICRO M FLAME SAFEGUARD MODULE, NON-RECYCLE ON FLAME FAIL, 10 SECOND PTFI. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMER, 5 SEC PURGE, 10 SEC PTFI (FI, XED), 5 SEC PILOT PROVING, 10 SEC MTFI, INTERRUPTED PILOT, INTERRUPTED IGNITION, NON-RECYCLE ON FLA. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMER, RELIGHT FUNCTION, 10 SEC PTF, I.. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMER, SELECTABLE RECYCLE/NON-RECYC, LE FUNCTION, TFI TIMING, PURGE TIMING, POST PURGE, PROVE OPEN AT START, 8 SEC PILOT STABILIZATION,. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMER, SELECTABLE RECYCLE/NON-RECYCLE FUNCTION, TFI TIMING, PURGE TIMING, POST PURGE (30 SEC MAX), PROVE OPEN AT START, 10 SEC MAIN TRIAL, FOR IGNITION, RUN-CHECK SWITCH.. FREE 2 YEAR RADWELL WARRANTY...
PROGRAMMER, SELECTABLE RECYCLE/NON-RECYCLE FUNCTION, TFI TIMING, PURGE TIMING, POST PURGE, 0.30 FAILURE RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMER, SELECTABLE RECYCLE/NON-RECYCLE FUNCTION, TFI, AND PURGE TIMING PILOT CUTOFF, PILOT STABILIZATION, CHECK-RUN SWITCH. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMING CABLE, 3 METER, FOR DEBUGGINB MITSUBISHI SERVO. FREE 2 YEAR RADWELL WARRANTY
QUAD ADJ TIMING MODULE, ON/OFF DELAY, NUMA LOGIC. FREE 2 YEAR RADWELL WARRANTY
RACK BUS EXPANSION MODULE NUMA-LOGIC. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control N-SB3-SUB
RED LION MDS2R00D - MESSAGE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
REDUNDANCY MODULE,DUAL REDUNDANCY AND DECOUPLING, 10-60VDC, 10A, DUAL INPUT. FREE 2 YEAR RADWELL WARRANTY
RELAY OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF BANNER ENGINEERING MQDC-450, CABLE- MDC, CORDSET, 4 POLE, FEMALE STRAIGHT, 15M, 4A, YELLOW, PVC, NICKEL BRASS. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF GENERIC NIC0010, BATTERY, NICD, 3.6V, 150MAH, BOARD MOUNTABLE 2 PIN CONFIG, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY
RIBBON CABLE FOR PC BOARD SUB 14. FREE 2 YEAR RADWELL WARRANTY
RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY
ROBERTSHAW PLCs/Machine Control MPC-4AO
SAFETY NETWORK CONTROLLER, 11 - 25 VDC, BUILT-IN SAFETY INPUT, CONTROL SAFETY EXPANSION MODULE, 24VDC SUPPLY, 40 SAFETY INPUTS, 8 SAFETY OUTPUTS, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SIMULATOR MODULE 8INPUT/8OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SLAVE MODULE ANALOG INPUT. FREE 2 YEAR RADWELL WARRANTY
SLO-SYN MULTI-AXIS CONTROLLER, DUAL-AXIS INTERFACE BOARD, 32-BIT DSP CONTROLLER, 115/230V. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROLLER, SINGLE PHASE, 100-230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
STD +-10V INPUT +-5V OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MITSUBISHI MR-BAT, BATTERY, LITHIUM, 3.6V, 2100MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MITSUBISHI MR-JCCBL5M-L, CABLE ASSEMBLY, LFLEX, 5 METERS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON NB7FX, CABLE OMRON PLC REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SANYO N-110AA, BATTERY, NICKEL CADMIUM, 110MAH, 1.2V 1/3AA. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SANYO N-SB3. BATTERY, NICD, 3.6V, 110MAH, BOARD MOUNTABLE 2 PIN CONFIG, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY
SYNC CIRCUIT MODULE, 11-30VDC, RED WALL. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 24 PIN. FREE 2 YEAR RADWELL WARRANTY
TERMINATION CABLE, I/O MODULE TO TU, 11FT, NON-PVC, 22AWG, 300VAC. FREE 2 YEAR RADWELL WARRANTY
TERMINATION LOOP CABLE 3FT INFI-90 300V 22AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINATION MODULE, COMMUNICATION LINK, INFI90. FREE 2 YEAR RADWELL WARRANTY
UNITRONICS PLCs/Machine Control MJ10-22-CS25
UV AMP, 8 SEC FFRT, USE WITH UV1; UV2; 45UV3. FREE 2 YEAR RADWELL WARRANTY
WESTINGHOUSE PLCs/Machine Control NL-742
WESTINGHOUSE, NL-742, NL742, ANALOG TO DIGITAL CONVERTER MODULE, 8 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
WESTINGHOUSE, NL-752A, NL752A, CONVERTER MODULE, 4 CHANNEL DIGITAL TO ANALOG, CONVERTER CURRENT SOURCE. FREE 2 YEAR RADWELL WARRANTY
YOKOGAWA , NP54B , ENHANCED MFCU PROCESSOR CARD. FREE 2 YEAR RADWELL WARRANTY
ZONE CONTROLLER WITH 4 UNIVERSAL INPUTS AND 4 SINGLE STAGE TRIAC OUTPUTS . FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>