IDEC Corporation PLC Module/Rack FL1E-B12RCA

Description
DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V AC/DC, AC/DC INPUT, RELAY OUTPUT, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-B12RCA). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V AC/DC, AC/DC INPUT, RELAY OUTPUT, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-B12RCA). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 25383776 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
25383776
PLC Module/Rack 25383776
DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V AC/DC, AC/DC INPUT, RELAY OUTPUT, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-B12RCA). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLC MODULE, SMARTRELAY, BASE MODULE, 24V AC/DC, AC/DC INPUT, RELAY OUTPUT, CLOCK, 8 INPUT/4 OUTPUT, (REPLACED BY FL1F-B12RCA). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Controller, 8 Digital In, 4 Relay Out, 24V AC/DC, EEPROM, SmartRelay, DIN Rail - 70173343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Controller, 8 Digital In, 4 Relay Out, 24V AC/DC, EEPROM, SmartRelay, DIN Rail
70173343
Controller, 8 Digital In, 4 Relay Out, 24V AC/DC, EEPROM, SmartRelay, DIN Rail 70173343
Features: EEPROM Memory Password Protection Daylight Savings Time Universal Voltages (12/24 VDC, 24 VAC/VDC, 100-240 VAC/VDC) Easy Programming with On-Board LCD Display CULus Listed, IEC61131/VDEO631, EMC Compliant, C-Ticked Listed FM Approved for Class 1, Div 2; Class1, Zone 2 Hazardous Locations 50 Maximum I/O Points with Expansion Modules Six Different I/O Expansion Modules Available Up-to-8 Analog Inputs and 2 Analog Outputs Compact Body Size

Features:

  • EEPROM Memory
  • Password Protection
  • Daylight Savings Time
  • Universal Voltages (12/24 VDC, 24 VAC/VDC, 100-240 VAC/VDC)
  • Easy Programming with On-Board LCD Display
  • CULus Listed, IEC61131/VDEO631, EMC Compliant, C-Ticked Listed
  • FM Approved for Class 1, Div 2; Class1, Zone 2 Hazardous Locations
  • 50 Maximum I/O Points with Expansion Modules
  • Six Different I/O Expansion Modules Available
  • Up-to-8 Analog Inputs and 2 Analog Outputs
  • Compact Body Size
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 25383776 70173343
Product Name PLC Module/Rack Controller, 8 Digital In, 4 Relay Out, 24V AC/DC, EEPROM, SmartRelay, DIN Rail
Operating Temperature 32 to 131 F (0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

PLCs - Programmable Logic Controllers - 589118 - RS Components, Ltd.
Specs
Agency Approval RoHS Certified
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 11601559 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details