Radwell International Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32
Product Name Notes
(7026121) PLASTIC FIBER-OPTIC, INDIVIDUAL, M4 TIP, HIGH FLEX (4MM), MODIFIED. FREE 2 YEAR RADWELL WARRANTY
25MM BLANK CP RACK MODULE. FREE 2 YEAR RADWELL WARRANTY
A/D CONVERSION UNIT, 4 ANALOG INPUT CHANNELS, 24 VDC 10%, 0 TO 60C. FREE 2 YEAR RADWELL WARRANTY
ALARM, IP COMMUNICATION MODULE, WI-FI 802.11, B/G/N COMPATIBILTY, SECURE WIRELESS CONNECTIONS, SUPPORTS WPS ENDROLLMENT, FOR LYNX TOUCH. FREE 2 YEAR RADWELL WARRANTY
ANTENNA 896/941MHZ. FREE 2 YEAR RADWELL WARRANTY
AUTOMATED LOGIC PLCs/Machine Control LGR250
AXIS MODULE, 200/240VAC, IN ,50/60HZ. FREE 2 YEAR RADWELL WARRANTY
BACKPLANE MODULE RACK. FREE 2 YEAR RADWELL WARRANTY
BASE MOUNT RACK 11SLOT. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM, 3.0V, 2200 MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM, 3.6V, 2100MAH, CONNECTOR W/ WIRE LEADS, REPLACES EAGLE PICHER PART # LTC16PFS8 . FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM, 3.6V, 2100MAH, CONNECTOR W/ WIRE LEADS, REPLACES INTERSTATE BATTERY PART # LIT2005 . FREE 2 YEAR RADWELL WARRANTY
BECKHOFF PLCs/Machine Control KL1404
BECKHOFF PLCs/Machine Control KL9010
BELIMO PLCs/Machine Control LM24-T/US
BUS END TERMINAL, FOR BUS COMMUNICATION, 24VDC, -25 TO +60 DEGREE C, RIGHT HAND. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 1-CHANNEL, ANALOG INPUT, MEASURING BRIDGE, FULL BRIDGE, 16 BIT RESOLUTION, 85 MA, HIGH-PRECISION, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 1-CHANNEL, ENCODER INTERFACE, 1 INCREMENTAL ENCODER, 24 VDC HTL, 250 KHZ, 16 BIT BINARY COUNTER, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 4-CHANNEL DIGITAL INPUT, 24 VDC NOMINAL, 2-WIRE CONNECTION, 3 MS INPUT FILTER, LED INDICATORS, EN61131-2 TYPE 1/3. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, 4-CHANNEL, SOLID STATE RELAY OUTPUT, 30VAC, 48VDC, 2AMP, POTENTIAL-FREE, 0 TO +55DEG C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL, WITH PLUGGABLE WIRING, COMMUNICATION TERMINAL, 1024 BYTE RECEIVE BUFFER, 128 BYTE TRANSMIT BUFFER, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
CABLE 9PIN FEMALE 6 PIN MALE. FREE 2 YEAR RADWELL WARRANTY
CARDIO OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
CHANNEL EXTENSION MODULES, KS VARIO CONTROL SYSTEM, VARIO UTH8-DO8, 8 TC INPUTS, 8 24VDC OUTPUTS, 1 HC INPUT. FREE 2 YEAR RADWELL WARRANTY
CHANNEL MODULE 20CHANNEL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT CARD ASSEMBLY, SPECIAL FEATURES: FOUR 16650 HIGH SPEED SERIAL PORTS, W/32-BYTE FIFO BUFFER,PART NAME ASSIGNED BY CONTROLLING AGENCY: INPUT/OUTPUT QUAD CYBERPRO. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT CARD, 1000BASE-X/T, 8 PORT, ETHERNET INTERFACE VIA PTMS, FOR SLOT 1 AND OR 2 VLF-EQUIPPED ALCATEL-LUCENT 1665 DMXTEND, GBE PRIVATE LINES, INCLUDES NO SWITCH FABRIC, OSP HARDENED. FREE 2...
COMBINATION DRIVER & TEC MODULE, 500MA, 6V, 12W. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, 24VDC, 5V, 2 X SERIAL INTERFACE, 3 X FREE SLOTS, (0608830264). FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE. FREE 2 YEAR RADWELL WARRANTY
CONNECT CABLE, (175488). FREE 2 YEAR RADWELL WARRANTY
CONNECTING CABLE, 10M, DSUB, 9PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 32POINT. FREE 2 YEAR RADWELL WARRANTY
CONTROL CONNECTION MODULE, FOR DIRECT MOTOR STARTER GV2ME-GV3P, 1NC, 690V, 50/60HZ, 18A, 3 P. FREE 2 YEAR RADWELL WARRANTY
CONTROL MODULE, LYNX ISOLATED DIGITAL I/O. FREE 2 YEAR RADWELL WARRANTY
CONTROL MODULE, PID TEMPERATURE ADJUSTMENT UNIT, 4-CHANNEL, 1-100 SEC CONTROL PERIOD, 30 VDC RATED LOAD. FREE 2 YEAR RADWELL WARRANTY
CONTROL OPERATOR UNIT, TESYS T DISPLAY MODULE, BACKLIT LCD, 140 MA, 1 WATT, 7 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER MODULE, SIMPLE MOTION, 0.01A, 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, M3, LOCAL BUS POWER RATING 3.3 VDC / 500 MA MAX, LOCAL BUS POWER RATING 5 VDC / 750 MA MAX, AMBIENT TEMP 60 DEGREES CELSIUS. FREE 2 YEAR...
CPU LQX200, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE NSC10. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE, 100-240VAC POWER INPUT, 30VDC 0.5A SWITCHING OUTPUT, 24VDC SIGNAL INPUT. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE, 5-24VDC, (SOURCE OUT), 20K STEP,1024. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE. FREE 2 YEAR RADWELL WARRANTY
CURRENT DRIVER/REPEATER, 24VDC, 2-CHANNEL ISOLATED BARRIER. FREE 2 YEAR RADWELL WARRANTY
CURRENT DRIVER/REPEATER, KFD SERIES, ISOLATED BARRIER, REMOVABLE TERMINAL BLOCK, 2-CHANNEL, 24 VDC SUPPLY POWER, 0-40 MA CURRENT, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DATA ACQUISITION MODULE, W/ LED DISPLAY, 1200-115200 BPS. FREE 2 YEAR RADWELL WARRANTY
DATA REGISTER MODULE. FREE 2 YEAR RADWELL WARRANTY
DC DIGITAL INPUT MODULE, L SERIES, 16 POINT, 24 VDC, 6 MA. FREE 2 YEAR RADWELL WARRANTY
DC INPUT MODULE, 12 VDC - 24 VDC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DC OUTPUT MODULE, 16 POINT, 5/12/24 VDC, 0.5AMP, TRANSISTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DELTAV PLCs/Machine Control KJ1501X1-BA2
DELTAV PLCs/Machine Control KJ2003X1-BB1
DELTAV PLCs/Machine Control KJ3001X1-BC1
DELTAV PLCs/Machine Control KJ3001X1-BH1
DELTAV PLCs/Machine Control KJ4001X1-CB1
DELTAV PLCs/Machine Control KL2101X1-BA1
DEVICENET MASTER MODULE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT TERMINAL, UP/DOWN COUNTER, 24 VDC, 100 KHZ, 32 BIT COUNTER DEPTH. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT, 3 CHANNELS, NON-ISOLATED, 12 VDC, 0.75 W POWER CONSUMPTION, 20 MS MINIMUM PULSE DURATION, 7X LED INDICATORS, -20 TO +60 DEGREES C, IP20 PROTECTION WHEN MOUNTED ON BACKPLANE,...
DIGITAL OUTPUT MODULE, L SERIES, 16 POINT RELAY OUTPUT, 24 VDC, 240 VAC, 2 AMP CONTACT. FREE 2 YEAR RADWELL WARRANTY
DIN MOUNTING MODULE, 228 MM H X 45 MM WIDTH, FOR MOUNTING KT7-25 TO CA7 OR CA8. FREE 2 YEAR RADWELL WARRANTY
DIRECT DIGITAL CONTROLLER, 4 UNIVERSAL INPUTS, 4 UNIVERSAL OUTPUTS, TRIAC OUTPUTS: 1, AUTO TIME RESET AFTER POWER RESTORATION, INPUT VOLTAGE: 24 VAC, SUPPORTED PROTOCOLS: KMDIGITAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BU MANUFACTIRER, CARD MODULE, CONTRONIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUR, REVISION J CARD SLOT MODULE RACK, NX100 ROBOT, SHELF: A-9. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 12/31/2021, TELEPERM C PROCESS CONTROL SYSTEM, ANALOG-VALUE STORE OR SETPOINT AND PROPORT / ADJUST / DRIFT-FREE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12.31.2022, CONNECTOR, FD6Q, QUAD SHIELD, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 3 SLOT RACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, A/D CONVERSION UNIT, HIGH-PRECISION, 4 ANALOG INPUT CHANNELS, 0-20/4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 1-5 V/4-20 MA INPUT RANGE, 8 CIRCUITS PER MODULE, 10 BIT/12 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG MODULE, 2 WIRE/16CHANNEL, 4-20MA, SERIES 2, LOCALBUS POWER RATING: 12VDC AT 150MA, BUSSED FIELD POWER RATING: 24VDC AT 600MA, FIELD CIRCUIT RATING: 240VDC AT 30MA, RACK...
DISCONTINUED BY MANUFACTURER, ANALOG MULTIPLEXER MODULE , ADVANCED MULTIFUNCTION CONTROLLER, HLC, 24 VDC, 60 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 4-20 MA, 8 CHANNEL, 12-24 VAC, AO . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 4-CHANNEL, 20MA, 5-10V, SCREW TERMINAL, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 8 CHANNEL, 4-20 MA, HART, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, APPLICATION CONTROL MODULE, EXPANDABLE, M-LINE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACKPLANE MODULE RACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACKPLANE RACK, MB-03, 8-SLOT, 12.5" X 10.0" X 1.0". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACKPLANE, MEMOCON-SC, MOUNTING BASE FOR PLC, 11SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE RACK PANEL, 13 SLOTS. PLC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE RACK PANEL, 3 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE UNIT MODULE, 24 VDC, 0-5 CH, POWER / RUN / ERROR, ANALOG TIMER, SCREW TERMINAL CONNECTION, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE UNIT, 24 VDC, 24 INPUT, 16 SINK-OUTPUT, 24 VDC POWER, LESS THAN 2 MS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE UNIT, SUPPLY VOLTAGE 24VDC, 6 INPUTS, 4 OUTPUT RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASEPLATE, CHARM, 4AMP / 6.3VDC, 10AMP / 24VDC, AMBIENT TEMPERATURE -40 TO 70C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BATTERY, REPLACEMENT OF YAMAHA KR4-M4251-000, BATTERY - NICD, 3.6V, 2500MAH, 3-CELL, W / WIRE LEADS & CONNECTOR, RECHARGEABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BOARD, MEMOCON SC R84. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRAKE CONTROL MODULE, 6-PORT, RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE EXTENDER, DUAL LEFT EXTENDER, 8 AMP, 12.6 VDC, LOCALBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE EXTENDER, DUAL RIGHT EXTENDER, 8 AMP, 12.6 VDC, LOCALBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARD MODULE, CONTRONIC, 0776062A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARD MODULE, CONTRONIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CENTRAL PROCESSING UNIT, 16IN, 8OUT, 120 VAC, 16 AMP, 50/60 HZ, 1 PHASE, 50 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHARM TERMINAL BLOCK, DELTAV SERIES, DISCRETE INPUT, ISOLATED, 120 VAC, REPLACED BY SE4301T03. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHARM TERMINAL BLOCK, DELTAV SERIES, DISCRETE INPUT, ISOLATED, 24 VDC, DIRECT REPLACEMENT / SE4301T07. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD CARD MODULE, BN624A212H02FROM DWC-80 CNC WIRE EDM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION BOARD, CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, 2-MEMOCON PORTS, RS-232 COMMUNICATION SPECIFICATION, D-SUB 9-PIN CONNECTORS, WITH STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, RS485, DUAL PORT, FOR FX20 / FX60. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION PROCESSOR MODULE, MEMOCON-SC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTION CABLE, AXIAL VERSION, 125 VAC/DC, 4 AMP, 2 METER LENGTH, M12 THREAD SIZE, 5-PIN, FLYING LEAD, 22 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL BLOCK CONVERSION UNIT, 36 POSITION, FOR SERVOPACK, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL CARD ADMAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 10 ANALOG IN, 10 PNEUMATIC OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 2 PG/COMM PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 4DO, 10UI, 6AO, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, LINK I/F ON CPU UNIT, PG/COMM1, PG/COMM2, RS232C, RS422/485 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER FACILITY EXPLORER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE, M5 PLUS, 3.3/5V DC, 500/750 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 128MB RAM, 64 MB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 2 SLOT, 8 AMP, 30 VDC, 12P1562X012. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, CLOCK, GENERAL, SUPPORTED PROCOL - KMDIGITAL, 12 UNIVERSAL INPUTS, 16 UNIVERSAL OUTPUTS, REMOVABLE SCREW TERMINAL BLOCK, 14-22 AWG WIRE SIZE, 0-5 V DC ANALOG INPUT RANGE,...
DISCONTINUED BY MANUFACTURER, CONTROLLER, MD-PLUS, 1.4 AMP, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, PLC MODULE, AMPLIFIER CARD, 0811405071, BRH VT-VIB01-5-1X/V0/0, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 8MB MEMORY,CPU-01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, MP920, CPU-02. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU UNIT, I/O UNIT, POWER INPUT: 24 VDC AT 3.5 AMPERES, SIGNAL INPUT: 24VDC AT 5.3MA/5VDC AT 1MA, HYPER ACCESS WINDOW, MICRO USB, BUILT-IN SERIAL PORT. FREE...
DISCONTINUED BY MANUFACTURER, D/A CONVERSION UNIT, KV-8000 SERIES, 2-POINT TYPE, 80 US/CHANNEL, OUTPUT RANGE SWITCHING, OUTPUT DATA OFFSET / SCALING, / ERROR HOLD, UPPER/LOWER LIMIT ALARM, OUTPUT LIMIT, CHANNEL SKIP,...
DISCONTINUED BY MANUFACTURER, DC INPUT MODULE, 16-POINT, 12/24 VDC, SCREW TERMINALS, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DEVICENET CARD, SERIES 2, 600MA, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DI NAMUR PROGRAMMER CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL EXPANSION MODULE, LE4-100 SERIES, PS4 PLC / EM4 EXPANSION, 8 RELAY OUTPUTS, 230 VAC / 24 VDC, 2.0 AMP, INCREMENTAL, 2 CHANNELS, PLUG-IN SCREW TERMINALS, LED...
DISCONTINUED BY MANUFACTURER, DIGITAL I/O, CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 16 POINT, 0.1-0.5 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 32POINT, 1AMP TRIAC, 100-220VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, 120VAC, DRY CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, DIGITAL, DRY CONTACT CARD, 32 CHANNEL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, 32 CHANNELS, 4-20 MA, 12-24 VDC HIGH SIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVER DIGITAL, 8OUTPUT, 8INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRY CONTACT CHARM, TERMINAL BLOCK, DISCRETE OUTPUT, ISOLATED, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMBEDDED CONTROLLER, 90-240 VAC, 50/60 HZ, 128 MB DRAM, JACE 2 SERIES, COMPACT, NIAGARA AX FRAMEWORK, DIN RAIL MOUNTING, 16 MB HEAP MEMORY, 2 ETHERNET PORTS, 1...
DISCONTINUED BY MANUFACTURER, EXCITATION CPU CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION CARD, C/W HOA SWITCHES, MACH2 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION INTERFACE MODULE, EXIOIF, ANALOG, 1 INPUT / 1 OUTPUT, 5 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE RELAY UNIT, FOR PLC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 250 VAC, 30 VDC, 4 AMP, 8 OUTPUTS, TERMINAL BLOCK, RELAY OUTPUT, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 32 POINT SCREW TERMINAL, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 6 OUTPUTS (70 MAX), 10 INPUTS (74 MAX), 1.0MIN EXECUTION TIME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 8 DIGITAL INPUTS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, DIGITAL, 0.5AMP, 24VDC, 8 INPUT, 8 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, 16 INPUT CONTROL SYSTEMS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, 32 TRANSISTOR (SINK) OUTPUTS, 55 MA, 100 UA LEAKAGE CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, PLC, 8 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FACILITY EXPLORER FX40 NIAGARA FRAMEWORK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD CONTROLLER, FX07 CONTROLLER, 24 VAC SUPPLY, WITHOUT INTEGRAL DISPLAY, (4X) ANALOG IN, (5X) DIGITAL IN, (2X) ANALOG OUT [0-10 VOLT/PWM], (6X) DIGITAL OUT RELAYS, N2 OPEN...
DISCONTINUED BY MANUFACTURER, FIELDBUS H1, TERMINAL BLOCK, SIMPLEX, 500MA, 35VDC, (12P2574X032). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELDBUS H1, WITH INTEGRATED POWER, LOCAL BUS POWER / 300MA / 12VDC, FIELD CIRCUIT / 400MA/PORT / 28-30VDC, (12P5539X012 ). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIRING PULSE COTROL CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O BUS EXTENSION ADAPTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O CARD CARRIER, CHARM, CIOC, INPUT POWER REDUNDANT: 12 AMP 24 VDC, OUTPUT TO CHARMS: 3.25 AMP 6.3 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O CARD, DRY CONTACT CHARM, OPEN VOLTAGE, BUS POWER / 32MA / 26.4VDC, FIELD CIRCUIT / 10MA / 24 VDC, (12P4987X102). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O CARD, DRY CONTACT CHARM, OPEN VOLTAGE, BUS POWER / 32MA / 6.3VDC, FIELD CIRCUIT / 10MA / 24VDC, (12P4632X122). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O COUNTER MODULE, CNTR-01, W/2PORT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE SERIAL, DIN RAIL MOUNTED, 20/28VDC, SSD LINK / EUROTHERM DRIVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 64 POINT INPUT/OUTPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, ANALOG EXPANSION MODULE, INPUT 4XL, OUTPUT 2XL, OPERATING TEMPERATURE RANGE 0-55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, REVERSIBLE COUNTER, MEMOCON SC, RACK MOUNT, 12V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O PROCESSOR, 2-PORT, STATUS LEDS, MICRO-SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O RECEIVER, LOCAL / BUS / RUN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINAL BLOCK, FUSED, 2 AMP, 24 VDC, 8 X 2 AMP FUSES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, 8BIT PISO SHIFT REGISTER, DIP-16, SHIFT REGISTER FUNCTION: PARALLEL TO SERIAL, LOGIC TYPE: SHIFT REGISTER, NO OF ELEMENTS:. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL CONTROLLER, 100-240 VAC, 55 VA, 24 VDC, 7MA, 18POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT ENCODER MODULE, PIC900, 4 CHANNEL, 2.5-7.0 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE ,VOLTAGE CONVERTER ,100-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 120 / 230 VAC, 12 VDC, 60 MA, 250 VAC, 3 AMP, HIGH SIDE, DISCRETE OUT, LED LIGHT INDICATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32-POINT DIGITAL CHANNELS, 12-24VDC, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 64 POINT, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 CHANNEL, 4-20 MA, HART, BUS POWER, 12 V, 2-WIRE AI, 8-CHANNEL, 4-20 MA, HART CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 POINT ANALOG, 4-20MA, HART. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8POINT, DIGITAL, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 24 VDC, 450 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, CHARM, 4-20MA, HART. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DC TYPE, PLC, 16 POINT, EXPANSION UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DELTA V, HIGH-SIDE CARD, 24 VDC, 45 MA, 8 CHANNEL, 0 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DELTAV SERIES,ISOLATED CARD 8 CHANNEL, 24 VDC, 5 MA, 5-16 H, +70 DEGREE C MAX, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, DC INPUT, 16 INPUT POINT, 7.5 MA, 30 VDC, 20 VDC ON VOLTAGE, 5 VDC OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DISCRETE INPUT CARD, 32 CHANNEL, 24 VDC, 12P3270X032. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DRY CONTACT CARD, 8 CHANNEL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FRONT LED STATUS INDICATOR, 10/12 BIT, 8 CHANNEL, 0-15 V, 0-10V A/D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ISOLATED INPUT SERIES 2 CARD, 12 VDC, 350 MA, -40 TO 70 DEGREE C, TERMICAL BLOCK KEY POSITION C2 . FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, INPUT MODULE, PROFIBUS, 12 VDC, 600 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT TERMINAL, 24 VDC, 8-CHANNEL, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, 24 V DC_X000D_IMAX=500 MA ALUMINIUM HOUSING, 32 BIT DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, MECHATROLINK SERIES, SGDH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE, ACTUATOR SENSOR, AS-I CARD, 0-60DEGREE C, 300MA, 12VDC, (12P2047X062). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED INPUT MODULE, 24 VDC (16 PT.), 14-30 VDC MAX; SINK OR SOURCE, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KEYBOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KL LINK ADAPTER FOR KV PACKAGE, 00H TO 80H, VERTICAL PARITY, CHECKSUM, DOUBLE SAMPLING, BURST NOISE DETECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAN CONTROLLER, OUTPUT MODULE, 16 OUTPUT, 12-BIT DIGITAL-TO-ANALOG CONVERSION, 50 MA AT 12 VDC, 800 MA MAX.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEFT EXTENDER, 8 AMP, 12.6 VDC, LOCALBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEFT LOCALBUS EXTENDER, 8 AMP, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHTBUS DIGITAL INPUT/OUTPUT MODULES, 32 OUTPUTS, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINK CONVERTER MODULE, 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINK MODULE, CONTROL TERMNAL, PROGRAMMABLE, ENHANCED DATA PROCESSING CAPABILITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC CONTROLLER, INTERFACE MODULE, ETHERNET UNIT, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC INSPECTION MODULE, 10-30VDC,8 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MACHINE CONTROLLER, CONTROL MODULE, BASIC MODULE, 1 AMP, 24 VDC, 48 AXES MAX, 2 MB INTERNAL FLASH, 166 MHZ, 8 INPUTS, 4 OUTPUTS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, MASTER CONTRLLER, FX16PLUS, LCD, 6 ANALOG INPUT, 8 DIGITAL INPUT, 4 ANALOG OUTPUT, 9DIGITAL OUTPUT, EXTENDED RANGE, 5 TRIAC, 4 RELAY, BACNET CARD, 24VAC, DIN RAIL MOUNT.
DISCONTINUED BY MANUFACTURER, MICRO-CONTROLLERS, MILLENIUM, LCD, 24 VDC, ANALOG, 12 INPUT, 8 RELAY OUTPUT, DIN RAIL MOUNT, 89 750 005. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR CONTROLLER SYSTEM, KSVARIO, ANALOG/DIGITAL, VARIO RTD 6-DO6 6 INPUTS, RTD (RESISTANCE ELEMENT), 3 WIRE CONNECTION + SCREENING, 6 OUTPUTS, 24 V DC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, MODULAR CONTROLLER, FOR USE WITH FACTORYFLOOR PROGRAM, LEADED PROCESS COMPATIBLE:NO, PEAK REFLOW COMPATIBLE (260 C)NO, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE OUT CARD, 32 CHANNEL, 24VDC, (12P3275X032 VE4002S1T2B5). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE PLC OUTPUT, 100/200VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE RACK, M264, 11SLOT, 5 P MODULE SLOTS, 4 PARALLEL PROCESSOR SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, 2-CHANNEL, LOW SPEED DATA MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, HIGH SIDE, SERIES 2, 24 VDC, 50 MA, 3 AMP / CARD, 1 AMP / CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, ALL-IN-ONE TYPE, BASIC MODULE, MP2310, BUILT-IN ETHERNET COMMUNICATION, STANDARD: 16 CONTROLLED AXIS, MAX: 64 CONTROLLED AXIS, 3 EMPTY SLOTS FOR OPTIONAL MODULES. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, LMC058, 42 DISCRETE I/O, 4 ANALOG INPUT, 2 PCI SLOTS, CAN/CANOPEN, ETHERNET, LED INDICATORS, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, 28 0070 0001, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNT BASE, MEMOCON-SC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNTING BASE UNIT, 11 SLOT, FOR PLC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNTING BASE, 6 SLOT, FOR POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNTING BASE, 9 SOLT / LONG, FOR POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNTING BASE, FOR PLC, 10SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK MODULE, NEW SATELLITE W SERIES, BUS TYPE, 465MA, 1.25M, FOR SHARP PROGRAMMABLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT ANALOG MODULE, 2-CHANNEL, SCREW TERMINAL, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 120/230 VAC, HIGH SIDE, 12 VDC, 150 MA, AMBIENT TEMPERATURE: -40 TO 70 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 120/240VAC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT, ANALOG, 24 VDC, 480 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 20-30 VDC, ISOLATED OUTPUT, 0.5 AMP PER POINT, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 220 VAC/24 VDC, 2 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 24 V, TRANSISTOR, 38 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 24VDC, TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 32PT, 5/12/24VDC, TRANSISTOR . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 5-32VDC, ISOLATED OUTPUT, 0.4 AMPS PER POINT, 32 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 5/12/24 VDC, 0.1 AMP SINK OUTPUT, 64 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 64 POINT, 1 AMP, 5/12/24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, DISCRETE, ISOLATED, 120/230VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, DISCRETE, ISOLATED, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 4-20MA, 2-WIRE AI, 8-CHANNEL, 4-20 MA CARD . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, BESTACT RELAY, 38 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DISCRETE OUTPUT CARD, 560 MA IS RAILBUS SUPPLY, 11 V MIN OUTPUT VOLTAGE, IS DO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, I/O REGISTER, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, KV-C32TA, PROGRAMMABLE LOGIC CONTROLLER, EXPANSION UNIT, 32 POINTS, RATED LOAD - 30 V DC, 0.2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MEMOCON-SC, BESTACT RELAY, 24V TRANSISTOR, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, TTL 24 INPUTS, 8 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PARALLEL I/O MODULE, DIGITAL FILTER, 32 BIT, 24 VDC, 0.5 AMP, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PASSIVE READER/WRITER MODULE, 24 VDC, NEMA 12, 13.56 MHZ, -4 TO 120F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, BACKPLANE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, CARD HOLDER, 2 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, CNC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, CPU DTN4770. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC LINK EXPANSION UNIT, 24 VDC, 5 VDVC SWITCHABLE, 15 MA, 32 INPUTS, 0-10 MIN RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC CARD RACK CHASSIS, 8 SLOT, W/O MODULES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC CONTROL MODULE, LED STATUS INDICATORS, W/ PG/COMM1 PORTS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC CONTROL UNIT, 10 INPUT, 4 TRANSISTOR OUTPUT, 30 KHZ, 4 INTERRUPT, 16 BIT DATA MEMORY, 2 PHASE, 11 EXPANSION MODULE, 160 MA, 24 VDC INPUT, 30...
DISCONTINUED BY MANUFACTURER, PLC CONTROLLER, JETCONTROL, 16 INPUTS, 8 OUTPUTS, 10/100 MBIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC DRIVER MODULE, REMOTE I/O, MEMOCON-SC, LED INDICATION, SINGLE LINE PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC EXPANSION BASE UNIT, DC TYPE, 10 INPUTS AND 6 TRANSISTOR OUTPUTS, 24 VDC SUPPLY, TEMOERATURE RANGE: -20 TO 70C - 4 TO 158F. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PLC EXPANSION MODULE, I/O BUS EXTENSION ADAPTER, PG PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC EXPANSION UNIT, 4INPUT, 4OUTPUT SINK TRANSISTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC I/O MODULE, 10 INPUT, 11 TERMINAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC I/O MODULE, RELAY OUTPUT, SCREW TERMINALS, 32-LINE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC INPUT MODULE, ASKAWA MEMOCON-SC, DUAL PORT, W/ STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MEMORY MODULE, 16 K MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE BOARD, EXPANSION RACK PANEL, 7 MODULE SLOTS, PLC INPUT/OUTPUT CONNECTIONS, SCREW TERMINALS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 14 BLADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 24INPUT, 16OUTPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, COMMUNICATION LINK MODULE, FOR USE WITH NETWORK STATIONS, SCREW TERMINALS, INTERNAL OPTION SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, CONTRONIC, 0776064F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, D/A CONVERSION MODULE, ANALOG OUTPUT, MEMOCON-SC MODEL, 4-20 MA OUTPUT, 0=4000 12 BIT MODE, -2000 TO 2000 SIGN MODE, 0-1000 10 BIT MODE, 6 X...
DISCONTINUED BY MANUFACTURER, PLC MODULE, E.STATION, REMOTE I/O, HSC-2000, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, I/O BUFFER, MEMOCON-SC, 110AV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, OUTPUT / 100/200VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, OUTPUT CARD, VME BUS, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, PROCESSOR, LINK HARDWARE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, RECEIVER, REMOTE I/O, SINGLE PORT, ADJUSTABLE STATION ADDRESS, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, TTL MODULE, PIC900, 24 INPUT, 8 OUTPUT, (502-03810-03). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC OUTPUT MODULE, 32POINT, 0.3AMP TRANSISTOR, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC OUTPUT MODULE, 8 OUTPUT, DIN RAIL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK ASSEMBLY, 8-SLOT, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK MODULE, 6 SLOT, 12 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, 3 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC REGULATOR MODULE, 12-24 V DC, DUAL PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC, 10 INPUT, 6 OUTPUT, ALL RELAY 32 WORD, 16 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC, POWER SUPPLY MODULE, 50 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONING MODULE, MEMOCON-SC, INPUT 32 POINT, 24 VDC, (B2603). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BASE UNIT, 24 VDC, 24 INPUT, 16 RELAY OUTPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, 2 WIDE, CARRIER, 8 AMP, 30 VDC MAX, 10G SINEWAVE FOR 11 MSEC, VIBRATION: 1 MM PEAK TO PEAK FROM 5 TO 16 HZ /...
DISCONTINUED BY MANUFACTURER, POWER MODULE, 10 A SWITCHING, 0-10 V CHANNEL, 4 SWITCHED ZONE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, 100-120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, 100-120VAC, MEMOCON-SC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE FOR DRIVE UC 800 TG-I, 8025/30/800. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 2.5- 5 AMP, 120/240 VAC, 47/63 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, INPUT: 85-121 VAC (50/60 HZ), 5 VDC (4 AMP), 24 VDC (2 AMP). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, MODEL 930, 115/230 VAC INPUT, 50/60 HZ, 1.8/1 AMP, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, PLC GL120, PS05, 100/200VAC, 3A, 1SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE,100-240 VAC INPUT, 50/60 HZ, 60 VA, 5 VDC OUTPUT, 3.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, ANALOG, 24 VDC, 120MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT POWER RATING: 120 VAC, .34 AMP, 230 VAC, .17 AMP, OUTPUT POWER RATING: 12 VDC, 2.1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMABLE LOGIC CONTROLLER BASE UNIT, 16 INPUT, 8 OUTPUT, 24 VDC, SCREW CLAMP TERMINALS, DIN-RAIL / SCREW PLATE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, SCREW TERMINAL BLOCK TYPE, 8 INPUTS, 8 RELAY OUTPUTS, 10.8-26.4 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, CPU MODULE, POWER INPUT, 24V, 3.2A, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, SERIAL I/F, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC COTROLLER BASE UNIT, 24V, 100/240 VAC, 50/60 HZ, 0.6 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOOP CONTROLLER, 8 INPUT, 8 OUTPUT, 10 BIT, BLACK, PLASTIC CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE MICROPROCESSOR BASED-CONTROLLER, 8 IN, 8 OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PWR MODULE, LEASED, LINE, 1 SPC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 13-SLOT, 55C MAX AMBIENT TEMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, CHASSIS, 4 SLOT, RACK FOR NX100 WELDING ROBOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O DRIVER MODULE, 8 EXPANSION RACKS, 4000 FOOT MAX LOOP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RIGHT EXTENDER, 8 AMP, 12.6 VDC, LOCALBUS, DIV 2, CL 1, TEMP RATING: 70°C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RIGHT LCALBUS EXTENDER, 8 AMP, 12.6 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER/CONTROL MODULE, HIGH-SPEED BACNET ROUTING & INTEGRATION, SUPPORTS 1000 THIRD-PARTY POINTS, 10/100 BASE T FAST ETHERNET, 24 VAC +/-10% / 50/60 HZ, 26 VDC +/-10% / 10...
DISCONTINUED BY MANUFACTURER, RTD MODULE, OHMS FINAL ASSEMBLY, W/ SHIELD, 8WIDE, 160MA, 12VDC, RTD CARD . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MODULE, FOR RED PROFIBUS, 250 V, -20 TO +60 DEGREES C OPERATING TEMPERATURE, IP20, (206836). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEQUENCE CONTROLLER OUTPUT UNIT, 0.5 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEQUENCE CONTROLLER, OUTPUT UNIT, 2 AMP, 220 VAC / 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIAL COMMUNICATION UNIT, INTERFACE, 120MA CURRENT CONSUMPTION, 2 PORT, KV SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIAL INTERFACE CARD, 12 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIAL INTERFACE MODULE, REDUNDANT, 12 VDC, 300 MA, SUGGESTED REPLACEMENT KJ3241X1-BA2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMP MODULE, VALVE CONTROL, RACK MOUNT, 250 CURRENT (MA), DITHER HI, GAIN HI, +/-5V BALANCE RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROL MODULE, 4 AXIS, MP920, SVA-01A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 230 VAC, 48-62 HZ, 3-PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUTTER EMPTY SLOT FILLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER MODULE, OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLAVE POSITION MODULE, LVDT POSITION MODULE, INFI 90. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SNUBBER TRANSISTOR KIT, 150 AMP, 460 VOLTS, 75-100 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER CONTROL CARD . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER OUTPUT, ENCODER INPUT, 24VDC INPUT, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING POWER MODULE, 230 V, 50/60 HZ, 50 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 10AMP, 300VAC, 20WAY, 21-40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 32 CHANNEL, 1 AMP, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, AND CONNECTION CABLE, 0.5 M LENGTH, CONNECTOR TERMINAL, ** RQAUS1 MAY NOT COME WITH CABLE**. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMER MODULE, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER ISOLATED AMPLIFIER, DIN RAIL, 20 / 35 VDC, 790 / 400 MA, 24 VDC, (044765). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER ISOLATED RESISTANCE REPEATER, 15-35 VDC SUPPLY VOLTAGE, < 20 MA POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIP DETECTOR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TWO-POSITION RING MOUNT LOADBREAK SWITCH, THREE-PHASE, 60HZ, 550AMP, RING MOUNT, HOTSTICK OPERABE, NO INDICATOR PLATE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONTROL ACTUATOR, 24 VAC/DC, ON/OFF, NON-SPRING RETURN, 35 IN/LB, 80-110S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONTROL MODULE, 1.25 AMP, 24 VAC, 30 VA, 50/60 HZ, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CPU MODULE, MP920 ,CPU-01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,DIGITAL EXPANSION MODULE, 8 INPUTS, 8 OUTPUTS, 24VDC, 0.5AMP, 300KHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,INDEXER CARD, OPTION CARD FOR SIGMA II SERIES SERVO SYSTEM, 24 VDC, UP TO 16 SERVOS CONNECTED VIA SERIAL NETWORK, SERVO AXIS SET UP / ACTUATION AND MONITORING,...
DISCONTINUED BY MANUFACTURER,INPUT MODULE, R84/U84 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LAMP MODULE, SILVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LINK2 RACK, 85-265VAC, 5VDC, 48-62HZ, 35VA, 3WIRE, 1PHASE, TYPE TN. FREE 2 YEAR RADWELL WARRANTY
DISCONTIUED BY MANUFACTURER, CONTROL ACTUATOR, 24 VAC, 50 / 60 HZ, 24 VDC, 2 WATT, ON / OFF, NEMA 1, SCREW TERMINAL, NON SPRING RETURN, DIRECT COUPLED. FREE 2 YEAR...
DUMMY MODULE,PLC BLANK, 00009494-00. FREE 2 YEAR RADWELL WARRANTY
ECG RESPIRATORY MODULE, 3CHANNEL. FREE 2 YEAR RADWELL WARRANTY
EXPANSION INPUT MODULE, 16 INPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
EXPANSION MODULE 16 DO. FREE 2 YEAR RADWELL WARRANTY
EXPANSION MODULE, 8INPUT, 24VDC, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
EXPANSION OUTPUT UNIT, KV-8000 SERIES, 16 TRANSISTOR POINT, EUROPEAN TERMINAL BLOCK, SWITCHING OUTPUT / 2.0 AMP / 30 VDC. FREE 2 YEAR RADWELL WARRANTY
EXPANSION RECEIVER BOARD. FREE 2 YEAR RADWELL WARRANTY
EXTENDER CABLE LOCAL BUS RIGHT. FREE 2 YEAR RADWELL WARRANTY
FANNING STRIP, M84, FOR B300 SERIES MODULE. FREE 2 YEAR RADWELL WARRANTY
FISHER ROSEMOUNT PLCs/Machine Control KL3005X1-BA1
FISHER ROSEMOUNT PLCs/Machine Control KL3011X1-BA1
GIDDINGS & LEWIS MOTION CNTRL PLCs/Machine Control M.1300.7372
I/O BUS EXTENSION ADAPTOR/FOR JW-50/70/100 CPU. FREE 2 YEAR RADWELL WARRANTY
I/O CARRIER, 8-WIDE, 24 VDC POWER INPUT, IP20. FREE 2 YEAR RADWELL WARRANTY
I/O MLINK MASTER MODULE, 32 SLAVE STATION CONNECTIONS MAX, 345.6 KBIT/S / 172.8 KBIT/S SELECTABLE TRANSMISSION SPEED, CARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
I/O REMOTE SLAVE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
IC, 8BIT PIPO SHIFT REGISTER, DIP-20; SHIFT REGISTER FUNCTION:PARALLEL TO PARALLEL; LOGIC TYPE:SHIFT REGISTER; NO. OF ELEMENTS:1; IC OUTPUT TYPE:STAND. FREE 2 YEAR RADWELL WARRANTY
IC, FLASH, 16MBIT, 70NS, TSOP-48; MEMORY TYPE:FLASH; MEMORY SIZE:16MBIT; MEMORY CONFIGURATION:2M X 8 / 1M X 16; IC INTERFACE TYPE:PARALLEL; ACCESS TIM. FREE 2 YEAR RADWELL WARRANTY
INPUT CARD, VISUAL PLC, EXPANSION UNIT, 16 INPUTS. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 100-120VAC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE DIGITAL 24V. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 8 CHANNEL, ANALOG, GRAY COVER. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, LIGHTBUS SYSTEM, 4 ANALOG INPUT, 12 BIT RESOLUTION, 4-20 MA, 0-10V, 24 VDC POWER CONNECTION. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
INTERCONNECT CABLE FOR PS4-100 SERIES. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE LON NETWORK, INPUT 24VAC/30VA MAX/50/60HZ, OUTPUT RS-232/RS-485 LEVEL OUTPUTS PORT1/PORT2/BUS1/MM1 , INTERNAL MODEM NOT INSTALLED. FREE 2 YEAR RADWELL WARRANTY
ISOLATED I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
KEYENCE , KZ-U5, KZU5, POWER SUPPLY, 24 VDC, DISCONTINUED MODEL. FREE 2 YEAR RADWELL WARRANTY
KEYENCE CORP, KV-R16R, KVR16R, TERMINAL RELAY OUTPUT MODULE, 24VDC, 16INPUTS. FREE 2 YEAR RADWELL WARRANTY
KEYENCE CORP, KZ-350, KZ350, PLC MODULE, CPU UNIT, ULTRA COMPACT BUILDING TYPE, KZ-300/350 SERIES, 10 INPUTS, 4 TRANSISTER OUTPUTS, 24VDC INPUT MODE, 30VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
L CPU (SINK OUT)+CCLINK,260K STEP,4096. FREE 2 YEAR RADWELL WARRANTY
L SERIES, 2 AXIS POSIT MOD, OPEN COLLCT. FREE 2 YEAR RADWELL WARRANTY
L SERIES, RS232 ADAPTER. FREE 2 YEAR RADWELL WARRANTY
LAMP MODULE. FREE 2 YEAR RADWELL WARRANTY
LASER DIODE MODULE; WAVELENGTH TYP:633NM; OUTPUT POWER:900µW; VOLTAGE RATING:5V; LASER LENS:-; SUPPLY CURRENT:35MA; PRODUCT RANGE:-; BEAM DIVERGENCE:0.5MRAD; LASER CLASS:CLASS 2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LASER LINE GENERATOR, 810NM, 7000MW. FREE 2 YEAR RADWELL WARRANTY
LCD PANEL 19INCH. FREE 2 YEAR RADWELL WARRANTY
LIGHTBUS ANALOG INPUT MODULE, 2.5 MBAUD, 4 ANALOG INPUTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
LINE MATCHING INPUT MODULE WITH MUTE-RECEIVE, FOR 900 SERIES AMPLIFIERS, 600 OHMS, BALANCED TRANSFORMER-ISOLATED , 3-PIN REMOVABLE TERMINAL BLOCK CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
LINE REGENERATION MODULE 20A 460V. FREE 2 YEAR RADWELL WARRANTY
LINE REGENERATION MODULE, 460 VOLTS. FREE 2 YEAR RADWELL WARRANTY
LINK MODULE COAX FOR H252. FREE 2 YEAR RADWELL WARRANTY
LOCAL CONTROL MODULE BASE ASSMEBLY. FREE 2 YEAR RADWELL WARRANTY
LOGIC PANEL(GRAPHIC PANEL + PLC), 7", COLOR LCD, RS232C & RS422, ETHERNET, 24VDC, I/O CONNECTOR (IN:16POINTS,OUT:16P OINTS), RIBBON CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
LONG SPLICE TRAY, SM/MM 24-F, FOR HEAT SHRINK FUSION SPLICES, 0.2", W/BLACK COVER. FREE 2 YEAR RADWELL WARRANTY
LSN 0300 A LSNI MODULE 300MA. FREE 2 YEAR RADWELL WARRANTY
MASTER/SLAVE MODULE, L SERIES, SPS, CC-LINK V2. FREE 2 YEAR RADWELL WARRANTY
MEMORY MODULE, 7.5K WORDS. FREE 2 YEAR RADWELL WARRANTY
MICRO PLC, 16-OUTPUT TRANSISTOR, 30 VDC, 0.5A, TERMINAL BLOCK CONNECTION. FREE 2 YEAR RADWELL WARRANTY
MITSUBISHI ELEVATOR PCB, KCA-731A, MITSUBISHI ELEVATOR PART. FREE 2 YEAR RADWELL WARRANTY
MODBUS VERSION, 8 ISOLATED DIGITAL INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
MODBUS VERSION, 8-CHANNEL THERMISTOR INPUT AND 6-CHANNEL ALARM OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
MODULAR INTERFACING UNIT 50028091. FREE 2 YEAR RADWELL WARRANTY
MODULE IF64 LINK. FREE 2 YEAR RADWELL WARRANTY
MODULE PLC INTELLIGENT I/O,YASKAWA MEMOCON-SC JAMSC-B2833 POSITIONING MODULE. FREE 2 YEAR RADWELL WARRANTY
MODULE POWER RAIL FEED 24VDC COIL 1AMP FUSE. FREE 2 YEAR RADWELL WARRANTY
MODULE RACK, 8SLOTS, MULTI PARAMETER PATIENT. FREE 2 YEAR RADWELL WARRANTY
MODULE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
MODULE, DRIVE MODULE, .1" X 2.15" X .8", 2 A, 10 V. FREE 2 YEAR RADWELL WARRANTY
MOTOR CABLE, W/ PLASTIC CONNECTOR, 15M. FREE 2 YEAR RADWELL WARRANTY
MOUNT BASE MEMOCON-SC. FREE 2 YEAR RADWELL WARRANTY
MOUNT BASE PLC 10SLOT. FREE 2 YEAR RADWELL WARRANTY
MOUNTING BASE FOR PLC. FREE 2 YEAR RADWELL WARRANTY
MOUNTING BASE, 6 SLOT, MEMOCON GL120, FOR COMMUNICATION MODULES. FREE 2 YEAR RADWELL WARRANTY
MOUNTING MODULE, WITHOUT SIDE LIDS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
MUP-530/H, PC MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
MUP520/H, AFM TRANSDUCER MODULE, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
MUP530/H, PC MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
MUU/H, PC MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
NEEDLE ROLLER BEARING INNER RING, 25MM BORE, 30MM OD, 26.5MM WIDTH, CHROME STEEL,. FREE 2 YEAR RADWELL WARRANTY
NEEDLE ROLLER BEARING, WIDTH(MM): 20, O.D: 30, I.D: 25. FREE 2 YEAR RADWELL WARRANTY
NIBP MODULE, OFFERS ADULT, PEDIATRIC, NEONATAL MODES. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, RACKMOUNT 10/100 SERIAL TERMINAL SERVER, AC 120/230 V, ETHERNET, RS-232. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 16POINT 1AMP 5/12/24VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE SEQUENCE CONTROL XLNT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 2CHANNEL, ANALOG -10 TO 10V. FREE 2 YEAR RADWELL WARRANTY
PACIENT MONITOR, INVASIVE BLOOD PRESSURE MODULE. FREE 2 YEAR RADWELL WARRANTY
PARALLEL BUS TESYS U SPLITTER BLOCK LU9 G. FREE 2 YEAR RADWELL WARRANTY
PC BOARD MEMORY MODULE 256MB 184PIN. FREE 2 YEAR RADWELL WARRANTY
PC BOARD TELEPERM C. FREE 2 YEAR RADWELL WARRANTY
PLC 24INPUT 16OUTPUT. FREE 2 YEAR RADWELL WARRANTY
PLC BASE UNIT, 7 MA, 24VDC, 6 INPUTS, 4 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE NSC10 12/24VDC. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE, 100-240 V AC POWER, 55 VA, 24 V DC OUTPUT, 7 MA, MASTER-K120S SERIES. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE, INPUT/OUTPUT, LINK MASTER, 345.6 KBIT. FREE 2 YEAR RADWELL WARRANTY
PLC PROGRAMMING CABLE, RS-232C, 9 PIN, MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY
PLC UNIT, MELSEC-L SERIES, SINK TYPE, 16 INPUTS, 8 OUTPUTS, 24 VDC, 4.1 / 6 MA, 20K STEPS, 1024 LOCAL I/O POINTS, 8192 LOCAL + REMOTE I/O POINTS, .94 AMP...
PLC, BASE UNIT, W/ DISPLAY, 24 INPUT, 16 TRANSISTOR OUTPUT, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY
PLC, BASE UNIT, WITH DISPLAY, 24 INPUT, 0.7 AMP, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
PLC, CPU MODULE,MASTER K SERIES. FREE 2 YEAR RADWELL WARRANTY
PLC. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY MODULE. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY PLC GL120. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY UNIT, 1.4 AMP, 24 VDC, OUTPUT. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, AC/DC CONVERTER, OPEN FRAME, 90-240 VAC INPUT, 50/60 HZ, 1 OUTPUT, 12 VDC OUTPUT, 5 AMP, 60 WATT. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS LOW COST BUS COUPLER, FOR UP TO 64 DIGITAL BUS TERMINALS, 12 MBAUD. FREE 2 YEAR RADWELL WARRANTY
PROGRAMABLE LOGIC CONTROL, 24 INPUT, 16 RELAY, WITH DISPLAY. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER, ANALOG INPUT MODULE, KV-8000 SERIES, HIGH-SPEED TYPE, -10-10 / -5-5 / 0-10 / 0-30 / 0-5 / 1-5 INPUT VOLTAGE, 0-20 MA / 4-20 MA INPUT CURRENT,...
PROGRAMMABLE LOGIC CONTROLLER, OUTPUT MODULE,30 VDC, 0.2A, 16 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGICAL CONTROLLER, CPU UNIT, WITH BUI8LT-IN ETHERNET/IP PORTS, 24 VDC POWER VOLTAGE, 64 MB CPU MEMORY, 0.96 NS INSTRUCTION EXECUTION SPEED. FREE 2 YEAR RADWELL WARRANTY
PULSE COUNTER. FREE 2 YEAR RADWELL WARRANTY
RACK, CHASSIS RACK, W/ SYSTEM CONTROL, 8 SLOT, PANEL MOUNTING, PLC CONTROL RACK. FREE 2 YEAR RADWELL WARRANTY
RACKMOUNT 10/100 SERIAL TERMINAL SERVER, ETHERNET, RS-232. FREE 2 YEAR RADWELL WARRANTY
RACKMOUNT 10/100 SERIAL TERMINAL SERVER. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control KS4-M53G0-100-SUB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control LS14500-MDS-SUB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control LS14500-YA-SUB
RECORDER PRINTER MODULE. FREE 2 YEAR RADWELL WARRANTY
REGISTER INPUT. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE, 12CHANNEL 250VAC, 10AMP ,INDUCTIVE CBUS, DIN RAIL MOUNTED, VOLTAGE FREE, 240V AC, 12 CHANNEL, 10A, WITH C-BUS POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
RELAY OUTPUT MODULE, 250VAC, 30VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY,PROGRAMMABLE LOGIC CONTROLLER, WITH BUILT-IN DISPLAY, SUPER-SMALL, 16 RELAY OUTPUTS, 250VAC/30VDC, 2 A INDUCTIVE LOAD, 4 A RESISTIVE LOAD. FREE 2 YEAR RADWELL WARRANTY
REMOTE I/O DRIVER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
REMOTE I/O, 16 POINTS,WITH 8 UNIVERSAL INPUTS, ALLOWS THE JENE-PC SERIES CONTROLLER TO EXTEND APPLICATIONS TO INCLUDE INPUTS AND OUTPUTS REMOTELY, LOCATED UP TO 4,000 FEET FROM THE CONTROLLER.. FREE...
REPEATER, 2-CHANNEL, ISOLATED BARRIER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
REPEATER/CONVERTER- MINIMUM ORDER - 25 PCS - USE KFU8-USC-1.D. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ENERGY PLUS LS17500-DST, BATTERY - LITHIUM, 3.6V, 3600MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HITACHI LIBAT-H, BATTERY LITHIUM 3.6V 2100MAH. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF INTERSTATE BATTERIES LIT2050, BATTERY, LITHIUM, 3V, 1200MAH, 9V SNAPS. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF INTERSTATE BATTERIES LIT5110, BATTERY - LITHIUM, 3.0V, 2200 MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
RIBBON CABLE 10PIN. FREE 2 YEAR RADWELL WARRANTY
SEQUENCE CONTROLLER A/D CONVERTER UNIT, 4/20MA, 10V. FREE 2 YEAR RADWELL WARRANTY
SEQUENCE CONTROLLER, 10MA, 2AMP, 24VDC, 220VAC. FREE 2 YEAR RADWELL WARRANTY
SERIAL CABLE 9PIN MALE TO FEMALE 6FT. FREE 2 YEAR RADWELL WARRANTY
SERIAL INTERFACE MODULE, CFW08 SERIES, RS232, MOUNTED IN PLACE OF KEYBOARD, (10937373). FREE 2 YEAR RADWELL WARRANTY
SERIAL INTERFACE RS422/RS485, 9.6 KBAUD, TYP. 65 MA, WITH DIFFERENTIAL SIGNAL, INPUT/OUTPUT: 3 X 8 BIT USER DATA, 1 X 8 BIT CONTROL/STATUS (UP TO 5 X 8 BIT USER...
SERIAL INTERFACE TERMINAL, RS232, SINGLE CHANNEL, 55 MA, VOLTAGE: -18 TO -3 V / 3 TO 18 V, 15 M CABLE LENGTH, IP20. FREE 2 YEAR RADWELL WARRANTY
SERVOPACK, INTERFACE MODULE, MECHATROLINK I/F UNIT, . FREE 2 YEAR RADWELL WARRANTY
SPO2 MODULE, MEASUREMENT PARAMETER UNIT, FOR PULSE/ARTERIAL OXYGEN SATURATION/PLETHYSMG RAM. FREE 2 YEAR RADWELL WARRANTY
STEP MOTOR CONTROLLER, FIELDBUS DIRECT INPUT TYPE FOR LEY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS LS14250-K20, BATTERY, LITHIUM, 3.6V, 1200MAH, W/ WIRE LEADS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS LS14250-MR, BATTERY - LITHIUM, 3.6V, 1200MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS LS14250-YMP, BATTERY, LITHIUM, 3.6V, 1200MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS LS14500-MDS, BATTERY - LITHIUM, 3.6V, 2600MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS LS14500-MER, BATTERY - LITHIUM, 3.6V, 2600MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS LS14500-PR, BATTERY, LITHIUM, 3.6V, 2600MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS LS14500-RR, BATTERY - 3.6V, LITHIUM, 2600MAH, W/WIRE LEADS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS LS14500-YA, BATTERY, LITHIUM, 3.6V, 2600MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR YAMAHA KS4-M53G0-100, BATTERY PACK, NICAD, 3.6V, 2500MAH, RECHARGEABLE, C-CELLS, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR YASKAWA ELECTRIC JEPMC-W5311-03, SERIAL COMMUNICATION CABLE, 9-PIN TO 9-PIN, 2.5M. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE INPUT UNIT, KV-8000 SERIES, INPUT: 4, THERMOCOUPLE: PLATINUM RESISTANCE THERMOMETER, CHANNEL SKIP, DISCONNECTION DETECTION, TIME AVERAGE / COUNT AVERAGE / MOVING AVERAGE, SPECIAL DATA OFFSET, PEAK-/BOTTOM-HOLD, ALARM, ABNORMAL INPUT...
TERMINAL BLOCK I/O MODULE 8PT SCREW TYPE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK SEPARATOR, KONNECT-IT, GRAY, USE WITH ANY KN-T12 TO KN-T6 SERIES BLOCK., 25 PIECES PER PACKAGE., (PRICE/ PK OF 25). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK SERIAL INTERFACE, VOLTAGE RATING 35 VDC, MAX CURRENT 1.0 A, AMBIENT TEMPERATURE -40 TO 70O C, SHOCK 10G SINEWAVE FOR 11 MSEC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BUS EXTENSION, COUPLER TERMINAL FROM KL9020 OR KL9050, 64 BUS TERMINALS, 24 VDC, 70 MA. FREE 2 YEAR RADWELL WARRANTY
TERMINAL INPUT MODULE 24VDC 16INPUTS. FREE 2 YEAR RADWELL WARRANTY
TIMING FUNCTION, MULTI-BEAM SERIES, TIMING FUNCTION OFF-DELAY, 1,5...15 S. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR (SOURCE) OUTPUT UNIT, SCREW TERMINAL BLOCK, 0.2 AMP, 30 VDC, 0.5 V OR LESS, 30 MA OR LESS, 16 OUTPUT POINT. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE, EXPANSION UNIT PLC, KV-SERIES, 32 OUTPUTS, CURRENT CONSUMPTION 55MA MAX. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER POWER SUPPLY, (227919), 1 CHANNEL ISOLATED BARRIER, 24VDC, OUTPUT FOR 4MA-20MA, SINK OR SOURCE MODE. FREE 2 YEAR RADWELL WARRANTY
TWINSAFE LOGIC BUS TERMINAL, DIGITAL, 0.5 AMP, 24 VDC, 4 OUTPUTS, 4-100 MS CYCLE TIME. FREE 2 YEAR RADWELL WARRANTY
USB HOST ADAPTER MODULE, DUAL PROFILE, PCI EXPRESS, 4-PORT, SUPERSPEED, USB 3.0. FREE 2 YEAR RADWELL WARRANTY
USB SERVER MODULE, WITH VIRTUAL MEDIA, COMPATIBLE ONLY WITH KVM1116P. FREE 2 YEAR RADWELL WARRANTY
VIRTUAL I/O MODULE, 5VDC, 1.4AMP MAX, 0-60DEGREE C AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
VIRTUAL I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
VUELINK INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
YASKAWA ELECTRIC, JAMSC-B2600, JAMSCB2600, OUTPUT MODULE, 12-24V TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>