Radwell International Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 32
Product Name Notes
(6827182), POWER FEEDING MODULE, BL67 SYSTEM, DIAGNOSTICS FUNCTION, LED STATUS INDICATORS, NICKEL PLATED BRASS CONNECTORS, 24 VDC SUPPLY, IP67. FREE 2 YEAR RADWELL WARRANTY
(6827229), COMMUNICATION MODULE, ETHERNET IP / ETHERNET GATEWAY, BL67 SYSTEM, 10/100 MBPS, 24 VDC SUPPLY VOLTAGE, IP 67 CERTIFIED. FREE 2 YEAR RADWELL WARRANTY
(F6811617)BL COMPACT I/O STATIONS-. FREE 2 YEAR RADWELL WARRANTY
(PRICE/PK) BLANK MODULE, ABS 94V-0, WHITE, 10/PKG. FREE 2 YEAR RADWELL WARRANTY
16 NPN OUT CONN 3MS LOADOFF. FREE 2 YEAR RADWELL WARRANTY
22MM SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
32 POINT TRANSISTOR, 5 V, 0.1 AMP,COMBINATIONS OF PLC I/O MODULES AND SCREW TERMINAL BLOCKS, OUTPUT UNIT, 8X TRANSISTOR OUTPUTS, NPN, 1 A, 12-48 VDC. FREE 2 YEAR RADWELL WARRANTY...
5/10AH BATTERY CHASSIS & BRACKET (3) SPACE. FREE 2 YEAR RADWELL WARRANTY
A SERIES 32 24VDC/AC INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
A2CSER MELSECNET/MINIDEV LVLNTWK I/O 16 240VAC IN. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, ISOLATED, 8 INPUTS, 10 OHM, 28 WAYS, 1 CONNECTOR, 16 BITS, 10 MOHM, 0 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, ISOLATED, 20 WAYS, 1 CONNECTOR, 4 OUTPUTS, 24 VDC, 0 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
AS-P421-000 - AUX PWR SUPPLY. FREE 2 YEAR RADWELL WARRANTY
AT SPLX10, SFP (MINI-GBIC) TRANSCEIVER MODULE, 1000BASE-LX, LC SINGLE MODE, PLUG-IN MODULE, UP TO 6.2 MILES, 1310 NM. FREE 2 YEAR RADWELL WARRANTY
AUTOMATION DIRECT PLCs/Machine Control C0-08TR-3
AX41-S1 - INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
BACKPLANE RACK, M340 SERIES, 4 SLOT, 1.12 WATT POWER CONSUMPTION, PANEL/PLATE OR DIN RAIL MOUNTING, 0 TO 60 DEGREE C, IP20, SUCCESSOR FOR: 140XBP00200. FREE 2 YEAR RADWELL WARRANTY
BACKPLANE, I/O RACK, X80 SERIES, 12 SLOTS, PANEL/DIN RAIL MOUNTING, IP20, FOR USE WITH X80 I/OS. FREE 2 YEAR RADWELL WARRANTY
BACNET CONTROLLER 8IN 25VA 24VAC. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM, 3V, W/ WIRE LEADS CONNECTOR, REPLACES MATSUSHITA PART # BR-2/3AC2SP. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM. 3.6V, 3600MAH, WIRE LEADS & CONNECTOR, WORKS W/ OKUMA MX50 PLC/ LATHE. FREE 2 YEAR RADWELL WARRANTY
BECKHOFF PLCs/Machine Control BK1120
BECKHOFF PLCs/Machine Control BK1250
BECKHOFF PLCs/Machine Control BK2000
BECKHOFF PLCs/Machine Control BK3150
BECKHOFF PLCs/Machine Control BK5120
BECKHOFF PLCs/Machine Control BK7200
BECKHOFF PLCs/Machine Control BK9055
BECKHOFF PLCs/Machine Control BK9105
BRX DO-MORE PLC, 12-24 VDC REQUIRED, ETHERNET AND SERIAL PORTS, MICROSD CARD SLOT, DISCRETE INPUT: 10-POINT, AC/DC, ANALOG INPUT: 1-CHANNEL, CURRENT/VOLTAGE, DISCRETE OUTPUT: 8-POINT, SINKING, ANALOG OUTPUT: 1-CHANNEL, CURRENT/VOLTAGE. FREE...
BUS COUPLER / ETHERCAT, ECONOMY PLUS, FOR UP TO 64 STANDARD BUS TERMINALS, 255 WITH K-BUS EXTENSION, BUS INTERFACE: 2 X RJ45, POWER SUPPLY: 24 VDC, MAX. 10A. FREE 2...
BUS COUPLER FOR ETHERCAT PLUG-IN MODULES, COMMUNICATION MODULE, 24 V DC, 10 AMP, 1 MBAUD, DIGITAL, DIGITAL, CANOPEN/BUS, 256, DIN RAIL MOUNT, 47 X 68 X 94 MM, -25 TO...
BUS COUPLER, CANOPEN, 64 TERMINAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
BUS COUPLER, DEVICENET COMPACT, FOR UP TO 64 BUS TERMINALS, (255 WITH K-BUS EXTENSION), 24 VDC, 256 INPUTS/OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
BUS COUPLER, FOR UP TO 64 BUS TERMINALS, RS485 INTERFACE, 24 VDC, 70 MA, 512 DIGITAL INPUTS/OUTPUTS, 256 ANALOG INPUTS/OUTPUTS, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL...
BUS COUPLER, RS485/RS232, FOR UP TO 64 BUS TERMINALS, 24 VDC, 70 MA, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
BUS COUPLER, SERCOS II, INTERFACE ECONOMY PLUS, FOR UP TO 64 BUS TERMINALS, (255 WITH K-BUS EXTENSION), 2/4/8/16 MBAUD, 254 INPUTS/OUTPUTS, 24 VDC, 10 AMP, IP20, DIN RAIL MOUNTING. FREE...
BUS HIGH FUNCTION. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL CONTROLLER ,WITH INTEGRATED IEC ,61131-3 ,PLC 256 KBYTES ,PROGRAM MEMORY, CANOPEN INTERFACE 1 MBAUD. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL CONTROLLER, 4AMP, 24VDC, 1450MA, BUS TERMINALS: 64. COMPACT TERMINAL HOUSING WITH SIGNAL LEDS. FREE 2 YEAR RADWELL WARRANTY
C200H 5&8-PT. TERM.COVER. FREE 2 YEAR RADWELL WARRANTY
CABLE 9FT CPU TO CHANNEL ONE. FREE 2 YEAR RADWELL WARRANTY
CABLE ASSEMBLY 6FT CPU TO CHAN ONE. FREE 2 YEAR RADWELL WARRANTY
CABLE ASSEMBLY I/O BUS. FREE 2 YEAR RADWELL WARRANTY
CABLE ASSEMBLY, 984-8 PROG, 25 PIN, 12FT. FREE 2 YEAR RADWELL WARRANTY
CABLE POWER, 12FT, 800IO. FREE 2 YEAR RADWELL WARRANTY
CABLE PREWIRED POWER CABLE W/P BRAKE 3M. FREE 2 YEAR RADWELL WARRANTY
CABLE, 9 PIN CONNECTION CABLE,CABLE ASSEMBLY, 0.5 M, D-SUBMINIATURE TO D-SUBMINIATURE, 9 TO 9 POS PL-PL. FREE 2 YEAR RADWELL WARRANTY
CABLE, PRO27, CABLE 4 METERS, CABLE ASSEMBLY INTERFACE 13.1',CONNECTING CABLE, FOR USE WITH C200H-PRO27-E PROGRAMMING CONSOLE. FREE 2 YEAR RADWELL WARRANTY
CABLE, SPECIALIZED CABLES, CB PT/ASC02 TO 25 PIN. FREE 2 YEAR RADWELL WARRANTY
CANOPEN “COMPACT“ BUS COUPLER FOR UP TO 64 BUS TERMINALS (255 WITH K-BUS EXTENSION),BUS CONNECTION: D-SUB PLUG, 9-PIN INSTEAD OF OPEN STYLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CANOPEN ECONOMY PLUS BUS COUPLER, 64 BUS TERMINALS (255 WITH K-BUS EXTENSION), 16 TX/RX PDOS, OPEN STYLE CONNECTOR (5-PIN), 24 V DC, 70 MA, 500 V (POWER CONTACT/SUPPLY VOLTAGE BUS...
CARD RACK 7SLOT SESTEP 290. FREE 2 YEAR RADWELL WARRANTY
CHASSIS. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BOARD, COMMUNICATIONS INTERFACE MODULE (TCI-3), REPLACES OLD PART #S: BRD2893 X 13650464-06-0. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT CARD MODULE. FREE 2 YEAR RADWELL WARRANTY
CLICK ANALOG PLC, 24 VDC REQUIRED, SERIAL PORTS, DISCRETE INPUT:, 4-POINT, DC, ANALOG INPUT:, 2-CHANNEL, CURRENT/VOLTAGE, DISCRETE OUTPUT:, 4-POINT, RELAY, ANALOG OUTPUT:, 2-CHANNEL, CURRENT/VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
CLICK BASIC PLC, 24 VDC REQUIRED, 20 W, 4 MA, SERIAL PORTS, DISCRETE INPUT: 8-POINT, DC, DISCRETE OUTPUT: 6-POINT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CLICK BASIC PLC, 24 VDC REQUIRED, SERIAL PORTS, DISCRETE INPUT: 8-POINT, DC, DISCRETE OUTPUT: 6-POINT, SINKING.. FREE 2 YEAR RADWELL WARRANTY
CLICK BASIC PLC, POWER: 24 VDC 20 WATT, INPUT: 24 VDC, INPUT: 4.0M A/PT, OUTPUT: 250 VAC 50/60HZ, OUTPUT: 30 VDC, OUTPUT: 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CLICK DISCRETE INPUT MODULE, 8-POINT, 24 VAC/VDC, SINKING/SOURCING, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
CONNECTING INTERFACE, 2-4 WIRE, 20 POLES, PLUGGABLE SCREW CLAMP, STRANDED 12 AWG, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CABLE YELLOW 300V M/F 3PIN 6FT LONG. FREE 2 YEAR RADWELL WARRANTY
CONVERTER CABLE. FREE 2 YEAR RADWELL WARRANTY
COOLING FAN, FOR MODULE SERVER, MINI LINK, FAU4. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE. FREE 2 YEAR RADWELL WARRANTY
DEVICENET BUS COUPLER, 64 DIGITAL BUS TERMINALS, 256 INPUTS / OUTPUTS, 32 BYTES INPUTS / OUTPUTS, 1 X OPEN PLUGGABLE CONNECTOR, 5 PIN, 24 VDC, 70 MA, 500 MA. FREE...
DEVICENET BUS COUPLER, FOR UP TO 64 BUS TERMINALS, 125 KBAUD, 512 INPUTS/OUTPUTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DEVICENET ECONOMY PLUS BUS COUPLER, FOR UP TO 64 BUS TERMINALS, (255 WITH K-BUS EXTENSION), 125 KBAUD, 256 INPUTS/OUTPUTS, 24 VDC, -25 TO +60 DEGREE C, IP20. FREE 2 YEAR...
DICONTINUED BY MANUFACTURER, INPUT MODULE, 1POINT, ANALOG-DIGITAL, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL ADAPTER, C200H , FOR I/O MODULES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , OUTPUT MODULE, 0.3 AMP, 100-240 VAC, 0.3 AMP PER POINT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , SYSMAC 200, B7A MODULE, 32 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 12/31/2010, PROCESSOR MODULE M340, MAX 1024 DISCRETE + 256 ANALOG I/O, MODBUS, CAN OPEN, VP 5VS, REPLACED BY: BMXP3420102. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 4K EEPROM MEMORY MODULE , PLC MEMORY MODULE, 8KB, EEP-ROM,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 733-056-A, LOGIC CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, A1S38B BASE UNIT ASSEMBLY, MEC-40V-0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTER BOARD, BGAD-01C,BGAD01C,3AU A0000078108. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG A/D MODULE, LED STATUS INDIACATOR, SLOT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT, 1/5 V, 4/20 MA, 8 POINTS,SYSMAC 8 CHANNEL ANALOGUE INPUT MODULE, 4-20 MA / 1-5 V / 0-10 V / -10 TO +10 V. FREE...
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT UNIT, 2 POINT, 12 BIT BINARY, 0-10V / 1-5V / 4-20 MA SIGNALS, OUTPUT SIGNAL RANGE SETTING, OUTPUT LIMIT, OUTPUT LIMIT ALARM, PULSE OUTPUT, REMOVABLE...
DISCONTINUED BY MANUFACTURER, ASCII UNIT, 24 K BYTE RAM / 24 K BYTE EEPROM, 2X RS-232C PORTS, BASIC/ASSEMBLER PROGRAM,DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE ASCII/BASIC EEPROM,ASCII BASIC CO-PROCESSOR EEPROM RS-232C (C200HASC02)...
DISCONTINUED BY MANUFACTURER, ASEA BROWN BOVERI, B/M-60000-3, BM600003, PROCESSOR PMI CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, B7A MODULE, SYSMAC 200, 32 PT MIX(16IN/16OUT),SAFE TY RELAYS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACK-UP TONE CARD, TWO TONES MXLV SYSTEM, ACM/OCC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACNET ADVANCED APPLICATION CONTROLLER, 8IN 8OUT, 24 VAC,12~24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACNET CONTROLLER, 24 VAC, CLASS 2, 18 PRECENT PER MINUTE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACNET CONTROLLER/ROUTER, BCX1 SERIES, BUILDING CONTROLLER, 32 NODE SUPPORT, 10/100 BASET, XDRIVER, RAW PORT, MS/TP, 24 VAC / 12-28 VDC AUTO-SENSING, BATTERY BACKUP, IP20, PANEL MOUNT. FREE...
DISCONTINUED BY MANUFACTURER, BACNET CONTROLLER/ROUTER, BCX1 SERIES, BUILDING CONTROLLER, 64 NODE SUPPORT, 10/100 BASET, XDRIVER, RAW PORT, MS/TP, 24 VAC / 12-28 VDC AUTO-SENSING, BATTERY BACKUP, IP20, PANEL MOUNT. FREE...
DISCONTINUED BY MANUFACTURER, BASE RACK MODULE, H SERIES, BASIC BASE, 9 INPUT/OUTPUT SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLEEDER MODULE, BM SERIES, 500W, 13.5 R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS CONNECTION MODULE, 24 VDC, 100 W, 6020896. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, C1000HF CPU FLOWCHART. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY, 6 FOOT LENGTH, I/O HOUSING, 24-PIN MALE CONNECTOR, 24-PIN FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY, CH200 I/O, 0 .7 METER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY, REMOTE I/O SIGNAL, 1.5FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE I/O EXPANSION ASSEMBLY, 0.3 M,CABLE 30 CM, 11.8 INCHES,CONNECTION EXPANSION CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, I/O POWER EXTENDER, 1.5FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAM POSITIONER MODULE, REQUIRES 3F88L RESOLVER, OUTPUT 24VDC, 100MA/POINT, RACK-MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CASSETTE TAPE, P190, BLANK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHASSIS INTERFACE MODULE, PHOTOELECTRIC CONTROL, 7POLE, 16069. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, THERMISTOR INTERFACE CARD, DUAL FUSE, MCQUAY CHILLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION CARD, MICRO 2, RS-232 / 485, REPLACEMENT PART, MEDIUM VOLTAGE STARTERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE ASCII,ASCII BASIC CO-PROCESSOR EEPROM RS-232C . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE HOST LINK UNIT, HOST LINK UNIT, RACK MOUNTING, RS-232C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE HOST LINK UNIT,HOST LINK UNIT, RACK MOUNTING, RS-232C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, ASCII BASIC MODULE/2 RS-232C, ASCII UNIT, 200 K BYTE RAM / 200K BYTE EEPROM, 2X RS-232C PORTS, BASIC PROGRAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR ASSEMBLY, PERIPHERAL RISER STANDARD, 19 INPUT OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD ASSEMBLY, 3 BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD FOR MOTOROLA MACHINE PRODUCTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE,INLAND MOTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE, BACNET, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE, BACNET, 8 INPUTS, 24 VAC, 12-28 VDC, 19 VA, 11 W, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, BACNET APPLICATION, 20 VA, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLERS COMM/CPY CONN 1 UNIT, PLC COMMUNICATION BUSS LINK UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTER MODULE, CS1 SERIES, FOR USE W/ C200H, 24 VDC, 4 DIGITAL INPUTS, 8 SOLID STATE OUTPUTS, D SUB TERMINATION, BACKPLANE MOUNT, 0 TO +55 DEGREES C,...
DISCONTINUED BY MANUFACTURER, CPS POWER SUPPLIES, INTERFACE, PROGRAMMER MICRO, RMT I/O PS/INTF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU HOST LINK RS-232. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 16K W/RS232 880 I/O, SYSMAC HG PROCESSOR MODULE 15.2K WORDS PROGRAM MEMORY RS-232C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, FOR ACCESS 4000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, PROGRAMMABLE CONTROLLER, 100-120/200-240 VAC, 50/60 HZ, 100 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, PROGRAMMABLE CONTROLLER, 100/200-240 VAC, LC CPU MODULE 01, 100-120/200-240 VAC, 50/60 HZ, 100 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, PROGRAMMABLE CONTROLLER, 100/200-240 VAC, LC CPU MODULE, 50/60 HZ ,100 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, PROGRAMMABLE, PLC RACK MOUNT, 24 VDC POWER SUPPLY, 5 VDC INPUT, 120 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SYSMAC 200, 8 KB MEMORY UNIT, 100-120/200-240 VAC, 50/60 HZ, 100 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SYSMAC C2000H, PROGRAMMABLE CONTROLLER . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SYSMAC C2000H, PROGRAMMABLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU UNIT, SYSMAC C1000H PROGRAMMABLE CONTROLLER, 100-240 VAC, 24 VDC, 10 MA, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC DIGITAL INPUT MODULE, MELSEC-A SERIES, 3/7 MA, 24 VDC; SOURCE, 35 X DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC INPUT MODULE, SYSMAC C200, 16 CHANNEL, 24 VDC, 7 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL LINK COUPLER, SOURCE IN/SINK OUT, DUAL PORT, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, MELSEC, TRANSISTOR, SOURCE LOGIC, 32 POINT, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE I/O MODULE, 8 DISCRETE INPUTS, 8 DISCRETE OUTPUTS, 12/24 VDC/AC, 6.7 MA, OUTPUT VOLTAGE: 10-30 VDC, 100 HZ PER INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE MODULE, STEPPER CONTROL, VGA CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL MODBUS MODEM, PROVIDES TWO MODEMS TO CONNECT THE 984 CHASSIS MOUNT PLC IN A TWISTED-PAIR MODBUS NETWORK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD CONTROLLER/ROUTER, 10/100BT, 32 INFINET NODES, 10-28VDC/24VAC, XP EXPANSION PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUP-2 I/O MODULE, B7A INTERFACE, 64 POINT : 32 IN / 32 OUT, 5V DC, 100 MA MAX. INTERNAL, 12V TO 24V DC +/- 10% EXTERNAL, STANDARD/HIGH-SPEED...
DISCONTINUED BY MANUFACTURER, HOST LINK UNIT, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HOST LINK UNIT, SYSMAC C20, C SERIES, RS232C PORT, FOR USE WITH C1000H-CPU01-EV1 & C2000H-CPU01-EV1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 16 AC IN, 16 RELAY OUT, ADJUSTABLE STATION NUMBER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 16POINT, 100-240VAC, 50/60HZ, 15VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 8 POINT-IN, 100-120 VAC,INPUT UNIT, 8X 100-120 VAC INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, SUPPLY: 15 AMP 100 - 240 VAC 50/60 HZ, OUTPUT: 0.2 AMP 24 VDC, 8 INPUTS, 8 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O POWER MODULE, 100/110 VAC, 130 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O PROCESSOR, REMOTE , SINGLE CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O PROCESSOR, REMOTE, 2 X 25PIN D-SUB CONNECTORS, REMOTE I/O CALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TRANSISTOR MODULE, 12-24 VDC, 3-7 MA, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 115 VAC, 4 INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 12-24 VDC, 10 MA 8 POINT, 8 CHANNEL, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 12-24 VDC, 32 POINT, 3-7 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 12-24 VDC, 4-10 MA, 16 POINT, DC SINK, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 DIGITAL INPUTS, 240VAC, RACK MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, DC SINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINTS, DC5/12/24V, CURRENT 5.5/3/6MA, RESPONSE TIME 3 MS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 V DC, 10 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32 POINT, 4.1 MA, 24 VDC,COMBINATIONS OF PLC I/O MODULES AND SCREW TERMINAL BLOCKS, 32 CHANNEL DC INPUT MODULE 24 VDC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 5V, TTL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DISCRETE, 10 AMP MAX, 16 POINT, 100-120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DISCRETE, 32 POINT, 100-120 VAC, 12MA, AC INPUT, FOR PLC SYSTEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DISCRETE/BCD, 115 VAC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, INPUT POINTS: 32 POINTS., VOLTAGE: DC5/12/24V., CURRENT: 2.5/5MA., RESPONSE TIME: 3MS.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, MELSEC, 32 POINT, 100-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, MELSEC, 32 POINT, 12/24 VDC, 4/10 MA, 10 MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, PROG CONTROLLER, 16PT, 12/24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, PROGRAMMABLE CONTROLLER, 16 INPUTS, 12-24 VDC, 4-10MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, PROGRAMMABLE, MELSEC-A SERIES, 4/10 MA, 12/24 VDC, 32 POINT, DC SINK, (AX41-UL). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SYSMAC C200, IP30, 8 DIGITAL INPUTS, BACKPLANE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SYSMAC C200H SERIES, 8 POINT IN, 12-24 VOLT AC/DC, BACKPLANE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SYSMAC C200H, 16 DIGITAL POINTS, 200-240 VAC , 50/60 HZ, BACKPLANE, SCREW TERMINAL, IP30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SYSMAC C200H, 64 CHANNEL, 24 VDC, 4.1 AMP, COMBINATIONS OF PLC I/O MODULES AND SCREW TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT SIMULATOR, 2-WIRE, 8-CHANNEL, TOGGLE SWITCH INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, 24-POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT UNIT, 16X 5 VDC TTL INPUTS, 16X TTL OUTPUTS 35MA 5 VDC (USEABLE AS 128X DYNAMIC INPUTS), 128 MUX IN, 16/16 (5VDC). FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, INTERBUS BUS COUPLER, 256 I/O STATIONS, 4096 I/O POINTS, 500 KBAUD DATA TRANSFER RATES, 24 V DC, 70 MA, 0 TO +55 DEGREE C, IP20. FREE 2...
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE FOR PROFIBUS-DP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SYSMAC LINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCAL INPUT UNIT, MELSEC-A SERIES, 32 DIGITAL INPUTS, 100 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINBOARD FOR PROTECTION SYSTEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MBUS II, 4 PORT CARRIERBAND TAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MELSEC, OUTPUT MODULE, 2 AMP LOAD CURRENT, 240 VAC, 24 VDC, 32 POINT, RELAY OUT, 38 POINT TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MELSEC-A PROGRAMMABLE CONTROLLER, PLC MODULE, NET MINI, I/O 16 DC SINK IN, 16 TR SINK OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY CARD, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY CARTRIDGE, MODOICON SERIES, 4.25" X 0.75"W X 1.50"D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE RAM, 16 KB, EPROM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, 128K MEMORY, SYSMAC SERIES, W/ STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, 16 KB, RAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, 8 KB RAM, WITH BATTERY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EEPROM, 8 K, CPU 21/23. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EEPROM, 8 KBYTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, ENHANCED EXECUTIVE CART, SNAP-ON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EXECUTIVE CARTRIDGE ASSEMBLY, 8K MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EXECUTIVE CARTRIDGE, ASSEMBLY 4K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, I/O MODULE, RACK SLOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, RACK MOUNTED, LED NOTIFICATION BATTERY LOW/PARITY ERROR, MEMORY PROTECT LOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE , PERSONALITY MODULE, K&H STYLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE MEMORY, EXECUTIVE CARTRIDGE ASSEMBLY, 8K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CONTROLLER 10/100BT 10/28VDC 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CONTROLLER, 40 VA, 10/28 VDC, 24 VAC, 50/60 HZ, 25 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ON/OFF MODULE, AMPLIFIER MODULE, PLUG IN, 8 PIN, 11/14 VAC, 12/18 VDC, 0.250 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT / INPUT MODULE, SYSMAC C200, 16 POINT CONTACT, MDL, 2 AMP, 24 VDC, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT ANALOG MODULE, 16 POINT, 115 VAC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE RELAY, SYSMAC C200,12 CHANNEL RELAY OUTPUT MODULE 2A, 24VDC / 250VAC, 12POINT, 2AMP, 250VAC, 24VDC, 8AMP/UNIT, 2AMP/POINT, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 0.1 AMP, 12 / 24 VDC, 0.1 MA LEAKAGE POINT, 1.5 MS RESPONSE TIME, 64 OUTPUT POINTS, 40 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 0.3 AMP, 12 VDC, SYNC TRANSISTOR, 32 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 115VAC, FUSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 12-24 V DC, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINTS, TRANSISTOR SOURCE LOGIC, 12/24/48 VDC, 2/0.8 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16POINT RELAY, OUT:, 2AMP, 240VAC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16POINT RELAY, OUTPUT: 2 AMP, 240 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2 AMP, 12-24 VDC, 16-POINT, TRANSISTOR SOURCE LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 32 POINT, 2 AMP, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 32 POINT, DC SINK, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 RELAY OUTPUTS, M340 SERIES, 24 VDC, PLUG-IN MOUNTING, IP20, REPLACED BY BMXDRA0815. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 4-20 MA, 1-5V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 4/20 MA, 10 V,SAFETY RELAYS, 4 POINT ANALOG OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, C200H, RELAY OUTPUT, 16 POINTS, 250 VAC / 24 VDC RATED VOLTAGE, 2 AMP/POINT, 8 AMP/UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DISCRETE OUTPUT, 16 POINT, TRIAC, 120 VAC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MELSEC, 12/24 VDC IN, 32 POINT DC SINK . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MELSEC, 16 POINT, RELAY OUTPUT, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MELSEC, 16 POINT, TRANSISTOR, SINK LOADING, 12-24 VDC, 0.1 AMP/ POINT, 0.8 AMP PER COMMON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MELSEC, 32 POINT, RELAY OUTPUT, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MELSEC, 32 POINT, TRIAC OUTPUT, 100-240 VAC, 0.6 AMP/POINT, 2.4 AMP/COMMON, 8 POINTS/COMMON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MELSEC, DISCRETE OUTPUT, TRANSISTOR SINK, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SYSMAC C200, 12 POINT TRANSISTOR, 0.3 AMP, 5-24 VDC, BACKPLANE, SCREW TERMINAL, IP30, 159348. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SYSMAC C200, 64 POINT, FOR CPU 21/23/31/H, 24 VDC, RESISTIVE, 0.1AMP /POINT, 6.4 AMP /UNIT,I/O MODULES 64 PT OUT CPU 21/23/31/H. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, OUTPUT RELAY MODULE, 16 POINT, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT RELAY, 2 AMP, 24 VDC/240 VAC, 32 I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT UNIT, 12PT, TRIAC, 0.5AMP, 250VAC, I/O MODULES 12PT-TRIAC:0.5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT UNIT, 8X TRIAC OUTPUTS, 1.2 AMP, 250 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD PARALLEL OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, I/O PCB, INPUT-OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, MODEM, DIP SWITCH CONFIGURATION, LED INDICATORS, P451/J291. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC CONTROLLER MODULE, JAGXTREME CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC MODULE, HOT STANDBY PROCESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PERIPHERAL INTERFACE UNIT, SYSMAC C200 SERIES, I/O UNIT, RS422. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC CHASSIS, 9 SLOT, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC CPU, SYSMAC, PROGRAMMABLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC INPUT, 16-POINT, 100-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC INPUT/OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 200 SERIES, REMOTE I/O PROCESSOR, FOR 984A OR 984B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, COMPACT, HIGH EFFICIENCY, 85-264 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, SYSMAC C200, DISCRETE INPUT/OUTPUT MODULE, 250 VAC, 24 VDC MAX, 5 POINT RELAY ISOLATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, SYSMAC C200, HIGH DENSITY INPUT, 24 VDC, (32 POINTS, COM, 2 CIRCUITS), 32 CHANNEL, DC INPUT MODULE ,24 VDC, 64PTS, 24 VDC, 6 MA. FREE...
DISCONTINUED BY MANUFACTURER, PLC OUTPUT MODULE, DC: 24 V, AC: 240 V, 12 MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, 120 / 240 VAC, 1.0 / 0.5 AMPS, 50 / 60 HERTZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, 8 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, BASE UNIT, 10+1 SLOT, PANEL MOUNT, CONTROL IO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, CPU BACKPLANE, 5 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, CPU BASE UNIT, 8 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RFID INTERFACE MODULE, ID SENSOR UNIT (ELECTROMAGNETIC TYPE), V600 SERIES, I/O MODULES RFID MDL V600 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION CONTROL UNIT, 2 AXIS, PULSE STRING, OUTPUT 250 KHZ,CONTROLLERS 2 AXIS STEP CONNTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONING MODULE, MEMOCON-SC, INPUT 32 POINT, 24 VDC, (JAMSC-B2603 AND JAMSC-B2603V). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CABLE, 984 SERIES, 800 I/O POWER, 5FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY ADAPTER, SYSMAC C200, POWER SUPPLY MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, 115VAC INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE FOR ACCESS 4000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 0.6/0.3 AMP, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 110/220 VAC, 60 HZ, 2.5 AMPS, REMOTE I/O, 115/230 VAC INPUT, 50/60 HZ, 4/2 AMPS INPUT, 50.6 WATTS, 8 AMPS AT 5.1 VDC, .
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 110/220 VAC, 60 HZ, 2.5 AMPS, REMOTE I/O, WITH DATAPOWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 115/230 VAC, 50/60 HZ, 1.6-2 AMP, KEYED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 3/1.5 AMP, 115/230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 35 VA MAX, 3 VA STAND ALONE, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, H-SERIES, 5VDC, 4A, 24VDC, 1.5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 115-230VAC, 50/60 HZ, 1.8/1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 60 HZ 115 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 884 SERIES, 8 AMP, 115-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRO-CON BASE. RISER HI PROFILE. 190 MM X 95 MM, ACCESSORY RISER HIGH PROFILE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR BOARD COARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE M340, MAX 1024 DISCRETE + 256 ANALOG I/O, CPU340-20, ETHERNET, CANOPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, DUAL REMOTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, HOT STANDBY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, HOT-STANDBY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, I/O, 0.25/0.5 AMP, 120/220 V, 50/60 HZ,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR PMI CARD, LED LIGHTS, PIN CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROFIBUS BUS COUPLER FOR UP TO 64 DIGITAL BUS TERMINALS, 1.5 MBAUD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAM CONTROLLER, 32 CHANNEL TRANSISTOR, SINK LOGIC, OUTPUT MODULE, 12/24 VDC, 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAM CONTROLLER, 32 CHANNEL TRANSISTOR, SINK LOGIC, OUTPUT MODULE, 12/24VDC, 0.1A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAM PACK, FOR CONTROLLER AS-M84A-002, CONNECT P370 PROGRAMMING PANEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 VDC SUPPLY, 120 MA, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 3G2C4-CPUA6EQ, 100-120VAC, 50/60HZ 50VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, C200H SERIES, CPU MODULE, COMPATIBLE WITH HIGH DENSITY I/O, 100-120/200-240 VAC INPUT, 50/60 HZ, 120 VA, (FOR CPU21-E/23-E/31-E). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, INPUT MODULE, 16 POINT INPUT, 100-120 VAC, MELSEC SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, MICRO 84, 1AMP, 120/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, MICRO 84, M84A-002, COMMUNICATE WITH UP TO 112 I/O POINTS, CONNECT TO 8 I/O POINTS MAX PER MODULE, MAX 14 I/O MODULES, 120/240 VAC SUPPLY,...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, OUTPUT MODULE, 64 POINT, DC SINK, 12/24 VDC, 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, TRANSISTOR INPUT MODULE, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE PLANT CONTROLLER, WITH A 34 POINT I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PULSE CARD, MEDIUM VOLTAGE, FOR REPLACEMENT IN MEDIUM VOLTAGE STARTERS, 6 SCR FIRING BD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK 5SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 10SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 230 VAC, 10 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 8 SLOT, CPU BASE UNIT, SLAVE RACK BACKPLANE, FOR USE WITH PLC MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 8 SLOT, CPU BASE UNIT,SLAVE RACK BACKPLANE, FOR USE WITH PLC MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEIVER MODULE, REMOTE I/O PROCESSOR, WITH POWER, 800 SERIES, SELECTABLE 115/230 VAC OR 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, 16 POINT, SEPERATE COMMONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, 2 AMP, 24V AC/DC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE, 2 AMP, 24 VDC/240 VAC, 32 POINTS, RESPONSE TIME: 12 MS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O ADAPTOR, POWER SUPPLY, 0.5/0.25 AMP, 24 VDC, 120/220 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O PROCESSOR MODULE, COMM. STATUS ARRAY, DUAL CHANNEL . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O PROCESSOR, 984/800RI/O, INTERFACE DUAL CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE PROCESSOR MODULE, INPUT/OUTPUT, DESIGNED FOR MATERIAL HANDLING/ PACKAGING AND TEXTILE MACHINES USAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE STATION MODULE, BATTERY CHARGER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER CONTROL UNIT, 200 KHZ, 12-24 VDC IN, 5-24 VDC OUT, C200H POSITION CONTROL UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYMAC C200, CONTROLLERS EXPANSION POWER SUPPLY, 100-120/200-240 VAC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYMAC C200, CONTROLLERS EXPANSION, POWER SUPPLY, 120 VAC, POWER SUPPLY EXPANSION MODULE,100-120/200-2 40 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC 200, BASE UNIT, 10 SLOT, CPU I/O BACKPLANE, C200H AND C200HS ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC 200, RACK, BASE CPU BACKPLANE, 3 SLOTS (C200HBC031) C200H-BC03. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, CONTROLLERS, ALL FIBER, REMOTE I/O MASTER UNIT, APF/PCF OPTICAL FIBRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, CPU MODULE , POWER SUPPLY, 250 VAC, 2 AMP, 50/60 HZ, USES MEMORY C200HME831. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, CPU MODULE 8K W/RS232 880 I/O, SAME AS C200HE-CPU42-E, SYSMAC CPU UM 7.2 WORDS DM 6K WORDS 880 IO POINTS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SYSMAC C200, CPU MODULE, 16 K, 1184, I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, CPU MODULE, 4K CPU, 640 I/O, BACKPLANE 100 ~ 120/200 ~ 240 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, CPU MODULE, 8 K, 880 I/O, PROGRAMMABLE CONTROLLERS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, CPU MODULE, 8 K, 880 I/O,CONTROLLERS 8 K CPU 880 I/O, SUBSTITUTE C200HE-CPU32-E. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, HIGH-SPEED COUNTER UNIT, 1 AXIS, 50 KHZ, 5, 12, 24 VDC, COUNTER MODULE, HIGH SPEED, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, HOST LINK UNIT, RACK MOUNTING, RS-422. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, I/O MODULES 32 PT PNP (SOURCE) , 0.1 AMP, 24 VDC, FOR CPU 21/23/31/H. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, I/O POWER SUPPLY, 24 VDC OUTPUT, EXPANSION, 125 VAC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, INPUT MODULE, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, INPUT/OUTPUT UNIT, 16 X 12 VDC INPUTS, 16X TRANSISTOR OUTPUTS, NPN, 0.1 A, 12 VDC (USEABLE AS 128X DYNAMIC INPUTS). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SYSMAC C200, INPUT/OUTPUT UNIT, MULTIPLEXER, 16X 24 VDC INPUTS, 16X TRANSISTOR OUTPUT, NPN, 0.1 A, 24 VDC (USEABLE AS 128X DYNAMIC INPUTS). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SYSMAC C200, INTERFACE MODULE, HOST LINK, I/O MODULE, FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, MODULE 32-POINT OUTPUT (GROUP-2 I/O), LONG DISTANCE (19.2 MS) AND HIGH-SPEED (3 MS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, OUTPUT MODULE RELAY,12 CHANNEL RELAY OUTPUT MODULE 2A, 24VDC / 250VAC, 12POINT, 2AMP, 250VAC, 24VDC, 8AMP/UNIT, 2AMP/POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, OUTPUT MODULE, TRANSISTOR, 8 POINT, 0.8 AMP,8 POINT, DC OUTPUT MODULE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, PLC LINK INTERFACE MODULE, RS-485 WIRE, BACKPLANE, D-SUB, IP30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, RACK, CPU BACKPLANE, 5 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C200, VOICE OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC C2000, MEMORY MODULE, CX000H, 16 KRAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC HG PROCESSOR MODULE, 15.2 K WORDS, PROGRAM MEMORY RS-232C, EU VERSION, I/O MODULE, 16 K CPU W/RS232 880. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSMAC, PLC OUTPUT MODULE, 16 POINT, TRANSISTOR, 0.3 MA PER POINT, 2 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THYRISTOR OUTPUT MODULE, 32 OUTPUTS, 0.1 MA (OFF LEAKAGE), 24 V DC, 2 MS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT MODULE, 32 CHANNEL, 0.1 AMP, 24 VDC, 32 OR 128X TRANSISTOR OUTPUTS, NPN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR SINK OUTPUT MODULE, (MELSEC A SERIES), 32 POINT, 5/12 VDC, 0.016 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIAC MODULE, W/ MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UPLINK MODULE, FIBER OPTIC, 100 BASE-FX, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,OUTPUT MODULE, 8 POINT RELAY, ISOLATED, 16 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,POWER SUPPLY MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, MODICON X80, 64 INPUTS, 0.6 MA, 24 VDC, LED INDICATORS, 0 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, MODICON X80, 16 TRANSISTOR OUTPUTS, 0.5 AMP, 24 VDC, 0 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, MODICON X80, 32 OUTPUTS, 24 VDC, 0.1 AMP, 0 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISOCNTINUED BY MANUFACTURER, STROKE UNIT MODULE, IDEN-NR.: 115 658, FOR VALVES, TWO 4 DIGIT COUNTER DISPLAYS, +10 VDC ANALOG INPUT. FREE 2 YEAR RADWELL WARRANTY
E-STOP MODULE, R911282615, LINE 10, DESIGN 1 BOARD WITH A NB (EMERGENCY-STOP MODULE) MODULE DESIGN. FREE 2 YEAR RADWELL WARRANTY
ETHERNET ANALOG PLC, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, ETHERNET AND SERIAL PORTS, 24 VDC INPUT, 6-240 VAC/6-27 VDC OUTPUT, (4) FORM A (SPST) RELAYS, 1 AMP /...
ETHERNET BACKPLANE RACK, MODICON X80, 8 SLOTS, 3.3-24 VDC, 64-164 MA, 0-60 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODULE, 1 PORT, 10/100 MBIT/S, RJ45 TYPE PORT, FOR USE WITH M340 AUTOMATION PLATFORM, IP20. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODULE, COMMUNCATION, 3-PORT, X80, REPLACES 140NOM21200. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODULE, MODBUS IP/MB TCP. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODULE, MODICON M580, 3 SUBNETS, IP FORWARDING FUNCTION, 555 MA AT 3.3 VDC, 0 TO +60 C, IP20. FREE 2 YEAR RADWELL WARRANTY
ETHERNET NETWORK MODULE, MODICON M340 RANGE, 24 VDC, 90 MA, 16 MB INTERNAL RAM, RJ45 ETHERNET PORT, 10/100 MBIT TRANSFER RATE, 0 TO 60 DEGREE C, IP20 . FREE 2...
ETHERNET TCP/IP BUS COUPLER, FOR UP TO 64 BUS TERMINALS, ETHERNET PROTOCOLS TWINCAT ADS, MODBUS TCP, REAL-TIME ETHERNET, 24 VDC, DIGITAL PERIPHERAL SIGNALS: 512 INPUTS/OUTPUTS, ANALOG PERIPHERAL SIGNALS: 128 INPUTS/OUTPUTS.
ETHERNET TCP/IP NETWORK MODULE, M340, 24 VDC, 90 MA, RJ45 CONNECTION, RESET PUSH-BUTTON COLD RESTART, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
ETHERNET/IP BUS COUPLER, FOR UP TO 64 BUS TERMINALS (255 WITH K-BUS EXTENSION), INTEGRATED 2-CHANNEL SWITCH (2 X RJ45), 100 MBIT/S TRANSFER RATES, 24 VDC, IP20. FREE 2 YEAR RADWELL...
ETHERNET/IP, BUS COUPLER, COMPACT, W/ SIGNAL LED'S, 10 AMP, 24 VDC, 70 MA, DOUBLE SLOT AND KEY CONNECTION, -25 TO +85 DEGREES C, DIN RAIL MOUNT, IP20. FREE 2 YEAR...
FUJI, AVME-070, AVME070, SERIAL COMMUNICATION BOARD, SMT, 4CHANNEL. FREE 2 YEAR RADWELL WARRANTY
GATEWAY MODULE, ROTARY CODING SWITCH, IP20, TRANSMISSION RATE: 9.6 KBPS - 12 MBPS, 430 MA, SUB - D FEMALE / 9 PIN, 2 X END BRACKETS, 1 X END PLATE,...
GENERAL PURPOSE TRANSFORMER, COMPACT, HIGH EFFICIENCY, 85-264 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
HARSHED SERIAL LINK MODULE, W/ 2 RS-485/232 PORTS IN MODBUS AND CHARACTER MODE, 80 MA, 24 VDC, IP20, REPLACES: TSXSCY21601C. FREE 2 YEAR RADWELL WARRANTY
HERION, B-149-001, B149001, PLC CONTROL MODULE. FREE 2 YEAR RADWELL WARRANTY
I/O EXPANSION MODULE, 3 PORT, X80 ETHERNET RIO DROP ADAPTOR, ETHERNET/IP COMMUNICATION PORT, IPV4 (INTERNET PROTOCOL), IP20. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 32 NPN OUT CONN, 3MS LOADOFF, HIGH SPEED I/O DELAY. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, DISCRETE, MODICON X80, 16 INPUTS/OUTPUTS, 24 VDC, SOLID STATE, LED INDICATOR, -40 TO +85 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, NET MINI I/O, 16 SINK DCN/6, RELAY / OUTPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, PROGRAMMABLE CONTROLLER, 12-24VDC, 3-7MA. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, SYSMAC C200, 8 POINT TRANSISTOR, 24 VDC, 2 AMP, 8 CHANNEL TRANSISTOR OUTPUTS, NPN, WITH FUSE BLOWN DETECTION. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, SYSMAC C200, PID MDL CURRENT OUT, PID MODULE CURRENT OUT, PID CONTROL UNIT, ANALOGUE 4-20MA/1-5V/0-5V/0-1 0V INPUT, CURRENT OUTPUT, 2 LOOP. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE TRUE LOW 24VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16POINT, AC110-120V, 11-12MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16POINTS, 24VDC,. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 32 DIGITAL INPUTS, 24 VDC, BACKPLANE,D-SUB . FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 4 ANALOG INPUTS, 4 TO 20 MA, 1 TO 5/0 TO 10 V(SELECTABLE), SCREW TERMINAL,IP30. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, SYSMAC C200, 32 POINT, 5 VDC, LATCH, TTL INPUTS, WITH HIGH-SPEED INPUT FUNCTION, COMBINATIONS OF PLC I/O MODULES AND SCREW TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, SYSMAC C200H, 16 DIGITAL, 12-24 VAC/DC, 8 INPUTS, BACKPLANE, SCREW TERMINAL, IP30. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, SYSMAC C200H, 32 POINT FOR CPU 21/23/31, 32 CHANNEL, 24 VDC, BACKPLANE, SCREW TERMINAL, IP60. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, SYSMAC, ANALOG, 8 CHANNEL, 4-20MA, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
INPUT SIMULATOR, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
INPUT TERMINAL. FREE 2 YEAR RADWELL WARRANTY
INPUT/OUTPUT MODULE, ANALOG, 4 IN, 2 OUT. FREE 2 YEAR RADWELL WARRANTY
INSULATING PANEL, 5-SLOTS, BACKPLANE ISOLATING PANEL, C SERIES . FREE 2 YEAR RADWELL WARRANTY
ISOLATED ANALOG OUTPUT MODULE, X80, 2 OUTPUTS, 0-20 MA / 4-20 MA / -10-10 VDC. FREE 2 YEAR RADWELL WARRANTY
ISOLATED BREAK OUT BOARD. FREE 2 YEAR RADWELL WARRANTY
LIGHT SWITCH, ARIADNI 3-WAY, 600 WATT, PRESET LIGHT, ALMOND, W/ DIMMER. FREE 2 YEAR RADWELL WARRANTY
LIGHTBUS BUS COUPLER, FOR UP TO 64 DIGITAL BUS TERMINALS, 2.5 MBAUD. FREE 2 YEAR RADWELL WARRANTY
LINE INPUT MODULE, PLUG-IN, 2 MUTE BUSES, DUAL PARALLELED RCA JACKS. FREE 2 YEAR RADWELL WARRANTY
LINK TERMINAL, B7A SERIES, SUITABLE FOR USE WITH B7AP-M1 MODEL INDUCTIVE COUPLER, 16 NPN INPUT, 19.2MS. FREE 2 YEAR RADWELL WARRANTY
LINK TERMINAL, FOR PC OUTPUT UNIT, 12 TO 24 VDC, 50MA MAX, FOR B7A UNITS, MAXIMUM OPERATING TEMPERATURE: 50 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY
LINK TERMINAL, TERMINAL BLOCK,16 INPUT, DIN MOUNT, SERIES B7A. FREE 2 YEAR RADWELL WARRANTY
LITHIUM BATTERY, 3.6V, 2 WIRE, 3 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
LOADER TAPE. FREE 2 YEAR RADWELL WARRANTY
MEDIA CONVERTER, SLOT, RACKMOUNT CHASSIS, RACK, 12 SLOT, 1.5-3 AMP, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
MEMORY MODULE, 16 KB, EEP-ROM, NO CLOCK. FREE 2 YEAR RADWELL WARRANTY
MEMORY MODULE, EXECUTIVE CARTRIDGE ASSEMBLY, MODULE CLIPS. FREE 2 YEAR RADWELL WARRANTY
MEMORY MODULE, EXECUTIVE CARTRIDGE, ASSEMBLY 16K. FREE 2 YEAR RADWELL WARRANTY
MEMORY UNIT, 16K RAM, CPU21/23. FREE 2 YEAR RADWELL WARRANTY
MITSUBISHI PLCs/Machine Control AX41
MODBUS ETHERNET, 24 VDC, 1024 DIGITAL INPUT / OUTPUT, 95MA, 496 KB, PROGRAM CAPACITY LEVEL 2, 4 RACKS MAX, W / SPECIAL SCREW DRIVER. FREE 2 YEAR RADWELL WARRANTY
MODICON PLCs/Machine Control BMXDAI1604
MODICON PLCs/Machine Control BMXP342020
MODICON, REMOTE I/O PROCESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY
MODULE AUXILARY POWER SUPPLY 50/60HZ 120V. FREE 2 YEAR RADWELL WARRANTY
MODULE INTERFACE. FREE 2 YEAR RADWELL WARRANTY
MODULE MEMORY EXECUTIVE CARTRIDGE ASSEMBLY 16K. FREE 2 YEAR RADWELL WARRANTY
MODULE POWER SUPPLY PCB F12. FREE 2 YEAR RADWELL WARRANTY
MODULE PROCESSOR. FREE 2 YEAR RADWELL WARRANTY
MODULE, CONNECTOR INTERFACE, PLC. FREE 2 YEAR RADWELL WARRANTY
MODULE. FREE 2 YEAR RADWELL WARRANTY
OMRON PLCs/Machine Control C1000H-CPU01-EV1
OMRON PLCs/Machine Control C200H-DA001
OMRON PLCs/Machine Control C200H-ID212
OMRON PLCs/Machine Control C200H-IM212
OMRON PLCs/Machine Control C200H-LK201-V1
OMRON PLCs/Machine Control C200H-MAD01
OUTPUT MODULE 10-48DC 4-FUSE. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 16PT 1AMP TRIAC 100-240VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 24VDC TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 0.5AMP, 12/24VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 24 V, 20 POINT TERMINAL, 2MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 8 OUTPUT ANALOG, -10 TO 10 V, 8X 1-5 V, 0-10 V / -10-+10 V OUTPUTS, WITH SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, DISCRETE, 0.1 AMP, 24 VDC, 64 OUTPUT, SOLID STATE, LED STATUS DISPLAY. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, DISCRETE, X80 SERIES, 16 OUTPUT, 16 EN/IEC 61131-2, SOLID STATE, 0.5 AMP, 24 VAC, 19-30 VDC, FOR SEVERE ENVIRONMENTS. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, PROGRAMMABLE, 100-240 VAC, 8 POINT, TRIAC OUTPUT, 1 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, SYSMAC C200, 8 POINT RELAY, 250 VAC / 24 VDC, BACKPLANE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PC MODULE, INPUT 115VAC, OUTPUT TO FAN 115VAC. FREE 2 YEAR RADWELL WARRANTY
PICANOL PLCs/Machine Control BE155347
PLC BUS, SYSMAC C2000H, DUPLEX SWITCHER. FREE 2 YEAR RADWELL WARRANTY
PLC DIRECT PLCs/Machine Control C0-00DD2-D
PLC MODULE, COMPACT, HIGH EFFICIENCY, 85-264 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE, PLS S2,. FREE 2 YEAR RADWELL WARRANTY
PLC RACK, 7SLOT, PROGRAMMABLE,. FREE 2 YEAR RADWELL WARRANTY
POSITION CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
POSITION/MOTION CONTROL MODULE, I/O, 1 AXIS, PULSE STRING OUTPUT, 100 KHZ. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, 2AMP, 115/230VAC, EXT TEMP. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, ISOLATED, 24VDC, 2AMP, 12V BACKUP. FREE 2 YEAR RADWELL WARRANTY
PRINTED CONTROL BOARD, 584M, 8K, 16V. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODULE HOT-STANDBY. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODULE, 20 CHANNEL, M340/SERIES, MAX 512 DISCRETE + 128 ANALOG I/O, MODBUS, 2 RACKS, 11 SLOTS, IP20 PROTECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODULE, M340, MAX 1024 DISCRETE + 256 ANALOG I/O, MODBUS, ETHERNET, 36 CHANNEL, USB PORT 12 MBIT/S. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS BUS COUPLER, FOR UP TO 64 BUS TERMINALS, (255 WITH K-BUS EXTENSION), 12 MBAUD, ECONOMY PLUS. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS BUS COUPLER, FOR UP TO 64 DIGITAL BUS TERMINALS, 12 MBAUD, 80MA + (TOTAL K BUS CURRENT)/4, 200 MA MAX, 500 MA MAX, 32 BYTES I / 32 BYTES...
PROFIBUS COUPLER, COMPACT BUS COUPLER, 128 BYTE INPUT AND OUTPUT, 64 BUS TERMINALS, K-BUS EXTENSION, 12 MBAUD, 24 VDC, 70 MA, -25 TO +60 DEGREE C, IP20. FREE 2 YEAR...
PROFIBUS DP/FMS BUS COUPLER, FOR UP TO 64 BUS TERMINALS, 12 MBAUD, 512 INPUTS/OUTPUTS, 24 VDC, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE CONTROLLER, 3G2C4-CPUA6Q, 100-120VAC, 50/60HZ 50VA. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE CONTROLLER, SYSMAC, 100-120VAC, 50/60HZ 50VA. FREE 2 YEAR RADWELL WARRANTY
PROSENSE BAYONET ADAPTER, 1IN BAYONET LENGTH, 7/16IN BAYONET OUTSIDE DIAMETER, 9/32IN BAYONET INSIDE DIAMETER, 1/8IN MALE NPT PROCESS CONNECTION. FOR USE WITH ADJUSTABLE IMMERSION SENSORS.. FREE 2 YEAR RADWELL WARRANTY...
REDUNDANT PROCESSOR MODULE, MODICON M580, 24 VDC, 365 MA, 4 GB EXPANDABLE FLASH MEMORY, FOR DIO/RIO SCANNERS, 31 REMOTE I/O STATION, 6 ETHERNET MODULE CAPACITY, 24 AS-INTERFACE MODULE CAPACITY, 0...
REDUNDANT SAFETY PROCESSOR, MODICON M580, 16 MB, 61 ETHERNET DEVICES, IP20 PROTECTION, 16 REMOTE I/O RACKS, X80 & QUANTUM I/O, 5-95% RELATIVE HUMIDITY. FREE 2 YEAR RADWELL WARRANTY
REMOTE I/O CABLE, SIGNAL CABLES, 800 SERIES, 3.6M, 12FEET, MODICON. FREE 2 YEAR RADWELL WARRANTY
REMOTE I/O PROCESSOR. FREE 2 YEAR RADWELL WARRANTY
REMOTE INPUT/OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EMERSON B16958-2, BRUSH ELECTROGRAPHITIC, THICKNESS: 1 1/4", WIDTH: 3/4", LENGTH: 2". FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ENERGY PLUS B9593T, BATTERY, LITHIUM, 3.6V, 2100MAH, CONNECTOR W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ENERGY PLUS B9650B, BATTERY - LITHIUM, 3.6V, 1200MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ENERGY PLUS B9780, BATTERY, ALKALINE, 4.5V, 800MAH, COMPUTER CLOCK BATTERY, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ENERGY PLUS BR-2/3A4F, BATTERY - LITHIUM, 6.0V, 2900 MAH, W/ WIRE LEADS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ENERGY PLUS BR2/3A-AB, BATTERY, LITHIUM, 3V, W/ WIRE LEADS & CONNECTOR . FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MATSUSHITA ELECTRIC BR-2/3AE2SP, LITHIUM BATTERY, 2/3A, 3V, 1.2A, 3 PINS: 2 PIN POSITIVE / 1 PIN NEGATIVE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MITSUBISHI BKO-NC2157H01, BATTERY LITHIUM 3.6V 2450MAH. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MITSUBISHI C0304, BATTERY LITHIUM 3.6V 2450MAH. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MITSUBISHI C0307, BATTERY 3.6V 200MAH 3/V200H. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MITSUBISHI C0308, BATTERY 3.6V 200MAH 3/V200H. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MITSUBISHI C0309, BATTERY 6V 20000MAH. FREE 2 YEAR RADWELL WARRANTY
SCREW CLAMP MODULE, 9 POINT, 1.3 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
SERIAL RTU MODULE, RJ45 10/100 MBIT/S 1 TWISTED PAIR TRANSPARENT READY CLASS C30, 95MA AT 24VDC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL INPUT/RELAY CARD,WIDTH: 6",HEIGHT: 4",DEPTH: 9". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS B9508, BATTERY, LITHIUM, 3V, 1200MAH, 9V SNAPS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS B9631T, BATTERY, LITHIUM, 3V, 1200MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS B9670AB, BATTERY, 3V, 1800MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS B9670B, BATTERY - LITHIUM, 3.6V, 2100MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS B9670BSM, BATTERY, LITHIUM, 3V, 2100MAH, WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS B9712T, BATTERY, LITHIUM, 3V, W/ WIRE LEADS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS BR-CCF1TH, BATTERY, C, 3V, 5000MAH, LITHIUM, 2 WIRES WITH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MATSUSHITA ELECTRIC BRCCF2TE, BATTERY, LITHIUM, 6.0V, 5000MAH, W/ WIRE LEADS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON C200H, BATTERY, 3V, LITHIUM, 2100 MAH (C200HBAT09 - C200H-BAT0). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ZEBRA BTRY-LS42RAA0E-01, BATTERY, NIMH, 3.6V, 700MAH, W/ WIRE LEADS & CONNECTOR, RE-CHARGEABLE. FREE 2 YEAR RADWELL WARRANTY
SWITCH MODULE, MODICON X80, ETHERNET/IP, EMBEDDED, M580, IP20. FREE 2 YEAR RADWELL WARRANTY
SWITCH, DIMMER,120 VOLTS, 600 WATTS, SINGLE POLE, PRESET, WHITE, ARIADNI. FREE 2 YEAR RADWELL WARRANTY
SYSLINK TERMINATOR MODULE, C1000H SERIES, FOR USE WITH C SERIES PRODUCTS, 75 OHM. FREE 2 YEAR RADWELL WARRANTY
SYSMAC C200, 16 CHANNEL OUTPUT MODULE, 8 POINT TRIAC. FREE 2 YEAR RADWELL WARRANTY
SYSMAC C200, I/O MODULES, 8 POINT TRANSISTOR, 0.3 A, 5-24 VDC, OUTPUT UNIT, 8X TRANSISTOR OUTPUTS, PNP, BACKPLANE, SCREW TERMINAL, IP30. FREE 2 YEAR RADWELL WARRANTY
SYSMAC C200, I/O MODULES, OUTPUT MODULE, TRANSISTOR, 12 POINT, 0.3 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SYSMAC C200, MEMORY MODULE, 8K RAM, WITH CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
SYSMAC C200, OUTPUT MODULE, TRANSISTOR, 8 POINT, 0.8 AMP,8 POINT, DC OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
SYSMAC C200, POWER SUPPLY AUXILIARY MODULE, PS FOR SLK11. FREE 2 YEAR RADWELL WARRANTY
TERMINAL COUPLER, ETHERCAT TERMINALS / BUS TERMINALS, COMPACT DESIGN, UP TO 64 BUS TERMINALS (255 W/ K-BUS EXTENSION), CONFIGURABLE VIA KS200 OR ETHERCAT (ADS), 24 VDC SUPPLY. FREE 2 YEAR...
TRANSISTOR I/O LINK MODULE, 2-WIRE, 12 TO 24 V, PNP COMPATIBLE INPUT LOGIC, TRANSMIT 16 INPUT SIGNALS OVER JUST 2 WIRES, 30% SHORTER THAN CONVENTIONAL 16-POINT BLOCKS. FREE 2 YEAR...
TRANSISTOR I/O LINK MODULE, OUTPUT MODEL, 16 POINT, PNP, 0.5A/POINT, 3MS I/O DELAY TIME, LOAD OFF ERROR PROCESSING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
VIDEO CONSOLE MODULE, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
WIRELESS ACCESS POINT, HARDWARE DRIVER NETWORK CARD. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>