IDEC Corporation PLC Module/Rack FC4A-N16B1

Description
DISCONTINUED BY MANUFACTURER, INPUT MODULE; 16 POINT; 24VDC SINK/SOURCE; MICROSMART SERIES; REMVBLE SCREW TERM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, INPUT MODULE; 16 POINT; 24VDC SINK/SOURCE; MICROSMART SERIES; REMVBLE SCREW TERM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 714781 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
714781
PLC Module/Rack 714781
DISCONTINUED BY MANUFACTURER, INPUT MODULE; 16 POINT; 24VDC SINK/SOURCE; MICROSMART SERIES; REMVBLE SCREW TERM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INPUT MODULE; 16 POINT; 24VDC SINK/SOURCE; MICROSMART SERIES; REMVBLE SCREW TERM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Expansion Module; Ip / Nema Rating Idec - 25C4108 - Newark, An Avnet Company
Chicago, IL, United States
Expansion Module; Ip / Nema Rating Idec
25C4108
Expansion Module; Ip / Nema Rating Idec 25C4108
EXPANSION MODULE; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:-; Product Range:-; No. of Channels:16Channels; No. of Digital Inputs:16; Supply Voltage Max:24VDC RoHS Compliant: Yes

EXPANSION MODULE; IP / NEMA Rating:IP20; Supply Voltage:24VDC; No. of Digital Outputs:-; Product Range:-; No. of Channels:16Channels; No. of Digital Inputs:16; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 714781 25C4108
Product Name PLC Module/Rack Expansion Module; Ip / Nema Rating Idec
Inputs 16
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 351655 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details