Radwell International Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 32
Product Name Notes
115V INPUT BD. FREE 2 YEAR RADWELL WARRANTY
2 INPUT TEMP SENSOR, RTD. FREE 2 YEAR RADWELL WARRANTY
8-POINT MODULE CONNECTORS, EACH. FREE 2 YEAR RADWELL WARRANTY
AC OUTPUT MOD. FREE 2 YEAR RADWELL WARRANTY
ANALOG I/O MODULE, COMPONET COMMUNICATION PROTOCOL, 4 ANALOG INPUTS, 0-10 V, 0.8 AMP, 24 VDC, 4/20 MA, DIN RAIL MOUNT, SCREW TERMINALS, 4 POINTS, IP20 PROTECTION. FREE 2 YEAR RADWELL...
ANDOVER CONTROLS PLCs/Machine Control CPU-8M
BACKPLANE, BASE UNIT, CS1 SERIES, EXP I/O, 8 SLOTS. FREE 2 YEAR RADWELL WARRANTY
BACKPLANE, BASE UNIT, PLC, NORMAL EXPANSION, 10 SLOT, FOR BASIC/SPECIAL I/O UNITS, CS1 SERIES. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM, 3V, 1550 MAH, BUTTON TYPE, 3.5A PULSE CURRENT/ 1.5A CONTINUOUS CURRENT, REPLACES PANASONIC PART # CR-123APA/1B. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM, 3V, 1550 MAH, BUTTON TYPE, 3.5A PULSE CURRENT/ 1.5A CONTINUOUS CURRENT, REPLACES PANASONIC PART # CR-123APA/B. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM, 3V, 1550 MAH, BUTTON TYPE, 3.5A PULSE CURRENT/ 1.5A CONTINUOUS CURRENT, REPLACES PANASONIC PART # CR123. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM, 3V, CR17345 EQUIVALENT, 17X34 MM, SUBSTITUTE FOR CR123A. FREE 2 YEAR RADWELL WARRANTY
BLANK MODULE FOR BACKPLANE EMPTY SLOT. FREE 2 YEAR RADWELL WARRANTY
BUS NODE, CPX SERIES, ETHERNET POWERLINK V2 PROTOCOL, CORROSION RESISTANCE CLASS 1 - LOW CORROSION STRESS, PA-REINFORCED HOUSING MATERIAL, 64 BYTE MAX. ADDRESS CAPACITY INPUTS/OUTPUTS, 100 MBIT/S BAUD RATE, IP65/IP67,...
BUS NODE, CTEU SERIES, DEVICENET PROTOCOL, PA/PC HOUSING MATERIAL, DIL SWITCH, FIELDBUS INTERFACE: BUS CONNECTION; 9-PIN; PLUG, 8 BYTE MAX. ADDRESS CAPACITY INPUTS/OUTPUTS, 570039. FREE 2 YEAR RADWELL WARRANTY
BUS NODE, ETHERNET-BASED, FOR PROFINET IO, (548755). FREE 2 YEAR RADWELL WARRANTY
BUS NODE, FIELD MODULE, FOR VALVE MANIFOLD, (570040). FREE 2 YEAR RADWELL WARRANTY
BUS NODE, FOR CPX ELECTRIC TERMINAL, W/ INTERLINKING BLOCK, PUSH/PULL, ALUMINUM HOUSING, 2 RJ45 ETHERNET PORT, 64 BYTE, 24 VDC, 120 MA, IP65/67, (548751). FREE 2 YEAR RADWELL WARRANTY
BUS NODE, FOR CPX MODULAR ELECTRICAL TERMINAL, ETHERNET/IP, MODBUS TCP, 10/100 MBIT/S, 2X M12 FIELDBUS INTERFACE, DIL SWITCH, 24 VDC NOMINAL, (1912451). FREE 2 YEAR RADWELL WARRANTY
CABLE RS323 TO MINI DIN 8 PIN MALE. FREE 2 YEAR RADWELL WARRANTY
CHASSIS 8 I/O EXPANSION UNIT. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION BOARD, CQM1H SERIES, PULSE I/O, RS232/485, 200 MA, 19.2 KBIT/S, 1:1 DATA LINK, NT LINK IN 1:N MODE, OR NT LINK IN 1:1 MODE. FREE 2 YEAR RADWELL WARRANTY...
CONNECTOR, OPTION CARD, COMMUNICATION, KIT, RS-232C, FOR CP1E N30/40/60 OR NA20 CPU UNITS ONLY. ONE RS-232C CONNECTOR IS INCLUDED. FREE 2 YEAR RADWELL WARRANTY
CONTROL BOARD, PLC 32 I/O, ESPA NS RLY OUT. FREE 2 YEAR RADWELL WARRANTY
CONTROL CARD MODULE. FREE 2 YEAR RADWELL WARRANTY
CONTROL CPU, CS1D SERIES, 60KS PROG., 128 DATA, BACKPLANE MOUNT, DUPLEX CPU. FREE 2 YEAR RADWELL WARRANTY
CONTROL LOGIC, 12 IN, 8 OUT, 24V, 20 I/O CPU, DC/TR (PNP) DC PS, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER LINK MODULE, TWIST PAIR, SCREW CLAMP TERMINALS, ADJUSTABLE NODES. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, CPM2C SERIES, TERMINAL BLOCK, 8 RELAY OUT, SUP-V 24DC, 5MA. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, MEMORY CASSETTE, COMMUNICATION INTERFACE. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, MICRO PROGRAMMABLE, W/ TERMBLOCKS, 6 INPUTS, 24 VDC, 4 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, PROGRAMMABLE, 10 I/O CPU, 4 W, 24VDC, DC / RELAY PS, RTC. FREE 2 YEAR RADWELL WARRANTY
CORRECTION INTERFACE MODULE, CU SERIES, ASCII, KATAKANA, INTERNATIONAL AND ASIAN FONT, PARALLEL, ASYNCHRONOUS SERIAL INTERFACE, POWER SAVE MODE. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE 4K MEMORY. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE SYSMAC. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE, 24VDC | 10MA RATED, 16 POINTS, PULSE/ENCODER INPUT: 12MA, 12-24 VDC, PULSE OUTPUT: 30MA, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
CPU TERMINAL, I/O, 24VDC/INPUT, 16PT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY
CPU UNIT, 32 I/O (16 INPUT / 16 OUTPUT), 24 VDC INPUT, SINKING TRANSISTOR OUTPUTS, 2X FUJITSU CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
CR245A213A - MODULE. FREE 2 YEAR RADWELL WARRANTY
CR245F111A - MODULE. FREE 2 YEAR RADWELL WARRANTY
CRANE CHEMPHARMA , CR0023284, LCM DISPLAY 7IN. FREE 2 YEAR RADWELL WARRANTY
CS1 FLNET MODULE, CS1 SERIES, 100BASE-TX ETHERNET, 380 MA @ 5 VDC. FREE 2 YEAR RADWELL WARRANTY
CS1 PLC CPU, COMPUTER INTERFACE, 5 V, 20000 STEPS, RACK MOUNT, 20K (PROGRAM MEMORY) STEPS, 32K (DATA MEMORY) WORDS, 32K WORDS X 1 BANK (EXTENDED MEMORY). FREE 2 YEAR RADWELL...
D/A UNIT MODULE,ANALOG OUT,8POINT, 8 X 1-5V/0-5V/0-10V/-10- +10V OUTPUTS, SCREW TERMINALS, 12 BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
DANAHER CONTROLS , CP2250N9, PROCESSOR MODULE, EPTAK-225, 120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DANAHER CONTROLS ,CP729L1 ,INPUT MODULE,120VAC ,50/60HZ ,. FREE 2 YEAR RADWELL WARRANTY
DANAHER CONTROLS, EAGLE SIGNAL, CP729L101, INPUT MODULE, 10-55VDC. FREE 2 YEAR RADWELL WARRANTY
DATA TRANSCEIVER, 4 WIRE, 2 FIBER. FREE 2 YEAR RADWELL WARRANTY
DEVICENET MASTER INTERFACE MODULEISA ADDRESS: D8000– NUMBER OF FIELDBUS CHANNELS: 1– OPEN STYLE CONNECTOR, 5-PIN – TRANSMISSION RATE 125, 250, 500 KBAUD– INTERFACE TO THE CX CORE CPU THROUGH 16...
DIRECT LOGIC PLCs/Machine Control D0-06DR
DIRECT LOGIC PLCs/Machine Control D2-06BDC1-1
DIRECT LOGIC PLCs/Machine Control D2-09B-1
DIRECT LOGIC PLCs/Machine Control D2-16ND3-2
DIRECT LOGIC PLCs/Machine Control D3-05BDC
DIRECTLOGIC CPU, 15.8K WORDS LADDER MEMORY, (1) RS-232 (RJ12) AND (1) RS-232/RS-422/RS-485 (DB15HD FEMALE) PORT(S). PURCHASE D2-BAT-1 BACKUP BATTERY SEPARATELY.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL05 PLC, 120-240 VAC REQUIRED, SERIAL PORTS, DISCRETE INPUT: 8-POINT, AC, DISCRETE OUTPUT: 6-POINT, TRIAC.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL06 PLC, 12-24 VDC REQUIRED, SERIAL PORTS, DISCRETE INPUT: 20-POINT, DC, DISCRETE OUTPUT: 16-POINT, SOURCING.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL06 PLC, 120-240 VAC REQUIRED, SERIAL PORTS, DISCRETE INPUT: 20-POINT, DC, DISCRETE OUTPUT: 16-POINT, RELAY.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL205 DISCRETE INPUT MODULE, 16-POINT, 120 VAC, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL205 DISCRETE INPUT MODULE, 16-POINT, 24 VDC, SINKING/SOURCING, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL205 EXPANSION UNIT, LOCAL EXPANSION I/O, FOR USE WITH D2-250-1, D2-260 OR D2-262 CPUS.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL205 LOCAL I/O EXPANSION MODULE, FOR USE WITH D2-250-1, D2-260, AND D2-262 CPU-BASED PLCS. INSTALLS BESIDE EACH I/O BASE (CPU BASE AND EXPANSION) IN LOCAL EXPANSION SYSTEM. NOT COMPATIBLE...
DIRECTLOGIC DL405 DISCRETE OUTPUT MODULE, 8-POINT, 24-240 VAC, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON, 2A/POINT, 5A/COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL405 EEPROM CARTRIDGE, 15.5K MAXIMUM PROGRAM STORAGE. FOR USE WITH D4-440 OR D4-450 CPUS.. FREE 2 YEAR RADWELL WARRANTY
DIRECTLOGIC DL405 RELAY OUTPUT MODULE, 16-POINT, 6-24 VDC/6-240 VAC, (16) FORM A, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 1A/POINT, 5A/COMMON. REMOVABLE TERMINAL BLOCK INCLUDED.. FREE 2 YEAR RADWELL WARRANTY...
DIRECTLOGIC DL405 REMOTE I/O MODULE, 1 PORT, (1) RS-485 PORT(S).. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 2017, HIGH-SPEED PULSE INPUT MODULE, 100 KHZ MAXIMUM SWITCHING FREQUENCY, 3-POINT, 5-30 VDC/12-24 VDC, SINKING/SOURCING, 1 COMMON(S), 3 ISOLATED COMMON(S), EXTERNAL 12-24 VDC REQUIRED. FREE 2...
DISCONTINUED BY MANUFACTURER, 20 I/O EXPANSION UNIT, TRANSISTOR OUTPUT, 12 INPUTS/ 8 OUTPUTS, 115VAC/24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC INPUT BOARD, 115 VAC INPUTS, 0-9 CHANNELS, LED STATUS INDICATORS, RACK SLOT MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADVANCED MODULAR PLC, NEXGENIE 5000, BASIC CPU, 256 KB, 1 SERIAL / PG PORT, 2 AUX PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG EXPANDER CHASSIS, 4 CHANNEL INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG MOTION MODULE UNIT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 2 POINT, +/- 10 VDC / 0-20 MA, BUILT IN POWER SUPPLY, 340 MA AT 5 V . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOGUE I/O BOARD, 4X 0-20MA/0-5V/0-10V/-1 0-+10V INPUT, 2X 4-20MA/-10-+10V OUTPUTS, INNER BOARD EQUIVALENT TO CQM1-CPU45, RIGHT SLOT ONLY, (135732). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, APPLICATION CONTROLLER, FOR VAV TERMINAL UNITS, 24VAC 3UNIVERSAL I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACKPLANE, 8 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACKPLANE, MASTER BASIC, 2 SLOT TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACNET VAV CONTROLLER, 20-30 VAC, 50/60 HZ, 2 DIGITAL OUTPUT, 2 ANALOG OUTPUT, 4 UNIVERSAL INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE, DIRECTLOGIC, 3 SLOT, W/ 110/220 VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASIC CONTROLLER, DL DRIVE MODEL, 100-240 VAC, 50/60 HZ, 150 WATT, USED W/TENSOR DL SCREWDRIVERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASIC CPU MODULE, COMPATIBLE WITH PENTIUM® MMX, CLOCK FREQUENCY 266 MHZ, 32 MB RAM (EXPANDABLE TO 128 MB). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASIC UNIT, TWO RS-232 INTERFACES, RS-422 INTERFACE, W/O EEPROM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, CV PROG CONSOLE, 2 M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, I/O POWER CONVERTER CARD, 32 PIN CONNECTOR, (41B5229X082). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CMOS RAM MODULE, 8KW, 7.5K STORAGE, W/ BATTERY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION ADAPTOR, RS422, 6 POINTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE SERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, 218IF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, ETHERNET, 400 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACTRIO CHASSIS, 4-SLOT, 1M GATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACTRIO CONTROLLER, 8-SLOT, 400 MHZ CPU, 128 MB DRAM, 256 MB STORAGE, 2M GATE FPGA COMPACTRIO CONTROLLER (LEGACY). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, I/O CONTROL UNIT, RACK MOUNTED, FRONT DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER LINK UNIT, CQM1H SERIES, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER LINK UNIT, TWISTED-PAIR CABLE, CS SERIES, LINK MODULE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, EEPROM MEMORY EXPANSION, FOR CPM1/CQM1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, NATIVE BACNET, FULLY PROGRAMMABLE, 16X12, CLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, PROGRAMMABLE, 14 I/O, 115VAC, POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CP-VAV, UNITARY CONTROLLER, BACNET, 21 INPUT/ OUTPUT, 24 VAC + 20%, 7 A, DIN RAIL, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU BLOCK, 10 MA, 24 VDC, 256 I/O, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU CONTROLLER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU CONTROLLER, 24 VDC, PROCESSOR MODULE , S21. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU CONTROLLER, 24 VDC, PROCESSOR MODULE, S21. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU HOUSING, DIRECT LOGIC 450, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU I/O BACKPLANE, 10 SLOTS (6 CPU BUS UNIT SLOTS), ONLY SUPPORTS ONE CVM1 EXPANSION I/O BACKPLANE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU I/O BACKPLANE, 5 SLOTS (3 CPU BUS UNIT SLOTS), ONLY SUPPORTS ONE CVM1 EXPANSION I/O BACKPLANE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 10 K STEP, 960 I/O POINTS, PROGRAMMABLE CONTROLLER, 64 K DATA, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 10 MA, 16 WAY, 24 VDC, SCREW TERMINALS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 10 MA, 24 VDC, 16 POINTS, 7.2K WORD PROGRAM MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 14.8K WORD, FLOATING PT MATH, LED INDICATOR, SLOT MOUNT, W/ 4 LOOP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 16 BUILT IN INPUTS, 3.2 K WORD, RS232 INTERFACE, 10 MA, 24 VDC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 16 POINT, 24 VDC, 10 MA, PULSE INPUT: 12/24 VDC, 12 MA, PULSE OUTPUT: 5-24 VDC, 30 MA, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CPU MODULE, 18 INPUT, 12 OUTPUT, 100-240 V AC, 50/60 HZ, 24 V DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 18 INPUT, 12 OUTPUTS, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 2 PORT, COM1-2 RS232. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 256I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 2688 POINTS, 0.9 US/COMMAND, 1X RS-232C, 48.5K STEPS WITH RAM, 48.5K STEPS WITH EPROM, PID FUNCTION, SERIAL PORT I/F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 30 I/O DC RELAY, 2/16 AMP, 250 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 30 POINT I/O (18 INPUT / 12 OUTPUT), TRANSISTOR OUTPUTS, PNP, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 30-POINT, 24 VDC, 20 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 36 INPUT / 24 OUTPUT, 60 VA, 100-240 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 36 INPUTS, 24 OUTPUTS, 100-240 VAC, 50/60 HZ, 24 VDC, PNP, RS-232C PORT, SCREW TYPE TERMINAL, DIN RAIL MOUNT, 0 TO +55 DEGREES C. FREE...
DISCONTINUED BY MANUFACTURER, CPU MODULE, 40 POINT, 60 VA, 100-240 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 5-8MA, 24VDC, 36 INPUTS, 24 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 5K I/O, SYSMAC CV2000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, C SERCOS INTERFACE, W/ KEY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, CENTRAL UNIT, 110/220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, CS1, 30K, 64K, DATA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, DIRECTLOGIC DL305, DL330, 3.7K WORDS LADDER MEMORY, (1) DCU/HPP PORT, (COMPARABLE REPLACEMENT: D3-340). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, DL230 CPU, MEMORY 2.4 K TOTAL, BUILT-IN COMMUNICATION PORTS, BATTERY NOT INCLUDED, REQUIRES DIRECTSOFT PROGRAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, LADDER ONLY, 30K WORDS PROGRAM / 8K WORDS DATA MEMORY, RS-232C/422 PORT, 512 LOCAL I/O, 2048 TOTAL I/O CAPACITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, NETCONTROLLER, 8 MB DRAM, 4 MB FLASH, MATH CO-PROCESSOR, 4 PROGRAMMABLE COMM PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, PLC CARD, MULTI-I/O VME BASE CARD, HOLDS 4 MEDIA CARDS, COMMUNICATIONS CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, PROGRAMMABLE CONTROLLER, SYSMAC CS1G. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SYSMAC CONTROLLER, 32 K DATA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SYSMAC CPM1A, I/O, 24VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SYSMAC CS SERIES, 10K STEP PROGRAM CAPACITY, 64K WORDS MEMORY CAPACITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SYSMAC, 16K I/O, 2, 048 (WITH RAM62K WORD). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SYSMAC, PROGRAMMABLE CONTROLLER, 256 PT MAX I/O, 3.2K WORDS PROGRAM CAPACITY, 3K WORDS DM CAPACITY, 16 BUILT IN DC INPUTS, MAX 11 MODULE MOUNT, RS-232C...
DISCONTINUED BY MANUFACTURER, CPU PROCESSOR MODULE, FARA N-70 PLC, FRONT STATUS LED, INITIALIZE BUTTON, RS232C, RS485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU, 20I/O, DC IN, PNP OUT, DC PS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU10 I/O DC RELAY, AC POWER SUPPLY, 60VA, 100-240 VAC, 50/60 HZ, SCREW TERMINALS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CUSTOM CPM2A FOR ELLIS & WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA COMMUNICATION MODULE, MASTER/SLAVE ON A DIRECTNET NETWORK, SLAVE ON A MODBUS RTU NETWORK, RS-232C/RS-422 COMMUNICATIONS, CABLE NOT INCLUDED. WORKS WITH D3-350 CPU ONLY. ORDER D2-DCM-M MANUAL...
DISCONTINUED BY MANUFACTURER, DC INPUT UNIT, ISOLATED TYPE, 4 INPUTS, 4 TO 20 MA / 0 TO 20 MA SIGNAL RANGE, 1 TO 5 VOLTS / 0 TO 5 VOLTS...
DISCONTINUED BY MANUFACTURER, DEVICE NET, I/O LINK ADAPTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL I/O CONTROLLER, 24VAC, 15VA MAX, 30VDC DIGITAL INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL IMAGE SENSOR/CONTROLLER, DUAL CAMERA CONNECTIONS, MONITOR CONNECTOR, ETHERNET, RS-232C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, D32LT SERIES, 16 POINTS, 8 POINTS PER COMMON, 115 VAC, DIGITAL OUTPUT UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTLOGIC DL205 I/O BASE, 4-SLOT, DIN RAIL OR PANEL MOUNT, EXTERNAL 12-24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTLOGIC DL305 I/O BASE, 10-SLOT, PANEL MOUNT, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, 32-POINT, 5-15 VDC, CURRENT SINKING/SOURCING INPUT MODULE, 4 COMMONS (ISOLATED). REQUIRES ONE CONNECTOR SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DL305 DISCRETE INPUT MODULE, 8-POINT, 24 VAC/VDC, SINKING/SOURCING, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. NON-REMOVABLE TERMINAL BLOCK INCLUDED, REPLACEMENT D3-16NE3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DL305 DISCRETE OUTPUT MODULE, 16-POINT, 6-24 VDC, SINKING, 2 COMMON(S), 8 POINT(S) PER COMMON, 0.5 AMP / POINT, 2 AMP / COMMON, REMOVABLE TERMINAL BLOCK INCLUDED. FREE...
DISCONTINUED BY MANUFACTURER, DL405 DIRECTNET COMMUNICATION MODULE, 1 PORT, (1) RS-232/RS-422 PORT(S). FOR USE WITH ALL DL405 PLCS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUPLEX EXPANSION I/O BACKPLANE, 10 SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END PLATE FOR PLC RACK, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET UNIT, RACKET MOUNTED, FRONT DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXP, 32I/O, DC IN,NPN OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION CHASSIS, 115VAC, 24VDC OUTPUT, 20 I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION I/O BACKPLANE, 11 SLOTS (MUST BE CONNECTED DIRECTLY TO CVM1 CPU BACKPLANE). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION I/O MODULE, 20EDR, 24VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 20POINT, INPUT: 24VDC, OUTPUT: 24VDC/250VAC, 2AMP, SCREW TERMINALS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 8 I/O, 4 INPUT, 115 VAC, 4 OUTPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 8 INPUT POINTS, DC INPUT, 24 VDC, 5 MA, 2.559 INCH DEPTH, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, INPUT: 5 MA 24 VDC, OUT: 0.3 AMP /P.0.9 AMP/C.1.8 AMP 24 VDC (RES). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION RACK, 5 SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, FOR PROGRAMMABLE CONTROLLER, 12 INPUTS, 115 VAC, 50/60 HZ, 8 RELAY OUTPUTS, 240 VAC RATING, 180 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, FOR PROGRAMMABLE CONTROLLER, 8 RELAY OUTPUTS, 115 VAC INPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, SYSMAC CPM2C, OUTPUT MODULE, 8 POINTS, RELAY OUTPUT, TERMINAL BLOCK, 24 VDC SUPPLY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILLER MODULE, D3 SERIES, PLASTIC, 4-5/8X1-11/32IN, BLACK, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O CONTROLLER, D50 SERIES, 24 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANDER UNIT 40, 24 INPUTS/16 OUTPUTS, OUTPUT TYPE: RELAY, 115VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION BACKPLANE MODULE, 6 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, 24 X 24 VDC INPUTS, 16 X TRANSISTOR OUTPUTS, NPN 0.3 AMP, 4.5 TO 30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O LINK MODULE, 32 INPUT, 32 OUTPUT, 5 AMP, 250V, SCREW CLAMP TERMINALS, DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE ,14POINT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE BASE, 12 SCREW ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE BASE, DIRECTLOGIC DL305 I/O BASE, 8-SLOT, PANEL MOUNT, EXTERNAL 110-220 VAC REQUIRED, 24 VDC, 100 MA AUXILIARY, DEVICE POWER SUPPLY INCLUDED.. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, I/O MODULE, 16 CHANNEL OUTPUT, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 16 POINT IN, 16 POINT OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 24 VDC INPUT, 16 RELAY OUTPUTS, EXPANSION I/O UNIT, RELAY I/O, 24 VDC RES / 250 V, 5 MA, 240 VAC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, I/O MODULE, 24 VDC, 10 MS, RACK MOUNTABLE, (306176). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, CONNECTOR TYPE, 6 DIGITAL INPUTS, 24 VDC, 4 TRANSISTOR OUTPUTS (SOURCING), DEVICENET, BUILT-IN REAL TIME CLOCK, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, CPM1A SERIES, 2 ANALOG INPUTS, 1 ANALOG OUTPUT, 4-20 MA, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, REMOTE CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT BOARD MODULE, 16 - TO 17 PINS, INPUT: 12 TO 48VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT CONTROL MODULE, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 110VAC, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 115VAC,INPUT,16POINT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 INPUTS, (175561). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16-POINT, 24 VDC, FAST RESPONSE (0.8 MS) CURRENT, 2 COMMONS (INTERNALLY CONNECTED), REMOVABLE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16POINT, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16POINT, 24VDC, D3-16ND2-1 IS A POSSIABLE REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32 POINT, 12-24 VDC, N-700 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32PT, 4 MA, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 4 POINT, ANALOG, 8 BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8POINT, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 4 POINT, 1-5 V,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, CS SERIES, 8 ANALOG INPUTS, SCREW TYPE TERMINAL, 0 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, CQM1, 16 POINT, 24 VDC, 6 MA, SHARED COMMON, TERMINAL BLOCK CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 16 PT, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, I/O SLAVE, 16POINT, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, PLC, N70, 16P, 100-120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, PLC, N70, 16P, 12-24 VDC, 10 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT OUTPUT BOARD, MULTI-CHANNEL, 3 SLOT, MOUNTABLE, RS232C PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, EXPANSION 20I/O, DC INPUT, RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT UNIT, 8 POINT OUTPUT, EXPANSION, SOLID STATE, NPN, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTELLIGENT CO-PROCESSOR UNIT, 63K BYTE RAM / 63K BYTE EEPROM, 2X RS-232C, 1X RS-422 PORT (MUST BE MOUNTED TO CPU OR CPU EXPANSION BACKPLANE). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INTERFACE COMMUNICATION CARD, CABLE AND JUMPER CONFIGURATIONS, CP-LINK PORTS, SUB-D26 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE CONTROLLER, MICRO PROGAMMABLE, I/O EXPANSION MODULE, 12 INPUT, 8 OUTPUT, INPUT: 24 VDC 5 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE INPUT CARD, 2 USB PORTS ETHERNET CONNECTION, CANNOT BE ORDERED SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, B7A, CQM1 SERIES, 32 POINT, 121-24 VDC, 70 MA, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, I/O LINK UNIT, CPM1A SERIES, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE UNIT, W/ RS232C CONNECTOR, W/O SWITCH, DIN RAIL MOUNT, D-SUB TERMINATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IO MODULE, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KVM SWITCH MODULE, 4PORT, BUILT-IN USB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINK MODULE CONTROLLER, CVM1 SERIES, SYSMAC, LINK UNIT, TWISTED PAIR CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC CONTROLLER, PROGRAMMABLE, PEAK REFLOW COMPATIBLE (260 C):NO; LEADED PROCESS COMPATIBLE:NO ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC CONTROLLER, PROGRAMMABLE, PEAK REFLOW COMPATIBLE, BACKPLANE, 10 SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOOP CONROLLER, CONTROL BOARD PROCESS, CS1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOOP CONTROL UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASTER UNIT MODULE, CONTROL MODULE DEVICENET, COMPOBUS/D, 1.5 W, 25 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY CARTRIDGE, EE PROM, FOR 20A AND 40A CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY CARTRIDGE, UV PROM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY CASSETTE, EEPROM, 8K WORD, WITH RTC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY CASSETTE, EPROM (REQUIRES EPROM), I/O POINTS: 512 PTS, RS-232C PORT, 4 ANALOG INPUTS, INPUT SIGNAL RANGES: 10 TO 10 V/ 0 TO 10 V/ 0 TO...
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EEPROM, 8K WORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, UVPROM, 16KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO PROGRAMMABLE CONTROLLER, 20 I/O POINTS, 12 INPUTS, 8 RELAY OUTPUTS, AC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO PROGRAMMABLE CONTROLLER, CPM1A SERIES, 6 INPUT POINTS (DC), 4 OUTPUT POINTS, RELAY OUTPUT, AC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO PROGRAMMABLE CONTROLLER, CPM1A SERIES, 6 INPUT POINTS (DC), 4 OUTPUT POINTS, RELAY OUTPUT, DC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO PROGRAMMABLE CONTROLLER, CPM1A SERIES, 6 INPUT POINTS (DC), 4 OUTPUT POINTS, TRANSISTOR OUTPUT, SINK TYPE, AC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO PROGRAMMABLE CONTROLLER, CPM1A SERIES, 6 INPUT POINTS (DC), 4 OUTPUT POINTS, TRANSISTOR OUTPUT, SINK TYPE, DC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO PROGRAMMABLE CONTROLLER, CPM1A SERIES, 6 INPUT POINTS (DC), 4 OUTPUT POINTS, TRANSISTOR OUTPUT, SOURCE TYPE, DC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO PROGRAMMABLE CONTROLLER, CPU MODULE, 20 I/O TERMINALS, 12 INPUTS, 8 POINTS OUTPUT, 100/240 VAC POWER SUPPLY, 5/12 MA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO PROGRAMMABLE CONTROLLER, SYSMAC CPM2A, CPU, 20 I/O POINTS, 12 INPUTS, 8 RELAY OUTPUTS, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUNTING RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORKING MODULE, RACK MOUNTED, RS232 PORT, STATUS LED INDICATORS, STYLE S3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OMRON, CS1W-ETN11, CS1WETN11, ETHERNET UNIT, 10BASE-T, 100M MAX DISTANCE, UTP CABLE, CS SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTION BOARD, PULSE I/O, 2 PULSE INPUTS, SINGLE PHASE AT 50 KHZ / DIFFERENTIAL PHASE AT 25 KHZ, 2 PULSE OUTPUTS, 50 KHZ MAX. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, OUTPUT BOARD, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT CARD, DUAL ANALOG, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, .5 AMPS, 24 VOLTS, 20-PIN MALE CONNECTION, FOR AUTOMATA PKS-CPU MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINTS, 0.3-4.8 AMP, 5-24 VDC, 50 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 1AMP, 8POINT, 24VDC, PNP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2 AMP, MAX SWITCHING VOLTAGE: 250 VAC, 24 VDC, 8 POINT OUTPUTS, INDEPENDENT COMMON TYPE, TERMINAL BLOCK CONNECTOR TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 24VDC, 0.5A/POINT, 5AMP, 32POINT, PNP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 32PT SOLID STATE, 1AMP, 5-24VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 CHANNEL, 6-28 VDC, 306120. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT TRIAC 0.4A MP, 100 - 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, 3 AMP, 250 VAC / 30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 2 POINT, 0.3 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 2 POINT, 8BIT, 0-10VDC 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, WITHOUT POWER SUPPLY, 0-20MA, RPL CJ1WDA021. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, CQM1 PLC, CONTACT OUTPUT, 16 POINTS, 250 VAC / 24 VDC SWITCHING VOLTAGE, 16 PTS PER COMMON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, CQM1 SERIES, 16 POINT, 0.3 AMP, TRANSISTOR 5/24 VDC, NPN, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, IO SLAVE, 16 POINT, DC SLICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ISOLATED ANAOLG, 8PT HIGH SPEED 505. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, PROGRAMMABLE CONTROLLER, 24 VDC, 5 MA, 40 POINT, PNP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, I/O MODULE BOARD, TRANSITION MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, POWER CONVERTER CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLANT CONTROLLER, COMFORTPOINT OPEN, NATIVE BACNET NETWORK, (3X) RS485 SCREW TERMINAL, RS485 PUSH IN TERMINAL, LED INDICATORS, 24 VAC/DC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC BACKPLANE, CV SERIES, 11 SLOT, NON-ROHS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC BATTERY, LITHIUM, 3.6 VOLT, 1500 MAH, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC EXPANSION RACK, DIRECT LOGIC 205 BASE, W/ INTERNAL 24 VDC POWER SUPPLY, 9 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC INPUT MODULE, 20 POINT, 4 CHANNEL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE RACK, DIRECTLOGIC DL305 I/O BASE, 5-SLOT, PANEL MOUNT, EXTERNAL 110-220 V AC REQUIRED, 24 V DC 100 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, COMMUNICATION, RS232, RS422A/485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, CPM2A SERIES, 20 POINT I/O, 24 VDC SUPPLY, 12 INPUT POINTS, 8 OUTPUT POINTS, NPN, DC PS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, D320 SERIES, DUAL RS232C / 485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, I/O BASE, 5-SLOT, PANEL MOUNT, 110-220 VAC, 24 VDC, 100 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, INPUT INSOLATOR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, MODEL LIO-01, I/O MODULE, DUAL FRONT CONNECTOR, 87317-80000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC POWER UNIT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK , MOUNTING BASE, 8 POSITION,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC, CPM2A SERIES, MICRO, 36 INPUTS, 24 RELAY OUTPUTS, 100 TO 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC, D50 SERIES, 14 SLOT, 8 INPUT, 6 OUTPUT / RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC, MICRO CPU, 20I/O POINTS, INPUT 24VDC, OUTPUT 24VDC, 5/12MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 1 AMP, 100-240 VAC, 50/60 HZ, 30 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 110-120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 30 W, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY RACK, MODEL ACE 101, 120 / 240 VAC, 50 / 60 HZ, 15 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY UNIT, 3.6 AMP, 100-240 VAC, 50/60 HZ, 60 VA, 5 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY UNIT, I/O, 24 VDC, 6 MA,PNP/NPN, 32 POINT, RS-232C PORT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, PLUG IN, PROGRAMMABLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR BOARD, PLC MODULE, MOUNTABLE, INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, EPTAK-240, 32 POINTS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, STYLE S2, 2 BUS VNET/IP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR, BASIC EMII, 1.5 S/COMMAND, 160I/O, W/O MEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGAMMABLE CONTROLLER, DUAL ABS INTERFACE, 24V DC, 6MA (MILLIAMPERE), 16 MAX. NUMBER OF I/O WORDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMER CONTROLLER, 115/230 VAC, 50/60HZ, 25VA,40 I/O RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 20 POINT, 12 INPUT / 8 OUTPUT, SOURCE: 100-240 VAC / 50/60 HZ / 60 VA, INPUT: 24 VDC / 5MA/12MA, OUTPUT: 24 VDC (RES)...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24 INPUT POINTS, 8 OUTPUT POINTS, 24 VDC, 20 W, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 24VDC, 20W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 40 I/O CPU, 24 VDC, 20 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, CPU MODULE, 30 POINT I/O, 100-240 VAC, 50/60 HZ, 60 VA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, CPU MODULE, SYSMAC CQM1H SERIES, 16 DC INPUTS, RS-232C PORT, 7.2 K WORD PROGRAM, 6 K WORD DM, 512 POINT, DIN RAIL MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, CPU UNIT, 16 POINT, 24 VDC INPUT, 2 SLOT, 15.2K WORD PROGRAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, CS1W SERIES, WIRED, SHIELDED TWISTED-PAIR CABLE, TOKEN BUS COMMUNCATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, HIGH SPEED, 24 INPUTS, 16 OUTPUTS, RATED LINE VOLTAGE 100/120 VAC, 200/240 VAC, 50/60 HZ, OUTPUT RATING (RELAY) 240 VA, 240 VAC, MAX 1440 VA...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, PLC INSERT, D120 SERIES, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, PLUG IN, 6V POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER (PLC), CHASSIS MOUNT, DIN RAIL, 24 VDC, SCREW TERMINAL,NUMBER OF OUTPUTS AND TYPE:12 - PULSE (2), SOLID STATE (10),NUMBER OF INPUTS AND TYPE:18 -...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, 115V AC OUTPUT, 20 PIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, 24 DIGITAL INPUTS, 16 RELAY OUTPUTS, 100 TO 240 VAC, CHASSIS MOUNT, DIN RAIL, RS-232C, 2K WORDS MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, MICRO, 28 I/O, 16 INPUT/115 VAC, 12 RELAY OUTPUT/24 VDC-230 VAC, 16 TIMER (0.1-999.9 SECONDS), 16 COUNTER (0-9999) . FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, RS-232C/422 PORT, 2048 LOCAL I/O, 5120 TOTAL I/O CAPACITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, SUPPLY: 100/120 VAC (50/60 HZ), 8 INPUTS, 24 VDC INPUT, 6 OUTPUTS, RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, SYSMAC SERIES, 512 PTS I/O CAPACITY, W/ STATUS DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMING CABLE ASSEMBLY, 2M (6.56FT) LENGTH, CV SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PULSE ANALYZER, DL405 SERIES, 2 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK 5SLOT BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK 9SLOT BASE, NON-EXPANDABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK BASE UNIT, CPU CONNECTION SLOT, POWER SUPPLY CONNECTION SLOT, 5 I/O CARD CONNECTION SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 0.2 AMP, 4 SLOT, 110/220 VAC, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 17SLOT, I/O FILE ASSEMBLY, 10AMP, 21-29VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, DIRECT LOGIC 205, INPUT/OUTPUT BASE, 6 SLOTS, DIN RAIL OR PANEL MOUNTING, 86/264 VAC, 50/60 HZ, .2 AMP, INCLUDES: 24 VDC AUXILIARY OUTPUT POWER, EXTERNAL POWER...
DISCONTINUED BY MANUFACTURER, RACK, DL405 SERIES, 8 SLOT, EXPANSION BASE, 8-SLOT, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, EXPANDABLE 9 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, LOCAL ONLY, NO EXPANSION, 4 SLOT, FOR D4-450 CPU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE, FOR PLC MODULE RACK, 12 POINT, 24 VDC POWER SUPPLY, 240 VAC, 2 AMP RESISTIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O MASTER UNIT, SYSMAC BUS/2 REMOTE I/O SYSTEM, 32 GROUP-1 SLAVES MAX. PER UNIT, 16 GROUP-2 SLAVES MAX. PER UNIT, DIP SWITCH SETTING FOR GROUP-3 SLAVES...
DISCONTINUED BY MANUFACTURER, REMOTE I/O, BUSS SLAVE, SYSBUS II WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE MASTER CONTROL MODULE, SYSBUS II WIRE, SYSMAC BUS/2, RACK MOUNTED, FRONT DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIAL COMMUNICATIONS ADAPTER, RS-232C, FOR USE WITH CPM1A MICRO PROGRAMMABLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINKING OUTPUT MODULE, 5-28 VDC, 0.5 AMP, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLAVE I/O MODULE, SYSMAC CV500 SERIES, 5 VDC, 600 MA INTERNAL CONSUMPTION, OPTICAL TYPE, SLAVE GROUP 3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLICE I/O MASTER MODULE, SLICE I/O SYSTEM IS ONE MASTER (D4-SM) AND 15 SLICE I/O SLAVES (D4-SS-XX) MAX, USES DL405 CPU SYSTEM POWER, NO EXTERNAL POWER SUPPLY...
DISCONTINUED BY MANUFACTURER, SWITCH/PROXIMITY DETECTOR REPEATER, 4 CHANNEL, TRANSISTOR OUT, SIL 2, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH/PROXIMITY DETECTOR REPEATER, 4 CHANNELS, 20-30 VDC, TRANSISTOR OUTPUT, SIL 2, COMMON NEGATIVE AND POSITIVE, WITH POWER BUS ENCLOSURE, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SYSNET LINK MODULE, AC/DC, 70 CM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL UNIT, SYSMAC CQM1 SERIES, 2 X J/K THERMOCOUPLE INPUTS, PNP OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMER MODULE, 250 SECOND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VAV CONTROLLER, 20-30 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VNET / IP MODULE, STYLE S1, CLASS I, DIVISION 2, 2 BUS PORT, FOR AFV30D / AFV30S / AFV40S / AFV40D, 24 VDC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER,CABLE, FOR PROGRAMMABLE LOGIC CONTROLLER; PEAK REFLOW COMPATIBLE (260 C):NO; LEADED PROCESS COMPATIBLE:NO ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,COMPACT MICRO PLC, MODULES SOLD SEPARATELY, 30 I/O POINTS, MAX EXPANSION TO 100 I/O, DC IN, PNP OUT, UL / CSA / CE APPROVALS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER,CVU TIWAY ADAPTER CARD FOR PC TO TIWAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,EXPANSI ON MODULE, 8 I/O, 4 115VAC INPUTS,4 24VDC/240VAC RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PLC CPU, LADDER ONLY, 30K WORDS PROGRAM / 24K WORDS DATA MEMORY, RS-232C/422 PORT, 1024 LOCAL I/O, 4096 TOTAL I/O CAPACITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MNAUFACTURER,PLC OUTPUT MODULE, TRANSISTOR TYPE, 8 POINT, 24 VDC, PNP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY THE MANUFACTURER, DL205 REMOTE I/O, SERIAL REMOTE, SLAVE MODULE., RM-NET AND SM-NET PROTOCOLS, 200 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED ITEM. PRODUCT NO LONGER AVAILABLE , DIRECTLOGIC DL305 I/O BASE, 5-SLOT, PANEL MOUNT, EXTERNAL 24 VDC REQUIRED.. FREE 2 YEAR RADWELL WARRANTY
DISCOUNTED BY MANUFACTURER, RELAY OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, FOR USE W/ DL205, REMOVABLE TERMINAL BLOCK, STATUS LED INDICATOR, 8 AC INPUT, 1 COMMON, 8 POINT PER COMMON. FREE 2 YEAR RADWELL WARRANTY
DISCRETE OUTPUT MODULE, DIRECTLOGIC DL205, 8-POINT, 24-240 VAC, 1 COMMON(S), 8 POINT(S) PER COMMON, 0.5 AMP / POINT, 4 AMP / COMMON, REMOVABLE TERMINAL BLOCK INCLUDED. FREE 2 YEAR RADWELL...
DL205 COMMUNICATION MODULE, DIRECTNET AND MODBUS RTU, 1 PORT, (1) RS-232/RS-422 PORT(S), FOR USE WITH DL205 PLCS. FREE 2 YEAR RADWELL WARRANTY
DL205 I/O BASE, 6-SLOT, DIN RAIL OR PANEL MOUNT, EXTERNAL 125 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
EATON CORPORATION, D320AIM820C, PLC MODULE ANALOG, 8CHANNEL INPUT,. FREE 2 YEAR RADWELL WARRANTY
EATON CORPORATION, D320RAK03B, BASE, I/O RACK, 3POSITION,. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL INTERFACE, SERIES CPV10, (175732). FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL MODULE, 24 VDC, PNP, 8 OUTPUTS, M12 PLUG CONNECTION, 2X CP CONNECTION, OPERATING SIGNAL INDICATOR, IP65, 175640. FREE 2 YEAR RADWELL WARRANTY
ETHERNET CONTROLLER WITH USB INPUT, ETHERNET CONTROLLER BOX, 1 USB 2.0 INPUT WITH USB B SOCKET, 1 ETHERNET INTERFACE WITH 1 X 10/100BASE-T CONNECTOR RJ45, NOT SUITABLE FOR REAL-TIME ETHERNET...
ETHERNET CONTROLLER, CPU BUS, SINGLE PORT, UNIT/NODE ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH USB EXTENDED TRANSMITTER BOX. FREE 2 YEAR RADWELL WARRANTY
EXPANSION CABLE 30CM. FREE 2 YEAR RADWELL WARRANTY
EXPANSION MODULE, 4POINT ANALOG INPUT, 4POINT, 10V. FREE 2 YEAR RADWELL WARRANTY
EXPANSION MODULE, 50 M TRANSMISSION DISTANCE, RS-422A/485 PORT, FOR USE W/ CP1E-N30/ CP1E-N40/ CP1E-N60/ NA20 SERIES, (672570). FREE 2 YEAR RADWELL WARRANTY
EXPANSION UNIT, DL405 SERIES, 1X TERMINAL STRIP PORT, LOCAL EXPANSION I/O, EXTERNAL 24 VDC REQUIRED, REQUIRES D4-EXCBL-1 OR D4-EXCBL-2 EXTERNAL I/O EXPANSION CABLE. FREE 2 YEAR RADWELL WARRANTY
EXTENSION MODULE FOR 4 USB PORTS, 4 X USB 3.0 PORTS TYPE A, TOTAL CURRENT MAX. 2 A, SUPPPORTS USB 1.1, USB 2.0 AND USB 3.0 STANDARD, TRANSFER RATES: 1.5...
FESTO PLCs/Machine Control CP-E16-M8
FESTO PLCs/Machine Control CPX-FB32
FESTO PLCs/Machine Control CPX-FB36
FILLER MODULE, PLC MODULE, TO COVER EMPTY SLOTS, DIRECTLOGIC DL405, DARK GREY. FREE 2 YEAR RADWELL WARRANTY
GM INTERNATIONAL PLCs/Machine Control D1043Q
H-702 ENHANCED CPU; 1280 POINTS, 0.9µS/COMMAND,RS-232 C SERIAL PORT I/F; 15.7K STEPS RAM/EPROM, PID FUNCTIONALITY.. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL PLCs/Machine Control CP-7001
I/O BASE MODULE, DL405, 6 SLOT, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
I/O BASE, 3-SLOT, DIN RAIL OR PANEL MOUNT, 110-220 VAC EXTERNAL POWER REQUIRED, INCLUDES:, 24 VDC@300MA ISOLATED AUX OUTPUT. FREE 2 YEAR RADWELL WARRANTY
I/O BASE, 8-SLOT, PANEL MOUNT, ACCOMODATES 1 CPU OR EXPANSION UNIT + 8 MODULES. FREE 2 YEAR RADWELL WARRANTY
I/O BASE, 9-SLOT, DIN RAIL OR PANEL MOUNT, EXTERNAL 12-24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
I/O BASE, 9-SLOT, DIN RAIL OR PANEL MOUNT, EXTERNAL 125 VDC, DL205. FREE 2 YEAR RADWELL WARRANTY
I/O BASE, DIRECTLOGIC, DL205, 6-SLOT, 25 W, DIN RAIL OR PANEL MOUNT, EXTERNAL 12/24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
I/O BASE, SERIES: DL405, 4-SLOT, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
I/O BOARD 115VAC OUTPUT 9PORT. FREE 2 YEAR RADWELL WARRANTY
I/O DEVICENET LINK MODULE, COMBO BUS/DI, 1.5 W, 25 VDC. FREE 2 YEAR RADWELL WARRANTY
I/O EXPANSION BACKPLANE, 4 SLOT. FREE 2 YEAR RADWELL WARRANTY
I/O EXPANSION UNIT, 2 INPUT,1 OUTPUT,ANALOG, 10 VDC, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
I/O EXPANSION UNIT, 4X ANALOG OUTPUTS, -10 TO 10 V; 0 TO 10 V; 0 TO 20 MA; 0 TO 5 V; 1 TO 5 V; 4 TO 20 MA,...
I/O INTERFACE EXPANDER UNIT. FREE 2 YEAR RADWELL WARRANTY
I/O LINK UNIT, COMPOBUS / S SLAVE, 8 INPUT, 8 OUTPUT, 1 W, DIP SWITCH, WORDS IN I/O MEMORY / 1 INPUT WORD AND 1 OUTPUT WORD, FOR CPM2C. FREE...
I/O MODULE SLAVE SERIAL REMOTE . FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, CS1 SERIES, 32 POINT, DIGITAL 24 VDC, 32 POINT, EA NPN. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, CS1 SPECIAL, ANALOG, CS SERIES, 4 INPUTS, 4 OUTPUTS, 21-POINT DETACHABLE TERMINAL BLOCK (M3 SCREWS), WIDTH: 35 MM X HEIGHT: 130 MM X DIAMETER: 126 MM. FREE 2...
I/O RACK BASE, DIRECTLOGIC DL205 RANGE, 30 AMP, 6 SLOT, 110-220 VAC EXTERNAL POWER, 24 VDC 300 MA ISOLATED AUXILIARY OUTPUT, 80 VA MAXIMUM POWER, 0 TO 55 DEGREE C.
INPUT BLOCK, 16 PNP, DC INPUTS, CONNECTION TYPE 102994, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 85-132V 16POINT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 8POINT ANALOG I/O. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE ANALOG 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE ANALOG. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE PULSE 5-12V 100KHZ. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16 INPUTS, 1.6 AMP, 3 POLE, 24 VDC, (18205). FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 18POINT, 12-24VAC/DC, BI-DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 8 POINT, 200-240 VAC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, ANALOG INPUT, 4 CHANNEL, BACKPLANE MOUNT, SCREW TERMINAL, 0-55 C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, ANALOG, CS1W SERIES, 4 POINT, 1/5 VDC, 4/20 MA, BACKPLANE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, COMPONET SLAVE, 16 NPN INPUT, 24 VDC INPUT, SCREW TERMINAL, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, CQM1 SERIES, 100/120 VAC, 5 MA, 8 POINT, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, CS SERIES, 1-5V, 0-5/10V, 4-20MA, ANALOG INPUT, 8 CHANNEL, A/D UNIT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, CS1 BASIC I/O, INPUT VOLTAGE: 24 VDC, INPUTS: 16 POINT , REMOVABLE TERMINAL BLOCK CONNECTORS, INPUT CURRENT: 7 MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, CS1W SERIES, 16 POINT, 100-120 VAC/DC INPUT, BACKPLANE MOUNTING, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, CS1W SERIES, 96X DIGITAL INPUTS, 24 VDC, 5 MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, DIGITAL, 32 INPUT, 6 MA, 24 VDC, BACKPLANE MOUNT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, POWER SUPPLY FOR SENSORS,16 INPUTS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, VALVE TERMINALS, CPV AND CPA. FREE 2 YEAR RADWELL WARRANTY
INPUT/OUTPUT MODULE, 10 I/O CPU, DC/RELAY, DC, PS. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, 10/100/1000 MBIT/S, WITH POWER OVER ETHERNET, 1 X ETHERNET, 1 X RJ45, IP20, POWER SUPPLY: VIA SYSTEM BUS. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER BASIC I/O UNIT, OUTPUT MODULE, 16-PNP POINTS, 1 WORD, 24 VDC, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
MEMORY BOARD. FREE 2 YEAR RADWELL WARRANTY
MEMORY MODULE 16K RAM . FREE 2 YEAR RADWELL WARRANTY
MEMORY MODULE PM5 PROM. FREE 2 YEAR RADWELL WARRANTY
MEMORY MODULE PROM. FREE 2 YEAR RADWELL WARRANTY
MODULAR DIN RAIL INDUSTRIAL PC– 533 MHZ INTEL® IXP420 CPU WITH XSCALE® TECHNOLOGY– 32 MBYTE INTERNAL FLASH MEMO (BOOTABLE, NOT EXPANDABLE)– 128 MBYTE INTERNAL RAM (NOT EXPANDABLE)– 128 KBYTE NON-VOLATILE...
MODULAR PLC CPU, CS1G SERIES, SUPPLY VOLTAGE AC 50 HZ: 85 - 264V, SUPPLY VOLTAGE AC 60 HZ: 85 - 264 V, SUPPLY VOLTAGE DC: 24 V, VOLTAGE TYPE: AC/DC,...
MOTION CONTROL MODULE, ANALOG, CLASS 2, 2 AXIS MOTION CONTROL, INPUT: 24 VDC 5 MA 14 POINTS, OUTPUT: 24 VDC 10/50 MA 4 POINTS. FREE 2 YEAR RADWELL WARRANTY
MOTION CONTROL UNIT, INPUT: 5 MA 24 VDC 24 POINTS, OUTPUT: 10/50 MA 24 VDC 4/8 POINTS, 4 AXIS. FREE 2 YEAR RADWELL WARRANTY
OMRON PLCs/Machine Control CP1W-CIF11
OMRON PLCs/Machine Control CPM1-CIF01
OMRON PLCs/Machine Control CPM1A-10CDR-A-V1
OMRON PLCs/Machine Control CQM1-ID212
OMRON PLCs/Machine Control CQM1-OC222
OMRON PLCs/Machine Control CQM1-PA206
OMRON PLCs/Machine Control CS1W-OD211
OMRON,CQM1-HIC101,CQ M1HIC101, I/O EXPANDER CONTROL UNIT,3A, . FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE (567039), 24VDC, POLYAMIDE POLYCARBONATE HOUSING. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 24VDC 16POINT RELAY. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 40POINT 24VDC 20WATT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE ANALOG 2 POINT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE ANALOG 2CHANNEL 1-5VDC 0-10VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE ANALOG 2CHANNEL. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 0.5AMP, 12-24 VDC, 32 OUTPUT, WITH SHORT CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 2 OUTPUTS, ANALOG, CRT1 SERIES. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, ANALOG, 8 X 4-20MA OUTPUTS, SCREW TERMINALS, 12 BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, CS1 SERIES, 12-24 VDC, 32 POINT, NPN TRANSISTOR OUTPUT, SINKING. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, DIGITAL RELAY, 24 VDC, DIN RAIL MOUNT, 8 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, DIGITAL,16 X RELAY OUTPUTS, 2 AMPS, 24 VDC, 250 VAC, 2 COMMONS. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, TRANSISTOR CARD, 16POINT, 5-24VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT UNIT, CS1W SERIES, 0.3 AMP, 24 VDC, 64 X TRANSISTOR OUTPUT, SOLID STATE, PNP W/ SHORT CIRCUIT PROTECTION, (135626). FREE 2 YEAR RADWELL WARRANTY
OUTPUT UNIT,16 PT., TRIAC OUTPUT MODULE,250VAC,0.5AMP ,. FREE 2 YEAR RADWELL WARRANTY
OUTPUT UNIT,8 PT.RELAY, ISOLATED, MODULE,24V,240VAC,12 0VDC,. FREE 2 YEAR RADWELL WARRANTY
PC MODULE 37PIN DSUB. FREE 2 YEAR RADWELL WARRANTY
PCB, PRINTING CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
PLC 20POINT PNP OUT. FREE 2 YEAR RADWELL WARRANTY
PLC 24POINT 24VDC INPUT 16POINT RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
PLC CONTROLLER, ANALOG INPUT, 4CHANNEL, 0-10V. FREE 2 YEAR RADWELL WARRANTY
PLC DIRECT PLCs/Machine Control D0-06AR
PLC DIRECT PLCs/Machine Control D2-16NA
PLC DIRECT PLCs/Machine Control D2-240
PLC DIRECT PLCs/Machine Control D3-05B-1
PLC DIRECT PLCs/Machine Control D3-08B-1
PLC DIRECT PLCs/Machine Control D3-10B-1
PLC DIRECT PLCs/Machine Control D3-340
PLC DIRECT PLCs/Machine Control D3-350
PLC ETHERNET EXPANSION MODULE, CSMA/CD, 380 MA MAX. AT 5 VDC. FREE 2 YEAR RADWELL WARRANTY
PLC EXPANSION MODULE, 16 SINKING OUTPUT, 0.5 AMP, 12-24 VDC, BACKPLANE MOUNT, SCREW TERMINAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
PLC EXPANSION MODULE, DEVICENET, 24 VDC, 30 MA, 64 INPUTS/OUTPUTS,125-5 00 KBPS BAUD RATE, FOR USE W/ CS1 SERIES, BACKPLANE MOUNT. FREE 2 YEAR RADWELL WARRANTY
PLC EXPANSION MODULE, TRANSISTOR 96 SINK OUTPUT, 12 TO 24 VDC, CS1W SERIES. FREE 2 YEAR RADWELL WARRANTY
PLC LINK MODULE, CS SERIES, CPU BUS UNIT, SYSMAC LINK, COAX CABLE. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE ADAPTER. FREE 2 YEAR RADWELL WARRANTY
PLC OUTPUT UNIT, OUTPUT: 30 VDC, 8 OUTPUTS, SOLID STATE, DIN RAIL MOUNTING, FOR USE WITH CJ / CP1 SERIES. FREE 2 YEAR RADWELL WARRANTY
PLC, DIRECTLOGIC DL05, 120-240 VAC REQUIRED, SERIAL PORTS, DISCRETE INPUT 8-POINT, DC, DISCRETE OUTPUT 6-POINT, SINKING. FREE 2 YEAR RADWELL WARRANTY
PLC, DIRECTLOGIC DL06, 120-240 VAC REQUIRED, SERIAL PORTS, DISCRETE INPUT: 20-POINT, AC, DISCRETE OUTPUT: 16-POINT RELAY. FREE 2 YEAR RADWELL WARRANTY
PLC, I/O, CPU, RELAY, W/DC, POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
POSITION CONTROL UNIT, 0.36 AMP, 5-24 VDC, 5-30 MA, 4 CONTROLLED AXES, OPEN-LOOP CONTROL BY PULSE TRAIN OUTPUT/ LINE-DRIVER OUTPUT, COMPATIBLE W/ CX-ONE SOFTWARE. FREE 2 YEAR RADWELL WARRANTY
POSITION CONTROL UNIT, 24 VDC 5 MA, 500 KHZ, NPN, 2 AXES, D SUB TERMINATION, RACK MOUNT, 154840. FREE 2 YEAR RADWELL WARRANTY
POSITION CONTROL UNIT, CS1W PULSE OC OUT MODUAL, 4 AXIS. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY MODULE M3 15VDC. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY MODULE, 9 SLOT, BASE INTERNAL, 110/220 VAC, 30 AMP, 80 VA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR CARD 2MB. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODULE 245-250V 1AMP. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODULE, FOR AFV30S AFV30D AFV40S AFV40D, STANDARD TYPE, NO EXPLOSION PROTECTION. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS-DP MASTER UNIT, WITH SUPPORT OF DP-V1 DATA TYPES, 400 MA AT 5V, 16 MOUNTABLE UNITS, 7K WORD I/O, 0 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER, 100 - 240 VAC, 12 DIGITAL INPUTS, 8 OUTPUTS 1 PULSE / 7 SOLID STATE, CHASSIS MOUNT DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER, CHASSIS MOUNT, DIN RAIL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER, HOST LINK UNIT, CV500 SERIES. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE LOGIC CONTROLLER, PEAK REFLOW COMPATIBLE (260 C): NO, LEADED PROCESS COMPATIBLE: NO, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
QUAD MONOSTABLE CARD. FREE 2 YEAR RADWELL WARRANTY
RACK, DIRECT LOGIC 205, INPUT/OUTPUT BASE, 6 SLOTS, DIN RAIL OR PANEL MOUNTING, 86/264 VAC, 50/60 HZ, .2 AMP, INCLUDES: 24 VDC AUXILIARY OUTPUT POWER, EXTERNAL POWER REQUIREMENT: 110/220 VAC.
RACK, DIRECT LOGIC 405 SERIES, 6 SLOT, EXPANSION BASE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control CR12600SE-GE-SUB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control CR12600SE-WS-SUB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control CS1W-CIF31-SUB
RELAY OUTPUT MODULE .6AMP 12-24VDC 16POINT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF AUTOMATION DIRECT D2-BAT-1, BATTERY LITHIUM 3V 560MAH. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF FDK AMERICA CR14250SE-3V, BATTERY, LITHIUM, 3V, NO WIRE LEADS, BATTERY CELL ONLY. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON CPM2A-BAT01, BATTERY LITHIUM, 3.6V, 1000MAH. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON CS1W-BAT01, BATTERY CPU FOR CS1 SERIES ONLY. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON CS1W-CIF31, CABLE USB SERIAL CONVERSION. FREE 2 YEAR RADWELL WARRANTY
RS-422 ADAPTER UNIT FOR CQM1H, CONVERTS PERIPHERAL PORT TO RS-422, DIN RAIL MOUNTING, 0.2M CABLE (USE WITH CQM1H-CPU LOT NO. 1461N OR LATER). FREE 2 YEAR RADWELL WARRANTY
SERIAL COMMUNICATION UNIT, 2 PORT RS-232C, BACKPLANE MOUNT, D-SUB TERMINATION. FREE 2 YEAR RADWELL WARRANTY
SPACER UNIT, FOR CS1 I/O SLOT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE CABLE FOR OMRON CQM1-CI F02. COMMUNICATION ADAPTER CABLE, 10.8FT, CABLE ONLY. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CR12600SE-GE, BATTERY, LITHIUM, 3.0V, 1400MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CR14250SE-CJ, BATTERY, LITHIUM, 3V, 850MAH, CONNECTOR W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS CR2477N-3RX, BATTERY, LITHIUM, 3V, 3000MAH W/ WIRE LEADS CONNECTOR (SPARE DOOR NOT INCLUDED). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR OMRON CPM2C-BAT01, BATTERY, LITHIUM, 3.6V, 10 X 28MM, 2 WIRE LEADS W/ CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SYSMAC LINK UNIT, PEAK REFLOW, COAXIAL CABLE PORT. FREE 2 YEAR RADWELL WARRANTY
TIMER CARD. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT UNIT, 12-24 VDC, 0.1 AMPS, 96 OUTPUTS, PNP, 0.48 AMP CONSUMPTION @ 5 V SYSTEM. FREE 2 YEAR RADWELL WARRANTY
UPS MODULE, FOR UNINTERRUPTIBLE POWER SUPPLY OF THE CX CONTROLLER, SUITABLE FOR CX1000/CX1010/CX1020 (NOT CX1030), ELECTRIC CHARGE: 40 A, OUTPUT CURRENT MAX. 1100 MA, 24 VDC. FREE 2 YEAR RADWELL...
VOLTAGE INPUT MODULE, +/-1V INPUT, RS-485 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
YOKOGAWA , CR5-PD*A , CR5PDA, SIGNAL CONDITIONER CARD GS-33K55W50-50E. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>