Radwell International Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| 240VAC RATING AC DRIVES ACS350 IP 20 WITH ADVANCED PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| AB308-2 - FIRING CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| ABC SERIES, 480 VAC, 75 HP (STD DUTY) / 50 HP (EXTRA DUTY), PANEL, MAX AMPS: 100 AMP, DIMENSIONS: 11"H X 8"W X 7"D. FREE 2 YEAR RADWELL WARRANTY | |
| ABSODEX DRIVER, AX9000T SERIES,1 /3 PHASE, 1.8 AMP, 200-230 VAC, 50/60 HZ, 0-230 VAC OUTPUT, CC-LINK CONNECTION, 2 DIGIT LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, 0.75HP, 460V. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, 110-120 VOLTS INPUT, 200/240 VOLTS OUTPUT, 0.5 HP MAX, 1 PHASE INPUT, 3 PHASE OUTPUT, 2.3 AMPS MAX. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, 1HP, 2.3 AMP, 460V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, ACS355, LOW VOLTAGE, 3 PHASE INPUT, EMC FILTER CONNECTED, 50 HZ FREQUENCY, 380-480 V AC, 8.8 AMP, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, ACS550 SERIES, US INSTALLATION AND NEMA COMPLIANCE, THREE-PHASE, 500-600 VAC, 50/60 HZ, 6.1 A, 4 KW, UL TYPE/NEMA 1, UL TYPE/NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, ACS880 SERIES, 3-PHASE, WALL MOUNTED, 4.6 AMP, 0.75 KW, 208-240 VAC, 50/60 HZ, FRAME SIZE R1. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, ACS880 SERIES, 3-PHASE, WALL MOUNTED, 7.6 AMP, 4 KW, 380-500 VAC, 50/60 HZ, FRAME SIZE R1. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, ALTIVAR MACHINE ATV340, VARIABLE SPEED, FOR ASYNCHRONOUS ANDSYNCHRONOUS MOTORS, 3-PHASE, 400 VAC (380-480 VAC), 5.5 KW, 7.5 HP, ETHERNET VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, TYPE ACS255 FREQUENCY CONVERTER, NON-FILTERED, FRAME SIZE E2, 1 PHASE, 110-115 VAC INPUT, 50/60 HZ, 21.9 AMP, 0-500 HZ OUTPUT, 5.8 AMP, 1.1 KW / 1.5 HP. FREE... | |
| AC DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 0.75 KW, 1 HP, 200-240 VAC 3-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 0.75 KW, 1HP, 200-240 VAC 1-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| AC INVERTER DRIVE, 3 PHASE, 12.5 AMP, 380-480 VAC, 5.5 KW, 7.5 HP, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ACS380 AC DRIVE, 3~380-480V IN, 3HP, 6A, TYPE OPEN, 1.1 OVERLOAD, INTEGRATED, HXWXD 6.69X2.76X7.52 IN, MODULE, ETHERNET/IP, CONFIGURED FOR FB ADAPTER 2. FREE 2 YEAR RADWELL WARRANTY | |
| ACS880 AC DRIVE, 3~380-500V IN, 1.5HP, 3A, TYPE 1, 1.1 OVERLOAD, ASSISTANT BLUETOOTH, HXWXD 16.1X6.1X8.9 IN, WALL. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE DC SPEED CONTROL, 115/230VAC, 50/60HZ, 1.5/3 HP, NEMA 4X / IP65, WASHDOWN DUTY, SCR CONTROLS ENCLOSED SCR CONTROL, DUAL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| ANSWER DRIVE, AD1000 SERIES, AIR-COOLED, 3 PHASE, 260 KVA @ 400V AC, 380-480V AC, 50/60HZ, BASIS CONTROL BOARD, INTERNAL RFI FILTER, KEYPAD, NO COMM. EXPANSION, NO EXPANSION BOARD, NO SAFE... | |
| ASEA BROWN BOVERI Drives ACS150-01U-04A7-2 | |
| ASEA BROWN BOVERI Drives ACS355-03E-05A6-4 | |
| ASEA BROWN BOVERI Drives ACS355-03U-03A3-4+J4 00 | |
| ASEA BROWN BOVERI Drives ACS550-U1-08A8-4 | |
| ASEA BROWN BOVERI Drives ACS550-U1-097A-4 | |
| ASEA BROWN BOVERI Drives ACS850-04-010A-2 | |
| ASEA BROWN BOVERI Drives ACSM1-04AS-09A5-4 | |
| BALDOR RELIANCE Drives ACS355-03U-01A9-4 | |
| BALDOR RELIANCE Drives ACS355-03U-04A1-4 | |
| BALDOR RELIANCE Drives ACS355-03U-05A6-4 | |
| BALDOR RELIANCE Drives ACS355-03U-08A8-4 | |
| BALDOR RELIANCE Drives ACS355-03U-12A5-4 | |
| BALDOR RELIANCE Drives ACS55-01N-01A4-1 | |
| CONTROL BOARD, DUAL ISOLATOR, 4/20 MA / 0/5 VDC, 0/50MV / 4/20 MA, 18 SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER EXPANSION MODULE, MOTOR CONTROLLER + DRIVE NETWORKED, 1-AXIS STEPPER, INDEXER + DRIVER, NO NETWORK INTERFACE, 1-6 AXIS. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER BOARD, 3 PHASE, FUSED, FOR EUROTHERM /SSD 590 SERIES DC DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, 0-90/0-180VDC, 1/2 HP, NEMA 1, INPUT CURRENT AC AMPS 16, MAX OUTPUT CURRENT DC AMPS 12. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, 460VAC, 61A, 3PH, 50/60HZ, 500VDC OUTPUT, 40HP. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, INPUT: 20AMP 115/230VAC, ARM: 10AMP 90/180VDC, FIELD: 1AMP 100/200VDC, AVAILABLE, REBUILT SURPLUS, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE... | |
| DC MOTOR DRIVER, BRUSHLESS, SINGLE-PHASE, 100-120 VAC, UL/CSA/CE CERTIFIED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BT MANUFACTURER, VARIABLE SPEED DRIVE, 11 KW, 500 V, 3 PHASE SUPPLY, EMC FILTER, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUAFCTURER, LOOP DRIVER, CLOSED TYPE, 3 PHASE, 1.9 AMP, 220-230 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/01/2020, VARIABLE SPEED DRIVE, ATV71 SERIES, 75 KW / 100 HP, 3 PHASE, 380-480 VAC, 50/60 HZ, INTEGRATED EMC FILTER, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/01/2021, DRIVE, VARIABLE SPEED, ATV312, 3 PHASE, 380...500 VAC, 50..60 HZ, 15 KW, 32 KVA, W/ HEAT SINK, FOR ASYNCHRONOUS MOTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/11/20, ADJUSTABLE SPEED DRIVE, ALTIVAR 28, 3 PHASE, INPUT 400/460 VAC, 6.1/5.4 AMP, 1.5 KW, 2 HP, 4.1 AMP OUTPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 03/31/2020, VARIABLE SPEED DRIVE, 200-240 VAC (50/60 HZ), 1.5 KW / 2 HP, ATV71 LED KEYPAD, EMC FILTER-W/O GRAPHIC TERMINAL, RECOMMENDED REPLACEMENT ATV930U22M3. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 09/9/2020, DRIVE, VARIABLE SPEED DRIVE, ATV31, 1 PHASE SUPPLY, 0.75 KW - 240V, W/ EMC FILTER, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/1998, VARIABLE SPEED DRIVE, ALTIVAR 16, 3 PHASE, 10.5 AMP, 400-460 VAC, 50/60 HZ, 4 KW, 5 HP, RECOMMENDED REPLACEMENT ATV320U40N4C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2001, AC DRIVE, ALTIVAR 18, 3 PHASE, 460 VAC, 50/60 HZ, 3 KW, 4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2001, VARIABLE SPEED DRIVE, ALTIVAR 18, 3 PHASE, 16.9 AMP, 380/460 VAC, 5.5 KW, 7.5 HP, REPLACED BY ATV320U55N4B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2001, VARIABLE SPEED DRIVE, ALTIVAR 66 SERIES, 3-PHASE, 400-460 VAC, 50/60 HZ, 22 KW / 30 HP, W/ HEAT SINK, IP00, SUCCESSOR: ATV340D22N4. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 12/31/2010, DRIVE, VARIABLE SPEED, 0.75 KW, 1 PHASE INPUT, 200/240 VAC INPUT, 8.6 AMP INPUT, 3 PHASE OUTPUT, 200/230 VAC OUTPUT, 0.5/200 HZ OUTPUT, 3.6 AMP OUTPUT,... | |
| DISCONTINUED BY MANUFACTURER 12/31/2012, VARIABLE SPEED DRIVE, 0.37 KW / 5 HP, SINGLE PHASE, 5.3 AMP, 200/240 VAC, 50/60 HZ, 0-200 HZ SPEED DRIVE OUTPUT FREQUENCY, 4 KHZ NOMINAL SWITCHING... | |
| DISCONTINUED BY MANUFACTURER 2020, AC DRIVE, AVITAR 71, 380-480 VAC, 3 PHASE, 4 KW, 5 HP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 31/03/2020, DRIVE, VARIABLE SPEED, 0.75 KW / 1HP, 1 / 3 PHASE, 200-240 VAC, 50/60 HZ, 0.1-599 HZ OUTPUT, EMC FILTER, W/O GRAPHIC TERMINAL, REPLACEMENT FOR ATV58HU18M2Z,... | |
| DISCONTINUED BY MANUFACTURER SINCE 12/31/2011, DRIVE, 0.75HP, 400-480VAC, REPLACED BY ATV312H055N4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE: 01/01/2017, AC DRIVE, VARIABLE SPEED DRIVE, ALTIVAR 61, 66 AMP, 3 PHASE, 380-480 VAC, 30/40 HP, REPLACED BY: ATV630D30N4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE: 31.12.2006, INVERTER AC DRIVE, ATV-58H, W/ HEAT SINK, 4 KW, CLASS A EMC FILTER, REPLACED BY: ATV71HU40N4Z. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4/5.5 AMP, 200/240 VAC, 3 PHASE, 50/60 HZ, 0.75 KW, TYPE 1 ENCLOSURE, 1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ABB DRIVE, 37 KW, IN: 65 A, 380 ... 500 V, 47.5 ... 63 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ABSODEX DRIVER, 200-230 VAC, 50/60 HZ, 5.0 AMP, 3-PHASE OR 1-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC CABINET DRIVE, ACS INDUSTRIAL SERIES, 3-PHASE, 380-500 V AC, 60 HZ, 125 HP, R6 FRAME SIZE , W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC CABINET DRIVE, INPUT:, 3-PHASE, 525-690 V AC, 184 A, 48-63 HZ, OUTPUT:, 3 PHASE, 0-U INPUT V, 195 A, 0-300 HZ, IP00. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 1-3 PHASE, 7.1-9 AMP, 208/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 14.8-15.3 AMP, 3 PHASE, 380V-480 VAC, 250 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 14.8-15.3 AMP, 3 PHASE, 380V-480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 1HP, 200-240VAC, 50/60HZ, 5AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-500 VAC, ADJUSTABLE SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 45 AMP, 3 PHASE, 30 HP, 380-480 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 480 VAC, 20 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 550 SERIES, 3 PHASE, 208-240 V AC, 50/60 HZ, 6.6 A, 1.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 550 SERIES, 3 PHASE, 500-600 V AC, 50/60 HZ, 2.7 A, 2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACH550 SERIES, W/ DISCONNECT SWITCH, 8.8 A (5 HP), FRAME SIZE 1, 380-480 VAC, 50/60 HZ, UL TYPE/NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS 400 FAMILY, 380-480 V AC, 48/63 HZ, 4.7 AMP, 2.2 KW / 3 HP, FRAME SIZE R1, IP21 / NEMA 1 ENCLOSURE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS 400 FAMILY, 380-480 V AC, 48/63 HZ, 6.2 AMP, 3 KW / 4 HP, FRAME SIZE R1, IP21 / NEMA 1 ENCLOSURE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS 400 SERIES, U1: 380-480 V; 3-PHASE, U2: 0-480 V; 3-PHASE, L1N: 6.2 A / 8.3 A, L2N: 6.6 A / 8.8 A, F1: 46-63... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS 500, WALL MOUNT, 10 HP, CONSTANT TORQUE, 440-500 VAC SUPPLY, INTERNAL CONTROL PANEL, NEMA 1 / IP21, BRAKING CHOPPER. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS 500, WALL MOUNT, 20 HP, CONSTANT TORQUE, 440-500 VAC SUPPLY, INTERNAL CONTROL PANEL, NEMA 1 / IP21. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS 500, WALL MOUNT, 50 HP, CONSTANT TORQUE, 440-500 VAC SUPPLY, INTERNAL CONTROL PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS 500, WALL MOUNT, 7 HP, CONSTANT TORQUE, 440-500 VAC SUPPLY, INTERNAL CONTROL PANEL, NEMA 1 / IP21. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS INDUSTRIAL SERIES, 3-PHASE, 380-500 V AC, 50/60 HZ, 15 KW, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS INDUSTRIAL SERIES, WALL MOUNTED, 3-PHASE, 380-500 V AC, 50/60 HZ, 15 HP, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS INDUSTRIAL SERIES, WALL MOUNTED, 3-PHASE, 380-500 V AC, 50/60 HZ, 15 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS INDUSTRIAL SERIES, WALL MOUNTED, 3-PHASE, 380-500 V AC, 50/60 HZ, 25 HP, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS INDUSTRIAL SERIES, WALL MOUNTED, 3-PHASE, 380-500 V AC, 50/60 HZ, 3 HP, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS INDUSTRIAL SERIES, WALL MOUNTED, 3-PHASE, 380-500 V AC, 50/60 HZ, 5 HP, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS INDUSTRIAL SERIES, WALL MOUNTED, 3-PHASE, 380-500 V AC, 50/60 HZ, 50 HP, BRAKE CHOPPER, COATED BOARDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS INDUSTRIAL SERIES, WALL MOUNTED, 3-PHASE, 380-500 V AC, 50/60 HZ, 75 HP, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS550 SERIES, IEC INSTALLATION AND COMPLIANCE, THREE-PHASE, 380-480 VAC, 50/60 HZ, 15.4 A, 7.5 KW, UL TYPE/NEMA 1, UL TYPE/NEMA 1. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS550 SERIES, US INSTALLATION AND NEMA COMPLIANCE, THREE-PHASE, 208-240 VAC, 50/60 HZ, 30.8 A, 7.5 KW, UL TYPE/NEMA 1, UL TYPE/NEMA 1. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS550 SERIES, US INSTALLATION AND NEMA COMPLIANCE, THREE-PHASE, 380-480 VAC, 50/60 HZ, 4.1 A, 1.5 KW, UL TYPE/NEMA 1, REPLACED BY ACS580-01-03A5-4. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS550 SERIES, US INSTALLATION AND NEMA COMPLIANCE, THREE-PHASE, 380-480 VAC, 50/60 HZ, 8.8 A, 4 KW, UL TYPE/NEMA 1, REPLACED BY ACS580-01-07A6-4. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS800, 5 HP, 0006 KVA, U1 - WALL MNT, N1/IP21, 3 PHASE, 480 VAC, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ACS850 SERIES, 400-500 VAC, 6-8 AMP, 2.2-3 KWATT, 5 HP, 3 PHASE, IP20 ENCLOSURE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ADJUSTABLE FRQUENCY, 5 HP, 400/480 AC IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ALTIVAR 58 TRX, TYPE H DRIVE CONTROLLER, 208/230 VAC, SINGLE-PHASE INPUT, WITH 3-PHASE OUTPUT, SWITCHING FREQUENCY AT 4 KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ATV31 SERIES, 1.5 HP, 460 VAC, 3.0 AMP, 3 PHASE, 1.1 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ATV61, 37 KW / 50 HP, 3 PHASE, 480 VAC, 84 AMP, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INPUT: 6.6AMP, 200-240V, 48-63 HZ, OUTPUT: 3.0AMP, 500 HZ, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INPUT:, 3 PHASE, 525-690 VAC, 184 A, 48-63 HZ, OUTPUT:, 3 PHASE, 0-U INPUT V, 195 AMP, 0-300 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, IP54,THREE PHASE, 400-480 VAC, 1 HP, EOL 12/2019 NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, SPEED DRIVE, ATV61, 1.5 KW / 2 HP, 460 VAC, 50/60 HZ, 4.1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS100 FREQUENCY CONVERTER, FRAME SIZE A, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 6.9 AMP, 0-250 HZ OUTPUT, 2.2 AMP, 0.37 KW / 0.5... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS100 FREQUENCY CONVERTER, FRAME SIZE A, 3 PHASE, 200-240 VAC INPUT, 50/60 HZ, 3.2 AMP, 0-250 HZ OUTPUT, 2.2 AMP, 0.37 KW / 0.5... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS100 FREQUENCY CONVERTER, FRAME SIZE C, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 18.2 AMP, 0-300 HZ OUTPUT, 7.0 AMP, 1.5 KW / 2... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS140 FREQUENCY CONVERTER, FRAME SIZE A, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 2.7 AMP, 0-300 HZ OUTPUT, 1.0 AMP, 0.12 KW / 0.16... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS140 FREQUENCY CONVERTER, FRAME SIZE A, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 6.9 AMP, 0-250 HZ OUTPUT, 2.2 AMP, 0.37 KW / 0.5... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS140 FREQUENCY CONVERTER, FRAME SIZE A, 3 PHASE, 200-240 VAC INPUT, 50/60 HZ, 3.2 AMP, 0-250 HZ OUTPUT, 2.2 AMP, 0.37 KW / 0.5... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS140 FREQUENCY CONVERTER, FRAME SIZE A, 3 PHASE, 200-240 VAC INPUT, 50/60 HZ, 4.2 AMP, 0-300 HZ OUTPUT, 3.0 AMP, 0.55 KW / 0.75... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS140 FREQUENCY CONVERTER, FRAME SIZE B, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 10.8 AMP, 0-250 HZ OUTPUT, 4.3 AMP, 0.75 KW / 1.0... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS140 FREQUENCY CONVERTER, FRAME SIZE C, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, 4.8 AMP, 0-300 HZ OUTPUT, 2.8 AMP, 1.1 KW / 1.5... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS140 FREQUENCY CONVERTER, FRAME SIZE D, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 22.0 AMP, 0-300 HZ OUTPUT, 9.0 AMP, 2.2 KW / 3... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS140 FREQUENCY CONVERTER, FRAME SIZE D, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, 7.9 AMP, 0-300 HZ OUTPUT, 4.9 AMP, 2.2 KW / 3... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS150 FREQUENCY CONVERTER, FRAME SIZE R0, 3 PHASE, 200-240 VAC INPUT, 50/60 HZ, 4.3 AMP, 0-500 HZ OUTPUT, 2.4 AMP, 0.37 KW / 0.5... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS150 FREQUENCY CONVERTER, FRAME SIZE R1, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 11.4 AMP, 0-500 HZ OUTPUT, 4.7 AMP, 0.75 KW / 1.0... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS200 FREQUENCY CONVERTER, FOR SQUIRREL CAGE MOTORS, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, 3 AMP, 0-500 HZ OUTPUT, 2.5 AMP, 0.75 KW /... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS250 FREQUENCY CONVERTER, NON-FILTERED, FRAME SIZE E1, 1 PHASE, 110-115 VAC INPUT, 50/60 HZ, 19 AMP, 0-500 HZ OUTPUT, 4.3 AMP, 0.75 KW /... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS250 FREQUENCY CONVERTER, NON-FILTERED, FRAME SIZE E2, 1 PHASE, 110-115 VAC INPUT, 50/60 HZ, 25 AMP, 0-500 HZ OUTPUT, 5.8 AMP, 1.1 KW /... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS250 FREQUENCY CONVERTER, NON-FILTERED, FRAME SIZE E3, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, 19 AMP, 0-500 HZ OUTPUT, 14 AMP, 5.5 KW /... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS250 FREQUENCY CONVERTER, NON-FILTERED, FRAME SIZE P3, 3 PHASE, 500-600 VAC INPUT, 50/60 HZ, 14.4 AMP, 0-500 HZ OUTPUT, 12 AMP, 7.5 KW /... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS300 FREQUENCY CONVERTER, FOR SQUIRREL CAGE MOTORS, FRAME SIZE R1, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, 9.1 AMP, 0-500 HZ OUTPUT, 7.5 AMP,... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS300 FREQUENCY CONVERTER, FOR SQUIRREL CAGE MOTORS, FRAME SIZE R2, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, 10.6 AMP, 0-500 HZ OUTPUT, 13.2 AMP,... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARIABLE FREQUENCY, 25 HP, 18.5 KW, 3 PHASE, 380-460 VAC INPUT, 50/60 HZ, 38 AMP, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE,1 HP, 208-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC FREQUENCY INVERTER, 0.75 KW, 480VAC RATINGS, AC DRIVES, IP 20, NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, 48-63 HERTZ, 3 PHASE, 380-480 VAC, 8.8-9.9 AMPS, 100 KA, 5 HORSEPOWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, VERTICAL E-BYPASS WITH CIRCUIT BREAKER, 380-480 VAC, 50/60 HZ, 12 AMP, 7.5 HP, FRAME SIZE R1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, VERTICAL E-BYPASS WITH CIRCUIT BREAKER, 380-480 VAC, 50/60 HZ, 15 AMP, 10 HP, FRAME SIZE R2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, VERTICAL E-BYPASS WITH CIRCUIT BREAKER, 380-480 VAC, 50/60 HZ, 23 AMP, 15 HP, FRAME SIZE R2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, VERTICAL E-BYPASS WITH DISCONNECT SWITCH, 380-480 VAC, 50/60 HZ,12 AMP, 7.5 HP, FRAME SIZE R1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, VERTICAL E-BYPASS WITH DISCONNECT SWITCH, 380-480 VAC, 50/60 HZ,15 AMP, 10 HP, FRAME SIZE R2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, VERTICAL E-CLIPSE BYPASS WITH CIRCUIT BREAKER, 208-240 VAC, 50/60 HZ, 6.6 AMP, 1.5 HP, FRAME SIZE R1. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, VERTICAL E-CLIPSE BYPASS WITH CIRCUIT BREAKER, 380-480 VAC, 50/60 HZ, 15 AMP, 10 HP, FRAME SIZE R2. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, VERTICAL E-CLIPSE BYPASS WITH CIRCUIT BREAKER, 380-480 VAC, 50/60 HZ, 4.1 AMP, 2 HP, FRAME SIZE R1. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, WITH CIRCUIT BREAKER, 380-480 VAC, 50/60 HZ, 3.3 AMP, 1/1.5 HP, FRAME SIZE R1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, 550 SERIES, WITH CIRCUIT BREAKER, 380-480 VAC, 50/60 HZ, 4.1 AMP, 2 HP, FRAME SIZE R1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, ADJUSTABLE SPEED AC DRIVE, 380-480 VOLTS, 3.3 AMP, 48-63 HZ, 1.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, 1.5 KW, 1 PHASE, 45 - 65 HZ, 180 - 264 V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, ACS INDUSTRIAL SERIES, 3-PHASE, 380-415 V AC, 50/60 HZ, 200 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, ACS INDUSTRIAL SERIES, 3-PHASE, 380-500 V AC, 50/60 HZ, 45 KW . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, ACS INDUSTRIAL SERIES, 3-PHASE, 380-500 V AC, 50/60 HZ, 45 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, ACS INDUSTRIAL SERIES, 3-PHASE, 525-690 V AC, 50/60 HZ, 450 KW, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC LIFT INVERTER DRIVE, 230-480VAC 50/60HZ 3PH INPUT, 309-268AMP 400-480VAC WITH LINE CHOKE, 0-480VAC 0-300HZ 3PH OUTPUT, 200HP/460VAC 160KW/400VAC RATING, 324AMP 400V CONTINUOUS, COOLING FAN 115/230VAC 1.65/0.7AMP... | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE FREQUENCY DRIVE, MODEL AF93, SERIES A, NEMA 1 ENCLOSURE, 380-480 VAC, 50/60 HZ, 3 HP, 4.8 AMPS, DUAL RATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE SPEED DRIVE, ALTIVAR, 1HP, 23AMP, 380/500VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AF91AG0-BF25D, DRIVE ,0.25HP, 200V TO 240V ,DAUL RATED, ADJUSTABLE FREQUENCY DRIVE 1/4-HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALPHASTEP CLOSED LOOP DRIVER, SINGLE PHASE, 100-115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT KIT (2 OUTPUTS, 8 BIT) 170 ICG355, DS390. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC DRIVER, 100-120 VAC, SINGLE-PHASE, 50/60 HZ, 200 WATT OUTPUT, 1/4 HP OUTPUT, TIGHTENING TORQUE 1.0 NM, MAXIMUM SURROUNDING AIR TEMPERATURE 50 C. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, CONTROL BOARD, PANEL MOUNT, SCREW TERMINALS, 3 DIGIT DISPLAY, ON BOARD TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, OX/JOG, JOG SPEED, FOR SOLID STATE MOTOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, 460V, 20HP, CHASSIS SIZE: A/R1, 19H, 460AC/500DC, 3/0PH, 20HP, OPEN DIGITAL DC ONE WAY SCR DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, ADJUSTABLE SPEED DRIVE, 115 VAC /230 VAC, 15 AMP, ARM OUTPUT: 0-90 / 0-180 VDC, 10 AMP, FIELD OUTPUT: 50/100-100/200 VDC, 1 AMP, 1-2 HP,... | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, INPUT 500 VAC, OUTPUT 0-520 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MOTOR DRIVE, FRACTIONAL HP, 2-3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, POWER CONVERTER, THREE-PHASE, CIRCULAR CURRENT-FREE ANTIPARALLEL, 400 V DC, 100 A, 400 V AC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, SUPPLY VOLTAGE, 500V, 48-63HZ, OUTPUT, 75AMP,640V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR DRIVER, BRUSHLESS, 100VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR DRIVER, BRUSHLESS, 2.18/2.8AMP, 200/240V, 50/60HZ, 400WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR DRIVER, BRUSHLESS, 24 VDC, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC SCR DRIVE, DIGITAL DC SCR CONTROL, SERIES 20H, OPEN, LINE REGENERATIVE, 3PHASE, 460V, 30HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC SPEED CONTROLLER, AXH SERIES, BRUSHLESS, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC VARIABLE FREQUENCY DRIVE, INPUT: 3 PHASE 230VAC / 240VDC, OUTPUT: 10HP, UNIDIRECTIONAL, OPEN CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL DC SCR CONTROL DRIVE, 19H SERIES, 230 VAC INPUT, 60 HP, 240 VDC OUTPUT, OUTPUT PEAK AMPS: 419, OUTPUT CONT. AMPS: 210. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURING, DRIVE MODULE , DC POWER TECH, AUTOMAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE / VARIABLE FERQUENCY, 200 HP, INPUT / 242 AMP / 3 PHASE / 380-480 V / 48-63 HZ, OUTPUT / 245 AMP / 3 PHASE /... | |
| DISCONTINUED BY MANUFACTURER, DRIVE 3.7KW 8.7AMP 400V/50HZ 460V/60HZ PH3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE AC, INPUT 440-500VAC, 3PH, 50/60HZ, OUTPUT 0-VIN VAC, 3PH, 0-500HZ, VARIABLE TORQUE 75HP, 96AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, 2 HP, 115/230 VAC ,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, 20 AMP, 115/230 VAC, 90/180 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, 7.5-15KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, J2S-A0 2 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, SE39, MOTOR DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL BOARD FOR G1 57. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL CARD G1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL, CARD G1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 5HP, 20AMP, 3PH, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, AF-500, 8AMP, 200V, 50HZ, 3.2KVA, 1.5KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE POWER SUPPLY MODULE, 115V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 0.25HP, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1.8AMP, 400/460VAC, 3PHASE 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 100 V, 70 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 10HP, 20H, 460AC/500DC, 3/0PH, RG, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 15 AMP, 115VDC, 50/60 HZ, W/ REMOTE OP CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 15HP, 11KW, 21.5/23A, 0-380/480V, 48-63/0-250HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 16AMP, 460V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1HP, 3PHASE, 208/230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 2 HP, 3.8 AMP, 480 VAC, 380-460 V, 50/120 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 25HP, 34AMP, 440-500VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 25HP, 480VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 2HP, 1.5KW, 4.1-5.8AMP, 380-480V, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 2HP, 7.5AMP, 240V, 3PHASE, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE 0-690 VAC, 25 AMP, 0-300 HZ, 15 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3.2 AMP, 3 PHASE, 230 VAC, 2/120 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3.4AMP, 230VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3.7-4.8 AMPS, 3 PHASE, 380-460 VAC, 50/60 HZ, 2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380/480 VAC, 50/60 HZ, 300 AMP, 200 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380/480VAC, 59A, 48-63HZ, 3PH, 40HP, 30KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3HP, 200-230V, 3PHASE, 1-360HZ, 10AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3HP, 460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3HP, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3PHASE, 48-63HZ, 380-480VAC, 77AMP, 100KA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 4 AMP, DUAL VOLTAGE, 4 QUADRANT, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 4.5AMP, 208/240VAC/DC, 50/60HZ, 1PH, 0.37KW, 0.5HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 400-480 VAC, 1 HP, W/ POT RUN STOP BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 480V, 50/60HZ, 3PH, 7A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 50HP, 440-500VAC, 3PH, 50/60HZ, 58.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 58AMP 220/500VAC INPUT, 70A 500VDC OUTPUT, 3PH, 40HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5HP, 16AMP, 230VAC, OPEN CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5HP, 3 PHASE, 12.5/10.9AMP, 460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5HP, 7.6AMP, 460V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 6/7AMP, 3 PHASE, 400/460 V, 50/60 HZ, 3 HP/2.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 60HP, AC, 3PHASE, 380-480VAC, 77AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 7.5OHMS, 100AMP, 250-800V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 75HP, 480VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 90-240VAC, 50/60HZ, 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INPUT 480/590V, 3PHASE, 20HP, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, E-TRAC , 5HP, 16AMP, 3 PH, 230V, 50/60 HZ, 6KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, E-TRAC, 2HP, 6.5AMP, 3PH, 460V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, E-TRAC, 3/4HP , 3AMP, 3PH, 230VAC, 50/6HZ, 1.2KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, E-TRAC, 3HP, 3PH, 460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC, 37KW, 50HP, VARIABLE SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC, 50HP, 460VAC, NEMA12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC, INPUT 480-590V, 26.3-32.2 AMP, 3 PHASE, 25 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ACS-600, 5-7.5 HP, INPUT-380-500 VAC, 50/60 HZ, OUTPUT-0-500 VAC, 0-300 HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ACS800 SERIES, 0100 KVA, 380 / 400 / 415 / 440 / 460 / 480 / 500 V, COATED BOARD, BRAKE CHOPPER, PULSE ENCODER INTERFACE, WALL... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ACS800 SERIES, INDUSTRIAL, INPUT / 5.9 AMP / 3 PHASE / 380-500 V / 48-63 HZ, OUTPUT 6.2 AMP / 0-UINPUT V / 3 PHASE /... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ACS800 SERIES, WALL MOUNTED, 380-500 V AC, 50/60 HZ, 125 HP, THREE PHASE, W/ BRAKE CHOPPER, COATED BOARDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ACS800 SERIES, WALL MOUNTED, 380-500 V AC, 50/60 HZ, 125 HP, THREE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ACS800, D4 FRAME, 6/12 PULSE, 503 KW, 960 AMP, 3 PHASE, 500-690 VAC, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ACS850, 3 HP, 380-500 VAC, 3 PHASE, 48-63 HZ, FRAME TYPE A, OPEN TYPE, IP-20, W/ INTERFACE DOOR KIT, W/ETHERNET ADAPTER OPTION. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 11, SINGLE-PHASE SUPPLY VOLTAGE: 200/240 VAC, 50/60 HZ, THREE-PHASE OUTPUT, 0.25HP,0.18KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 11, SINGLE-PHASE SUPPLY VOLTAGE: 200/240 VAC, 50/60 HZ, THREE-PHASE OUTPUT, 1HP, 0.75KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 28, INPUT 208/240 VAC, 6.9/6.4 AMP, 0.37 HP, 0.5 HP, 3.3 AMP OUTPUT, SINGLE PHASE, 50/60 HZ . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 28, INPUT 400/460 VAC, 21.5/18.6 AMP, 5.5 KW, 7.5 HP, 14.3 AMP OUTPUT, THREE PHASE, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 28, INPUT 400/460 VAC, 24.7/21.1 AMP, 7.5 KW, 10 HP, 17 AMP OUTPUT, THREE PHASE, 50/60 HZ . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 28, INPUT 400/460 VAC, 3.6/3.2 AMP, 0.75 KW, 1 HP, 2.3 AMP OUTPUT, THREE PHASE, 50/60 HZ . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 28, INPUT 400/460 VAC, 3.6/3.2 AMP, 0.75 KW, 1 HP, 2.3 AMP OUTPUT, THREE PHASE, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 28, INPUT 400/460 VAC, 42.4/35.8 AMP, 15 KW, 20 HP, 33 AMP OUTPUT, THREE PHASE, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 28, INPUT 400/460 VAC, 8/7 AMP, 2.2 KW, 3 HP, 5.5 AMP OUTPUT, THREE PHASE, 50/60 HZ . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 28, INPUT 575 VAC, 19.6 AMP, 15 KW, 20 HP, 22 AMP OUTPUT, THREE PHASE, 50/60 HZ . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 28, INPUT 575 VAC, 5.7 AMP, 4 KW, 5 HP, 6.1 AMP OUTPUT, THREE PHASE, 50/60 HZ . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED DRIVE CONTROLLERS, ALTIVAR 28, INPUT: 6.1/5.4 AMP 3 PHASE 400/460 VAC 50/60 HZ, OUTPUT: 4.1 AMP 3 PHASE 400/60 VAC 0.5/500 HZ. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE SPEED, ALTIVAR 28, INPUT 208-240 V AC, 15.5/14.3 AMP, 1.5 KW, 2 HP, 7.8 AMP OUTPUT, SINGLE PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 28, SINGLE PHASE, 1.5 KW, 2 HP, 200-240 VAC INPUT, 16.0-13.5 AMP INPUT, 7.8 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 31, ADJUSTABLE SPEED DRIVE CONTROLLERS, 0.18KW, 0.25HP, 208 VAC -15%, 240 VAC +10%, 50/60 HZ, SINGLE-PHASE INPUT, THREE-PHASE OUTPUT, EMC FILTER - IP20. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 31, ADJUSTABLE SPEED DRIVE CONTROLLERS, 0.18KW, 0.25HP, 208 VAC -15%, 240 VAC +10%, 50/60 HZ, SINGLE-PHASE INPUT, THREE-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 31, ADJUSTABLE SPEED DRIVE CONTROLLERS, 0.37KW, 0.5HP, 208 VAC -15%, 240 VAC +10%, 50/60 HZ, SINGLE-PHASE INPUT, THREE-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 31, ADJUSTABLE SPEED DRIVE CONTROLLERS, 0.75KW, 1HP, 208 VAC -15%, 240 VAC +10%, 50/60 HZ, THREE-PHASE INPUT, THREE-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 31, ADJUSTABLE SPEED DRIVE CONTROLLERS, 0.75KW, 1HP, 400 VAC -15%, 460 VAC +15%, 50/60 HZ, THREE-PHASE INPUT, THREE-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 31, ADJUSTABLE SPEED DRIVE CONTROLLERS, 1.1KW, 1.5HP, 208 VAC -15%, 240 VAC +10%, 50/60 HZ, SINGLE-PHASE INPUT, THREE-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 31, ADJUSTABLE SPEED DRIVE CONTROLLERS, 1.1KW, 1.5HP, 400 VAC -15%, 460 VAC +15%, 50/60 HZ, THREE-PHASE INPUT, THREE-PHASE OUTPUT, EMC FILTER, IP20. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 32, VARIABLE SPEED, 0.37KW, 0.5HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 32, VARIABLE SPEED, 0.75KW, 1HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 32, VARIABLE SPEED, 1.1KW, 1.5HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 32, VARIABLE SPEED, 1.5 KW, 2 HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 32, VARIABLE SPEED, 2.2 KW, 3 HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 32, VARIABLE SPEED, 3KW, 3HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 32, VARIABLE SPEED, 4 KW, 5 HP, THREE PHASE, 380-500 VAC SUPPLY VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 32, VARIABLE SPEED, 5.5KW, 7.5HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 58, AC, 0.75KW, 1HP, 400/460 VAC, 3-PHASE INPUT WITH 3-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 58, AC, 18.5KW, 25HP, 400/460 VAC, 3-PHASE INPUT WITH 3-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 58, AC, 2.2KW, 2HP, 400/460 VAC, 3-PHASE INPUT WITH 3-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 58, AC, 5.5KW, 7.5HP, 400/460 VAC, 3-PHASE INPUT WITH 3-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 58, AC, 5.6/4.7A, 200/240V OUT:, 2.3A, 200/240V, 0.37KW, 3-PHASE INPUT WITH 3-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 58, AC, 55KW, 75HP, 400/460 VAC, 3-PHASE INPUT WITH 3-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR 58, AC, 7.5 KW / 10 HP, 400/460 VAC, 3-PHASE INPUT WITH 3-PHASE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR18, 1-3 PHASE, 200-240 VAC, 2.9 KVA, 2 HP, 50/60 HZ, REPLACED BY ATV31HU15M2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR5 SERIES 452, VARIABLE SPEED CONTROLLER, FOR ASYNCHRONOUS MOTOR, 15KW, 20HP, 32-48AMP, 380-415V 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ALTIVAR5 SERIES 452, VARIABLE SPEED CONTROLLER, FOR ASYNCHRONOUS MOTOR, 15KW, 20HP, 525/575 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DC CONTROLLER, 2-5HP, 230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, FREQUENCY INVERTER, UL OPEN TYPE, B FRAME, 12 AMP, 3 PHASE, 380-480 VAC, 48-63 HZ, 5.5 KW, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, HVAC, 43 AMPS, 480VAC, 22KW, 30HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, HVAC, VARIABLE FREQUENCY, 25 AMP, 380-480 VAC, 50/60 HZ, 35 HP, FRAME SIZE 3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT / 456-800 V / 50-60 HZ, OUTPUT / 7 AMP / 3X0-460 V / 0-800 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT: 6.8/6.3AMP, 3PHASE, 380/460V, 50/60HZ, OUTPUT: 5.3AMP, 380/460V, 0.5-320HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER, E-TRAC, 460 VAC, 3 PHASE, 8.9 AMP, 5 HP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOTION CONTROL, FREQUENCY CONVERTER, ACSM1 SERIES, IP20, 11 KW, 24 AMP, 3 PHASE, 380-480 VAC, 48-63 HZ, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOTION CONTROL, FREQUENCY CONVERTER, IP20, UL OPEN TYPE, B FRAME, 5.5 KW, 12 AMP, 3 PHASE, 380-480 V, 48-63 HZ, WALL MOUNT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, RPBA-01, 3 HP / 2.2 KW, INPUT / 9.3 AMP / 3 PHASE / 208-240 VAC / 50/60 HZ, OUTPUT / 11 AMP / 3 PHASE... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, SINGLE PHASE, -5HP, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY, 3 PHASE, 380-480 VAC, 50/60 HZ, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED TYPE, 200-230V, 50/60HZ, 3PHASE, WITH HEAT SINK, WITHOUT EMC FILTER, REPLACED BY ATV12H018M3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, 0.75 KW, INPUT: 1 PHASE, 8.6 AMP, 208/240 VAC, OUTPUT: 3 PHASE, 3.6 AMP, 200/230 VAC, 0.5/200 HZ, IP20, REPLACED BY ATV11HU18M2E. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 0.18KW, 0.25HP, SINGLE PHASE SUPPLY VOLTAGE: 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 0.75 KW, 1 HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ, REPLACED BY ATV320U07N4C. | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 0.75KW, 1HP, THREE PHASE SUPPLY VOLTAGE: 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 1.1KW, 1.5HP, SINGLE PHASE SUPPLY VOLTAGE: 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 1.1KW, 1.5HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 1.5KW, 2HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 2.2KW, 3HP, THREE PHASE SUPPLY VOLTAGE: 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 4KW, 5HP, THREE PHASE SUPPLY VOLTAGE: 525-600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 5.5KW, 7.5HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE TORQUE, 1 HP, 208/240 VAC, 3-PHASE, 4.6A, MODBUS COMMS, IP20, .75KW . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER BOARD, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER MODULE, REMOTE I/O DRIVER, +5 VDC, 4 CHANNEL, SCREW TERMINAL, PREWIRED, 1.5 METER CABLE W/CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER, ALPHASTEP, CLOSED LOOP, 3 PHASE, 200-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER DRIVE, AC600 SERIES, 380-500 VAC, 6.2/7.6 AMPS, F1 48-63 HZ, F2 0-300 HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER DRIVE, ACS600 SERIES, 380-480 V AC MAX, 50/60 HZ, 12 A MAX, 7.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER DRIVE, ACS600 SERIES, 380-480 V AC MAX, 50/60 HZ, 8.4 A MAX, 5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER DRIVE, ACS600 SERIES, 380-500 V AC MAX, 50/60 HZ, 172 A MAX, 125 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER DRIVE, ACS600 SERIES, 380-500 V AC MAX, 50/60 HZ, 57 A MAX, 40 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER DRIVE, ACS600 SERIES, 525-690 V AC MAX, 50/60 HZ, 11 A MAX, 7.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER DRIVE, ACS600 SERIES, 525-690 V AC MAX, 50/60 HZ, 22 A MAX, 20 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER DRIVE, ACS600, 7.6/11 AMP, 525/690 VAC, 48/63 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY DRIVE, ALTIVAR 5, INPUT 460 V 50-60HZ, 3 PHASE INOUT, INPUT 5A, OUTPUT 460 V, OUTPUT 3.4A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER, 400/480 VAC, 3 PHASE, 7.5KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER, DRIVE, 2HP, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, H2, PLASTIC COVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HARMONIC DRIVE, GEAR UNIT, AXIS 4RV, 4 PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE, RESOLVER, DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL DRIVE, +/- BUS, MA/MB/MC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 1/2-PHASE, 6.3AMP, 200/240 VAC, 50/60HZ, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, ACM S2, DIGITAL, POWER: 3.0KW/4.6 KVA, INPUT: 3X400-460VAC, 40-70HZ, 6.80 AMP, OUTPUT: 3X0..UIN 0-650 HZ, FPWM: 4 KHZ, CONT.: 0-50 HZ/0-400 VAC. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, ISOLATED ANALOG OUTPUT OPTION CARD, 2 OUTPUTS, 11 BIT + SIGN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MACHINERY DRIVE, 1 PHASE INPUT, EMC FILTER DISCONNECTED, 60 HZ FREQUENCY, 200-240 V AC, 9.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MACHINERY DRIVE, 10HP, 7.5KW, 22/18A, 400/480VAC, 48-63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODEL 9006H, DRIVER, H TYPE, POWER AC180-220V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR DRIVER, DC, BRUSHLESS, 5AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PARALLEL OUTPUT PROCESSOR, TTL DRIVER MODULE, RACK MOUNT, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD FOR MT-CNC02/03, ALTERNATE NUMBER: R911259395, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, ANALOG REFERENCE CARD, -10 TO 10 VDC / 4 - 20 MA INPUT SIGNAL, 13 BIT RESOLUTION, 435 ICG352, DS387, (73600C002X). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PCB, ADAPTOR BOARD, 590+, FOR SIZE 1-3 590P DC DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PMI PROCESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BASE / MAIN BOARD, 230VAC, 5A OUTPUT, USED IN DBSC100 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER RESISTOR BOARD, 5-PIN CONNECTOR, PCB, CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, FOR 591 DC THYRISTOR DRIVES, 2 QUADRANT, HIGH VOLTAGE OPTION, 35-270 AMP POWER RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, WITH JUMPER WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PVB, CONTROL BOARD, 400V, AC30 SERIES, FRMAE G. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACED BY ATV31H075M2, FREQUENCY CONVERTER, ALTIVAR 18, SPEED CONTROLLER, 1 HP, 0.75 KW, 200-240 VAC, 50/60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RESOLVER AND DRIVE I/O BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE 0.3 X 370/430VAC 3 X 75AMP 0-300HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE MODULE, INPUT: 200 VDC, OUTPUT: 5-10 AMP 153 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 230 VAC VOLTAGE RATING, 10 AMP PER PHASE, 32 POINT I/O, RS-422/RS-485 COMMUNICATION, BRUSHLESS, UL LISTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, ZCA9M0-A BOARD, WITH 23-34 AMP RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVER BOARD, VOLTAGE INPUT/CURRENT OUTPUT, 15 VDC, 200 MA, BD SIGNAL CONDITION CARD, FUNCTION 98, DESIGN A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINCE 12/31/2001, DRIVE, VARIABLE SPEED, 3-PHASE, 380/460 VAC SUPPLY, 21.5-19.4 AMP INPUT, 50/60 HZ, 0.5-320 HZ OUTPUT, 16 AMP, 10 HP (7.5 KW) MOTOR RATING. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOFT STARTER, FOR ASYNCHRONOUS MOTOR, ALTISTART 48, 208-690 VAC SUPPLY, 50/60 HZ, 17 AMP, 4-15 KW, 099112. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED DRIVE, 208-230VAC, 2HP, ATV58. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED DRIVE, 25HP, 460V, ATV71LED KEYPAD, REPLACED BY ATV930D22N4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEEDDRIVE, 4 HP, 460 VAC, 50/60 HZ, ATV71 LED KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVER, CLOSED LOOP, 3.3A, SINGLE-PHASE, 100/115V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER, 5 PHASE, 110/115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUGGESTED REPLACEMENT ATV212HU75M3X, VARIABLE SPEED DRIVE, ATV21 SERIES, ASYNCHRONOUS MOTOR, 200-240 VAC, 3 PHASE, 7.5 KW, 10 HP, 23.3 AMP @ 240 V LINE CURRENT, 27.9 AMP... | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BOARD, MT012, FOR INVERTER DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR INVERTER DRIVE, 400-460VAC, 50/60HZ, 3.2KVA, 1.5KW, 4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, ENCLOSED, NEMA 1, AC800 SERIES, 350 HP, 400-480 VAC INPUT, 435 AMP, 3 PHASE INPUT / OUTPUT, 6 INPUTS, 3 OUTPUTS. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, 1 HP, 0.75 KW, 380/415 VAC INPUT, 3 PHASE, 2.2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, 10.9-12 AMP, 380-480 VAC, 50/60 HZ, 5.5 KW, 7.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, 3 HP, 380-480 VAC, 2.2 KW, 50/60 HZ, INTEGRATED EMC FILTER-GRAPHIC TERMINAL, 3 PHASE, W/HEAT SINK, 0.1-599 HZ OUTPUT FREQUENCY, RECOMMENDED REPLACEMENTS ARE ATV930U30N4... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, 3 PHASE, 55 KW / 75 HP, INPUT 380-480 VAC, 50/60 HZ, 120 AMP MAX, OUTPUT :0-380/480 VAC, 0.5-500 HZ, 116 AMP , REPLACED... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, 400//460V, 3PHASE, 50/60HZ, 3-2.3A, 1HP, 0.75KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 16, 2.5/2.8 AMP, SINGLE PHASE, 0.37 KW, 0.9 KVA, 208/240 VAC, 50/60 HZ, 0.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 31, 15 KW, 20 HP, 3 PHASE, 380/500 VAC, 50/60 HZ, 0.5-500 HZ OUTPUT, 33 AMP, EMC FILTER, IP20, (SUGGESTED REPLACEMENT: ATV320D15N4B). FREE... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 31, 2.2 KW, 3 HP, 200/240 VAC, 50/60 HZ, SINGLE PHASE INPUT, 3 PHASE OUTPUT, 0.5-500 HZ, 11 AMP, EMC FILTER, (SUGGESTED REPLACEMENT:... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 31, 2.2 KW, 3 HP, 3 PHASE, 380/500 VAC, 50/60 HZ, 5.5 AMP, 0.5-500 HZ, EMC FILTER, IP20, DRIVE ORDER POTENTIOMETER, (SUGGESTED REPLACEMENT:... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 312, 0.37 KW / 0.5 HP, 1KVA, SINGLE PHASE, 200-240 VAC SUPPLY, 50/60 HZ, INTEGRATED EMC FILTER, (SUGGESTED REPLACEMENT: ATV320U04M2C). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 312, 3 PHASE, 4 KW, 5 HP, 9.2 KVA, 380-500 VAC INPUT, 0-500 HZ, HEAT SINK, EMC FILTER, SUGGESTED REPLACEMENT: ATV320U40N4C. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 32, SINGLE PHASE, 0.75 KW, 1 HP, 200-240 VAC, 50/60 HZ, SUCCESSOR IS ATV320U07M2B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 61 SERIES, 200-240 V AC, 50/60 HZ, 3-PHASE, 1 HP, IP 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 61 SERIES, 380-480 V AC, 50/60 HZ, 3-PHASE, 1 HP, IP 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 61 SERIES, 380-480 V AC, 50/60 HZ, 3-PHASE, 150 HP, IP 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 61 SERIES, 380-480 V AC, 50/60 HZ, 3-PHASE, 4 KW, 5 HP, IP 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 61 SERIES, 380-480 V AC, 50/60 HZ, 3-PHASE, 7.5 HP, IP 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 61 SERIES, 500-690 V AC, 50/60 HZ, 3-PHASE, 5 HP, IP 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 61, 45 KW, 50 HP, 3 PHASE, 500-690 V AC, 50/60 HZ, EMC FILTER, IP 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 66 SERIES, 3-PHASE, 400-460 V AC, 50/60 HZ, 30 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 66 SERIES, 3-PHASE, 400-460 V AC, 50/60 HZ, 40 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 66 SERIES, 3-PHASE, 400-460 V AC, 50/60 HZ, 50 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 66, 2.2 KW / 3 HP, 3 PHASE, 380-460 VAC SUPPLY, 50/60 HZ, WITHOUT EMC FILTER, GRAPHIC DISPLAY TERMINAL, MODBUS, RS485 MULTIDROP SERIAL... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 71, 1.5 KW, 2 HP, 480 V, EMC FILTER, GRAPHIC TERMINAL, REPLACED BY: ATV930U22N4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR 71, 5.5 KW, 7.5 HP, 3 PHASE, 380-480 VAC, 14.3 AMP OUTPUT, (SUGGESTED REPLACEMENT: ATV930U75N4 OR ATV930U55N4). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ALTIVAR DRIVES-ATV3, SUPPLY VOLTAGE 3 PHASE 380/500VAC 50/60 HZ, 6.4/4.8 AMPS, 1.5KW, 2 HP, WITH HEATSINK . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ATV61, 33 AMP, 380/480 VAC, 50/60 HZ, 15 KW, 20 HP, W/ GRAPHIC TERMINAL IP20, REPLACED BY ATV630D15N4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ATV71 SERIES, 75KW, 100HP, 380 TO 480V, 63.7DB, EMC FILTER, WITHOUT GRAPHIC TERMINAL, CANOPEN, MODBUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, ATV71, 20 HP, 15 KW, 45.8 AMP, 3 PHASE, 230 VAC, 50/60 HZ, W/O EMC FILTER-GRAPHIC TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, SUPPLY FREQUENCY 50...60 HZ, MAXIMUM TRANSIENT CURRENT 3.6 A 60 S, MOTOR POWER KW 0.37 KW, REPLACED BY ATV12H037M2. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, VFD 208/240V; 5HP; NEMA 12 DISC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,AF91AGO -C001D, DRIVE, 1HP ,3PHASE ,380-480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DIGITAL SERVO DRIVE,DIGIPLAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURING, DRIVE MODULE , DC POWER TECH, AUTOMAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY THE MANUFACTURER, DRIVE, 3HP, 440-500VAC, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE AC 20HP 59.4AMP 15KW. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE AC 7.5HP 35AMP 3PH 230VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BOARD, J2S-P31A, HIGH VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE CONTROLLER / VARIABLE SPEED, ALTIVAR PROCESS ATV660, IP23 / IP54, 11 KW / 15 HP, 3 PHASE, 460 V, 50/60 HZ, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE INVERTER, AC, 1HP, 460V, 50/60 HZ 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 200KW, 322 AMP MAX, 525-690 V, R8I. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 480VAC, 42AMP, 48-63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 500VAC, 48-63HZ, 125A. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 5HP, 11-14 AMP, 400/480V 4863HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 7.5 KW, 31 AMP, 3 PHASE, 200-240 VAC, EMC FILTER DISCONNECTED, 60 HZ, FRAME SIZE R4, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 7.5HP, 9.9AMP, 440-500VAC, 3PH, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ALTIVAR 212, VARIABLE SPEED, 11KW, 15HP, THREE-PHASE SUPPLY VOLTAGE, 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ALTIVAR 320 SERIES, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, 3 PHASE, SUPPLY: 380-500 VAC (50/60 HZ), 33 AMP NOMINAL OUTPUT CURRENT, 15 KW, BOOK FORM FACTOR, WALL MOUNT,... | |
| DRIVE, ALTIVAR 320 SERIES, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, POWER RATING MULTIPLIER - 0.1, POWER RATING 07, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ, COMPACT FORM FACTOR,... | |
| DRIVE, ALTIVAR 320 SERIES, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, POWER RATING MULTIPLIER - 0.1, POWER RATING 11, THREE PHASE SUPPLY VOLTAGE: 200-240 VAC, 50/60 HZ, COMPACT FORM FACTOR. | |
| DRIVE, ALTIVAR 320 SERIES, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, POWER RATING MULTIPLIER - 0.1, POWER RATING 15, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ, BOOK FORM FACTOR. | |
| DRIVE, ALTIVAR 320 SERIES, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, POWER RATING MULTIPLIER - 0.1, POWER RATING 40, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ, BOOK FORM FACTOR. | |
| DRIVE, ALTIVAR 320 SERIES, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, POWER RATING MULTIPLIER - 0.1, POWER RATING 55, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ, BOOK FORM FACTOR,... | |
| DRIVE, ALTIVAR 320 SERIES, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, POWER RATING MULTIPLIER -1, POWER RATING 11, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ, BOOK FORM FACTOR. FREE... | |
| DRIVE, ALTIVAR 320 SERIES, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, SINGLE PHASE, 200-240 VAC SUPPLY, 50/60 HZ, 1.5 AMP NOMINAL OUTPUT, 0.18 KW, IP20, RECOMMENDED REPLACEMENT FOR: ATV32H018M2. FREE... | |
| DRIVE, ALTIVAR MACHINE ATV340, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, 3-PHASE, 400VAC (380-480 VAC), 15KW, 20HP, ETHERNET VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ALTIVAR MACHINE ATV340, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, 3-PHASE, 400VAC (380-480 VAC), 2.2KW, 3HP, ETHERNET VERSION, KEYPAD NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ALTIVAR PROCESS ATV600, VARIABLE SPEED, 2.2KW, 3HP, THREE-PHASE SUPPLY VOLTAGE: 380-480 VAC, 50/60 HZ, WALL-MOUNTING DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ALTIVAR PROCESS ATV600, VARIABLE SPEED, 4KW, 5HP, THREE-PHASE SUPPLY VOLTAGE: 380-480 VAC, 50/60 HZ, WALL-MOUNTING DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ALTIVAR PROCESS ATV600, VARIABLE SPEED, 7.5KW, 10HP, THREE-PHASE SUPPLY VOLTAGE: 380-480 VAC, 50/60 HZ, WALL-MOUNTING DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ALTIVAR PROCESS ATV600, VARIABLE SPEED, THREE-PHASE, 380-480 VAC, 50/60 HZ, 5.5 KW, 7.5 HP, WALL-MOUNT, REPLACEMENT FOR ATV28HU90N4. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, EMC FILTER CONNECTED, 4.7 AMP, 1 PHASE, 200 - 240 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, MOTION CONTROL, FREQUENCY CONVERTER, ACSM1 SERIES, IP20, 11 KW, 24 AMP, 3 PHASE, 380-480 VAC, 48-63 HZ, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, MOTION CONTROL, FREQUENCY CONVERTER, ACSM1 SERIES, IP20, 4 KW, 9.5 AMP, 3 PHASE, 380-480 VAC, 48-63 HZ, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, NEMA1, 230VAC, 10HP, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, REGENERATIVE, ADJUSTABLE SPEED, DC CONTROL, WITH HEATSINK, 230 VAC INPUT @ 38 AMP, 5 HP , 3.8 KW, ARMATURE -180 TO 180 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE FREQUENCY, .25 HP, ACS55 MICRO SERIES, NEMA 1, ENCLOSED, INPUT / SINGLE PHASE / 208-240 VAC, OUTPUT / 1.4 AMP / 3 PHASE / 240 VAC, WITH BUILT-IN... | |
| DRIVE, VARIABLE SPEED, 3 PHASE, 0.75 KW, WITHOUT FILTER, 1 HP, RJ45, RTU FOR MODBUS, 3.1 AMP, 380-460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, INPUT: 1-PHASE / 200-240 VAC / 50/60 HZ / 8 AMP, OUTPUT: 3 PHASE / 0-200-240 VAC / 0-400 HZ / 3.5... | |
| DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 0.18KW, 0.25HP, 200-240 VAC 1-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 0.37KW, 0.5HP, 100-120 VAC 1-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 0.37KW, 0.5HP, 200-240 VAC 1-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 0.75KW, 1HP, 100-120 VAC 1-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 1.5KW / 2HP, 200-240 VAC (1 PHASE) INPUT, 200-240 VAC (3 PHASE) OUTPUT, SUCCESSOR TO: ATV11HU29M2E. FREE 2 YEAR RADWELL... | |
| DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 1.5KW, 2HP, 200-240 VAC 3-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 2.2KW, 3HP, 200-240 VAC 1-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 3KW, 3HP, 200-240 VAC 3-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE SPEED, ALTIVAR 320 SERIES, 1.1 KW, 380-500 VAC, 3 PHASE, 50/60 HZ, COMPACT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE SPEED, ALTIVAR PROCESS ATV600, 30HP / 22KW, 3 PHASE, 380-480 VAC, 50/60 HZ, WALL-MOUNTING, IP21, RECOMMENDED REPLACEMENT FOR ATV61HD22N4. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VFD, 1.5 HP, 3 PHASE, BYPASS, 380-480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED SCR CONTROL, SINGLE VOLTAGE 1/100 - 1/3 MAX INPUT CURRENT AC AMPS 5, MAX OUTPUT CURRENT DC AMPS 3.5. FREE 2 YEAR RADWELL WARRANTY | |
| EUROTHERM DRIVES Drives AH467407U001 | |
| FILTER, AF MASS PRO, 3/4 INCH PORT, MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER BOARD, LED DRIVER, DC-DC CONVERTER, 140MA, 44V, OUTPUT POWER MAX:6.16W, DIMMING CONTROL, ANALOGUE. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, 2.2 KW, 3 HP, 5.6 A, 380-480 VAC, 3 PHASE, WALL MOUNT, R1 FRAME, NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, ATV340 ETHERNET, 3 PHASE, 17.7-34.7 AMP, 280-480 VAC, 50/60 HZ, INTEGRATED EMC FILTER, CLASS C3, 5 DISCRETE INPUTS, 16 PRESET SPEEDS, -40 TO +70 DEGREES C, IP20. FREE... | |
| MACHINERY DRIVE, 0.37 KW, 0.5 HP, 1.2 A, 380-480 VAC, 3 PHASE, WALL MOUNT, R0 FRAME, NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINERY DRIVE, 0.37 KW, 0.5 HP, 2.4 A, 200-240 VAC, 3 PHASE, R0 FRAME, LONWORKS, WITH KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINERY DRIVE, 0.37 KW, 1/2 HP, 1.2 AMP, 200-240 VAC, 3 PHASE, WALL MOUNT, R0 FRAME, NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINERY DRIVE, 0.75 KW, 1 HP, 2.4 A, 380-480 VAC, 3 PHASE, WALL MOUNT, R1 FRAME, UL TYPE 4X ENCLOSURE, NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINERY DRIVE, 1.1 KW, 1.5 HP, 3.3 A, 380-480 VAC, 3 PHASE, WALL MOUNT, R1 FRAME, NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINERY DRIVE, 1.1 KW, 1.5 HP, 3.3 A, 380-480 VAC, 3 PHASE, WALL MOUNT, R1 FRAME, WITH NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINERY DRIVE, 1.1 KW, 1.5 HP, 6.7 A, 200-240 VAC, 3 PHASE, WALL MOUNT, R1 FRAME, NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINERY DRIVE, 1.5 KW, 2 HP, 7.5 A, 200-240 VAC, 3 PHASE, WALL MOUNT, R1 FRAME, NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINERY DRIVE, 3 PHASE INPUT, EMC FILTER DISCONNECTED, 60 HZ FREQUENCY, 380-480 V AC, 3.3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MITSUBISHI , A54MA-3.7, A54MA37, POWER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR DRIVE, INPUT 9AMP / 310VDC, OUTPUT 6AMP / 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ORIENTAL MOTOR Drives BMUD60-A2 | |
| PARKER,SSD DRIVES,AH047423U002, CONTROL BOARD, 545 DRIVE, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD, SPINDLE DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PC CALIBRATION BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PH ANALYZER. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| SC4253 (BC216) MULTISPEED BRD, FRAME PART, OUTPUT 0, SPEC BC216, DIMENSION L5 X W4.5 X H2.8 IN. FREE 2 YEAR RADWELL WARRANTY | |
| SCR POWER CONTROLLER 50AMP 240V. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS INDUSTRY Drives BT300-KEYPAD | |
| SIGNAL ISOLATOR BOARD, INPUT 115/230, VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT STARTER, ALTISTART 22 SERIES, POWER RATING MULTIPLIER -1, 47 AMP, THREE-PHASE POWER SUPPLY, VOLTAGE 208-600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED DRIVE, ALTIVAR 71 DRIVE, 60 HP 575/690 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| SPEEDDRIVE,TYPE1,2HP ,400V/480VWITHBC. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Drives ATV320U40N4C | |
| SQUARE D Drives ATV32HU30N4 | |
| TELEMECANIQUE Drives ATV-18U18-N4 | |
| TELEMECANIQUE Drives ATV-18U72-N4 | |
| TELEMECANIQUE Drives ATV18U29N4 | |
| TELEMECANIQUE Drives ATV312H075M3 | |
| TELEMECANIQUE Drives ATV312HU15N4 | |
| TELEMECANIQUE Drives ATV312HU22N4 | |
| TELEMECANIQUE Drives ATV61HD30N4 | |
| TELEMECANIQUE Drives ATV61HU15N4 | |
| TELEMECANIQUE Drives ATV71H075N4 | |
| TOSHIBA, ARNI-910C, ARNI910C, BASE DRIVE BOARD, FOR G1 DRIVE,. FREE 2 YEAR RADWELL WARRANTY | |
| TOSHIBA, ARNI-910G, ARNI910G, AC DRIVE BOARD, . FREE 2 YEAR RADWELL WARRANTY | |
| TOSHIBA, ARNI-915C, ARNI915C, BASE DRIVE BOARD, FOR G1 DRIVE,. FREE 2 YEAR RADWELL WARRANTY | |
| TOSHIBA,ARNI-891A,AR NI891A,CONTROL/DRIVE R CARD, FOR G1 DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED DRIVE, 7,5KW, 400/480V, 3-PHASE, 16 PRESET SPEEDS, WITH BRAKING UNIT, IP21, REPLACEMENT FOR ATV71HU55N4. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED DRIVE, ALTIVAR 12, AC DRIVE, SINGLE-PHASE, 0.18 KW / 0.25 HP, 100/120 VAC, IP21, COMMUNICATION: MODBUS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED DRIVE, ALTIVAR 320 SERIES, 2.3 AMP, 3 PHASE, 380-500 VAC -15/+10%, 50/60 HZ, 0.75 KW MOTOR POWER, 3 ANALOGUE INPUT, 7 DISCRETE INPUT, 1 ANALOGUE OUTPUT, 3 DISCRETE... | |
| VARIABLE SPEED DRIVE, ALTIVAR 320 SERIES, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, THREE PHASE, 380-500 VAC, 50/60 HZ, BOOK FORM FACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED DRIVE, ALTIVAR PROCESS ATV600, 45KW / 60HP, 3 PHASE, 380-480 VAC, 50/60 HZ, 0.1-500 HZ SPEED DRIVE OUTPUT FREQUENCY, WALL-MOUNTING, IP21. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED DRIVE, ATV930, W/BRAKING CHOPPER, 3 HP, 400-480 VAC, 3 KW, 50/60 HZ, INTEGRATED EMC FILTER-GRAPHIC TERMINAL, 3 PHASE, W/HEAT SINK, 0.1-599 HZ OUTPUT FREQUENCY, REPLACES PART#ATV71HU22N4. FREE 2... | |
| VARIABLE SPEED, DRIVE, 18.5 KW, 25 HP, THREE-PHASE SUPPLY VOLTAGE, 380-415 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |