DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS150 FREQUENCY CONVERTER, FRAME SIZE R0, 3 PHASE, 200-240 VAC INPUT, 50/60 HZ, 4.3 AMP, 0-500 HZ OUTPUT, 2.4 AMP, 0.37 KW / 0.5 HP, REPLACED BY ACS150-03U-04A7-2. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 6503020 |
| Product Name | Drive |
| AC Input | 240 volts |