Schneider Electric AC DRIVE, 2 HP, 480VAC, 3 PHASE ATV312HU15N4

Description
Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept of “ease of use” by integrating the best-in-class features from the entire family of Altivar Drives into its user interface. This starts with an intuitive rotary wheel for navigation and adjustments, as well as large control buttons on the face of the drive, protected by a snap-lock seal. You can also use advanced features such as the same graphical keypad used with the Altivar 61 and 71 drives, the new LED display of the Altivar 12 drive or even Bluetooth wireless technology and your mobile phone. Features: All the Advantages of Altivar 31 Drive Excellent Resistance to Harsh Environments (50° C) Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for Radiated and Conducted Emissions Din Rail Mounting
Description
Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept of “ease of use” by integrating the best-in-class features from the entire family of Altivar Drives into its user interface. This starts with an intuitive rotary wheel for navigation and adjustments, as well as large control buttons on the face of the drive, protected by a snap-lock seal. You can also use advanced features such as the same graphical keypad used with the Altivar 61 and 71 drives, the new LED display of the Altivar 12 drive or even Bluetooth wireless technology and your mobile phone. Features: All the Advantages of Altivar 31 Drive Excellent Resistance to Harsh Environments (50° C) Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for Radiated and Conducted Emissions Din Rail Mounting

Suppliers

Company
Product
Description
Supplier Links
AC DRIVE, 2 HP, 480VAC, 3 PHASE - 70008046 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC DRIVE, 2 HP, 480VAC, 3 PHASE
70008046
AC DRIVE, 2 HP, 480VAC, 3 PHASE 70008046
Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept of “ease of use” by integrating the best-in-class features from the entire family of Altivar Drives into its user interface. This starts with an intuitive rotary wheel for navigation and adjustments, as well as large control buttons on the face of the drive, protected by a snap-lock seal. You can also use advanced features such as the same graphical keypad used with the Altivar 61 and 71 drives, the new LED display of the Altivar 12 drive or even Bluetooth wireless technology and your mobile phone. Features: All the Advantages of Altivar 31 Drive Excellent Resistance to Harsh Environments (50° C) Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for Radiated and Conducted Emissions Din Rail Mounting

Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept of “ease of use” by integrating the best-in-class features from the entire family of Altivar Drives into its user interface. This starts with an intuitive rotary wheel for navigation and adjustments, as well as large control buttons on the face of the drive, protected by a snap-lock seal. You can also use advanced features such as the same graphical keypad used with the Altivar 61 and 71 drives, the new LED display of the Altivar 12 drive or even Bluetooth wireless technology and your mobile phone.
Features:

  • All the Advantages of Altivar 31 Drive
  • Excellent Resistance to Harsh Environments (50° C)
  • Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2)
  • Excellent Resistance to Power Supply and Motor Interference
  • 0.25 HP to 20 HP
  • Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V
  • Integrated Class 2 Emc Filter for Radiated and Conducted Emissions
  • Din Rail Mounting
Supplier's Site
Drive - 57418921 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 1.5KW, 2HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE OUTPUT 200/240 V MOTORS, 1.5KW, 2HP, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Drive -  - Radwell International
Willingboro, NJ, United States
Drive
Drive
TELEMECANIQUE Drives ATV312HU15N4

TELEMECANIQUE Drives ATV312HU15N4

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category AC Motor Drives DC Motor Drives DC Motor Drives
Product Number 70008046 57418921
Product Name AC DRIVE, 2 HP, 480VAC, 3 PHASE Drive Drive
Configuration Panel Mount
Communication Modbus
AC Input 480 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Sensorless Fan Driver IC - A5947KLPTR-T - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushless
Configuration PCB Mount
View Details
7 suppliers
Hexapod Motion Controller - C-887.4xx1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 6.0
Motor / System DC Brushless
Setup Computer
View Details