ABB ABBI AC ACS355-03U-07A5-2

Description
ACS355 AC Drv, 3P 240V In, 2HP, 7.5A,
Description
ACS355 AC Drv, 3P 240V In, 2HP, 7.5A,

Suppliers

Company
Product
Description
Supplier Links
ABBI AC - ACS355-03U-07A5-2 - Galco Industrial Electronics
Madison Heights, MI, United States
ACS355 AC Drv, 3P 240V In, 2HP, 7.5A,

ACS355 AC Drv, 3P 240V In, 2HP, 7.5A,

Supplier's Site
Low Voltage AC Drive  7.5 A  2 Hp - ACS355-03U-07A5-2 - Classic Automation LLC
Webster, NY, United States
Low Voltage AC Drive 7.5 A 2 Hp
ACS355-03U-07A5-2
Low Voltage AC Drive 7.5 A 2 Hp ACS355-03U-07A5-2
ACS 355 - Drive, AC, 2HP, 240V, 7.5A, CT, OP 240Vin 3PH W/DB Transistor, No Keypad

ACS 355 - Drive, AC, 2HP, 240V, 7.5A, CT, OP 240Vin 3PH W/DB Transistor, No Keypad

Supplier's Site
Drive - 22244116 - Radwell International
Willingboro, NJ, United States
MACHINERY DRIVE, 1.5 KW, 2 HP, 7.5 A, 200-240 VAC, 3 PHASE, WALL MOUNT, R1 FRAME, NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY

MACHINERY DRIVE, 1.5 KW, 2 HP, 7.5 A, 200-240 VAC, 3 PHASE, WALL MOUNT, R1 FRAME, NO KEYPAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Classic Automation LLC Radwell International
Product Category AC Motor Drives AC Motor Drives DC Motor Drives
Product Number ACS355-03U-07A5-2 ACS355-03U-07A5-2 22244116
Product Name ABBI AC Low Voltage AC Drive 7.5 A 2 Hp Drive
AC Input 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3938SLQTR-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; "36-BSOP (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
6 suppliers
Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Motor / System DC Brushed; DC Brushless; DC Servo; Voice Coil
Setup Computer
View Details