Radwell International Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| (4Q24/6) MK3 DRIVE . FREE 2 YEAR RADWELL WARRANTY | |
| (DC 25AF) WINDER DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| (RX3000) DRIVE, OFFLOAD PUSHARM CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| *** MERGING TO 9191-00107. FREE 2 YEAR RADWELL WARRANTY | |
| 600 & 700 SERIES (BIPOLAR AC DRIVES), Z BASE DRIVER BOARD FOR 75A TRANSISTORS, 4 OHM RESISTOR ON BACK.. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, SINAMICS V20, 380-480 VAC, 1.5 KW, UNFILTERED I/O INTERFACE, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, VFD, 200-240 VAC, 0.75 KW, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| AF-300 DRIVE, 200-240 VAC, 0.5 HP, 5.5 AMPS INPUT, . AMPS OUTPUT, 50/60 HZ, 1 PHASE INPUT, SERVICE CATEGORY 2, PHASE 3: ROTATION U-V-W OUTPUT, OVERLOAD CAPACITY 150% - 60... | |
| AMETEK, 80-219800-90, 8021980090, CIRCUIT BOARD, SNUBBER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| AMPLIFIER CARD, ANALOG, 24 VDC, FOR HIGH RESPONSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| BACKPLANE BOARD, RJ3. FREE 2 YEAR RADWELL WARRANTY | |
| BALDOR RELIANCE Drives A57549 | |
| BASE DRIVE MODULE, ECN 50139405. FREE 2 YEAR RADWELL WARRANTY | |
| BASE DRIVER BD, 4 SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BODINE ELECTRIC Drives 0865 | |
| BRAKE MODULE 100AMP DBU-100 INVERTRON. FREE 2 YEAR RADWELL WARRANTY | |
| CAMCO Drives 92A61633010000 | |
| CHART DRIVE, 1.5 V SUPPLY, A MOUNTING PLATE TYPE, 1/4 INCH DIAMETER OUTPUT SHAFT, CLOCKWISE ROTATION, 12 HOUR TO 32 DAY ROTATION SPEED, 25 OUNCE INCH TORQUE, -40 TO 60... | |
| CHCCI PRINTED CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| CIR CARD, CONTROL BOARD, DC DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BOARD, SYMMETRICAL-GATE COMMUTATED THYRISTOR, SINGLE SGCT, 800 AMP, 6500V, FOR POWERFLEX 7000 MEDIUM VOLTAGE DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DANAHER MOTION, 8604-NO, 8604NO, DRIVE, 2HP, MAX 200VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, DC590+ INTEGRATOR SERIES, BASE MODEL NUMBER DRV, 3 PHASE, 220-500 V AC, REGENERATIVE, 4Q DC DRIVE, 50 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, DC590+ INTEGRATOR SERIES, BASE MODEL NUMBER DRV, 3 PHASE, 220-500 V AC, REGENERATIVE, 4Q DC DRIVE, 7.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, FILTERED PWM DC BASIC SPEED CONTROL, OPEN CHASSIS, 115 VAC INPUT, 50/60 HZ, 0-130 VDC OUTPUT, 1.25 AMP, 1/6 HP, WPM-2109C. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, FILTERED SCR DC BASIC SPEED CONTROL, 115 VAC INPUT, 50/60 HZ, 0-130 VDC OUTPUT, 1.25 AMP, 1/6 HP, FPM-0835E. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, FILTERED SCR DC BASIC SPEED CONTROL, OPEN CHASSIS, 115 VAC INPUT, 50/60 HZ, 0-130 VDC OUTPUT, 0.5 AMP, 1/17 HP, FPM-0810C. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, FILTERED SCR DC BASIC SPEED CONTROL, OPEN CHASSIS, 115 VAC INPUT, 50/60 HZ, 0-130 VDC OUTPUT, 1.25 AMP, 1/6 HP, FPM-0830C. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, FILTERED SCR DC BASIC SPEED CONTROL, OPEN CHASSIS, 115 VAC INPUT, 50/60 HZ, 0-130 VDC OUTPUT, 2.3 AMP, 1/3 HP, FPM-0850C. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, FILTERED SCR DC REMOTE SPEED CONTROL, ANALOG SIGNAL, 115 VAC INPUT, 50/60 HZ, 0-130 VDC OUTPUT, 2.30 AMP, 1/3 HP, FPM-0856E. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, SINAMICS S120, 600 V OUTPUT, 3 PH, 400 V, 9 A, FRAME SIZE: BOOKSIZE D-TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR CONTROL, CAMCO, VARI-PAK, 1 HP, 120 VAC INPUT, 15 AMP, 50/60 HZ, 0-90 VDC, 30 CYCLES/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINED BY MANUFACTURER, DRIVE, SPEED DRIVE, 3 PHASE, 208 VAC, INPUT, 60 HZ, 29 AMP AT 5 KA, 34.7 AMP AT 22 KA, OUTPUT, 60.72 HZ, 24.2 AMP, 7.5 HP. | |
| DISCONTINUED BY MANUFACTURER 01.18.2021, DOUBLE MOTOR MODULE, SIMATICS S120, 600 VDC INPUT, 3 PHASE, 400 VAC OUTPUT, 3 AMP, SUCCESSOR: 6SL3120-2TE13-0SP0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2017, AC DRIVE, SINAMICS V20, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 3 PHASE OUTPUT, 400 VAC, 0.37 KW / 0.5 HP, 2.30 AMP, MODBUS RTU COMMUNICATION,... | |
| DISCONTINUED BY MANUFACTURER 01/18/2021, DOUBLE MOTOR MODULE, SINAMICS S120, 3 AMP, INPUT: 600 VDC, OUTPUT: 400 VAC, TYPE OF CONSTRUCTION: BOOKSIZE INTERNAL AIR COOLING OPTIMIZED PULSE PATTERNS AND SUPPORT OF... | |
| DISCONTINUED BY MANUFACTURER 01/18/2021, DOUBLE MOTOR MODULE, SINAMICS S120, INPUT: 600 VDC, OUTPUT: 3 PHASE / 400 VAC, 5A/5A, BOOKSIZE, INTERNAL AIR COOLING, REPLACES: 6SL3120-2TE15-0AA3. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 01/18/2021, DRIVE, SINAMICS S120, DOUBLE MOTOR MODULE, INPUT 600 VDC, OUTPUT 3 AC 400 VAC 18A/18A, INTERNAL AIR COOLING, OPTIMIZED PULS, DRIVE-CLIQ CABLE, REPLACED BY: 6SL3120-2TE21-8AC0. FREE... | |
| DISCONTINUED BY MANUFACTURER 01/18/2021, DRIVE, SINGLE MOTOR MODULE, 600 VDC, 30 AMP, 16 KW, 20 HP, BOOKSIZE, INTERNAL AIR COOLING OPTIMIZED PULSE SAMPLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 02.09.2012, DRIVE, MICROMASTER, 3AC 380-500V, 47-63HZ, 4KW, IP20, DISCONTINUED WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 05/30/2017, COMMUNICATIONS PROCESSOR, 25 PIN, FEMALE CONNECTOR, 9 PIN FEMALE CONNECTOR, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 05/30/2021, BOARD, DRIVE CONTROL, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07.07.2010, SMART LINE MODULE, SINAMICS, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, 600 VDC OUTPUT, 8.3 AMP, 5 KW, EXTERNAL AIR COOLING, SUCCESSOR: 6SL3130-6AE15-0AB1. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 08.05.2013, DOUBLE MOTOR MODULE, SINAMICS, 5 AMP, 600 V DC, 400 V AC, REPLACED BY; 6SL3120-2TE15-0AA4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2012, CONTROL UNIT, 24 VDC SUPPLY, 6.5 AMP, SINAMICS, W/O COMPACT FLASH CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2014, DRIVE, MICROMASTER MM400/3, 3 PHASE, 380-500 VAC, 50/60 HZ, 4 KW, UNFILTERED, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, DRIVE, SINAMICS SERIES, 3 PHASE,380-480 VAC, 47-63 HZ, 0.75 KW, W/O CONTROL UNIT, W/O BOP, -10 TO +50 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, POWER MODULE 240, UNFILTERED, INTEGRATED BRAKING CHOPPER, 380-480 VAC, 21.9 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, AC DRIVE, SINAMICS G110-CPM110, UNFILTERED, 200-2450 VAC, 47-63 HZ, 0.55 KW, W/O BOP, W/O RS485 INTERFACE, -10 TO +50 DEGREES C, IP20, REPLACEMENT FOR 6SL3211-0AB15-5UA0. FREE... | |
| DISCONTINUED BY MANUFACTURER 10/01/2022, AC DRIVE, SINAMICS G110D, 380-500 VAC, 47-63 HZ, 1.5 KW, W/ INTEGRATED CLASS A FILTER, W/ BREAKING CHOPPER, AS/BUS INTERFACE, W/O OPERATOR PANEL, -10 T0 +40... | |
| DISCONTINUED BY MANUFACTURER 10/16/2017, DRIVE, 3 GTO, MATCHED SET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11.21.2017, SINAMICS G120C, 2.2KW, 380-480V AC, 3HP, 47-63HZ INTEGRATED FILTER, USS/MB, IP20, REPLACED BY: 6SL3210-1KE15-8AB2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2017-05-19, PC BOARD, ISOLATED POWER SUPPLY, GATE DRIVER, PACKAGED IGDPS BOARD - GTO, PCB ASSEMBLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2019, POWER MODULE 240, UNFILTERED, INTEGRATED BRAKING CHOPPER, 50/60 HZ,PM240,FSC,400V @ 32 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2019-09-12, PC BOARD, VOLTAGE FEEDBACK BOARD, PCB ASSEMBLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 26-10-2018, SERVO DRIVE, INPUT: 1AC/3AC 200-240C, 3.0A/1.8A, 50-60HZ, OUTPUT: 3AC 0-INPUT V, 1.4A, 0-330HZ, SINAMICS V90 WITH PROFINET, LED INDICATORS, IP30. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 90/02/2012, INVERTER DRIVE, MICROMASTER MM300, 1 PHASE, 13.6 AMP, 208-240 VAC, 50/60 HZ, 4HP, BUILT IN CLASS A FILTER, LCD SCREEN, VGA PORT, IP20, SUCCESSOR: 6SE6420-2AB23-0CA1. FREE... | |
| DISCONTINUED BY MANUFACTURER SINCE 01.10.2017, DRIVE, 200-240 VAC, 0.75 HP, 7.7 AMPS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 01.10.2019, POWER CONVERTER MODULE, SINAMICS S120 PM340, INPUT:, 200-240 V, 1 AC, 50/60 HZ, OUTPUT:, 3 AC, 0.9 A, 0.12 KW, TYPE OF CONSTRUCTION: BLOCKSIZE, FRAME... | |
| DISCONTINUED BY MANUFACTURER SINCE 05.12.2007, DRIVE, SINAMICS SINGLE MOTOR MODULE, INPUT: 600 VDC, OUTPUT: 400VAC, 9A 9AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 10/01/2019, POWER MODULE, 380-480 VAC INPUT, 400 VAC OUTPUT, 3 AC, 47-63 HZ, 0.37 KW, 0.50 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 21.11.2017, DRIVE, SINAMICS G120C RATED POWER, 0.75 KW WITH 150% OVERLOAD FOR 3 S, 380-480V3AC, +10/-20%, 47-63HZ, UNFILTERED I/O INTERFACE: 6 DI, 2 DQ, 1 AI,... | |
| DISCONTINUED BY MANUFACTURER, 10.01.2019, POWER MODULE, SINAMICS G120, UNFILTERED WITH INTEGRATED BRAKING CHOPPER, INPUT: 10.2 AMP, 380-480 VAC, 50-60 HZ, 3.0KW, -10 TO +50 DEGREES C, IP20. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, 600 & 700 SERIES (BIPOLAR AC DRIVES), Z BASE DRIVER BOARD FOR 100A & 150A TRANSISTORS, NO RESISTORS ON BACK.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE 3.9AMP OUT, 400/460VAC,50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE BOARD, CIRCUIT BOARD, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 10 HP, 460 VAC, 18.9 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 200-240 VOLT AC, 47-63HZ, ANALOG INPUT CT: 0.37KW, BUILT IN FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 255AMP, 460/230 VAC, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 7.5 HP / 5.5 KW, 460 VAC, 380-460 VAC, 14 AMP, 3 PHASE, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER SPEED DRIVE, MICRO 5000, INPUT V 400/460V, 50/60HZ, INPUT PH 3, 7/6A, OUPUT 3PH-400/460V, 5.6A, OUTPUT FRQ 0.1-200HZ, AIC 5000 AMP. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, DIGITAL / VARIABLE, DIGITAL MONITOR, AF-300B SERIES, 5 HP MAX MOTOR RATING, 3 PHASE INPUT/OUTPUT, 9.0 AMP INPUT, 9.5 AMP OUTPUT, 460 VAC -... | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE FREQUENCY DRIVE, 2 HP, 3 PHASE, 460V INPUT, 50/60 HZ, 23-460V OUTPUT, 3.5 AMPS, 3-80 HZ, TYPE L1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, GATE DRIVER, 575 VAC, 200 HP, (AKA: 1336-BDB-SP41D). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD ASSEMBLY, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: SP-900377-05, SAME AS: PN-900377-05. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, DRIVE BOARD, POWERFLEX 70, SCREW TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, FOR K10 CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, FOR POWER FLEX 70 DRIVE, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, OPEN STYLE, MOUNTABLE, SAME AS: 74104-396-51. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, FOR POWER FLEX 70 DRIVE, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, OPEN STYLE, MOUNTABLE, SAME AS: ABB BALDOR RELIANCE 74104-396-51. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, POWER MATE C BASE B, 10-PORT, CNC INTERFACE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, SUITABLE FOR TEACH PENDANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, VARI SPEED 180, EXTERNAL OVERLOAD PROTECTION, 120/240 VAC 50/60 HZ SINGLE PHASE INPUT, 0-100/180 VDC 1/8-2 HP ARM, 50-100/100-200VDC 3 AMP FLD. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT BOARD, DC DRIVE AUX BOARD, SCM . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLL BOARD, RS-485 PORT, TERMINAL STRIPS, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CT BOARD, ATTENUATOR, ALL RATINGS, FOR USE IN SIMOREG 6RA24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE BOARD, VARISPEED 2000, 1/10 AMP, 240 VAC, 200V DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, 7.5HP, 50/60HZ, 15 AMPS, 460 MAX VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, 7.5HP, 50/60HZ, 15AMPS, 460 MAX VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, CAMCO VARI-PAK, 1.5 KW, 230 VAC, 0-180 VDC, 15.0 A, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MICROPROCESSOR PC BOARD, HIGH HP, CONTROL MODULE, 460/230 VAC +10%, -5%, 3 PHASE, SREG, 6RA24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MOTOR CONTROL, STATOTROL II SERIES, 90-180 V DC ARMATURE, 115 V INPUT, 0.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MOTOR CONTROL, STATOTROL II SERIES, 90-180 V DC ARMATURE, 115 V INPUT, 1/2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MOTOR CONTROL, STATOTROL II SERIES, 90-180 V DC ARMATURE, 115 V INPUT, 1/3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MOTOR CONTROL, STATOTROL II SERIES, 90-180 V DC ARMATURE, 115 V INPUT, 3/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MOTOR CONTROL, STATOTROL II SERIES, 90-180 V DC ARMATURE, 115 V INPUT, OPEN CHASSIS, 1/2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, SHUNT WOUNT CONTROL, BASIC SPEED, ENCASED, 115 VAC, 50/60 HZ, 3.4 AMP, 1/15 HP, ASH-400. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, SHUNT WOUNT CONTROL, BASIC SPEED, ENCASED, 115 VAC, 50/60 HZ, 4.8 AMP, 1/8 HP, ASH-500. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, SHUNT WOUNT CONTROL, CHASSIS KIT, 115 VAC, 50/60 HZ, 1.4 AMP, 1/50 HP, BSH-250. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, SHUNT WOUNT CONTROL, CHASSIS KIT, 115 VAC, 50/60 HZ, 3.4 AMP, 1/15 HP, ASH-450. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, UNFILTERED PMDC BASIC SPEED CONTROL, OPEN CHASSIS, 115 VAC INPUT, 50/60 HZ, 0-90/180 VDC OUTPUT, UDC-0803C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DCS POWER MODULE, S6-DIG, 460 VAC 408 AMP IN, 3 PHASE, 200-300 HP, 480 VDC 500 AMP OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL ADJUSTABLE SPEED DRIVE, INPUT 27AMP, 380VAC, 3PH, 50/60HZ, OUTPUT 27AMP, 380VAC, 3PH, 3000MAX HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIO 11A, INPUT/OUTPUT OPTION CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE / INVERTER, ACOPOS, CLASS 10, 1.2 NM, 10.7 LB-IN, 0.37 KW / 0.5 HP, INPUT / 2.2 AMP MAX / 3 PHASE / 380-500 V /... | |
| DISCONTINUED BY MANUFACTURER, DRIVE AMPLIFIER, 60AMP, 300V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD ASSEMBLY, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, FOR C DRIVE, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, 12/24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, FOR V3700 VECTOR DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, GATE DRIVER,PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, IGDPS, ISOLATED GATE DRIVER POWER SUPPLY, FOR 1557 MEDIUM VOLTAGE DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, MAIN BOARD, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, MAIN POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, POWER BOARD WITH A FILTER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, POWER BOARD, FSC 400V UNFILTER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, SERIAL OPTION BOARD, REPLACEMENT PC BOARD, RS422/485 EXPANSION BOARD, SCREW TERMINALS, IDENTICAL TO EXB002A01, FOR USE WITH H-SERIES DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, STAND-OFF MOUNT, BATTERY BACK UP, STATUS LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, VOLTAGE SENSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL BOARD, FOR 1394-AM07, PCB BOARD ASSEMBLY, AXIS MODULE SERVO CONTROLLER CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL BOARD, FOR 440 6SE6440-2VD34-5FB1 45KW INVERTER MACHINE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL BOARD, INVERTER CPU BOARD, PICO 300. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE DC, 1.5/3HP, 90-180V, 15AMP, 1PHASE, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE DC, 3PHASE, 7.5HP, 460V, 15ADC, 6RA24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE DCS POWER MODULE, 400 HP, 460 VAC, 554 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE DL ADVANCED, DIGITAL DISPLAY, 24 VDC, 100-120 220-240 VAC, 150 W, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE EMERGENCY STOP ASSEMBLY, E STOP UNIT, 6 TERMINAL, REPLACED BY A05B-2452-C524. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE EMERGENCY STOP ASSEMBLY, E-STOP UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE FLEX, PAC PLUS, 3PH 460V, 25-40HP, 63AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 200 - 240 V, 1.5 KW - 2 HP, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, MOVIMOT MODULE, MM11C-503-00, SIZE 1, 2.2K VA, 1.1 KW, 1.5 HP, 24 VDC SUPPLY, RS-485, (REPLACED BY 18215025 / MM11D-503-00). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE MODULE, 3 PHASE, 3 HP, INPUT 230 V, 11.6 A, 50/60 HZ, OUTPUT 230 V, 11 A, 0.5-120 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE MODULE. POSITIONING DRIVE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE POWER MODULE, 7.5/15 HP, 230/460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 0.4KW, 1PH, 220V, INPUT 3.2AMP, 230VAC, 50HZ OUTPUT 3AMP, 0-230VAC, 0-400HZ, 0.4KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1/4-3/4 HP, 7.5/11 AMP, SINGLE PHASE, 115 VAC, 90 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 10 HP, INPUT 460 VAC, 50/60 HZ, 14.4 AMP, OUTPUT: 460 VAC, 14 AMP, 7.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 100 VA,120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 14 AMP, 380-460 VAC, 3 PHASE , 7.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1HP, 0.75KW, 200-240VAC, 1PHASE, 48-62HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1HP, SP600, 230VAC, NEM1, 3PH, 4.2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 208VAC, 80OHMS, 240W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 217A, 500V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 230VAC, 8.4AMP, 3PH, 2HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 2HP, 460VAC, 50/60HZ, 3PHASE, 5A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3-PHASE, 460/230 VAC INPUT, 50/60 HZ, 20 AMP, 500/240 VDC OUTPUT, 20 AMP, 300/150 VDC SHUNT FIELD, 3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 30AMP, 3PHASE, 460VAC IN, 500VDC OUT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380-420/460VAC, 50/60HZ, 109AMPS, 3 PHASE, 50HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380-420/460VAC, 50/60HZ, 3PH, 109AMP, 50HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380/460 VAC THREE PHASE INPUT, 50/60 HZ, 6.5 AMP, 530/680 VDC SINGLE PHASE OUTPUT, 7.5 AMP, 5 KW SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3HP ,240VAC, MICRO5000, VEEARC DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3HP, 240V, 47-63HZ INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3PH, 460/230VAC, 430A, 230/500VDC, 510A DC OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 40 HP, 230/500 V DC, W/ LINK MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 400V, 50/60HZ, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 460VAC, 50/60HZ, 7.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5.3AMP, 1HP, 200-230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 590 DRV, 230/480 V AC, 50/60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5HP ,480VAC, MICRO5000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5HP, 21.1AMP, 3PHASE, 230V, 4000W, 47/63HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 7.5 HP, GV3000/SE, NEMA 1, 380-460 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 750 RPM, 200 AMPS, S/M AMPLIFIER FOR EXATRON MODEL 8000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC, SPINDLE CONTROLLER, 37AMP, CONTINUOUS O/P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, BASE DRIVE, 85 AMP, FIELD OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DC, DIGITAL, 15HP, 30AMP, 460V, MICROPROCESSOR CONTROLLED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, IMPAKPLUS, 10.5AMP, 115V, 3/4HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT VOLTAGE 400/460 VAC, OUTPUT VOLTAGE 0-460 VAC, 5.5 AMP, FREQUENCY 0-480 HZ, WITH KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER, 10AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER, 13.6 AMP, 230 VOLTS AC, 4 HP, 47-63 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MICRO MASTER, 3HP, 2.2KW, 10.4/20.2AMP, 230VAC, 1-3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, NUMERICAL VOLTAGE FREQUENCY, 24-250 VAC, RS485,125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, SIMO REGULATOR, 3 PHASE, 20 AMP, 240/500 VDC OUTPUT, 460/230 VAC 50/60 HZ INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, SPINDAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY, 3.0 KW, 180/210/230V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, W/CONNECTORS, W/ LED INDICATOR, 45 AMP, 400 VAC, 50/50 HZ / 24 VDC, 600 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER BOARD BASE GATE DRIVE , PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER BOARD, DUAL GUIDE LINE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER BOARD, PC GATE ASSEMBLY, 100 HP, 380/460 VAC, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER CARD ASSEMBLY, 0.35 AMP, F5C INTEXT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER CARD, 24H, GV3000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DYNAMIC BRAKING UNIT, DBU-200, INPUT: 460/415V, OUTPUT: 750/680VDC, 200A, 150 KW, WITHOUT DIAGNOSTIC CARD BUD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMERGENCY STOP UNIT, 30 AMP, ROBOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELD CURRENT SHUNT BOARD, 15 AMPS, FOR 175/225 AMP SIMOREG DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELD SUPPLY KIT IMPAK PLUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER BOARD, 115 VAC, 50/60 HZ, 1 PHASE, (9191-001070). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER BOARD, WORKS WITH SIEMENS 6SL3224-0BE31-1AA0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER AC DRIVE, 3L 380/460 VOLT INPUT, 50/60 HZ INPUT, 3X 0-380 VOLT OUTPUT, 5-360 HZ OUTPUT, 12 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER, 230VAC, 50/60HZ, 6.2/3.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER, 30-1000 HZ FREQUENCY, 300 AMP OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER, SINGLE MOTOR MODULE, SINAMICS S120, 600V INPUT, 3 PHASE 400V OUTPUT, 5 AMP, INTERNAL AIR COOLING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY DRIVE, 0.75KW/1.5KW, 380-480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY DRIVE, 3.75KW/5.5KW, 380-480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER DRIVE, 10 AMP, 400-460 V AC, 3-PHASE, 0-1600 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE DRIVE PCB ASSEMBLY, FOR THE 1336FB020AAEN SERIES DRIVES, 460 VAC, 20 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE DRIVE, IPA75, SA3000 140. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE DRIVER MODULE, 60 HP ARMATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE I/F PRINTED CIRCUIT BOARD, PCB BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GIKEN SINGLE SYSTEM, CONTROLLER SERVO DRIVER, TYPE:TA8089N2502E333 , V1530, -1.0F, FOR MOTOR MODEL:4618, POWER CAPACITY A RMS:4.0, FOR NUT RUNNER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GPU GRAPFICS BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRID-TIE SOLAR INVERTER, CONEXT TX, TX 2800 NA, LCD DISPLAY, 2800 W, 2.8/2.7 KW, 20 AMP, 1 PHASE, 240/208 V, 60 HZ, SHORT-CIRCUIT DIODE, NEMA 3R, WALL... | |
| DISCONTINUED BY MANUFACTURER, HEAT SINK ASSEMBLY, 100-150HP/230V 200-300HP/460V, SAME AS 1397-802275-2R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAT SINK ASSEMBLY, THYRISTOR PAK, SCR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 150A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDEXING DRIVE, 1/2HP, 208/230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT POWER SUPPLY UNIT, 3 POLE, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER ASSEMBLY BOARD DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 0.375 KW, 1.9 AMP, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 7.6 A, COLD PLATE / FEED-THROUGH MOUNTING, 480 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVER BOARD, W/ IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER MOTHERBOARD, DRIVE BOARD, USED IN EVF8222-E. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, 350-500 VAC, 36 KVA, 400 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER/CHARGER, 120/240V, 160A INPUT, 27A OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOWER SNUBBER BOARD, 50 TO 75HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAIN DRIVE CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MEMORY BOARD W/FW 80286 MC, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICROPROCESSOR PLC BOARD, FOR QC SERIES DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODEL: DM-10, BRU-200, BRUSHLESS SERVO DRIVE, INPUT VOLTS: 120/240VAC, 50/60HZ, 1PH, FLA: 6, OUTPUT VOLTS: 120/240VAC, 0-400HZ, FLA CONT., 5 0-PK, FLA PEAK: 10 0-PK, SAME AS... | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL CENTER, 15AMP, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL, 30AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL, AC SUPERDRIVE CONTROLLER, 36V, 450A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL, AC SUPERDRIVE CONTROLLER, 36V, 675A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTION SYSTEM, 110-250 VAC, 45-65 HZ, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTIONAL EXPANSION BOARD, PULSE MASTER / FOLLOWER BOARD, USED WITH H-SERIES DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD / REGULATOR, SCREW TERMINAL, FOR GV3000/SE BOOKSHELF DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY, MASTER CONTROL BOARD, FOR FANUC DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY, SERCO INTERFACE, KINETIX, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE, SAME AS: PN-77247, SAME AS: SP-77247. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD FIELD SUPPLY KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, BASE PCB, FANUC ROBOTICS, MAX-6AX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE CONTROL BOARD, FOR DRIVE, OPEN STYLE, MOUNTABLE, SAME AS: SP-961662, SAME AS: PN-961662. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, DIO, ADD-ON MOVIDRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, DRIVER & GATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, FREQUENCY CONVERTER, KONE ELEVATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, GATE DRIVER, 1336STG, 460 VAC, 600 HP, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, GATE DRIVER, BOARD ASSEMBLY, 75 HP, 380/460 VAC, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, GATE TURNOFF, THYRISTOR GATE DRIVER, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, INVERTER, SNUBBER, 575 VAC, 150/250 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, ISOLATED POWER SUPPLY GATE DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, KEYBOARD MODULE, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, FOR 1336 AC DRIVE, OPEN STYLE, MOUNTABLE, SAME AS: SP-900036, SAME AS: PN-900036. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, LOGIC MODULE, PCB BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, MAIN INVERTER CONTROL, PCB ASSEMBLY, FOR DRIVE, SAME AS: 1336S-MCB-SP1A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, PACKAGED DIGITAL, I/O BOARD I/O INTERFACE BOARD, PCB ASSEMBLY BOARD, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, PCB POWER MATE SERVO 0E, 5E, CNC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, SCR INTERFACE, 208 / 230V . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, SCR INTERFACE, 460V . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, SIGNAL CONDITIONING BOARD, INVERTER, SCB-INVERTER BOARD, PCB ASSEMBLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, SNUBBER CARD, STUD-MOUNT, SPADE-CONNECTOR TERMINATION . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, SNUBBER CARD, STUD-MOUNT, SPADE-CONNECTOR TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, VOLTAGE FEEDBACK, FOR REPLACEMENT ORDER 80165-058-51-R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC COMPONENT BOARD, DC DRIVE INTERFACE, STAND-OFF MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC DRIVE BOARD, CONTROL BOARD, KONE ELEVATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC DRIVE BOARD, KONE ELEVATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC DRIVE BOARD, WITH DISPLAY, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC PRECHARGE BOARD ASSEMBLY, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, OPEN STYLE, 1336-PB-SP22B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC TERMINAL BOARD, BOARD-MOUNTED RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB ASSEMBLY SERVO DRIVE CONTROL BOARD, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB ASSEMBLY, DRIVE BOARD, 4 INDICATOR LIGHT, 24 P TERM STRIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB, CONTROL BOARD, DRIVE CONTROL, 460 V AC RATED TERMINALS . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC COMMUNICATION BOARD, PC BOARD ASSEMBLY, DRIVE BOARD, DIGITAL REFERENCE ADAPTER, STANDARD DIGITAL REFERENCE, STAND-OFF MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC MODULE, QLRA SERIES, PRINT QUAD LINE RECEIVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PMC CONTROL MODULE, FOR PMC-RB4/RC4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BASE BOARD, FOR A 1336S-BRF100-AA-EN-5 DRIVE, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BLOCK, DRIVE CONTROL INVERTER BOARD, REPAIR WLX_999999, IGD2/R4, 480V/490A, *INCLUDES 2 IGBTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL DRIVE, 600V, 50/60HZ, 85-265VAC, 200A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, 219 AMP, 3 PHASE, 460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, 30/40HP, 65 AMP, 3 PHASE, INPUT 460 VOLTS AC, 50/60 HZ, OUTPUT 500 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, 408 AMP, 460 VOLT, 3 PHASE, 200/300 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE, MAXPAK PLUS, 250 HP, MAXPAK+ , VS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, FOR DRIVE, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, ISOLATED GATE DRIVER, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD,G120 DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY INTERFACE BOARD , GVS3000 SERIES VFD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESSOR BOARD, FOR SIMOREG 6RA24 DC DRIVE, IS.02. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 07.08.1998, SIMODRIVE 611-A FEED MODULE, 7.5/15 A, STANDARD INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 14.12.2017, DOUBLE MOTOR MODULE, 3PHASE, 600 VDC, 9.7 KW, 400 V, 18 A, INTERNAL AIR-COOLING, W/ DRIVE-CLIQ CABLE, REPLACED BY 6SL3120-2TE21-8AA3. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 10/01/2004, CONTROL MODULE, SIMODRIVE 611-A CLOSED-LOOP PLUG-IN CONTROL UNIT, 1 AXIS, SUCCESSOR 611UHR 6SN1118-0NH01-0AA0 CHANGEOVER TO 1FT6 / 1FK7(NOT COMPATIBLE), CNC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PUMP DRIVE,FIXED FLOW,115VAC,60HZ,SPE ED 12RPM,CURRENT 0.5AMP,PHASE 1,HP 0.002,MASTERFLEX SPEED DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFER, 208-240V, 50/60HZ, MARCONI / LORAIN VORTEX V100B25 RECTIFIER 486529600. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER BOARD, FIELD SUPPLY, VSX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR BOARD, VS DRIVES MAXPAK III. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR CARD MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC 801429-1RD MAXPAK PLUS VS 15HP MOTOR DC DRIVE 230VAC 240VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY, 230V 20HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY, 60-75HP, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY, DRIVE 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY, DRIVE 30HP 240/460V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY, DRIVE 460V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY, MAXPAK 7.5HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY, MAXPAKPLUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY, VS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE METER INTERFACE BOARD, FOR GV3000/SUPER RMI, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT CIRUIT BOARD, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: 40865-092-51. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR MOTOR SPEED CONTROL, DC DRIVE, INPUT: 220 VAC, 50/60 HZ, 30 AMP MAX, OUTPUT: FIELD 200 VDC / ARMATURE 0-180 VDC, MAX HP - 5. FREE... | |
| DISCONTINUED BY MANUFACTURER, SERIAL INTERFACE BOARD, SIMOREG PC Z1011. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, RELIANCE ELECTRIC, BRU-200, MODEL DM20, BRUSHLESS, 20 AMP, SINGLE PHASE, 120-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SINAMICS V90, PROFINET INPUT VOLTAGE 200-240 V, 1/3 PH, 2.5/1.5 AMP, 45-66 HZ, 0.1 KW DEGREE OF PROTECTION, IP20 SIZE B, 55X170X170, REPLACED BY 6SL3210-5FB10-1UF2. | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SYSTEM MODULE, 9/440, 3 AXIS, 10 KW, 380/460V AC INPUT - 3 PHASE, 50/60 HZ, 24 V RMS - 1 PHASE, 530/680V DC OUTPUT. FREE... | |
| DISCONTINUED BY MANUFACTURER, SINAMICS DRVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINAMICS G110D-IP65-FSA-A-ASI -REP 3,0KW, DI CS MC GMC MICRO/SINAMICS G SPARE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINAMICS SINGLE MOTOR MODULE, 16 KW, 30 AMP, INT AIR-COOLED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE AXIS GATE DRIVE BOARD, 400/460V, 230V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE MOTOR MODULE, 600 VDC, 400 VAC, 60 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE MOTOR MODULE, SINAMICS S120 SERIES, 3 PHASE, 400 VAC, 600 VDC, 18 AMP, REPLACED BY: 6SL3120-1TE21-8AD0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE MOTOR MODULE, SINAMICS S120, 600V INPUT, 400V OUTPUT, 71KW, 132A, (SUCCESSOR: 6SL3120-1TE31-3AA3). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMART LINE MODULE, SINAMICS, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, 600 VDC OUTPUT, 8.3 AMP, 5 KW, INTERNAL AIR COOLING, SUCCESSOR: 6SL3130-6AE15-0AB1. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SNUBBER ASSEMBLY, FLEXIPACK, DRIVE CONTROLLER, RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, MICROSPEED 196, CLOSED-LOOP, RS422 CONNECTION, 115/230 VAC, SINGLE PHASE, 50/60 HZ, 0.250 / 0.125 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPINDLE DRIVE, CONTROL MODULE, W/ INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDALONE AC VARIABLE FREQUENCY DRIVE, AC890 SERIES, HIGH PERFORMANCE DESIGN, 208/240 VAC, 3 PHASE, 50/60 HZ, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMING INPUT MODULE, SINGLE INPUT, SSPI OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, GV3000 SERIES, 380/460 VAC, 119 AMP, 50/60, 3 PHASE, 100 HP, IP20 ENCLOSURE, RFI FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, GV3000 SERIES, 380/460 VAC, 119 AMP, 50/60, 3 PHASE, 100 HP, IP20 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE/FREQUENCY DRIVE POWER BOARD, INPUT: 0.2...0.7 AMP 320...1244 VDC / 8.8 AMP 24 VDC, OUTPUT: 3 AMP 24 VDC / 3.8 AMP 24 VDC / -0.7 AMP... | |
| DISCONTINUED BY MANUFACTURER, VFD, RELIANCE ELECTRIC 802220-SE FLEXPAK PLUS VS DRIVE 10PH 3PH, 460VOLTS 18AMPS 50/60HZ 3PH, DC OUT: 500VOLTS 18AMPS, DC FLD: 300VOLTS 5 MAX AMPS. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER,DRIVE CONTROL MODULE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,GE DRIVE SERIES AF-300B, DRIVE, 1HP, INPUT 2.6AMP 3PH 460VAC 50/60HZ, OUTPUT 2.5AMP 3PH 460V, SECOND OVERLOAD CAPACITY 150% 60SECONDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PC BOARD, MOTOR CONTROL, LHPI-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,POWER BOARD ,FOR 6SE7012-0TP_0 DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SERVO DRIVE, 5 AMP, 220 VAC,1.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 24V DIGIDRIVE 1073. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE FLEXPAK PLUS VS 20HP 36AMP 500V. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE INVERTER, 8100 SERIES, INPUT / 7 AMP / 220/240 VAC / 50/60 HZ, OUTPUT / 3.4 AMP / 0-220/240 V / 0-199 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 0.25HP 200-240V, 1.5AMP OUTPUT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 0.37KW, 400VAC, 3PHASE, UNFILTERED, SINAMICS V20. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 11KW, 29.7AMP, 400VAC, 3PHASE, 47-63HZ, UNFILTERED, SINAMICS V20. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 1HP, 460VAC, W/OUT KEYPAD, INPUT: 2.6AMPS 50/60HZ 3PH, OUTPUT: 2.5AMPS 0.2-400HZ 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 3 PHASE SUPPLY, 220-500 VAC SUPPLY, 50/60 HZ, 32 AMP SUPPLY, 1 PHASE AUX, 110 VAC AUX VOLTAGE, 3 AMP AUX, 500 VAC FIELD VOLTAGE, 4 AMP FIELD CURRENT,... | |
| DRIVE, 3PH, 460VAC, 550/60HZ, 27AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 460V, 3P, 10HP, 14.7A. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 60HP, 70AMP, FUSE W/DIGITAL KEY OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 90VDC, 0.2HP, 20-650RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ACCESSORIES, EMC FILTER, 190 AMP, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, CHASSIS, SPEED CONTROL, FOR DC MOTOR, 115 VAC 50/60 HZ INPUT, 0-90 VDC OUTPUT, 6-12 ADC. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, CONTROL UNIT, 3PHASE, 200-230VAC, OUTPUT 400W, . FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DOUBLE MOTOR MODULE, SINAMICS S120, 600 VDC INPUT, 3 PHASE OUTPUT, 400 VDC OUTPUT, 3 AMP, BOOKSIZE D-TYPE, INTERNAL AIR COOLING, OPTIMIZED PULSE SAMPLE. FREE 2 YEAR RADWELL WARRANTY... | |
| DRIVE, FREQUENCY CONVERTER, CUE SERIES, 1.5 HP, 1.1 KW, 2.7 AMP, 3 PHASE, 380-500 VAC, 50/60 HZ IN, 120 HZ OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, MODULAR, VARIABLE FREQUENCY DRIVE, 890CD SERIES, 380-460V AC NOMINAL, 50/60 HZ, B FRAME, 7.5HP, 12AMP, NO BRAKE SWITCH FITTED, TOP CABLE ENTRY, ADVANCED PERFORMANCE, US. FREE 2 YEAR RADWELL... | |
| DRIVE, SINAMICS V20, 3 PHASE, 1.1 KW, 3.1 AMP, DIN RAIL MOUNT, 1.5 HP, 0-599 HZ OUTPUT FREQUENCY, 480 VAC, 0-40 C AMBIENT TEMPERATURE, FOR USE WITH 3 PHASE MOTORS. | |
| DRIVE, SPINDLE CONTROLLER, 200/230 VAC, 5.5 KW, 44 AMP, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER BOARD, GTO GATE, . FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER CARD VSI. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER MODULE, LOWER BASE , 50HP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER, SOURCE, 8-CH, SMD, SOICW-20; OUTPUT CURRENT:-500MA; SUPPLY VOLTAGE MIN:2.4V; SUPPLY VOLTAGE MAX:50V; DRIVER CASE STYLE:SOIC; NO. OF PINS:20PINS; OPERATING TEMPERATURE MIN:-20¦C; OPERATING TEMPERATURE MAX:85¦C; PRODUCT ROHS COMPLIANT: YES. FREE... | |
| ELECTRICAL AMPLIFIER, FOR CONTROLLING DIRECTLY OPERATED CONTROL VALVES, 3.7 AMP SOLENOID, SERIES 2X, BASIC VERSION, WITH 40% KNEE, ANALOG MASTER CARD, 24 VDC, 0-10 VDC CONTROL INPUT, VT-VRRA1-537-2X/V0/K 40-AGC. FREE... | |
| EMC FILTER, SINAMICS V20, 380-480 VAC, -15/+10%, 47-63HZ RATED POWER, 18.5 KW WITH 150% OVERLOAD FOR 60 SEC, 22 KW 110% OVERLOAD FOR 60 SEC, INTEGRATED FILTER, WITH BUILT-IN BOP... | |
| EMERSON, 990-1, DC DRIVE, 230VAC, 60HZ, 1PHASE, 1HP,. FREE 2 YEAR RADWELL WARRANTY | |
| FREQUENCY DRIVE, 5.5KW/7.5KW, 380-480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| GATE / INVERTER LOGIC IC; LOGIC TYPE:GATE; LOGIC FAMILY:ACT; LOGIC BASE NUMBER:7400; PACKAGE/CASE:14-DIP; NO. OF PINS:14; LEADED PROCESS COMPATIBLE:YE. FREE 2 YEAR RADWELL WARRANTY | |
| GATE / INVERTER LOGIC IC; LOGIC TYPE:GATE; LOGIC FAMILY:F; LOGIC BASE NUMBER:7432; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; PACKAGE/CASE:14-D. FREE 2 YEAR RADWELL WARRANTY | |
| GATE / INVERTER LOGIC IC; LOGIC TYPE:INVERTER; LOGIC FAMILY:74ACTQ; LOGIC BASE NUMBER:7404; OUTPUT CURRENT MAX:24MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY V. FREE 2 YEAR RADWELL WARRANTY | |
| GATE / INVERTER LOGIC IC; LOGIC TYPE:INVERTER; LOGIC FAMILY:ACT; LOGIC BASE NUMBER:7414; OUTPUT CURRENT MAX:24MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC, 7VDYD010CD0101, DC DRIVE, ADJUSTABLE SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC, 7VUCX084CD01, VARIABLE SPEED DRIVE, 460VAC, 60HZ, 3PHASE, 40HP, 56/69A. FREE 2 YEAR RADWELL WARRANTY | |
| IC; LOGIC TYPE:INVERTER; LOGIC FAMILY:74ACTQ; LOGIC BASE NUMBER:7414; OUTPUT CURRENT MAX:24MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; TERMI. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, 3-PHASE, 400 VAC, OUTPUT: 0 550 HZ / 7.5 KW, 2000 RPM, SIMOTICS. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, COMPACT, SINAMICS G120C, 4.0 KW, 3 PHASE, 380-480 VAC, 47-63 HZ, 6 DIGITAL INPUTS, 2 DIGITAL OUTPUTS, PROFINET-PN PROTECTION, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, RATED POWER 1.5 KW, 3 PHASE, 380-480 VAC, 47-63 HZ, 6 DIGITAL INPUT, 2 DIGITAL OUTPUT, 1 ANALOG INPUT, 1 ANALOG OUTPUT, SAFE TORQUE OFF, INTEGRATED FIELDBUS, IP20,... | |
| INVERTER DRIVE, SINAMICS G110, 2.3-6.3 AMP, 240 VAC +/-10%, 47-63 HZ, 0.37 KW, 0.5 HP, INTERGRATED FILTER, -10 TO 50 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, SINAMICS G120 C SERIES, 11 KW, 380-480 V AC, 50/60 HZ, INTEGRATED FIELDBUS, USS/MODBUS, IP 20. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, SINAMICS G120 C, PROFINET, 15 KW, 380-480 V AC, 47/63 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, SINAMICS, 2.3 AMP, 1 PHASE, 220-240 VAC, 550 HZ, 0.37 KW, INTEGRATED FILTER, I/O INTERFACE, FOR USE WITH AC MOTORS, WALL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| INVERTER LOGIC IC; LOGIC TYPE:HEX INVERTER; LOGIC FAMILY:AC; LOGIC BASE NUMBER:7414; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; PACKAGE/CASE:14-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER POWER MODULE, UNFILTERED, WITH INTEGRATED BRAKING CHOPPER, 380-480 VAC, 1.5KW, 2 HP, 4.1 A, 47-63 HZ, -10 TO +50 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER UNIT, TMDRIVE-10, FRAME 15A, 680 VDC INPUT, 460 VAC OUTPUT, 20 AMPS, 0-120 HZ, 3 PHASE, 150% - 60S OVERLOAD CAP.. FREE 2 YEAR RADWELL WARRANTY | |
| KB ELECTRONICS Drives 8501 | |
| KB ELECTRONICS Drives 8801 | |
| KB ELECTRONICS Drives 8802 | |
| KB ELECTRONICS Drives 8830 | |
| KB ELECTRONICS Drives 9501 | |
| KB ELECTRONICS Drives 9530 | |
| KB ELECTRONICS Drives 9572 | |
| KB ELECTRONICS Drives 9979 | |
| KB ELECTRONICS Drives 9987 | |
| KBAC-24D (GRY), DRIVE, KBAC SERIES, INVERTER, SINGLE PHASE, 115/230 VAC, 14.4/8.1 AMP, 50/60 HZ, 0-208/230 VAC OUTPUT, 1 HP (0.75 KW), NEMA-4X, GRAY CASE, (9987S). FREE 2 YEAR RADWELL WARRANTY... | |
| KBAC-45 (GRY), 9530-AC NEMA-4X HYBRID INVERTER, 460 VAC3P IN, THRU 3.0 HP, 460 VAC 3P OUT. FREE 2 YEAR RADWELL WARRANTY | |
| KBBC-44M, DRIVE, 9501-BATTERY DC TO DC CHASSIS, 36/48 VDC, THRU 40 AMPS CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| KBMA-24DF, 9534-AC NEMA-1 HYBRID INVERTER, 115/230 VAC 1P IN, THRU 1 HP, 230 VAC 3P OUT W/ FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| KBMG-21D, 8830-DC SCR CHASSIS REGEN REVERSING, 115/230 VAC, THRU 1/6 HP, 90/180 VDC ARM. FREE 2 YEAR RADWELL WARRANTY | |
| KBMM BTB, 9897-KBMM BARRIER TERMINAL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| KBPI-240DR, 8501-DC SCR NEMA 4X REVERSING INDEXER DRIVE, 115/230 VAC THRU 1 HP, 90/180 VDC ARM. FREE 2 YEAR RADWELL WARRANTY | |
| KBRG-240D, DC DRIVE, REGENERATIVE BOARD, 115/230 VAC - 50/60 HZ INPUT, 0-130/180 VDC OUTPUT, 11.0 ADC, MODEL KBRG-240D. FREE 2 YEAR RADWELL WARRANTY | |
| KBTC-225, DC SCR CHASSIS TORQUE, INPUT AMPS AC:12 AMPS, OUTPUT ARMATURE VDC:180 VOLTS DC, 240 VAC, 0-10 AMP, 1/100~1 1/2 HORSEPOWER, (KBTC-225). FREE 2 YEAR RADWELL WARRANTY | |
| KBVF-21D, 9581-AC CHASSIS INVERTER, 115/230 VAC 1PIN, 0.1 HP 230 VAC 3P OUT. FREE 2 YEAR RADWELL WARRANTY | |
| KBVF-23D GFCI, 9795-AC CHASSIS INVERTER, 115/230 VAC 1PIN, 0.5 HP, 230 VAC 3P OUT W/GFCI SOFTWARE. FREE 2 YEAR RADWELL WARRANTY | |
| KBVF-23P, 9676-AC CHASSIS INVERTER, 230 VAC 3P IN,0.5 HP, 230 VAC 3P OUT. FREE 2 YEAR RADWELL WARRANTY | |
| KBVF-24D GFCI, 9796-AC CHASSIS INVERTER, 115/230 VAC 1PIN, 1.0 HP, 230 VAC 3P OUT W/GFCI SOFTWARE. FREE 2 YEAR RADWELL WARRANTY | |
| KBVF-24D, AC INVERTER DRIVE, CHASSIS MOUNT, 1.0 HP, INPUT: 115/230 VAC 1 PHASE, OUTPUT: 230 VAC 3 PHASE, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| KBVF-29, DRIVE, VARIABLE FREQUENCY, 3 HP, 230 VAC, 3 PHASE INPUT/OUTPUT, 9 AMPS, DC INJECTION BRAKE, OPEN LOOP VECTOR, IP20 ENCLOSURE, OPEN CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| KBWD-16, 8607-DC PWM CHASSIS SPEED, 115 VAC, 6.0 AMPS 130 VDC ARM. FREE 2 YEAR RADWELL WARRANTY | |
| KBWS-25D, 9493-DC PWM CHASSIS SPEED, W/ISOLATION, 115/230 VAC, 5.0 AMPS, 90 TO 130/180 TO 220 VDC ARM. FREE 2 YEAR RADWELL WARRANTY | |
| LED DRIVER, 9-WATT, ACCEPTS 100~250VAC, CONSTANT 700MA CURRENT, VARYING DC VOLTAGE BETWEEN 3-21VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LED DRIVER, CONSTANT CURRENT, AC/DC, 12-36V, 700MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LINE REACTOR, 3 PHASE, 380-480 VAC, 50 / 60 HERTZ, 225 AMP, 120 KW. FREE 2 YEAR RADWELL WARRANTY | |
| LOOP DRIVER, CLDF. FREE 2 YEAR RADWELL WARRANTY | |
| MEDIA DRIVE, DIGITAL, 7-IN-1. FREE 2 YEAR RADWELL WARRANTY | |
| METER FILTER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO STEP DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 1100 GATE / INVERTER LOGIC IC; LOGIC TYPE:LOW VOLTAGE HEX INVERTER; LOGIC FAMILY:LV; OUTPUT CURRENT MAX:25MA; SUPPLY VOLTAGE MIN:2V; SUPPLY VO. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 1386 POWER DRIVER IC; SUPPLY VOLTAGE MAX:7V; PACKAGE/CASE:18-DIP; NO. OF PINS:18; LEADED PROCESS COMPATIBLE:YES; NO. OF DRIVERS:10; OUTPUT CUR. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE INPUT DRIVE, SINAMICS S120 SMART LINE, INPUT: 3AC 380-480 V 50/60 HZ, OUTPUT: DC 600 V 27 A 16 KW, FRAME SIZE: BOOKSIZE, INTERNAL AIR COOLING, DRIVE-CLIQ CABLE. FREE... | |
| MOTOR MODULE, SINAMICS S120, SINGLE MOTOR, INPUT: 600 VDC, OUTPUT: 200 AMP, 400 VAC AT 8 KHZ, INTERNAL AIR COOLING, OPTIMIZED PULSE SAMPLE / SUPPORT / EXTENDED SAFETY INTEGRATED FUNCTION... | |
| OBSOLETE, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| OMEGAPAK AC DRIVE, 1HP, 460V, 50/60HZ, 3PH, 2.7AMPS INPUT, 1.8AMPS OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| OPTION BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD ASSEMBLY ANNUNCIATOR PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD LINE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD REMOTE METER INTERFACE GV3000. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD SDSC. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD, PCB - I/O 32/24, POWER MATE A SUB PCB DI32/DO24, CHASSIS MOUNT, W/BATTERY HOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PC DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BOARD, 100 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, 240 SERIES, 3 AC 380-480 V, 50/60 HZ, 21.9 A, 5.5/7.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, 4.3-7.5AMP, 3PHASE, 200-240VAC, 47-63HZ, 0.55KW, 4KHZ PULSE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, SINAMICS PM240-2, 3 PHASE, 4.1 AMP, 380-480 VAC, 47-63 HZ, 1.1 KW, UNFILTERED, INTEGRATED BRAKING CHOPPER, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, SINAMICS, PM240-2, UNFILTERED WITH INTEGRATED BRAKING CHOPPER, 200-240 VAC, 1/3 AC +10/-10%, 47-63 HZ, POWER HIGH OVERLOAD 0.37KW AT 200%/3S 150%/57S 100%/240S, POWER LOW OVERLOAD 0.55KW AT 150%/3S... | |
| PRICE/EA (MIN PURCH= 300) - IC, HEX INVERTER, SOIC-20; LOGIC TYPE:INVERTER GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:1; SUPPLY VOLTAGE RANGE:4.5V TO 5.. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 500) - IC, HEX INVERTER, DIP-14; LOGIC TYPE:INVERTER GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:6; SUPPLY VOLTAGE RANGE:2V TO 6V; L. FREE 2 YEAR RADWELL WARRANTY | |
| PRINT BUCULC BRAKING UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESSOR BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE WIDTH DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY, 60-75HP, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| S120M DRIVE CLIQ EXTENSION, MCHP SINAMICS S120 MULTAXIS DRV-GMC. FREE 2 YEAR RADWELL WARRANTY | |
| SEIBERCO INC , 2342-022, 2342022, DRIVE BOARD, SERIAL #1660. FREE 2 YEAR RADWELL WARRANTY | |
| SEQ HYDR BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMPLIFIER, 9 KW, 208 VAC, 25 AMPS, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| SEW EURODRIVE , 822319X, BOARD ADD-ON. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Drives 6SL3120-1TE23-0AA3 | |
| SIEMENS Drives 6SL3210-1KE14-3AF2 | |
| SIEMENS Drives 6SL3210-1PB13-8AL0 | |
| SIEMENS Drives 6SL3211-0AB13-7BA1 | |
| SIEMENS Drives 6SL3255-0AA00-4JA1 | |
| SINAMICS V20, 380-480 V 3 AC -15/+10%,47-63HZ RATED POWER 2.2 KW WITH 150% OVERLOAD FOR 60 SEC. UNFILTERED I/O: 4 DI, 2 DO,2 AI, 1 AQ FIELDBUS: USS/MODBUS RTU WITH... | |
| SITRA, ESH6400, DRIVE CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| SM-I/O 32 FULL KIT, (32) ASSIGNABLE 24VDC INPUT/OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| SMART LINE MODULE, SINAMICS, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, 600 VDC OUTPUT, 8.3 AMP, 5 KW, INTERNAL AIR COOLING, REPLACES: 6SL3130-6AE15-0AB0. FREE 2 YEAR RADWELL WARRANTY | |
| SOLAR HYBRID INVERTER, SW 4024, 10 W, 3.4 KW, 90 AMP, 120/240 VAC, 24 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLAR HYBRID INVERTER, XW PRO, 6800 W, 6.8 KW, 140 AMP, 120/240 V, 50/60 HZ OUTPUT FREQUENCY, 95.1% PEAK EFFICIENCY, NEMA TYPE 1 INDOOR ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| SONCEBOZ Drives 820R001 | |
| SP600, 230V, 1/2HP, NEMA1, W/ L, NO KEYPAD . FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL EXPANSION BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL TEMPE TEMPERATURE CONVERTER, 20MM MODULE (STANDARD DENSITY), ANALOG IN I/O TYPE, CONVERTER, TEMPERATURE, 24V DC, SINGLE CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DRIVER, CZ, 3/8 INCH, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE FREQUENCY AC DRIVE, 7.5 KW, 10 HP, 50/60 HZ, VFD. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE INVERTER MODULE, 24 VDC, 7.6 AMP, HV, COLD PLATE OR FEED-THROUGH MOUNTING. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |