Radwell International Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) DRIVER, FET, 95VIN, 2.6A, 1MHZ, 20SOIC; DRIVER CONFIGURATION:FULL BRIDGE; PEAK OUTPUT CURRENT:2.6A; SUPPLY VOLTAGE MIN:9.5V; SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) IC, RS232 DRVR, 5.5V, SSOP-28; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3; SUPPLY VOLTAGE RANGE:3V TO 5.5V; DRIVER. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) LED DRIVER MUX 8 DIGIT, 7228, DIP28; DEVICE TOPOLOGY:-; NO. OF OUTPUTS:16OUTPUTS; OUTPUT CURRENT:200 A; OUTPUT VOLTAGE:-; DRIVER CASE STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) MOSFET DRIVER, FULL BRIDGE, DIP-20; DRIVER CONFIGURATION:FULL BRIDGE; PEAK OUTPUT CURRENT:2.6A; SUPPLY VOLTAGE MIN:9.5V; SUPPLY VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) MOSFET DRIVER, FULL BRIDGE, SOIC-20; DRIVER CONFIGURATION:FULL BRIDGE; PEAK OUTPUT CURRENT:2.6A; SUPPLY VOLTAGE MIN:9.5V; SUPPLY VOLTAGE MA. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) RS232 DRIVER, 5.5V, SOIC-16; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTA. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) RS232 DRIVER, 5.5V, TSSOP-16; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, 0.30HP 3PHASE, 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, 3HP (CT), DUAL RATED, 11A, 3-PHASE 400V SERIES, SENSOR LESS VECTOR, STO INPUT, HIGH PERFORMANCE, US VERSION OF FRN2.2E2S-2J (JAPANESSE ONLY) AND FRN2.2E1S-2J (JAPANESE ONLY VERSION). FREE 2... | |
| AC DRIVE, DURAPULSE GS3 SERIES, 230 VAC, 30 HP WITH 3-PHASE INPUT, SVC OR V/HZ MODE, RS-485, MODBUS, 5 KA SCCR., 90 AMP INPUT/OUTPUT MAIN CIRCUIT, 2-8 AWG WIRE RANGE. | |
| AC GENERAL PURPOSE DRIVE, ENCLOSED, 460 VAC, 7-1/2HP, 3-PHASE INPUT, SVC, V/HZ, FOC OR TORQUE MODE, D FRAME, RS-485, MODBUS. FREE 2 YEAR RADWELL WARRANTY | |
| AC GENERAL PURPOSE DRIVE, GS20 SERIES, 3 PHASES, ENCLOSED, 460 VAC, 17 AMP, 10HP WITH 3-PHASE INPUT, SVC / V/HZ / FOC OR TORQUE MODE, D FRAME, RS-485, MODBUS, 100KA... | |
| AC INVERTER DRIVE, COMPACT, INPUT VOLTAGE 3 PHASE 200 VAC, 10 AMP, 0.4KW, STANDARD ENCLOSURE IP20. FREE 2 YEAR RADWELL WARRANTY | |
| AC VARIABLE FREQUENCY DRIVES (VFD), 230 VAC, 3-PHASE INPUT, 12 AMP, DIMENSION (INCHES) 5.12 X 4.33 X 5.47. FREE 2 YEAR RADWELL WARRANTY | |
| AC VECTOR INVERTER, I550 SERIES, MAX MOTOR POWER: 0.37 KW, 3 X 230 V AC, ROTATIONAL SPEED SETTING, WITH SIGNAL 0...10V / 4...20MA / 0...20MA, SCREW TERMINALS, DIN MOUNTING, 0...55... | |
| ADJUSTABLE FREQUENCY DRIVE, 460VAC, - 3-PHASE INPUT, FRENIC-MEGA, (G1). FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE FREQUENCY DRIVE, 460VAC, 2HP, 3-PHASE INPUT, FRENIC-MEGA (G1). FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE FREQUENCY DRIVE, INPUT 380 TO 480 VOLTS AC, 3-PHASE INPUT, 4.3 AMPS, 400 HERTZ, FRENIC-MINI (C2). FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATION DIRECT Drives GS11N-10P5 | |
| AUTOMATION DIRECT Drives GS23-42P0 | |
| COMMUNICATION MODULE, GS4 SERIES, ETHERNET/IP, 1 PORT, 1X ETHERNET (RJ45) PORT. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT INVERTER, 230VAC, 1-PHASE INPUT, CURRENT(AMPS) 3.5, DIMENSION (INCHES) 4.72 X 3.15 X 3.74, 1/2 HP MOTORS, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT INVERTER, FRENIC-MINI SERIES, 200 V AC, 3-PHASE INPUT, 3.5 AMP, 0.4 KW / 0.5 HP NOMINAL APPLIED MOTOR, RS-485 COMMS PORT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL, MAIN FILTER, MAIN CHOKE, HKN, 1 LINE, 1 DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| DC GENERAL PURPOSE DRIVE, IRONHORSE GSD4 SERIES, 24/36 VAC, 1-PHASE, 1/50 TO 1/6HP AT 24-36 VDC, 5.5A, OPEN FRAME, PANEL MOUNT, FIELD-INSTALL REVERSE, 4-20 MA OR POTENTIOMETER INPUT, SCR OUTPUT.. | |
| DC REVERSING DRIVE, IRONHORSE GSD7 SERIES, 120 VAC, 1-PHASE, 1/8 TO 1/2HP AT 90 VDC, 5.5A, OPEN FRAME, PANEL MOUNT, BUILT-IN REVERSE, MAXIMUM 3 REVERSES/MINUTE, POTENTIOMETER CONTROL INPUT, SCR OUTPUT. | |
| DISCONTINUED BY MANUFACTUER, AC DRIVE, GPD 505, VARIABLE FREQUENCY, PULSE WIDTH MODULATED, 230 VAC RATED INPUT, 50/60 HZ, 3 PHASE, 54 AMP OUTPUT, 20 HP NOMINAL (120% OL). FREE 2... | |
| DISCONTINUED BY MANUFACTUER, AC DRIVE, GPD 505, VARIABLE FREQUENCY, PULSE WIDTH MODULATED, 460 VAC RATED INPUT, 50/60 HZ, 3 PHASE, 11 AMP OUTPUT, 7.5 HP NOMINAL (120% OL). FREE 2... | |
| DISCONTINUED BY MANUFACTUER, AC DRIVE, GPD 505, VARIABLE FREQUENCY, PULSE WIDTH MODULATED, 460 VAC RATED INPUT, 50/60 HZ, 3 PHASE, 21 AMP OUTPUT, 15 HP NOMINAL (120% OL). FREE 2... | |
| DISCONTINUED BY MANUFACTUER, AC DRIVE, GPD 505, VARIABLE FREQUENCY, PULSE WIDTH MODULATED, 460 VAC RATED INPUT, 50/60 HZ, 3 PHASE, 65 AMP OUTPUT, 50 HP NOMINAL (120% OL). FREE 2... | |
| DISCONTINUED BY MANUFACTUER, AC DRIVE, GPD 505, VARIABLE FREQUENCY, PULSE WIDTH MODULATED, 460 VAC RATED INPUT, 50/60 HZ, 3 PHASE, 8 AMP OUTPUT, 5 HP NOMINAL (120% OL). FREE 2... | |
| DISCONTINUED BY MANUFACTUER, AC SPINDLE DRIVE, 20/200-230 VAC, 5.5/3.7 KW, 50% ED, MODEL 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1/1/2018, DRIVE, 43 AMP, 3 PH, 380-480 V, 25 HP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE TRANSISTORIZED INVERTER, 3PHASE 25.1AMP, 200-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 0.75 HP NOMINAL, 380-460 VAC INPUT, 50/60 HZ, 3 PHASE, 0-400 HZ OUTPUT, 1.9 AMP, (CIMR-G5M40P41F). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 0.75 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, 1.8 AMPS, CIMR-V7AM40P41. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 0.75 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, 1.8 AMPS, NEW NUMBER CIMR-V7AM40P41. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 1 HP (0.75 KW), 3-PHASE, 200-240 V AC, 50/60 HZ, 1.9 KVA, 5 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 1/2 HP, 460 VAC, 50/60 HZ, 3 PHASE, 3.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 20 HP, 230 VAC, 50/60 HZ, 3 PHASE, 54 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3 HP, 460 VAC, 50/60 HZ, FREQROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3 PHASE, 460 V AC, 1 HP, 2.5 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3 PHASE, 5.5 KW, 13 A, 380-460 V, 50/60 HZ, REPLACED BY FRN5.5G1E-4E. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3AMP, 200-230VAC, 1.1KVA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3PHASE 1HP 7.3AMPS, 230VAC, MAX 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 4.2 AMP, 380-460 V, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 48AMPS, 3PHASE, 15HP, 187-253VAC, 320HZ, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 5 AMP, 200/220 VAC, 50/60 HZ, 0.75 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 5 HP, 3.7 KW, 24.4 AMP, 200-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 5 HP, 3.7 KW, 9 AMPS OUTPUT, 3 PHASE, .2-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 5 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, 8.6 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 5.3AMP, 1 HP, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 5.5 KW, 7.5 HP, 460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ADJUSTABLE FREQUENCY, 0.75-10 HP, INPUT VOLTAGE: 230 VAC, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, E500 SERIES, 0.75 KW / 1 HP, 230 VAC, 5 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, FRENIC MINI, 1 HP, 200-240 VAC, 3 PHASE, 5.3 AMP, 50-60 HZ, WITH KEYPAD, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, FREQROL E500 SERIES, INVERTER, 0.4 KW / 0.5 HP POWER, 3 PHASE, 380-480 VAC, 50/60 HZ, 1.6 AMP, EUROPEAN VERSION. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, FREQROL E500 SERIES, INVERTER, 0.4 KW / 0.5 HP POWER, 3 PHASE, 380-480 VAC, 50/60 HZ, 1.6 AMP, NORTH AMERICAN VERSION. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, FREQROL E500 SERIES, INVERTER, 0.4 KW / 0.5 HP POWER, 3 PHASE, 380-480 VAC, 50/60 HZ, 1.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, FREQROL E500 SERIES, INVERTER, 0.75 KW / 1 HP POWER, 3 PHASE, 380-480 VAC, 50/60 HZ, 2.6 AMP, NORTH AMERICAN VERSION. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, GPD 515 SERIES, NOMINAL HORSE POWER: 3 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 4.8 AMPS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, GV3000, 50 HP, 380-460 V AC, 50/60 HZ, SENSORLESS, ENHANCED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, 1 HP, 380-480 VAC, 50/60 HZ, 4.1 AMP, 4 PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, F700 SERIES, THREE-PHASE, 400 V CLASS, 380-480 V AC, 50/60 HZ, 0.75 KW, 2.1-2.3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, F700 SERIES, THREE-PHASE, 400 V CLASS, 380-480 V AC, 50/60 HZ, 2.2 KW, 4.8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, F700 SERIES, THREE-PHASE, 400 V CLASS, 380-480 V AC, 50/60 HZ, 2.2 KW, 4.8-5.2 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, F700 SERIES, THREE-PHASE, 400 V CLASS, 380-480 V AC, 50/60 HZ, 3.7 KW, 7.6-8.3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, F700 SERIES, THREE-PHASE, 400 V CLASS, 380-480 V AC, 50/60 HZ, 37 KW, 70-77 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, F700 SERIES, THREE-PHASE, 400 V CLASS, 380-480 VAC, 50/60 HZ, 1.5 KW, 3.5-3.8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, FR-U120, 200-230 VAC, 50/60 HZ, 3-PHASE, 0.1 KW, 0.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, FR-U120, 200-230 VAC, 50/60 HZ, 3-PHASE, 0.1 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, FR-U120, 200-230 VAC, 50/60 HZ, 3-PHASE, 0.2 KW, 1.4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, FR-U120, 200-230 VAC, 50/60 HZ, 3-PHASE, 0.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, FR-U120, 200-230 VAC, 50/60 HZ, 3-PHASE, 1.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, KEYPAD PROGAMMABLE , PARAMETER MEMORY, A 500 SERIES, 14.4 AMP, 3 PHASE, 50/60 HZ, 5 HP, 460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER 100 HP, INPUT VOLTAGE 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING 128 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 0.4 HP, INPUT VOLTAGE: 230 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 0.8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 0.5 HP, INPUT VOLTAGE: 230 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 3.0 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 0.5 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 1.0 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 0.75 HP, INPUT VOLTAGE: 230 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 3.0 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 1 HP, INPUT VOLTAGE: 230 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 2.7 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 1 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 2.9 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 1.5 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 2.6 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 1/2 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 1.2 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 1/2 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 3.4 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 10 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 14 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 10/15 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 18 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 15 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 21 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 2 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 3.4 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 2 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 4 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 20 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 27 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 25 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 34 AMPS,AKA: CIMR-P5M4015. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 3 HP, INPUT VOLTAGE: 230 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 11 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 3 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 4.8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 3/4 HP, INPUT VOLTAGE: 120 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 3.0 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 5 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 5 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 8.8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 5 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 9.9 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 5 HP, INPUT VOLTAGE: 600 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 6.3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, SAFETY MICRO-VFD, 480 VOLTS, 3.7 KW, 5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, SPEC / 40221F, 40 HP, INPUT / 58 AMP / 3 PHASE / 380-460 VAC / 50/60 HZ, OUTPUT / 52 AMP / 3 PHASE... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TRANSISTORIZED INVERTER, FR-A200E-UL, 200 V CLASS, 5.5 KW (7.5 HP), 3 PHASE, 200-240 VAC, 50/60 HZ INPUT, 24 AMP OUTPUT, 0.2-400 HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TRANSISTORIZED INVERTER, FR-A500, 1.5 KW (2 HP), 3 PHASE, INPUT: 13 AMP / 200-220 VAC (50 HZ) / 200-240 VAC (60 HZ), OUTPUT: 8 AMP... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TRANSISTORIZED INVERTER, FR-A500, 200 V CLASS, 0.4 KW (0.55 HP), 3 PHASE, 200-240 VAC, 50/60 HZ INPUT, 3.6 AMP OUTPUT, 0.2-400 HZ, NORTH AMERICAN STANDARD. | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TRANSISTORIZED INVERTER, FR-A500, 200 V CLASS, 0.75 KW (1 HP), 3 PHASE, 200-240 VAC, 50/60 HZ INPUT, 5 AMP OUTPUT, 0.2-400 HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TRANSISTORIZED INVERTER, FR-A500, 200 V CLASS, 3.7 KW (5 HP), 3 PHASE, 200-240 VAC, 50/60 HZ INPUT, 17 AMP OUTPUT, 0.2-400 HZ, NORTH AMERICAN VERSION. | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TRANSISTORIZED INVERTER, FR-A500, 200 V CLASS, 5.5 KW (7.5 HP), 3 PHASE, 200-240 VAC, 50/60 HZ INPUT, 24 AMP OUTPUT, 0.2-400 HZ, SPECIAL TYPE. FREE... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TRANSISTORIZED INVERTER, FR-A500, 200 V CLASS, 7.5 KW (10 HP), 3 PHASE, 200-240 VAC, 50/60 HZ INPUT, 33 AMP OUTPUT, 0.2-400 HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, TRANSISTORIZED INVERTER, FREQROL A500 SERIES, INPUT: 16 AMP 3 PHASE 200-220 VAC 50 HZ / 200-240 VAC 60 HZ, OUTPUT: 11 AMP 3 PHASE 200-240... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARIABLE FREQUENCY INVERTER, FR-A700 SERIES, 0.4 KW / 0.5 HP, 3 PHASE INPUT, 200-240 VAC, 50/60 HZ, 6.4 AMP, 0.2-400 HZ, 3 AMP, NORTH AMERICAN... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARIABLE FREQUENCY INVERTER, FR-A700 SERIES, 37 KW / 50 HP, 3 PHASE INPUT, 380-480 VAC, 50/60 HZ, 380-480 VAC OUTPUT, 0.2-400 HZ, 71 AMP, NORTH... | |
| DISCONTINUED BY MANUFACTURER, AC GENERAL PURPOSE DRIVE, DURAPULSE GS3 SERIES, 3PHASE, INPUT 11.2AMP 380-480VAC, OUTPUT 5HP 8.5AMP 0-480VA 6.5KVA, SVC OR V/HZ MODE, RS-485, MODBUS, 5KA SCCR.. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, 500FRN-P9S SERIES, 26.5AMP, 380-415VAC, 50/60HZ, 11KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, FRENIC 5000, 25.5 AMP, 200-230 VAC, 50/60 HZ, 3-PHASE, 3.7 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MICRO DRIVE, ENCLOSED, 230 VAC, 1HP WITH 3-PHASE AND 1-PHASE INPUT, V/HZ MODE, RS-485, MODBUS, 5KA SCCR.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 655 SERIES, 4 AMP, 200 VAC INPUT, 50/60 HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC VARIABLE FREQUENCY DRIVE, 0.75 KW, 1 HP, 2.6 AMP, 380-460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AMPLIFIER BOARD OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AMPLIFIER CONTROLLER, GAIN/ZERO PANEL ADJUSTMENT, DISPLAY ON FRONT PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, SPEEDTRONIC MKII TURBINE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL TO ANALOG CONVERTER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE ,10 HP, 21.4 A,3 PH,575 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE / INVERTER, 1/2 HP, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE / VARIABLE FREQUENCY, FRENIC-MINI, IP20, INPUT / 1.8 AMP / 3 PHASE / 200-240 V / 50/60 HZ, OUTPUT / 0.25 HP / 0.57 KVA /... | |
| DISCONTINUED BY MANUFACTURER, DRIVE / VARIABLE FREQUENCY, FRENIC-MULTI, IP20, INPUT / 22.2 AMP / 3 PHASE / 200-240 V / 50/60 HZ, OUTPUT / 5 HP / 6.4 KVA /... | |
| DISCONTINUED BY MANUFACTURER, DRIVE / VARIABLE TORQUE, FRENIC 5000VG7, INPUT / 21.5-27.9 AMP / 3 PHASE / 380-480 V / 50/60 HZ, OUTPUT / 10-14 KVA / 3 PHASE /... | |
| DISCONTINUED BY MANUFACTURER, DRIVE AC, 3.1-5AMP, 3PHASE, 380/460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE AC, SPINDLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, FRONTPLATINE MICROMASTER, 9 PIN MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, .4KW, 2.5AMP, 200-240VAC, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 0.2 KW, 200-240 VAC, 50/60 HZ, 1.5/2.8 W, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 1 HP, 0.75 KW, 240 VAC, 8.2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 3HP, 6AMP, 380-460V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 5.2 AMP, 3 PHASE, 200-240 VAC INPUT / OUTPUT, 50 / 60 HZ, 0.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 9.9 AMP, 575 VAC, 3 PH, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, INPUT: 3 PHASE, 1.6 AMP, 380-480 VAC, 50/60 HZ, OUTPUT: 3 PHASE, 1.1 AMP, 380-480 VAC, 5-120 HZ, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, VARIABLE FREQUENCY, 24 AMP, 5.5 KW, 200 - 230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE MODULE, HYBRID BOARD, SUGGESTED REPLACEMENT IS HB-510BP-IT7.1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE PC BOARD,100-115 VAC, 282-325 VDC, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, .20 HP, 3PHASE, 480VAC, 50/60HZ, 5.3/4.3AMP, FRAME SIZE A, NEMA 1 ENLCOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, .75KW, 4.1 AMP, 480VAC, 1PH, EUROPE SPECIFIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1 HP, 230 VAC, 800 WATT, E7 SERIES, WITH KEY PAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1 HP, 380-415 VAC, 2.6 A, 50/60 HZ, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1 HP, 460 VAC, 0-400 HZ, 3.4 AMP, CIMR-V7AM40P71. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1 HP, 460 VAC, 2.5 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1 PHASE, 1/8 HP, 230 VAC, VARIABLE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1 PHASE, 200-240 VAC, 1/4 HP, 1.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1.5 AMP, 240 VAC, 50/60 HZ, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1/2 HP, 200-240 VAC, 50/60 HZ, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1/4 HP, 230 VAC, 3-PHASE, 0.2 KW, 1.6 AMP, NEMA 1 ENCLOSURE, CIMR-V7AM20P21. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 10 HP, 480 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 11.5AMP, 115V, ADJUSTABLE SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 13 AMP, 3 PHASE, 380/460 VAC, 50/60 HZ, 0-200 HZ, (85ER4060). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 14AMP, 7.5HP, 380-480VAC, 50/60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1HP, 380-460V, 3PHASE, 50/60HZ, 3.5A, 2.36KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1HP, 460VAC, 50/60HZ, 400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 2.5 KW, 230 V, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 2HP, 7.7AMP, 200-240VAC, 3PHASE, 50/60HZ, F700, UL TYPE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 AMP, 200-230 VAC, 50/60 HZ, FREQUENCY 0.5-360 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 1.8 AMP, 50/60 HZ, 200-230 V INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 24.4 AMP, 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 460 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 460V, 50HP, 75A, 3PHASE, 460V INPUT, NEMA1/OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3.5 AMP, 3 PHASE, 380-480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 30-40HP, 22KW, 43-52AMPS, 460VAC, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 30HP, 93AMP, 200-240VAC, 3PHASE, 50/60HZ, F700, UL TYPE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380/460 VAC, 50/60 HZ, 3 PHASE, 9-BUTTON INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380/500V, 2HP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3AMP, 200-230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3PH, 200-230VAC, 50/60HZ, 1.9KVA, 5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3PH, 200-230VAC, 50/60HZ, OUTPUT 6.5KVA, 17AMP, 0.2-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3PHASE, 200-230V, 50/60HZ, 3A, 0.5HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 40HP, 125AMP, 200-240VAC, 3PHASE, 50/60HZ, F700, IP00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 480 VAC, 2.2 KW / 3 HP, 9.9 AMP IN, 50/60 HZ, 6AMP OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5 HP, 380-460 VAC, 3 PHASE, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5 HP, 5.2 AMP, 200-230 VAC, 50/60 HZ, VARIABLE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5HP, 16.7AMP, 200-240VAC, 3PHASE, 50/60HZ, F700, UL TYPE 1, REPLACED BY FR-F820-00167-E3N6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 7.5 HP, 5.5 KW, 21.4 AMP, 380/480 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 7.5HP,NEMA1 ,380-460VAC ,3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 98.4 AMP IN, 63.3 AMP OUT, 3 PHASE, 380-460 VAC, 50/60 HZ IN, 0-120 HZ OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 9AMP, 3PHASE, 380-460VAC, 3-5HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE FREQUENCY, 10HP, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DURAPULSE GS3 SERIES AC GENERAL PURPOSE, 230 VAC, 2HP WITH 3-PHASE AND 1-PHASE INPUT, SVC OR V/HZ MODE, RS-485, MODBUS, 5KA SCCR.. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, E500 SERIES, THREE PHASE, 11 AMP RATING, 200-240 VAC, 50/60 HZ, 2.2 KW, IP20 ENCLOSURE PROTECTION, SUGGESTED REPLACEMENT E820-0110-5-60. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, F500 SERIES, 15HP, 460V, 23A, IP20 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, FRENIC 5000, G11S INVERTER, 0.75 KW, 380-480 VAC, 3 PHASE, REPLACED BY FRN001G1S-4U. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, FRENIC-MINI SERIES, 0.2 KW, COMPACT, INVERTER, STANDARD WITHOUT EMC FILTER, 3 PHASE, 200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, GS1 SERIES, AC MICRO TYPE, 1/2 HP, SINGLE/THREE -PHASE INPUT, 200-240 VAC, 50/60 HZ, THREE-PHASE OUTPUT, OUTPUT VOLTAGE PROPORTIONAL TO INPUT, V/HZ MODE, RS-485, MODBUS, 5KA... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT / 1.3 AMP / 3 PHASE / 200-230 V / 50/60 HZ, OUTPUT / 0.1 KW / 0.8 AMP / 3 PHASE / 200-230 V... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT, 3 PHASE, 50/60 HZ, 440-500 VAC, 18.9 AMP, OUTPUT, 0-VIN VAC, 0-500 HZ, 15 HP, 21 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT, 3 PHASE, 50/60 HZ, 440-500 VAC, 9.9 AMP, OUTPUT, 0-VIN VAC, 0-500 HZ, 7.5 HP, 11 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER, 55.6AMP, 380-460VAC, 50/60HZ, 20HP, 3PHASE, 0.2-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER, FREQROL A200, 380-460 VAC, 50/60 HZ, 43.8 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, KEYPAD PROGAMMABLE, PARAMETER MEMORY, A 500 SERIES, AC DRIVE, 2HP, 1.5KW, 480VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, S500 SERIES, 1/8 HP, 0.1 KW, 0.8 AMP, 200-240V, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, SOURCE: 3 PHASE 200-230 V 50/60 HZ 1.8 AMP, OUTPUT: 3 PHASE 2, 0.57 KVA, 200-230 V, 0.2-400 HZ 1.5 AMP. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY DRIVE, INPUT, 480 VAC, 3 PHASE, 1-320 HZ, 14 AMP, OUTPUT, 0-480 VAC, 3 PHASE, 1-320 HZ, 14 AMP, ENCLOSURE, NEMA TYPE 1 W/... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY, 460 VAC, 7-1/2 HP, IP20, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY, 7.5HP, 200/240VAC, 22AMP, HSK SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY, COMMANDER HSK / HVAC, IP65 / NEMA 1, PROGRAMMABLE, 5 HP, 4 KW, 17 AMP MAX, 3 PHASE, 200/240 VAC, W/ KEYPAD. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY, W/ OPTION BOX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER RELAY BOARD, COMPONENT FOR MARK I AND MARK II SYSTEMS FROM GE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DURAPULSE GS3 SERIES AC GENERAL PURPOSE DRIVE, 460 VAC, 3HP WITH 3-PHASE INPUT, SVC OR V/HZ MODE, RS-485, MODBUS, 5KA SCCR.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DURAPULSE GS3 SERIES AC GENERAL PURPOSE DRIVE, 460 VAC, 40 HP WITH 3-PHASE INPUT, SVC OR V/HZ MODE, RS-485, MODBUS, 5KA SCCR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DVD/16X SATA DVD-RW OPTICAL DRIVE HALF HEIGHT FORM FACTOR HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXCITER DIODE FAILURE DETECTOR, GECOSTAT, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER, HYBRID, 4 AMP, 3 PHASE, 200-240 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEO DRIVE DIRECT PWM AMPLIFIER, DRIVING BRUSH, BRUSHLESS, 115-230 VAC, 15/30 AMPS CONTINUOUS/PEAK CURRENT, DUAL AXIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GS2 SERIES AC MICRO DRIVE, 230 VAC, 2 HP WITH 3-PHASE AND 1-PHASE INPUT, V/HZ MODE, RS-232/RS-485, MODBUS, 5KA SCCR.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH-FREQUENCY INVERTER DRIVE, I510 SERIES, 0.37 KW (0.5 HP), 230 VAC 1/N/PE, IP20, BASIC I/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYBRID DRIVER CARD, 24 VDC, 4 AMP, 2 X 8 PIN DIP SWITCHES, 1 X 10 POSITION ADJUSTER, 3 LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYBRID INVERTER, LED DISPLAY, 3 PHASE, INPUT 2AMP 200-240VAC, OUTPUT 1.5AMP 200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER (VFD), 3 PHASE, 380-480 VAC, POWER INPUT, 380-480 VAC OUTPUT, 50/60 HZ, 1/2 HP, 0.4 KW, 0.9 KVA RATED CAPACITY, 1.1 AMP RATED CURRENT OUTPUT, 1.6... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE , FRENIC, COMPACT SERIES 1 STD, WITHOUT EMC FILTER 3 PHASE, 200 V, 1.5 KW JAPANESE, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 0.1 KW, 1.1 AMP INPUT, 200-240 VAC, 3 PHASE, 0.8 AMPS OUTPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 0.4KW 6.6AMP 200-240VAC 1PHASE 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 1.5 KW, 2 HP, 8 AMPS, 3 PHASE, 200-240 V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 1.5-2.8 AMP, 240 VAC, 50/60 HZ, 0.2-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 1/2HP, 110VAC, IN 4.5A, OUT 0.8A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 11.5 AMP IN, 4.1 AMP OUT, 3 PHASE, 200/240 VAC, 0.75 KW, 1 HP, EUROPEAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 11.5/4.1AMP, 3PH, 1HP, 0.75KW, 200-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 2.6 AMP, 3 HP, 3 PHASE INPUT/OUTPUT, 200-240 VAC, 50/60 HZ, 1.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 2.6AMP,3HP, 200-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 200-230 VAC, 50/60 HZ, 61-68 AMP, 20-25 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 200-230 VAC, 50/60 HZ, 8-13 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 240V, 3.7KW, 5HP, MICRO-VFD, PANEL MOUNT, REPLACEMENT IS FR-E720-175SC-NA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 3 HP, 6.7 AMP, 460 V AC, 50/60HZ, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 3.7 KW, 5 HP, 3 PHASE, CCLINK, 200-240 VAC , 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 3PHASE, INPUT 380-460VAC 50/60HZ, OUTPUT 2HP 4AMP 380-460VAC 0.2-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 4AMP, 1PH, 200-240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 68.3 AMP, 3 PHASE, 200-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 7.5 HP, 5.5 KW, 21.4 AMP, 380/480 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, A500 SERIES, 2.2 KW MOTOR OUTPUT, U.S. SPEC, 380-480 VAC INPUT, 50/60HZ, 9.9 AMP, 3 PHASE, 380-480 VAC OUTPUT, 0.2-400 HZ, 3 HP, 6/6.7 AMP. | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, F700 SERIES, 18.5 KW, 380-480 VAC INPUT, 50/60 HZ, 3-PHASE, 0.5-400 HZ OUTPUT, 35/38 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-D700 SERIES, 200 V CLASS, THREE-PHASE INPUT, 0.1 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 200 V, 4.2 AMP, 1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 200 V, 7 AMP, 2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 200 V, 10 AMP, 3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 200 V, 4.2 AMP, 1 HP, WITH SPECIFIC FIRMWARE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 200 V, 4.2 AMP, 1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 200 V, 7 AMP, 2 HP, WITH SPECIFIC FIRMWARE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 200 V, 7 AMP, 2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 V, 12 AMP, 7.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 V, 8 AMP, 5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FR-S500 SERIES, SINGLE PHASE, 0.2 KW POWER, INPUT 4 AMP, 200-240 V, 50/60 HZ, OUTPUT 1.4 AMP, 0.5-120 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FRENIC-MULTI, 0.4 KW, 3.4 AMP, 3 PHASE, 200-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FREQROL S-500,1.5 KW / 2 HP , 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, FREQROL, A100 SERIES, IP00, 45 KW, 60 HP, 170 AMP, 3 PHASE, 230 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, INPUT 9.9AMP, 3PH, AC380-460V, 50/60HZ, OUTPUT, 3HP, 6AMP, 0.2-400HZ, 3PH MAX, AC380-460V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, S500, 0.75 KW, 1 HP, 3 PHASE, 200-240 VAC INPUT, 50/60 HZ, 4.1 AMP OUTPUT, 0.5-120 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, SERIES E11S, FVR TYPE, 200-230 V, 3 PHASE, 50/60 HZ, 3.4 AMP, 0.2~400 HZ OUTPUT, 0.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, SERIES E11S, FVR TYPE, 3 PHASE, 200-230 VAC, 50/60 HZ, 3.4 AMP, 0.2-400 HZ OUTPUT, 0.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, SINGLE PHASE, 0.4 KW, 200-240 VAC, 2.5-6.6 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, SINGLE PHASE, 2.2 KW, 3 HP, 24.2 AMP, 200-240 VAC, 50/60 HZ, EUROPEAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, TRANSISTORIZED, 3 PHASE, 1.5 AMP IN, .8 AMP OUT, 200-240 VAC, 50/60 HZ IN, 0-400 HZ OUT, 1/8 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, .1 HP, .1 KW, 3 PHASE, FR-Z SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 1 HP, .75 KW, 200-230 VAC, 3 PHASE, FR-Z SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 200-230 VAC, 7.5 HP, 5.5 KW, 3 PHASE, FR-Z200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 200-240 VAC, 1/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 230 VAC, 3 HP, 2.2 KW, 3 PHASE, FR-Z SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 24.4 AMP, 3 PHASE, 200-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 25 HP, 22 KW, 380-480 VAC, 43 AMP, 3 PHASE, FR-Z200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 3 PHASE, 140 AMP, 380/460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 3 PHASE, 97.1 AMP IN, 57 AMP OUT, 380-460 VAC, 50/60 HZ IN, .2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 35.5 AMP IN, 24 AMP OUT, 3 PHASE, 200-220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 35.5 AMP IN, 24 AMP OUT, 3 PHASE, 50/60 HZ IN, .2-400 HZ OUT, 10 HP, 200-230 VAC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 35.5 AMPS, 3 PHASE, 200-220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 380-460 VAC, 2.5-4.1 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 380-480 VAC, 10 HP, 7.5 KW, 3 PHASE, FR-Z200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 40 HP, 30 KW, 380-480 VAC, 3 PHASE, FR-Z200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 400-460 VAC, 5 HP, 3.7 KW, 3 PHASE, FR-Z300 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 480 V, 2.2 KW, 3 HP, 9.9 AMP IN, 6 AMP OUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 5 HP, 3.7 KW, 380-480 VAC, 3 PHASE, FR-Z200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 50 HP, 37 KW, 380-480 VAC, 71 AMP, 3 PHASE, FR-Z200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 50/60 HZ, 3 HP, 2.2 KW, 9.9 AMP, FR-E500 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 575 VAC, 5 HP, 3.7 KW, 3 PHASE, FR-Z200 SERIES, 6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 7.5 HP, 5.5 KW, 380-480 VAC, 50/60 HZ, 3 PHASE, FR-Z200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, 9.9 AMP, 3 PHASE, 575 VAC, 60 HZ, 5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A200 SERIES, 16.9 AMP, 2.2 KW, 200-230 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A200 SERIES, 89.4 AMP, 3 PHASE, 200/230 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, .37 KW, .5 HP, 380-480 VAC, 1.5 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, .4 KW, .5 HP, 200-240 VAC, 6.4 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, 1.5 KW, 2 HP, 200-240 VAC, 5 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, 1.5 KW, 2 HP, 380-480 VAC, 4 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, 2.2 KW, 3 HP, 200-240 VAC, 16 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, 22 KW, 30 HP, 200-2400 VAC, 76 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, 3.75 KW, 5 HP, 200-240 VAC, 21.5 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, 5 KW, 7.5 HP, 200-240 VAC, 48.8 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, 7.5 KW, 10 HP, 200-240 VAC, 24 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, 7.5 KW, 10 HP, 380-480 VAC, 26.3 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES. 200-240 VAC, 34 AMP, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-E500 SERIES ,1.5 KW, 230 VAC , 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-E500 SERIES, 200-240 VAC, 1/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, 0.75 KW, 1 HP, 3 PHASE, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, 1.5 KW, 220 - 240 VAC, 50/60 HZ, 7 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, 1.5KW, 2HP MICRO-VFD, 50/60HZ, INPUT 13AMP, 3PH, 200-240VAC, OUTPUT 8AMP, 3PH, 200-240VAC MAX, 2-400HZ, MFR SUGGESTED ALTERNATIVE: FR-E720-080SC-NA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, 10 HP, 460 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, 110V, 0.1KW, 1/8 HP, COMPACT VFD, 110VAC ,1/8 HP,110V 0.1K 1/8HP WITH PA02-02 KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, 2.2 KW, 3 HP, 3 PH, INPUT 9.7 AMP, 380-480 VAC, 50/60 HZ, OUTPUT 6.0 AMP, 0.2-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, 480VAC, 1.5KW, 2HP, 3PH, MICRO-VFD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, I550-C3/400-3, CANOPEN, STANDARD I/O, IP20, INTEGRATED RFI FILTER, RATED POWER / 3KW / 4 HP / 7.3/6.3 AMP, RATED POWER LD / 4 KW / 5... | |
| DISCONTINUED BY MANUFACTURER, INVERTER, S500E SERIES, 2.5/4.3AMP, 240V, 3 PHASE INPUT & OUTPUT, 50/60HZ, 0.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER,FRENIC 5000G11,3 PHASE 380-460V AC 14.9AMP, 6.8KVA 0.1-400HZ 9AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER,FREQROL,0.7 5 KW, 2 AMP,1 HP, 230VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER/DRIVE OPTION MODULE, TRANSISTORIZED, VECTOR, POSITION CONTROL COMMUNICATION UNIT, ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER/DRIVE OPTION MODULE, VECTOR, DIGITAL, SPEED/PULSE, TACH FEEDBACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED DECODER/DRIVER, DIP-28, 16OUTPUTS, OUTPUT CURRENT:50MA, DRIVER CASE STYLE:DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINI DRIVE, 3 PHASE, 230 VAC, 1/4 HP, 1.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL HYBRID ROLLER DRIVE, 24VDC, BRUSHLESS, 18W, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, COMPONENT CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, OUTPUT BOARD, 24 POINTS, 10 SCREW TERMINAL STRIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BOARD, INVERTER PCU BOARD SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, DIRECT DIGITAL DRIVE, LED READOUT, FAN, 2 MOTOR, 24 VDC, 2 PORT, 4 TIMES SAFETY RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR BOARD, SPEEDTRONIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY DRIVER BOARD,SPEED-TRONIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY MICRO-VFD, 480V, 0.75KW, 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR FIRING CIRCUIT BOARD, IC3600 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 380-480 VAC, 3 PHASE, 50/60 HZ, 22.3 AMPS, 7.5 K. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 115/230VAC, 5AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEEDTRONIC GAS TURBINE RELAY DRIVER CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, GEMINI SERIES, 1.432 AMP NOMINAL SCALING, 50-60 HZ, 1.2 KVA, 6K CONTROLLER, 120 VAC INPUT, 5 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVE, 55-85VDC, 4-10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTORIZED INVERTER DRIVE, FR-A500 SERIES, INPUT: 140 AMP 3 PHASE 380-480 VAC 50/60 HZ, OUTPUT: 86-96 AMP 380-480 VAC 0.2-400 HZ 60-75 HP. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TRANSISTORIZED INVERTER, MOTOR CAPACITY 0.1KW, 1/8 HORSEPOWER, 0.3 KVA, CURRENT 0.8 AMPS, FREQUENCY RATING 50/60 HZ, PERMISSIBLE AC(DC) VOLTAGE FUNCTION 170-264 V. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, 230V, 6.5 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, 6.5 KVA, 200-230VAC, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, 6.9A, 480V, 2HP, DRIVE, 1.5KW, 380-480VAC, 50/60HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, E500 SERIES, 200-240 VAC, 50/60 HZ, 3 PHASE, 0.4 KW, 3 AMP, FREQUENCY SETTING KNOB, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, E500 SERIES, 200-240 VAC, 50/60 HZ, 3 PHASE, 0.4 KW, 3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, INVERTER TYPE, 3 PHASE, 400V CLASS, 50/60 HZ, 17 AMP, 10 / 15 HP, US SPEC, (SUGGESTED REPLACEMENT: FR-A840-00250-1-N6). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, COMMANDER, GP-SERIES, 3-PHASE, 2.1 AMP, 380-480 VAC, 0.75 KW, 50/60 HZ, 5 X DIGITAL INPUTS, 3 X ANALOG INPUTS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, VFD DRIVE, 230VAC, 50/60 HZ, 8.4 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VFD INVERTER, 2 HP(ND),1 HP(HD), 200-220 VAC @ 50 HZ, 200-240 VAC @ 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,, EXCITATION FAULT DETECTOR, GECOSTAT, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DRIVE BOARD, SPEED-TRONIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DRIVER CARD, 100V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LOGIC ELEMENT, CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LOGIC INVERTER BOARD, SPEED-TRONIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PC NOARD, SPEEDTRONIC ANNUNCIATOR CARD, IC 3600. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,REGULAT OR BOARD ,28 V,SPEED-TRONIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RELAY DRIVER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE / VARIABLE FREQUENCY, FRENIC-5000P11, NEMA 4 AND 12, INPUT / 27 AMP / 3 PHASE / 200-230 V / 50/60 HZ, OUTPUT / 7.5 HP / 22 AMP /... | |
| DRIVE / VARIABLE FREQUENCY, FRENIC-P11W, NEMA 4 AND 12, INPUT / 14 AMP / 3 PHASE / 380-480 V / 50/60 HZ, OUTPUT / 7.5 HP / 12.5 AMP /... | |
| DRIVE 25HP 230VAC 3PH W/KEYPAD NEMA1. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 380-460VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE AC INVERTER 5HP 208/230V. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE CARD, CONTROLLER, 2 PORTS, 3 INPUTS, 5 OUTPUTS, 7 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE CONTROLLER, SINGLE LINE, WITHOUT POWER SUPPLY, 12 AMP, IP 20, 700 V DC, (R911306439). FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE INVERTER 1/8HP 1PH 100/115VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE INVERTER, 3.7 KW MOTOR OUTPUT, 15.1 AMP INPUT, 3 PHASE, 380-480 VAC, 50/60 HZ, 480 VAC OUTPUT, 9.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE INVERTER, MICRO-VARIABLE FREQUENCY, .1 KW, 1/8 HP, 200/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE INVERTER, MICRO-VARIABLE FREQUENCY, 0.2 KW, 1/4 HP, 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE INVERTER, THREE PHASE, 200-240 V AC, 50/60 HZ, 4.2 AMP OUTPUT, 200-240 V AC, 0.2-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 1-3 PHASE, 200-240 VAC, 50/60 HZ, 6.5-2.5 AMP, 1KVA . FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 115VAC, 1-PHASE INPUT, 230VAC 3-PHASE OUTPUT, CURRENT(AMPS) 4.2, DIMENSION (INCHES) 5.12 X 4.33 X 5.47. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 5HP, 200-230VAC, 50/60HZ, 16AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ADJUSTABLE FREQUENCY, FRENIC SERIES, MEGA HIGH PERFORMANCE MULTIFUNCTION, 1ST GENERATION, 460 VAC, 600 HP, 3 PHASE INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DURAPULSE GS20 SERIES AC GENERAL PURPOSE, ENCLOSED, 460 VAC, 1/2HP WITH 3-PHASE INPUT, SVC, V/HZ, FOC OR TORQUE MODE, A4 FRAME, RS-485, MODBUS, 100KA SCCR. OPTIONAL ETHERNET/IP AND MODBUS... | |
| DRIVE, DURAPULSE GS20 SERIES, GENERAL PURPOSE, 1-PHASE, 100-120VAC, 50/60 H, 20.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ETN IPASS FS4, 480V, 5HP, 7.6A N1. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, INPUT, 7.6AMP, 3PH, 480V 560/60HZ, OUTPUT, 7.6AMP, 1PH, 480V, 1-500HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, INPUT: 480 VAC, 3 PHASE, 50/60 HZ, 52 A RMS, OUTPUT: 0-480 VAC, 3 PHASE, 1-500 HZ, 52 A RMS, 40 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, INVERTER DRIVE, .4 KW, 3 PHASE, 380-480 VAC, 1.6 AMP, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, INVERTER DRIVE, 200V CLASS, 3 PHASE INPUT, 0.8 KW, SAFETY STOP FUNCTION, 200-240VAC, 50-60HZ, 8-11AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, INVERTER DRIVE, VARIABLE FREQUENCY, INPUT -, 1.8 AMP, 3 PHASE, 200-240 VAC, 50/60 HZ, OUTPUT -, 0.25 HP, 1.5 AMP, 3 PHASE, 200-240 VAC, 0.1-400 HZ. FREE 2 YEAR... | |
| DRIVE, SAFETY MICRO-VFD, 240V 3.7KW, 5HP, REPLACEMENT FOR FR-E520-3.7K-NA. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARIABLE FREQUENCY, FRN SERIES, 240 VAC, 1/3 PHASE, 18 AMP, 120 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VF DRIVE, R911277855. FREE 2 YEAR RADWELL WARRANTY | |
| DURAPULSE GS20 SERIES AC GENERAL PURPOSE DRIVE, ENCLOSED, 230 VAC, 2HP WITH 3-PHASE INPUT, SVC, V/HZ, FOC OR TORQUE MODE, B1 FRAME, RS-485, MODBUS, 100KA SCCR. OPTIONAL ETHERNET/IP AND MODBUS... | |
| ETN IPASS FS4 208V 1HP 4.6A N1. FREE 2 YEAR RADWELL WARRANTY | |
| FAST RESPONSE KIT, FOR USE WITH D-SERIES MOTOR BRAKE, BRAKE COIL KIT, 230V/460V. FREE 2 YEAR RADWELL WARRANTY | |
| FIRING BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| FREQUENCY CONTROLLERS, 2.2KW, INPUT: 24.8 AMP, 200 VAC TO 240 VAC, 50/60 HZ, I PHASE, OUTPUT: 3 PHASE, 11 AMP, 200 VAC TO 240 VAC, 1 TO 400 HZ . | |
| FREQUENCY DRIVE, FRENIC-ACE SERIES, ADJUSTABLE, SENSOR LESS VECTOR, 5 / 7.5 HP, 9 / 11 AMPS, 3-PHASE, 400 V. FREE 2 YEAR RADWELL WARRANTY | |
| FREQUENCY DRIVE, FRENIC-MEGA, (G1) ADJUSTABLE, 460 VAC, 3-PHASE INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| FREQUENCY DRIVE, VARIABLE SPEED, INVERTER FOR CRANES/HOISTING, PRE-PROGRAMMED, 380-480 VAC INPUT, 3 PHASE, 2.2KW/ 3HP, 6 AMP, 0.2-400 HZ, PROFIBUS COMMUNICATION CAPABILITY, IP20 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FREQUENCY INVERTER, CABINET DRIVE, I550, I550-C0.37/400-3, STANDARD I/O, INPUT 3/PE, 400/480 VAC, 50/60 HZ, 1.8/1.5 AMP, OUTPUT 0-400/480 VAC, 0-599 HZ, 1.3/1.1 AMP, 0.37 KW / 0.5 HP, INTEGRATED RFI... | |
| FUJI ELECTRIC Drives FRN0004C2S-4U | |
| FUJI ELECTRIC Drives FRN0005C2S-6U | |
| FUJI ELECTRIC Drives FRN0012C2S-2U | |
| FUJI ELECTRIC, FVR-037G5B-2, FVR-037G5B-2, DRIVE, 5HP, 16AMP, 200/230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI INVERTER, 17K VA, 24A, 50/60 HZ, 3PH, MODEL 5000G9S. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE DRIVE, DURAPULSE GS20, SERIES AC, ENCLOSED, 460 VAC, 1HP WITH 3-PHASE INPUT, SVC, V/HZ, FOC OR TORQUE MODE, A5 FRAME, RS-485, MODBUS, 100KA SCCR. OPTIONAL ETHERNET/IP AND MODBUS... | |
| GENERAL PURPOSE DRIVE, DURAPULSE, SERIES: GS20, INPUT: 1PH 100-120VAC, OUTPUT: 3PH 1/2HP 230V, CONROL MODE: SVC - V/HZ - FOC / TORQUE MODE, FRAME: A3, COMM PORT: RS-485, PROTOCOL: MODBUS,... | |
| GEO DIRECT POWER AMPLIFIER, SHUNT RESISTOR, 300 WATT, 22 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I510 SERIES, 0.25 KW (0.33 HP), 230 VAC 1/N/PE, IP20 CONFORMAL COATED, BASIC I/O. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I510 SERIES, 0.37 KW (0.5 HP), 230 VAC 1/N/PE; 2/PE; 3/PE (NO INTEGRATED EMC FILTER), IP20 CONFORMAL COATED, BASIC I/O. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I510 SERIES, 0.37 KW (0.5 HP), 400/480 V 3/PE, IP20 CONFORMAL COATED, BASIC I/O. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I510 SERIES, 1.1 KW (1.5 HP), 230 VAC 1/N/PE; 2/PE; 3/PE (NO INTEGRATED EMC FILTER), IP20 CONFORMAL COATED, BASIC I/O. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I510 SERIES, 1.5 KW (2.0 HP), 400/480 V 3/PE, IP20 CONFORMAL COATED, BASIC I/O + CANOPEN/MODBUS RTU. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I510 SERIES, 2.2 KW (3.0 HP), 230 VAC 1/N/PE, IP20 CONFORMAL COATED, BASIC I/O + CANOPEN/MODBUS RTU. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 0.25 KW (0.33 HP), 230 VAC 1/N/PE, INTEGRATED SAFE TORQUE OFF (STO), IP20 CONFORMAL COATED, STANDARD I/O + PROFIBUS. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 0.37 KW (0.5 HP), 120 VAC 1/N/PE (NO INTEGRATED EMC FILTER), INTEGRATED SAFE TORQUE OFF (STO), IP20 CONFORMAL COATED, STANDARD I/O + PROFINET. FREE 2... | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 0.37 KW (0.5 HP), 230 VAC 1/N/PE; 2/PE; 3/PE (NO INTEGRATED EMC FILTER), INTEGRATED SAFE TORQUE OFF (STO), IP20 CONFORMAL COATED, STANDARD I/O + ETHERNET/IP. | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 0.37 KW (0.5 HP), 230 VAC 1/N/PE; 2/PE; 3/PE (NO INTEGRATED EMC FILTER), NO SAFETY TECHNOLOGY, IP20 CONFORMAL COATED, BASIC I/O + CANOPEN/MODBUS RTU. FREE... | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 0.37 KW (0.5 HP), 400/480 V 3/PE, INTEGRATED SAFE TORQUE OFF (STO), IP20 CONFORMAL COATED, STANDARD I/O + ETHERNET/IP. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 0.75 KW (1.0 HP), 230 VAC 1/N/PE; 2/PE; 3/PE (NO INTEGRATED EMC FILTER), INTEGRATED SAFE TORQUE OFF (STO), IP20 CONFORMAL COATED, STANDARD I/O + ETHERNET/IP. | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 0.75 KW (1.0 HP), 400/480 V 3/PE, INTEGRATED SAFE TORQUE OFF (STO), IP20 CONFORMAL COATED, STANDARD I/O + ETHERNET/IP. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 1.5 KW (2.0 HP), 400/480 V 3/PE, INTEGRATED SAFE TORQUE OFF (STO), IP20 CONFORMAL COATED, STANDARD I/O + ETHERNET/IP. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 1.5 KW (2.0 HP), 400/480 V 3/PE, NO SAFETY TECHNOLOGY, IP20 CONFORMAL COATED, BASIC I/O. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 2.2 KW (3.0 HP), 400/480 V 3/PE, INTEGRATED SAFE TORQUE OFF (STO), IP20 CONFORMAL COATED, STANDARD I/O + ETHERNET/IP. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 37.5 KW (50.0 HP), 400/480 V 3/PE, NO SAFETY TECHNOLOGY, IP20 CONFORMAL COATED, STANDARD I/O + PROFINET. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-FREQUENCY INVERTER DRIVE, I550 SERIES, 5.5 KW (7.5 HP), 400/480 V 3/PE, NO SAFETY TECHNOLOGY, IP20 CONFORMAL COATED, STANDARD I/O + ETHERNET/IP. FREE 2 YEAR RADWELL WARRANTY | |
| HMX VFD 230V,88A,30HP,22KW 230V,N12,CB-B. FREE 2 YEAR RADWELL WARRANTY | |
| HVAC DRIVE H300, NO KEYPAD, 230VAC, NORM, AC DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| I550 PROTEC SERIES, DECENTRALIZED FREQUENCY INVERTER DRIVE, 1.1 KW 1.5 HP, 230 V 1/N/PE 3/PE, NONE, NO SAFETY TECHNOLOGY, NEMA 1 / IP31, WITHOUT, LCD KEYPAD MODULE, STANDARD I/O. FREE... | |
| I550 PROTEC SERIES, DECENTRALIZED FREQUENCY INVERTER DRIVE, 1.5 KW 2.0 HP, 400/480 V 3/PE, EXTENSION BOX & SWITCH, INTEGRATED SAFE TORQUE OFF (STO), NEMA 4X / IP66, INTEGRATED RFI FILTER,... | |
| IC3600LSRB1 - SHIFT REG BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT FILTER CARD. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE CARD EITHERNET ECAUI SIMATIC NET. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER 60HP 460V. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, 0.1KW 1/8 HP, 3 PHASE, INPUT 1.5AMP 200-240VAC, OUTPUT 0.8AMP 200-240VAC, RUN / STOP BUTTON FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, 0.75 KW, 8.2 AMP, 3 PHASE, 200-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, 3-PHASE, 0.4 KW ,1/2 HP, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, 200 V CLASS, THREE-PHASE INPUT, 0.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, 200 V CLASS, THREE-PHASE INPUT, 1.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, 200 V CLASS, THREE-PHASE INPUT, 2.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, 400 V CLASS, THREE-PHASE INPUT, 0.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, 400 V CLASS, THREE-PHASE INPUT, 11 KW. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 100 V, 0.8 AMP, 1/8 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 100 V, 1.4 AMP, 1/4 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 100 V, 2.5 AMP, 1/2 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 100 V, 4.2 AMP, 1 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 200 V, 1.4 AMP, 1/4 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 200 V, 2.5 AMP, 1/2 HP, SAFETY STOP FUNCTION EU / EUROPEAN SPECIFICATION, FORCED AIR COOLING. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 200 V, 2.5 AMP, 1/2 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 200 V, 4.2 AMP, 1 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, SINGLE-PHASE, 200 V, 7 AMP, 2 HP, WITH SPECIFIC FIRMWARE. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 200 V, 0.8 AMP, 1/8 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 200 V, 10 AMP, 3 HP, WITH SPECIFIC FIRMWARE. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 200 V, 2.5 AMP, 1/2 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 200 V, 4.2 AMP, 1 HP, WITH EXTENDED CONFORMAL COATING - SPECIAL VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 220/230 VAC, 0.2-400 HZ, 4.2 AMP, 1 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 V, 1.2 AMP, 1/2 HP, SAFETY STOP FUNCTION EU / EUROPEAN SPECIFICATION, FORCED AIR COOLING. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 V, 1.2 AMP, 1/2 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 V, 12 AMP, 7.5 HP, SAFETY STOP FUNCTION EU / EUROPEAN SPECIFICATION, FORCED AIR COOLING. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 V, 12 AMP, 7.5 HP, WITH SPECIFIC FIRMWARE. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 V, 2.2 AMP, 1 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 V, 3.6 AMP, 2 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 V, 5 AMP, 3 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 V, 8 AMP, 5 HP, WITH SPECIFIC FIRMWARE. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, FR-D700 SERIES, THREE-PHASE, 400 VAC, 0.2-400 HZ, 8 AMP, 5 HP, US/CA/MX SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, MICRO-VFD, 2.7/4.1 AMP, 2 HP, 575 VAC, 3 PHASE, 60 HZ, 0.2-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, VARIABLE FREQUENCY, 240 VAC, 1 PHASE, 1/8 HP. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, VARIABLE FREQUENCY, FR-A701 SERIES, 30 KW, 40 HP, 200-240 VAC, 3 PHASE, 50/60 HZ IN, 0.2-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, VARIABLE FREQUENCY, MICRO, 3 PHASE, 575 VAC, 3 HP, 2.2 KW, .2-400 HZ, FR-E500 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER, 3 PHASE, INPUT, 35.5 AMP, 200-240 VAC, 50/60 HZ, OUTPUT, 24 AMP, 200-240 VAC, .2-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER, FR-E700 SERIES, COMPACT SIZE, AC100-115V, 1 PHASE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| LENZE Drives I55AE175F1AV1100MS | |
| LENZE Drives I55AP137A00701W00S | |
| MINARIK DRIVES Drives HTL1.5-D-4Q | |
| MITSUBISHI Drives FR-D710W-025-NA | |
| MITSUBISHI Drives FR-D710W-042-NA | |
| MITSUBISHI Drives FR-D720-042-NA | |
| MITSUBISHI Drives FR-D720S-014-NA | |
| MITSUBISHI Drives FR-D720S-100-NA | |
| MITSUBISHI Drives FR-D740-022-NA | |
| MITSUBISHI Drives FR-D740-036-NA | |
| MITSUBISHI Drives FR-D740-050-NA | |
| MITSUBISHI Drives FR-D740-080-NA | |
| MITSUBISHI Drives FR-D740-120-NA | |
| MITSUBISHI Drives FR-D740-160-NA | |
| MITSUBISHI Drives FR-E520-0.4K | |
| MITSUBISHI Drives FR-E540-0.4K-EC | |
| MITSUBISHI Drives FR-E720-015-NA | |
| MITSUBISHI Drives FR-E740-026-NA | |
| MITSUBISHI Drives FR-E740-060-NA | |
| MITSUBISHI Drives FR-E740-095SC-NA | |
| MITSUBISHI Drives FR-S520SE-0.4K-EC | |
| OPTIMATION INC Drives GS3-41P0 | |
| PC BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| PC CONTROL BOARD, LIGHT INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PLC DIRECT Drives GS1-10P2 | |
| PLC DIRECT Drives GS1-10P5 | |
| PLC DIRECT Drives GS1-20P5 | |
| PLC DIRECT Drives GS1-21P0 | |
| PLC DIRECT Drives GS1-22P0 | |
| PLC DIRECT Drives GS2-41P0 | |
| PLC DIRECT Drives GS2-42P0 | |
| PLC DIRECT Drives GS3-43P0 | |
| RELAY BOARD ZERO SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY MICRO-VFD, 380/480VAC, 0.4KW, 1/2HP, 50/60HZ, 2.6A, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| SAFTRONICS Drives GP10E1ST34025B1 | |
| SOLENOID/LED DRIVER - SINGLE CH, 60MA AND OPT LOGIC INPUT (ISC=110MA), 24VDC OR LOOP POWERED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY CONTROLLER, 4.8 A, 200 VAC TO 220 VAC LOAD, 12 VDC TO 24 VDC CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD INVERTER DRIVE, I510 INVERTER CAN/MODBUS, 7.5HP 1/3PH 480V (IP20). FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD INVERTER DRIVE, I510 INVERTER, 7.5HP 1/3PH 480V (IP20). FREE 2 YEAR RADWELL WARRANTY | |
| SUMITOMO MACHINERY INC, DRIVE, AC DRIVE, INVERTER, 5HP, 3PH, 380/500,. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER DUAL RS232, DIP16, 232, 2 DRIVERS, SUPPLY VOLTAGE MIN 4.5V, SUPPLY VOLTAGE MAX 5. FREE 2 YEAR RADWELL WARRANTY | |
| TYPE HQP BREAKER, 3P, 50A, 240V, 10K AIC. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE FREQUENCY DRIVE, DURAPULSE GS20 SERIES, 3 HP, 460 VAC, 3-PHASE INPUT, 5.5 A, C FRAME, RS-485, MODBUS, 100KA SCCR, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE FREQUENCY DRIVE, FR-800 SERIES, 3-PHASE, 200 V CLASS, STANDARD MODEL, 17.5 AMP, 3.7 KW, 220 / 230 VAC - SUPPLY VOLTAGE, 0.2- 590 HZ (OUTPUT) NETWORK FREQUENCY, FM TYPE... | |
| VARIABLE FREQUENCY DRIVE, FR-800 SERIES, 3-PHASE, 200 V CLASS, STANDARD MODEL, 220 / 230 VAC - SUPPLY VOLTAGE, 17.5 AMP, 3.7 KW, 0.2- 590 HZ (OUTPUT) NETWORK FREQUENCY, FM TYPE. | |
| VARIABLE FREQUENCY DRIVE, FR-800 SERIES, 3-PHASE, 200 V CLASS, STANDARD MODEL, 220 / 230 VAC - SUPPLY VOLTAGE, 8 AMP, 1.5 KW, 0.2- 590 HZ (OUTPUT) NETWORK FREQUENCY, FM TYPE. | |
| VARIABLE FREQUENCY DRIVE, FR-800 SERIES, 3-PHASE, 200 V CLASS, STANDARD MODEL, 33 AMP, 7.5 KW, 220 / 230 VAC - SUPPLY VOLTAGE, 0.2- 590 HZ (OUTPUT) NETWORK FREQUENCY, FM TYPE... | |
| VARIABLE FREQUENCY DRIVE, FR-800 SERIES, 3-PHASE, 400 V CLASS, STANDARD MODEL, 1.5 AMP, 0.4 KW, 400 / 415/ 480 VAC - SUPPLY VOLTAGE, 0.2- 590 HZ (OUTPUT) NETWORK FREQUENCY, FM... | |
| VARIABLE FREQUENCY DRIVE, INVERTER, E700 SERIES, 3 PHASE, 400V, 2.6 AMP, 0.75KW. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE FREQUENCY DRIVE,1 MAX. HP,3 INPUT PHASE AC,480VAC INPUT VOLTAGE , 460VAC - 3-PHASE INPUT, CURRENT(AMPS) 3.1, DIMENSION (INCHES) 5.12 X 4.33 X 5.47. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED DRIVE, SERIES E700, 3 PHASE, 200-240 VAC, 3 PHASE, 1/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED/FREQUENCY DRIVE(VSD/VFD) / INVERTER, FR-F800 SERIES, 400 V CLASS, 3-PHASE, STANDARD MODEL, 17 AMP, 7.5 KW, 400 / 415/ 480 VAC - SUPPLY VOLTAGE, 0.2- 590 HZ (OUTPUT) NETWORK... | |
| VARIABLE SPEED/FREQUENCY DRIVE(VSD/VFD) / INVERTER, FR-F800 SERIES, 400 V CLASS, 3-PHASE, STANDARD MODEL, 25 AMP, 11 KW, 400 / 415/ 480 VAC - SUPPLY VOLTAGE, 0.2- 590 HZ (OUTPUT) NETWORK... | |
| VFD DRIVE, 0.5 HP, 115 V, SINGLE PHASE, 2.5 A, COMPACT MICRO DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| VFD, 120V, 1HP, MICRO INVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| WIFI DIRECT INTERFACE MODULE, I500 WLAN, USE WITH APP/EASYSTARTER, FOR I510 AND I550 DRIVES, (13547172). FREE 2 YEAR RADWELL WARRANTY | |
| YASKAWA ELECTRIC Drives GA50U2004ABA | |
| YASKAWA ELECTRIC Drives GA50U4002ABA |
| << Prev | Next >> |