ABB Low Voltage AC Drive 31 A 10 Hp ACS355-03U-31A0-2

Description
ACS 355 - AC Motor Drive
Description
ACS 355 - AC Motor Drive

Suppliers

Company
Product
Description
Supplier Links
Low Voltage AC Drive  31 A  10 Hp - ACS355-03U-31A0-2 - Classic Automation LLC
Webster, NY, United States
Low Voltage AC Drive 31 A 10 Hp
ACS355-03U-31A0-2
Low Voltage AC Drive 31 A 10 Hp ACS355-03U-31A0-2
ACS 355 - AC Motor Drive

ACS 355 - AC Motor Drive

Supplier's Site
Drive - 24048610 - Radwell International
Willingboro, NJ, United States
DRIVE, 7.5 KW, 31 AMP, 3 PHASE, 200-240 VAC, EMC FILTER DISCONNECTED, 60 HZ, FRAME SIZE R4, IP20. FREE 2 YEAR RADWELL WARRANTY

DRIVE, 7.5 KW, 31 AMP, 3 PHASE, 200-240 VAC, EMC FILTER DISCONNECTED, 60 HZ, FRAME SIZE R4, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ABBI AC - ACS355-03U-31A0-2 - Galco Industrial Electronics
Madison Heights, MI, United States
ACS355 AC Drv, 3P 240V In, 10HP, 31A,

ACS355 AC Drv, 3P 240V In, 10HP, 31A,

Supplier's Site

Technical Specifications

  Classic Automation LLC Radwell International Galco Industrial Electronics
Product Category AC Motor Drives DC Motor Drives AC Motor Drives
Product Number ACS355-03U-31A0-2 24048610 ACS355-03U-31A0-2
Product Name Low Voltage AC Drive 31 A 10 Hp Drive ABBI AC
AC Input 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Three-Phase Integrated MOSFET Driver for BLDC motors and Multi-Load actuators with ASIL B Capability - A89110KETSR-3 - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushless
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Hexapod Motion Controller - C-887.4xx1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 6.0
Motor / System DC Brushless
Setup Computer
View Details