Schneider Electric ATV320D11N4B
DRIVE, ALTIVAR 320 SERIES, VARIABLE SPEED, FOR ASYNCHRONOUS AND SYNCHRONOUS MOTORS, POWER RATING MULTIPLIER -1, POWER RATING 11, THREE PHASE SUPPLY VOLTAGE: 380-500 VAC, 50/60 HZ, BOOK FORM FACTOR. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | AC Motor Drives | DC Motor Drives |
| Product Number | 1253230 | 74006043 |
| Product Name | Inverter Drives | Drive |
| Product | Inverter | |
| Configuration | Other; Din rail | |
| Communication | PROFIBUS; Profibus | |
| Phase | Three Phase |