Schneider Electric Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules ATV320U40N4C

Description
Win Source Part Number: 1101812-ATV320U40N4C Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: Altivar Type: Module Package: Box Standard Package: 1 Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of Motors: 1 Wattage - Load: 4000 W Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Mfr: Schneider Electric Other Names: 4008-ATV320U40N4C
Request a Quote Datasheet
Description
Win Source Part Number: 1101812-ATV320U40N4C Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: Altivar Type: Module Package: Box Standard Package: 1 Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of Motors: 1 Wattage - Load: 4000 W Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Mfr: Schneider Electric Other Names: 4008-ATV320U40N4C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules - 1101812-ATV320U40N4C - Win Source Electronics
Laguna Hills, CA, United States
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
1101812-ATV320U40N4C
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules 1101812-ATV320U40N4C
Win Source Part Number: 1101812-ATV320U40N4C Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: Altivar Type: Module Package: Box Standard Package: 1 Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of Motors: 1 Wattage - Load: 4000 W Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Mfr: Schneider Electric Other Names: 4008-ATV320U40N4C

Win Source Part Number: 1101812-ATV320U40N4C
Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Series: Altivar
Type: Module
Package: Box
Standard Package: 1
Motor Type: AC Motor
Control / Drive Type: Variable Frequency Drive (VFD)
Number of Motors: 1
Wattage - Load: 4000 W
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Mfr: Schneider Electric
Other Names: 4008-ATV320U40N4C

Buy Now Datasheet
Inverter Drives - 1253261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverter Drives
1253261
Inverter Drives 1253261
Schneider Electric ATV320U40N4C

Schneider Electric ATV320U40N4C

Supplier's Site
Drive -  - Radwell International
Willingboro, NJ, United States
Drive
Drive
SQUARE D Drives ATV320U40N4C

SQUARE D Drives ATV320U40N4C

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Radwell International
Product Category Motion Controllers AC Motor Drives DC Motor Drives
Product Number 1101812-ATV320U40N4C 1253261
Product Name Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules Inverter Drives Drive
Operating Temperature -10 to 60 C (14 to 140 F)
Product Inverter
Configuration Other; Din rail
Communication PROFIBUS; Profibus
Unlock Full Specs
to access all available technical data

Similar Products

PRO Series Programmable Drives - PRO-A08V48B Pro Series - ElectroCraft
Specs
Product Speed Controller
Axes 1.0
Motor / System DC Brushed; DC Brushless
View Details
Single-Axis Motion Controller - SGD7S-5R5AM0A000F50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Setup Computer
Configuration Panel Mount
View Details