Schneider Electric AC DRIVE 025 HP 230V 1 PHASE IN 230V OUT ATV12H018M2

Description
The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for applications involving simple industrial machines and certain consumer machines. Features: High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy Menu Access 10-Year Service Life Under Normal Operating Conditions Average of 30% Energy Savings (with Pump/Fan Control Profile) for the Majority of Applications
Description
The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for applications involving simple industrial machines and certain consumer machines. Features: High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy Menu Access 10-Year Service Life Under Normal Operating Conditions Average of 30% Energy Savings (with Pump/Fan Control Profile) for the Majority of Applications

Suppliers

Company
Product
Description
Supplier Links
AC DRIVE 025 HP 230V 1 PHASE IN 230V OUT - 70007990 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC DRIVE 025 HP 230V 1 PHASE IN 230V OUT
70007990
AC DRIVE 025 HP 230V 1 PHASE IN 230V OUT 70007990
The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for applications involving simple industrial machines and certain consumer machines. Features: High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy Menu Access 10-Year Service Life Under Normal Operating Conditions Average of 30% Energy Savings (with Pump/Fan Control Profile) for the Majority of Applications

The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW.
Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for applications involving simple industrial machines and certain consumer machines.
Features:

  • High Dynamic Performance on Acceleration as Well as on Braking
  • Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW
  • Designed for Easy Fitting and Wiring of the Drive
  • Navigation Button for Easy Menu Access
  • 10-Year Service Life Under Normal Operating Conditions
  • Average of 30% Energy Savings (with Pump/Fan Control Profile) for the Majority of Applications
Supplier's Site
Drive - 57425645 - Radwell International
Willingboro, NJ, United States
DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 0.18KW, 0.25HP, 200-240 VAC 1-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY

DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 0.18KW, 0.25HP, 200-240 VAC 1-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category AC Motor Drives DC Motor Drives
Product Number 70007990 57425645
Product Name AC DRIVE 025 HP 230V 1 PHASE IN 230V OUT Drive
Configuration Panel Mount
Unlock Full Specs
to access all available technical data