Schneider Electric Drive ATV312HD15N4

Description
DISCONTINUED BY MANUFACTURER 01/01/2021, DRIVE, VARIABLE SPEED, ATV312, 3 PHASE, 380...500 VAC, 50..60 HZ, 15 KW, 32 KVA, W/ HEAT SINK, FOR ASYNCHRONOUS MOTORS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 01/01/2021, DRIVE, VARIABLE SPEED, ATV312, 3 PHASE, 380...500 VAC, 50..60 HZ, 15 KW, 32 KVA, W/ HEAT SINK, FOR ASYNCHRONOUS MOTORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 57418886 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER 01/01/2021, DRIVE, VARIABLE SPEED, ATV312, 3 PHASE, 380...500 VAC, 50..60 HZ, 15 KW, 32 KVA, W/ HEAT SINK, FOR ASYNCHRONOUS MOTORS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 01/01/2021, DRIVE, VARIABLE SPEED, ATV312, 3 PHASE, 380...500 VAC, 50..60 HZ, 15 KW, 32 KVA, W/ HEAT SINK, FOR ASYNCHRONOUS MOTORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
AC DRIVE, 20 HP, 480VAC, 3 PHASE - 70008053 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC DRIVE, 20 HP, 480VAC, 3 PHASE
70008053
AC DRIVE, 20 HP, 480VAC, 3 PHASE 70008053
Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept of “ease of use” by integrating the best-in-class features from the entire family of Altivar Drives into its user interface. This starts with an intuitive rotary wheel for navigation and adjustments, as well as large control buttons on the face of the drive, protected by a snap-lock seal. You can also use advanced features such as the same graphical keypad used with the Altivar 61 and 71 drives, the new LED display of the Altivar 12 drive or even Bluetooth wireless technology and your mobile phone. Features: All the Advantages of Altivar 31 Drive Excellent Resistance to Harsh Environments (50° C) Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for Radiated and Conducted Emissions Din Rail Mounting

Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept of “ease of use” by integrating the best-in-class features from the entire family of Altivar Drives into its user interface. This starts with an intuitive rotary wheel for navigation and adjustments, as well as large control buttons on the face of the drive, protected by a snap-lock seal. You can also use advanced features such as the same graphical keypad used with the Altivar 61 and 71 drives, the new LED display of the Altivar 12 drive or even Bluetooth wireless technology and your mobile phone.
Features:

  • All the Advantages of Altivar 31 Drive
  • Excellent Resistance to Harsh Environments (50° C)
  • Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2)
  • Excellent Resistance to Power Supply and Motor Interference
  • 0.25 HP to 20 HP
  • Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V
  • Integrated Class 2 Emc Filter for Radiated and Conducted Emissions
  • Din Rail Mounting
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category DC Motor Drives AC Motor Drives
Product Number 57418886 70008053
Product Name Drive AC DRIVE, 20 HP, 480VAC, 3 PHASE
AC Input 380 volts 480 volts
Configuration Panel Mount
Communication Modbus
Unlock Full Specs
to access all available technical data

Similar Products

8V 16V Motor Driver IC - 744-A4934GLPTR-T - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus PWM
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
DRV8802 1.6A Dual Brushed DC motor Driver with Inrush Protection  (PH/EN Ctrl) - DRV8802PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
4 suppliers