ABB AB Drive ACS101-2K7-1-U

Description
DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS100 FREQUENCY CONVERTER, FRAME SIZE C, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 18.2 AMP, 0-300 HZ OUTPUT, 7.0 AMP, 1.5 KW / 2 HP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS100 FREQUENCY CONVERTER, FRAME SIZE C, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 18.2 AMP, 0-300 HZ OUTPUT, 7.0 AMP, 1.5 KW / 2 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 6693907 - Radwell International
Willingboro, NJ, United States
Drive
6693907
Drive 6693907
DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS100 FREQUENCY CONVERTER, FRAME SIZE C, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 18.2 AMP, 0-300 HZ OUTPUT, 7.0 AMP, 1.5 KW / 2 HP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS100 FREQUENCY CONVERTER, FRAME SIZE C, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 18.2 AMP, 0-300 HZ OUTPUT, 7.0 AMP, 1.5 KW / 2 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 6693907
Product Name Drive
AC Input 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drive - 57579 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 115 to 480 volts
View Details
Ultra-low Profile Wheel Motor XR15-W - XR15-W - Pelonis Technologies, Inc.
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Input 42 volts
Power 486 watts
View Details
DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) - DRV8823DCA - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
6 suppliers