Radwell International Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| (3200-1740), DIGITAL MOTION CONTROLLER, M-SERIES, 8 PRESET SETPOINTS, SELF-SCALING, TRENDING, HIGH SYNC RATE / CONTROL BANDWIDTH, 115-230 VAC, 50/60 HZ, 0.25 AMP, RS-422. FREE 2 YEAR RADWELL WARRANTY | |
| (67310029PL), DRIVE, IP20, THREE PHASE 380 ~ 480 VAC (-15% ~ +10% ), UL THREE PHASE RATINGS 7.5HP, 12AMPS, NO DC REACTOR BUILT-IN, YES EMC FILTER BUILT-IN, FRAME SIZE 1,... | |
| (PRICE/EA) DUAL MOSFET, DUAL P CHANNEL, 3 A, 30 V, 100 MOHM, -10 V, -1 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 1Q SCR CHASSIS 90VDC 3A W/ POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY | |
| 9433, DC DRIVE, SCR, MOTOR SPEED CONTROL, FULL WAVE, INPUT 115 VAC 50/60HZ, OUTPUT 0-90VDC .75HP .6KW, MOV TRANSIENT PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| AC CHASSIS INVERTER, 115 VAC 1 PHASE IN, 0.5 HP, 230 VAC, 3 PHASE OUT, 1/2 HP, ENCLOSURE: CHASSIC. FREE 2 YEAR RADWELL WARRANTY | |
| AC CHASSIS INVERTER, 230 VAC, 1-PIN, 1.0 HP, 1-PHASE(INPUT), 3-PHASE(OUTPUT), IP 20 ENCLOSURE(OPEN CHASSIS), INPUT RANGE 98-132 VAC, PANEL MOUNTING, (9978). FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE MOVITRAC, 2.0" X 9.0" X 6.0" (5.1 CM X 22.9 CM X 15.2 CM), . FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, FAN CONTROL, W/ HEATSINK, 25 AMP, 115 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, INVERTER, 1/1.5 HP, 380-480 V AC, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, INVERTER, MOVITRAC B, 0.25 KW (0.34 HP), 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, INVERTER, MOVITRAC B, 1.1 KW (1.5 HP), 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, INVERTER, MOVITRAC B, 1.5 KW (2 HP), 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, INVERTER, MOVITRAC B, 2.2 KW (3 HP), 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD, 08285217. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, INVERTER, MOVITRAC B, 4 KW (5.4 HP), 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, M-MAX, 3PHASE INPUT/3PHASE OUTPUT, 575V, 1.7A, 1.0HP WITH EMC FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, UNIDRIVE M700 SERIES, ETHERNET, NO KEYPAD, 7.8A, 5HP, 3PH, 460VAC, IP20/UL OPEN CLASS. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, VARIABLE FREQUENCY, 230 VAC, 0.5 HP, 50/60 HZ, 6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, VARIABLE SPEED, UNIDRIVE M600 SERIES, AIR COOLED, FRAME SIZE 3, 400 V, 3.1 A, AC IN / AC OUT, STANDARD, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, VARIABLE SPEED, UNIDRIVE M600 SERIES, AIR COOLED, SAFETY ENHANCED, FRAME SIZE 6, 200 V, 44 A, AC IN / AC OUT. FREE 2 YEAR RADWELL WARRANTY | |
| AC INVERTER 230V 15P -/3HP/- 1 DYN TRANS. FREE 2 YEAR RADWELL WARRANTY | |
| AC INVERTER 575V 15H -/75/100HP 1 DYN. FREE 2 YEAR RADWELL WARRANTY | |
| AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 200-240 V AC, 50/60 HZ, 7.5 KW, 10 HP, 3 PHASE, NEMA 4 - WATER/DUST TIGHT ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| AC NEMA-4X DIGITAL INVERTER, 115/230 VAC, 1P IN, THRU 1.0 HP, 230 VAC 3P OUT. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO DRIVE, 200/240V INPUT, 50/60HZ, 200 WATT, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| ANAHEIM AUTOMATION Drives MDC150-050301 | |
| ANAHEIM AUTOMATION Drives MDC151-050101 | |
| ANALOG OUTPUT, COMPACT, W/HART, 24 V DC, 12.5 MM HOUSING WIDTH, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| BALDOR RELIANCE Drives ID15H203-E | |
| BOARD DRIVE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFER, NON INVERTING, OCTAL, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX541, LOGIC DEVICE TYPE:BUFFER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:3.6V, LOGIC IC FAMILY:74LCX,... | |
| CLEVELAND MOTION CONTROL Drives MPA-04342 | |
| COMPUMOTOR BRUSHLESS SERVO DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL HEAD FREQUENCY INVERTER, MOVIMOT, 3 PHASE INPUT, 1.9 AMP, 380-500 VAC, 50/60 HZ, 3 PHASE OUTPUT, 2.5 AMP, 2-120 HZ, MOTOR RATING 0.75 KW 1 HP, (18215017). FREE 2... | |
| CONTROL TECHNIQUES Drives M300-02200075A | |
| CONTROL TECHNIQUES Drives M701-034 00100 A | |
| CUTLER HAMMER Drives MMX34AA4D3F0-0 | |
| CUTLER HAMMER Drives MMX34AA9D0F0-0 | |
| CUTLER HAMMER Drives MVX002A0-4 | |
| DC DRIVE - 2 HP, 115/230 V AC INPUT, 1 PH, 90/180 V DC OUTPUT, NON-REGENERATIVE, NEMA 1 RATED, 50/60 HZ, NEMA 1 . FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, 5 AMP, 1 PHASE, 115/230 VAC, 50/60 HZ,1/2 HP, DIRECT REPLACEMENT LGC400-10. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, FULL-WAVE FOUR-QUADRANT DRIVE, CHASSIS ENCLOSURE, 3 AMP, 115 VAC INPUT, 50/60 HZ, 0-90 VDC OUTPUT, 1/20-1/4 HP, 0.04-0.19 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, ISOLATED, SINGLE PHASE, 90-180 VDC, 50/60 HZ, 3.4 AMP, 0.25-0.5 HP, IP 20. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, REVERSING CONTROL, 3/4 HP, 115 VAC, 50/60 HZ, 8.0-12.0 AMPS, WITH HEAT SINK, 1.5 HP, 115 VAC, 16.0-24.0 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, REVERSING, REGENERATIVE, ULTRA COMPACT, 0.75/2.5HP, 8AMP DC, 11AMP AC, 115/230VAC INPUT, 0-90/180VDC OUTPUT, (8831D). FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, SPEED CONTROL, ADJUSTABLE, 0.75 HP, 115 V AC, 0-90 V DC, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, SPEED CONTROL, CHASSIS RELAY, REVERSING, 230 VAC, 50/60 HZ, 180 VDC, 16 ADC. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVES, MM23000D SERIES, DRIVE ,2 HP, 10 AMP ,115 / 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR CONTROL, DRIVE, MM-PCM SERIES, CHASSIS ENCLOSURE, 10 AMP DC MAX, 115 VAC, 0-90 VDC OUTPUT, 1/8 - 1 HP, .09 - 75 KW, 0-10 VDC / 4-20 MA... | |
| DC MOTOR SPEED CONTROL, NEMA 4, CLOSED LOOP MICROPROCESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DC SCR CHASSIS REGENERATIVE DC MOTOR CONTROL, REVERSING, 115/230 VAC, THRU 0.75/2.5 HP, 90/180 VDC ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DC SPEED CONTROL, 115 VAC INPUT, 50/60 HZ, 0-90 VDC ARMATURE, 1.4 AMP, 0.5-11 SECONDS. FREE 2 YEAR RADWELL WARRANTY | |
| DC SPEED CONTROLLER, HALL SENSOR FEEDBACK, SHORT CIRCUIT PROTECTION, BRUSHLESS, 10 AMP, 20-50VDC, CE CERTIFIED. FREE 2 YEAR RADWELL WARRANTY | |
| DELTA GROUP ELECTRONICS Drives LC-M02E | |
| DISCONTINUED BY MANUFACTUER, AC INVERTER, 3 PHASE, 230VAC, 15J, 3 HP, 9.6 AMP, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2017, KINETIX 6000M INTEGRATED DRIVE-MOTOR, INTEGRATED DRIVE-MOTOR, FOOD-GRADE, 400V, IEC130, 4 STACK, 3000 RPM, MULTI-TURN ABSOLUTE ENCODER, KEYED SHAFT, ROTATABLE HTEC CONNECTOR, NO BRAKE, IEC METRIC FLANGE,... | |
| DISCONTINUED BY MANUFACTURER 12/31/2017, MOTOR, KINETIX 6000M INTEGRATED, 3000 RPM, 650 VDC, INPUT/OUTPUT POWER 1.44 KVA / 1.24 K, 400 V, 130 MM FRAME SIZE, 101.6 MM MAGNET STACK LENGTH. | |
| DISCONTINUED BY MANUFACTURER 2010, AC INVERTER, 460 VAC, 1.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER DRIVE W/ INVERTER, MOVIMOT SERIES, .3 KW, 380-500 VAC, 3 PHASE, BRAKING RESISTOR, AS-INTERFACE PLUG CONNECTOR, PLUG CONNECTOR TO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (MOQ 5PCS) A5 - DRIVE, SINGLE OR 3 PHASE 200-240V, B-FRAME, NO SAFETY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE INVERTER, 5.5 AMP, 400V, SUPPLY VOLTAGE: AC 380-500 V (5), MOTOR POWER: 2.2 KW , 3-PHASE ,RADIO INTERFERENCE SUPPRESSION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 1 HP, 460 VAC, 3 PHASE, 50/60 HZ, FLA INPUT:2.5, FLA OUTPUT:2.1, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 30 HP, 460 VAC,22.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 5 HP, 230 VAC, 50/60 HZ, 3 PHASE, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, FREQUENCY CONVERTER, 380-500VAC, 50/60HZ, 3PHASE, 3.3A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, MOVITRAC 07, 0.55 KW / 0.75 HP, 3 PHASE, 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 4Q WITH BRAKE CHOPPER. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, MOVITRAC 07, 0.75 KW (1 HP), 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, MOVITRAC 07, 1.1 KW (1.5 HP), 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, MOVITRAC 07, 1.5 KW (2 HP), 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, MOVITRAC 07, 4 KW (5.4 HP), 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, MOVITRAC B, 0.55 KW (0.75 HP), 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, MOVITRAC B, 1.1 KW (1.5 HP), 200-240 VAC SUPPLY, 50/60 HZ, SUPPRESSION C1, 1 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, MOVITRAC B, 1.5 KW (2 HP), 200-240 VAC SUPPLY, 50/60 HZ, SUPPRESSION C1, 1 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, MOVITRAC B, 2.2 KW (3 HP), 200-240 VAC SUPPLY, 50/60 HZ, SUPPRESSION C1, 1 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, MOVITRAC B, 22 KW (30 HP), 380-500 VAC SUPPLY, 50/60 HZ, NO SUPPRESSION, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, MC3000 SERIES, VARIABLE SPEED, 120-240 V AC, 50/60 HZ, 0.75 KW, 1 HP, SINGLE PHASE, NEMA 1 - GENERAL PURPOSE ENCLOSURE, W/ REMOTE KEYPAD. FREE... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, MC3000 SERIES, VARIABLE SPEED, 200-240 V AC, 50/60 HZ, 7.5 KW, 10 HP, 3 PHASE, NEMA 4 - WATER/DUST TIGHT ENCLOSURE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, MC3000 SERIES, VARIABLE SPEED, 400-480 V AC, 50/60 HZ, 5.5 KW, 7.5 HP, 3 PHASE, NEMA 1 - GENERAL PURPOSE ENCLOSURE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, MDV SERIES, FIELD ORIENTED CONTROL, PANEL MOUNT, 380-500 V DC, 50-60 HZ, 1.5 KW, 105 X 273 X 315 MM. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, MENTOR II, 20 HP, 220/480 VAC, 48 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NT AC-2000, 3 HP, 4.8 AMP, 380-480 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, SERIES N3 COMPACT, INVERTER, W/ LED DISPLAY, MULTI-FUNCTION DIGITAL AND ANALOG INPUTS/ OUTPUTS, BUILT-IN BACNET COMMUNICATIONS, 75 HP, 128 A, 460 V, 3-PHASE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, SERIES-NXS, 196 TO 253 VOLTS, PHASE-3, HORSEPOWER-3, AMPS-11, MAXIMUM FREQUENCY-320 HERTZ, MOUNTING-WALL/PANEL, HEIGHT-5.4 INCHES, WIDTH-11.5 INCHES, DEPTH-7.5 INCHES, STAND ALONE DRIVE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARIABLE SPEED, UNIDRIVE M300 SERIES, AIR COOLED, FRAME SIZE 2, 100 V, 4.2 A, AC IN/OUT W/ CHOKE, ENGLISH, 60 HZ, W/ BRAKE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARIABLE SPEED, UNIDRIVE M300 SERIES, AIR COOLED, FRAME SIZE 2, 400 V, 1.3 A, AC IN/OUT W/ CHOKE, ENGLISH, 60 HZ, W/ BRAKE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARIABLE SPEED, UNIDRIVE M300 SERIES, AIR COOLED, FRAME SIZE 2, 400 V, 1.8 A, AC IN/OUT W/ CHOKE, ENGLISH, 50 HZ, W/ BRAKE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE,1 HP, 4.2 AMP, 230 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, 208/230 VAC INPUT, 30HP CONSTANT TORQUE / 40HP VARIABLE TORQUE OUTPUT, 15H-SERIES DRIVE, NEMA 1, MANUFACTURED IN C AND C2 CHASSIS SIZES. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, 3 PHASE 230 VAC INPUT, 3 HP OUTPUT, NEMA 1, A SIZE CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, 3-PHASE 230 VAC INPUT, 1HP OUTPUT, DYNAMIC TRANSISTOR/RESISTOR, NEMA 4X WASHDOWN RATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, CUSTOMIZED FOR CNC SPINDLE APPLICATIONS, 230VAC INPUT, 15HP OUTPUT, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, INPUT: 3 PHASE 460 VAC 50/60HZ, OUTPUT: 25HP, ORIGINALLY MANUFACTURED IN C AND C2 CHASSIS SIZES, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, INPUT: 460 VAC, OUTPUT: 7.5/10/15 HP, DYNAMIC RESISTOR/TRANSISTOR, B-SIZE CHASSIS, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, INPUT: 460VAC 3PHASE, OUTPUT: 75HP, ENCODERLESS VECTOR CAPABILITY, NEMA 1, E-SIZE CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, MOVITRAC 07, 1 PHASE, 200-240 VAC, 50/60 HZ, 0.75 KW (1 HP), SUPPRESSION C1, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, SPINDLE DRIVE, INPUT: 3 PHASE 230VAC, OUTPUT: 20HP, DYNAMIC TRANSISTOR, NEMA1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 120-240 V AC, 50/60 HZ, 0.37 KW, 1/2 HP, SINGLE PHASE, NEMA 4X - WATER/DUST TIGHT CORROSION RESISTANT ENCLOSURE, ADDITIONAL... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 200-240 V AC, 50/60 HZ, 0.37 KW, 1/2 HP, 3 PHASE, NEMA 4 - WATER/DUST TIGHT ENCLOSURE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 200-240 V AC, 50/60 HZ, 0.75 KW, 1 HP, 3 PHASE, NEMA 4 - WATER/DUST TIGHT ENCLOSURE, ADDITIONAL FORM C... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 200-240 V AC, 50/60 HZ, 1.5 KW, 2 HP, 3 PHASE, NEMA 4 - WATER/DUST TIGHT ENCLOSURE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 200-240 V AC, 50/60 HZ, 1.5 KW, 2 HP, SINGLE PHASE, NEMA 1 - GENERAL PURPOSE ENCLOSURE, DYNAMIC BRAKING CIRCUIT... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 200-240 V AC, 50/60 HZ, 3.7 KW, 5 HP, 3 PHASE, NEMA 4 - WATER/DUST TIGHT ENCLOSURE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 200-240 V AC, 50/60 HZ, 7.5 KW, 10 HP, 3 PHASE, NEMA 4X - WATER/DUST TIGHT CORROSION RESISTANT ENCLOSURE. FREE... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 400-480 V AC, 50/60 HZ, 1.5 KW, 2 HP, 3 PHASE, NEMA 4 - WATER/DUST TIGHT ENCLOSURE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 400-480 V AC, 50/60 HZ, 3.7 KW, 5 HP, 3 PHASE, NEMA 4 - WATER/DUST TIGHT ENCLOSURE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 480-590 V AC, 50/60 HZ, 0.75 KW, 1 HP, 3 PHASE, NEMA 4X - WATER/DUST TIGHT CORROSION RESISTANT ENCLOSURE. FREE... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 480-590 V AC, 50/60 HZ, 11 KW, 15 HP, 19.3A, 3 PHASE, NEMA 4 - WATER/DUST TIGHT ENCLOSURE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARIABLE SPEED, M1000 SERIES, 480-590 V AC, 50/60 HZ, 3.7 KW, 5 HP, 3 PHASE, NEMA 4X - WATER/DUST TIGHT CORROSION RESISTANT ENCLOSURE. FREE... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE,DORNER 62MV2122, VARIABLE SPEED, M1000 SERIES, 120-240 V AC, 50/60 HZ, 0.37 KW, 1/2 HP, SINGLE PHASE, NEMA 4 - WATER/DUST TIGHT ENCLOSURE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, 15 H SERIES, 460 VAC INPUT VOLT, 67 AMP INPUT/CONST TORQUE, CONST TORQUE OUTPUT:, 50 HP/37 KW/65 IC/115 IP, 82 AMP INPUT/VAR TORQUE, VAR TORQUE... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, 15H SERIES, SIZE C2, 460 V INPUT VOLTAGE, 57 AMP IN/CONSTANT TORQUE@40 HP & 29.9 KW, 54 AMP IN/VARIABLE TORQUE@40 HP & 29.9 KW. FREE... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, 230V, 15P, 1.5HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, 230V, PH 1, .33HP, 1.5A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, 230V, PH 1, 1HP, 4A, KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, 230VAC 3 PHASE INPUT, 15H SERIES, 3/5/7.5HP OUTPUT, ADJUSTABLE SPEED, NEMA 4X, A SIZE CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, 460V, 15P, 1.5 HP, 6 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, 575 VAC, 3 PHASE ,15 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, 575VAC, 50/60HZ, 3PH, 15H, 3/5/7.5HP, 1 DYN TRA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, DRIVE, 460 VAC, 15H, 10/15/20 HP, 4X DYN T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER, INPUT, 3PHASE, 575VAC, 60HZ, OUTPUT, 575VAC, 3 PHASE, 0-400, OPERATING ZONE, STANDARD 2.5 KHZ PWM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, A5IIE SERIES, 10 WATT, 7.5 KW, 100/200/400 VAC, 24/48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, EZ MOTION SERIES, 3 PHASE: 1.5 AMP, 200-230 VAC, 1.5 AMP IN, 1.1 AMP OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO DRIVER, 1 PHASE, 0.17 AMP, 100-230 VAC, 50/60 HZ, 30 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO DRIVER, 200-230VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO DRIVER, 24VDC, 25AMP, 26.1WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE FREQUENCY AC INVERTER, 460VAC, 50/60HZ, 3PH, 8.8AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE FREQUENCY DRIVE, 3 PHASE, 11.1 AMP, 460 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE SPEED DRIVE, FOR DC BRUSH MOTOR, SCR, 115 VAC / 60 HZ INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE SPEED DRIVE, MOTOR CONTROL, CHASSIS MOUNT, 3 AMP, 230 VAC, 50/60 HZ, SINGLE PHASE, 1/4-1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY DRIVE TO ISBUS INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOARD QUARTET SERIAL PLUS PCI MULTIPORT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOARD, PC POWER DRIVER, 84V-0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRAKING CHOPPER, 29-37AMP, 22OHM, 500VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHASIS DRIVE, 115V, 5(10)A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, DRIVE CONTROL MODULE, STAND OFF MOUNT, (SAME AS: 3BSE015488R1). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPARATOR UNIT, FONT PANEL CONTROLS, POWER STATUS LED, COMPACT DESIGN, DETECTS: DC VOLTAGE/ CURRENT/AC TACHOGENERATOR/FREQU ENCY REFERENCE, COMPARES READINGS WITH PRESET LEVELS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD AUXILIARY, PRINTED CIRCUIT BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, DIGITAL SIGNAL PROCESSOR, 60 MHZ, LED LIGHT INDICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, DIGITAL SIGNAL PROCESSOR, MARK VI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT BOARD, FOR SPINDLE DRIVE, W/CDR62. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL, MOTOR SPEED CONTROL, 11AMP DC, 16AMP AC, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER BOARD, FOR VFD DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLS GEMDRIVE MICRO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC CONTROL DRIVE, 115/230 VAC, 1.5/ 3.0 HP, 90/180 VDC ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, 1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, 220-240VAC, 50(60)HZ, 8AMP, 0-45DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, 24/26 AMP, 260/380 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, ADJUSTABLE SPEED, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, KBIC SERIES, 1/100~3 HORSEPOWER, INPUT: 120VAC 50/60HZ, OUTPUT: 90-130VDC, RATING WITHOUT AUXILLIARY HEATSINK, 9 RMS AMPS 6 AVG. AMPS, 1/2 HP, RATING WITH AUXILLIARY HEATSINK:... | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MENTOR II SERIES, 3-PHASE, 10 HP, 220-480 V AC INPUT, 50/60 HZ, 175 AMP, 250-530 V OUTPUT, 210 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MENTOR II, 75 HP, 3-PHASE, 220-480 V AC, 50/60 HZ, 250-530 V OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MOTOR SPEED, M-DRIVE, DIGITAL, WITH INTEGRATED MOTION CONTROL, 16 AMP, 90-180 V, 1/4-2 HP W/OPTIONAL ANALOG CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, MOTOR SPEED, M-DRIVE, DIGITAL, WITH INTEGRATED MOTION CONTROL, 16 AMP, 90-180 V, 1/4-2 HP, (3200-1676). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, SINGLE PHASE, OEM DC DRIVES, 0.5 HP, ISOLATED ,115/230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR CONTROL, MMXL SERIES, 115-230 VDC INPUT, 130-240 VDC OUTPUT, 5 AMP MAX CURRENT, 1 HP, OPEN CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR SPEED CONTROL, INPUT; 115/230 VAC-50/60HZ, RATED 6 AMPS DC/ 9 AMPS AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INPUT DRIVE, SSD LINK, 20/28VDC, HIGH FREQUENCY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE CONVERTER, 300 VOLTS, 120 AMPS, LENGTH: 20.5 INCHES, WIDTH: 9 INCHES, HEIGHT: 10.5 INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT CURRENT FEEDBACK BOARD, EX2100 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE AC INVERTER, 230 VAC, 10/15/15 HP, DYNAMIC TRANSISTOR/RESISTOR, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE AC, 1HP, 400VAC, HI TORQUE INTEGRATED KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, BRUSHLESS DC MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BRAKING RESISTOR, 40 AMP, 230-480 V AC, 50/60 HZ, LXM, 17D, 112 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL UNIT, 5.0AMP, 3.8KVA, 50/60HZ, 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL UNIT, FOR INVERTER DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTROL, SCR, ULTRACON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE DC REGENERATIVE OUTPUT 0-90/180VDC 11ADC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE DC, MOVIDYN, 67 AMP, 37 KW, 700 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE GATE BOARD, MARK VI, SPEEDTRONIC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INDUCTOR, 3PH, 1.5MH, 18AMP, 600V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER MOVIDRIVE, 400 V, 30 KW, 1024 PULSES / REVOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 110KW, 380-500VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 2.6AMP, 3PH, 0.5HP, 200-240VAC, 0.4KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 3 PHASE, 2.8 AMP INPUT, 400 VAC INPUT, 50/60 HZ, 2 AMP OUTPUT, 0 - 400 VAC OUTPUT, 2 - 125.5 HZ, 0 TO +45... | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, J100, INPUT: 6 AMP 1 PHASE 220-240 VAC 50/60 HZ, OUTPUT: 3.0 AMP 220-240 VAC 0.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, MOVIDRIVE, 5.5 KW, 2 S SIZE, 3 PHASE, 500 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE MODULE, MOVIDYN, 27 KW 42 AMP, 380-500 VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE MODULE,MOVITRAC LT 380-480V / 1HP ,1HP FREQUENCY DRIVE (ESC1700). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE MOTOR CONTROL, 0-180VDC, FOR PM /SHUNT MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE SYSTEM, PARALLEL SHAFT HELICAL GEAR UNITS, HOLLOW SHAFT MOUNTING SYSTEM, HOUSING WITH THREADS FOR MOUNTING A TORQUE ARM, 200 NM TORQUE CLASS, DIRECT BINARY COMMUNICATION. FREE... | |
| DISCONTINUED BY MANUFACTURER, DRIVE W/ INVERTER, MOVIMOT SERIES, AS-INTERFACE, .37 KW, 3 X 380-500 VAC, 50-60 HZ, IP65, RR3A TERMINAL BOX, STAR CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 0.5KVA, 15AMP, 0-370VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1 HP, 0.75 KW, 480 VAC, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1 HP, 460 VOLTS, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1/1/2018, CONTROL UNIT, 5.0 AMP, 3.8 KVA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1/12HP, 230VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1/3 PHASE, 200-240 VAC, C-FRAME, W/ SAFETY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1/4 HP, 3 PHASE, 200-230 VAC, 50/60 HZ, 1.5 AMPS, 0.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 115/230 VAC, MICROFLEX E100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 115V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 12-60V, 23 SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1HP, 460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 2.9 AMP, 3 PHASE, 200~230 VAC, 50/60 HZ, 3000 R/MIN, 400W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 200-220/230 V, 50/60 HZ, 3.7 KW, 3 PHASE, 16.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 22AMP, 220V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 23.8 AMP, 380-460 VAC, 50/60HZ, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 230 VAC, 3 PHASE, INPUT 50/60 HZ, OUTPUT 0-400 HZ, 2.5 KHZ PWM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 24AMP, 230 VAC, 50/60 HZ IN, 0-500 HZ OUT, 3 PHASE, 10 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 24VDC, 3.2A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 380-500 VAC, 5 A, IN, 0-180 HZ, 5.5 A, 3.8 KVA OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3.2 / 1.6 AMP, 115-230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 300/380 VAC, 42/46 AMPS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 32AMP, 22.2KVA, 3PHASE, 500VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5 HP, 8.2 AMP, 460 VAC, 3.7 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 7.5HP, 460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 8.5 AMP, 0-240 VAC, 0.4 KW / 0.5 HP, 1 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC COMPACT, MOVIDRIVE, 400/500 VAC, 4.0 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC DRIVE, 3 PHASE, INPUT, 500 VAC, 50/60 HZ, OUTPUT, 600 VDC, 456 KW, 760 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, 0.75HP/1HP/2HP, 3-PHASE, 230 VAC INPUT, 50/60 HZ, 0-400 HZ OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, 1-3 HP, 3-PHASE, 460 VAC INPUT, 50/60 HZ, 460 VAC OUTPUT, 0-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, 115 VAC INPUT, 50/60 HZ, 230 VAC OUTPUT, 0-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, 15H SERIES, 3-PHASE, 460 VAC INPUT, 50/60 HZ, 460 VAC OUTPUT, 0-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, 15H SERIES, THREE PHASE, 460 VAC INPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, 16 AMP, 7.5 KW, 380/500 VAC, IMPLEMENTED FILTER, 0-180 HZ, 3 PHASE POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, 230 VAC INPUT, 2HP OUTPUT, NEMA 4X WASHDOWN, A SIZE CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, 3-PHASE, 460 VAC, 50/60 HZ, 460 VAC OUTPUT, 0-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, 460 VAC INPUT, 50/60 HZ, 460 VAC OUTPUT, 0-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, 5 HP, 3-PHASE, 460 VAC INPUT, 50/60 HZ, 460 VAC OUTPUT, 0-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, MOVITRAC, 7 AMP, 380/500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC SERVO, 0.9 A 3/1PH, OP:37A, 170V, 0-360 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC, 230VAC, 1/3 PHASE IN, 3 PHASE OUT, 1HP, W/POT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC, 230VAC, 3PHASE, 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC, 460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC,18AMP, 380-480V, 50/60HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE FREQUENCY, GENESIS, KBE2 SERIES, 1.5 KW / 2 HP, 3.8 AMP, 3 PHASE, 0-460 VAC, 0-200 HZ, PANEL MOUNT IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE FREQUENCY, MVX9000 SERIES, 3 PHASE, 13 AMP, 480 VAC, 50/60 HZ, 7.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DC CONVERTER, 4 AMP, 220-240 VAC, 50/60 HZ, 0-45 DEG C, IP00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DC, 8 AMP, 115/230 V, 1 PH 50/60 HZ INPUT, 20000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, FREQUENCY CONVERTER, 3 X 380-500VAC,60 HZ, 2.2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, IGBT, BOARD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, M1000 SERIES, AC INVERTER, VARIABLE SPEED, 7.5 KW, 10 HP, 3 PHASE, 400-480 VAC INPUT, 50/60 HZ, 14/16 AMP OUTPUT, NEMA 4 - WATER/DUST TIGHT ENCLOSURE. | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MA7200 PLUS, NEMA 1, 380/480 VAC, 50/60 HZ, 54 AMP, 40 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MA7200 PLUS, NEMA 1, 460 VAC, 3 PHASE, 30 HP, 41 KVA . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MD SERIES, SINGLE AXIS, MICROSTEPPING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MINISEMI, INPUT: 380 V 50/60 HZ 29 AMP, OUTPUT: 460 V 35 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOTOR CONTROL DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOVIDRIVE SERIES, 12.5 AMP, 400 VAC, 8.7 KVA, 180 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOVIDRIVE, 14.4 AMP, 380/500 VAC, 50/60 HZ, IP20, WITHOUT KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOVIDRIVE, 3 PHASE, INPUT: 380-500 VAC / 50/60 HZ / 3.6 AMP, OUTPUT: 0-VINPUT / 0-180 HZ / 4 AMP, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOVIDRIVE, 7.5 KW, 400 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOVIDRIVE, COMPACT, FIELD-ORIENTED W/ENCODER (HIPERFACE SIN/COS OR TTL) FOR ASYNCHRONOUS AND SYNCHRONOUS MOTOR, W/PROFIBUS-DP, VERSION A, 380-500 VAC, 50/60 HZ, 3 PHASE, 4Q (W/BRAKE CHOPPER), STANDARD... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOVITRAC, LTE-B SERIES, .37 KW, .5 HP, 2.3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, PACEMASTER 1, 115V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, PUMP CONTROLLER, 1.1 KW, 1.5 HP, IP21, INPUT:, 3X380-480 VAC, 50/60 HZ,2.7/2.6 AMP, OUTPUT:, 3X0-VIN, 0-590HZ 3.0/2.7 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY, 200-240 VAC, SINGLE PHASE INPUT, THREE PHASE OUTPUT, 8.3 AMP INPUT, 3.7 AMP OUTPUT, 1 HP, FRAME SIZE 2, EMC FILTER, IP20. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY, NXS SERIES, 3 PHASE, 50 HP, 72 AMP, 408-528 VAC, NEMA1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, YASNAC FC2, 100 VOLTS (AC) INPUT, 0.5 AMP FUSE, MRC / ERC SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVER BOARD, EX2000, POWER SUPPLY AND CONTROL FOR PWM, MARK VI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC COVER, MOVIGEAR, 3 PHASE, 380-500 VAC INPUT, 50/60 HZ, SINGLE LINE NETWORK INSTALLATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTERNAL BRAKING CHOPPER, 600VAC, 19.8KW MAX POWER, IP54 ENCLOSURE, 7.7"HX6.2"WX5.9"D, ACS550/ACS800. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN POWER SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FENNER, MDRIVE3E, DRIVE DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELD DISTRIBUTOR MODULE, DEVICE NET, FOR DEVICENET AND CANOPEN, W/MICRO- STYLE CONNECTOR FOR DEVICENET AND CANOPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELD DISTRIBUTOR, DEVICENET, CANOPEN, MOVIMOT INVERTER, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELD DISTRIBUTOR, DEVICENET, INTEGRATED MINICONTROLLER, 6 X I (CONNECTION VIA PLUG CONN+TERMINALS), FIELDBUS INTERFACE CONNECTION, MOVIMOT INVERTER@5 HP, 3.0 KW, 380-500 VAC SUPPLY, 3 PHASE CONNECTION. FREE... | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONTROLLER DRIVE, INPUT:, 110/240 VAC, 50/60 HZ, OUTPUT:, 0-95/205VAC, 5-150 HZ, 16 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY DRIVE, K SERIES, 3 PHASE , 380-460 VAC. 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER DRIVE, MOVITRAC, B SERIES, INPUT: 8.5 AMP, 1 PHASE, 230 VAC, 50-60 HZ, OUTPUT: 3.3 AMP, 3 PHASE, 230 VAC, 0-600 HZ, IP20. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER MOVIDYN, INPUT:U=MAX. 700VDC, U (UL)=MAX 680VDC, T=0-45 C, OUTPUT: U=3*0-U, U (UL)=3*0-U, I=60AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER, MCH SERIES, NEMA1, 480 VOLT, DISCONNECT, REACTOR AND MOTOR FUSES, WITH BYPASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE DRIVER AMPLIFIER CARD, SPEEDTRONIC MARK VI, FOR GAS TURBINE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR DRIVE, KL SERIES, 230V, 3POLE, .75HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, BUFFER/INVERTER BASED MOSFET DRIVER, 3A, BCDMOS, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATOR-GATE BIPOLAR TRANSISTOR BOARD, MARK VI, SPEEDTRONIC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSYNC BUS BYPASS BOARD, 24VDC, SPEEDTRONIC SERIES, MARK VI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTELLIGENT DRIVE SINGLE AXIS, RS232/485 COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE BOARD, 60 COUNT TERMINAL STRIP, 25 PIN FEMALE CONNECTOR, AKA: 173C8535DHG01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE BOARD, MAIN CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE BOARD, MARK VI, SPEEDTRONIC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE CONTROL BOARD, MARK VI, SPEEDTRONIC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 1.5KW, 2HP, 3 PHASE, 480-575V, 3.1A, REPLACED BY MCLTPB0015-603-4-00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 11 KW, 11.3 AMP, 380-500 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 11.3 AMP, 3 PHASE, 380-500 VAC, 5.5 KW, W/ BRAKE CHOPPER IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 400 W, INPUT:, 3PH, 200-230V AC, 50/60HZ, 2.5 A, OUTPUT:, 135 V, 2.9 A, 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, INPUT: 3.6 AMP 3 PHASE 380-500 VAC 50/60 HZ, OUTPUT: 4 AMP 3 PHASE 380...500 VAC 0...180 HZ, 2.8 KVA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, INPUT: 480VAC 3PHASE, OUTPUT: 30HP, NEMA 1, SAME FIT/FORM/FUNCTION AS VS1SP430-1B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, MOVIDRIVE CONTROL UNIT, 3.8 KVA, DIN RAIL MOUNT, 5 AMP, 3 PHASE, 380 TO 500 V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, MOVIRET 214, INPUT: 380-415 VAC, 50/60 HZ, OUTPUT: 1.2-14 AMP, 0-340 VC, 0 TO +45 DEGREES C, IP00, (8250790). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, MOVITRAC 07, 2.2 KW, 3 HP, 380-500 VAC SUPPLY, 50/60 HZ, SUPPRESSION C2, 3 PHASE, 4Q WITH BRAKE CHOPPER, STANDARD. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, MOVITRAC B, 3 PHASE, 2.2 AMP INPUT, 380-500 VAC INPUT, 50/60 HZ INPUT, 2.4 AMP OUTPUT, 0-380-500 VAC OUTPUT, 0-600 HZ OUTPUT, 0.75 KW (1... | |
| DISCONTINUED BY MANUFACTURER, INVERTER SNUBBER BOARD, SPEEDTRONIC MARK VI, FOR GAS TURBINE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER, 3 HP / 5 KW, 3 PHASE, 200-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LANCER GPD 502 DRIVE, 3 PHASE, 380-460 VAC INPUT, 50/60 HZ, 9.9 AMP, 5 HP, 5 DIGIT LED DISPLAY, 8 BUTTON KEYPAD. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, LCD INVERTER, LCD BACKLIGHT INVERTER, 12V, SINGLE TUBE CCFT, 20X60X6.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MDS DRIVE MODULE, 4 AMP CONT. OUTPUT CURRENT, 8 AMP PEAK CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO DRIVES, DRIVE, 1HP/0.75KW, 1/3PH ,200-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO DRIVES, VFD , 7AMP W2.2 KW, INVERTER DRIVE,3 HP, 3-PHASE, 380-460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICROSTEP DRIVER, 4A PHASE OUTPUT CURRENT, 24V-48VDC, OPTO ISOLATED INPUTS, SHORT CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, DIGITAL TYPE, SINGLE PHASE, PANEL MOUNT W/ INTERNAL POWER SUPPLY, W/ BUILT-IN REGENERATION RESISTOR, 1 CAN CHANNEL, 2.5 AMP, 230 VAC, 300 VDC, 50/60 HZ,... | |
| DISCONTINUED BY MANUFACTURER, MOTOR SPEED CONTROL, MDII SERIES, 1/4 - 1.0 HP / 120 VAC 0-90 VDC, 1/4 - 2.0 HP / 240 VAC 0-180 VDC, REPLACED BY: MD3E. FREE... | |
| DISCONTINUED BY MANUFACTURER, MOVIGEAR, DRIVE SYSTEMS, 3-PHASE, 400-500V, 50/60HZ, 1.52A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, DRIVE BOARD, CPU CONTROL BOARD, RACK MOUNT, BACK PLAIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, SERVO CONTROL, 120/240 VAC, SINGLE PHASE, 10% TOLERANCE, REPLACED BY NRD400-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC COMPONENT MODULE, SERIES SR50, 3-AXIS DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB CONTROL BOARD, REPLACEMENT CONTROL BOARD, TWO PORT BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB, PC BOARD, MAIN CIRCUIT INTERFACE, (64513583). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHASE LOGIC MODULE, 40 INPUT CHANNEL STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POSITION DRIVER, AC SERVO TYPE, SCREW TERMINAL, 5 BUTTON KEY FUNCTION, 6 DIGIT DIGITAL DISPLAY, 3 PHASE, 750 WATT, 4-4.3 AMP, 200-230 VOLT INPUT, 116 VOLT OUTPUT,... | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY, BASE DRIVER, GP2000, 460VAC, (0-48680-211). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRINTED CIRCUIT BOARD, PC DRIVE BOARD, REPLACEMENT PCB, (DF8200646). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PWM DC MOTOR DRIVE, INPUT: 115VAC, 50/60 HZ, 1PHRASE, 10 A, OUTPUT: 0-130 VDC, 2A CONTINOUS, 5A PEAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGENERATIVE DRIVE, 90/180VDC, 115/230VAC, 7.5ADC, PID MODULE (P/N 8804) INCREASES DYNAMIC RESPONSE OF, DRIVE FOR ACCURATE WEB OR TENSION CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMP DRIVE, 600W, 3.5A, 200-230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 10.5AMP, 200/230VAC, 50/60HZ, 2KW, SSCNET, CLOSED LOOP, 170V OUTPUT, 11AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE 230 VAC, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 110-240 VAC, 50-60 HZ, 1-3 PHASE, 339 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 20 AMP, 3 PHASE, 380-480 V AC, 50/60 HZ, FRAME SIZE 4, AIR COOLED, BREAKING TRANSISTOR INCLUDED, IP20, EIA 485 SERIAL COMMUNICATIONS INTERFACE PORT, NO... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 200-240 VAC, 0.6A INPUT, 0.8A OUTPUT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 200-240 VAC, SINGLE OR THREE PHASE, 1.2/1.3 AMP, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3 AMP, 100 WATT, 100-120 VAC, 50/60 HZ, 170 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MINT DRIVE II, 115 VAC 50/60 HZ INPUT, SINGLE PHASE, 7.5 AMP, 0-125 VAC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MOTIFLEX, E100B, 10.5 AMP, 180-528 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE-PHASE TORQUE ADJUSTER, 5 AMP, 400 VAC, 50/60 HZ, FOR CONTROLING ROTATING FIELDS ON TORGUE MOTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE DRIVE, 250GB, SATA3, EVO SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROL, DUAL VOLTAGE, 115/230 VAC, ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, PACK, CONTROL, 200/220/230V, 50/60HZ 6.0/6.3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVER, 20-40VDC, 5V OUTPUT, 0.5A RUN CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIDRIVE M101, W/POT, 460VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 2.3A (1HP), HEAVY DUTY - 2.3A (1). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, MICRO VFD, 2 HP, 380-500 V, 50/60 HZ, 6.4 AMP INPUT, 4.3 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, PROTECTIVE CHASSIS, 380-500 V, 50/60 HZ, 2.8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED AC MOTOR DRIVE ,M1000 SERIES ,240/200 VAC ,0.37 KW, 1/2 HP ,3 PHASE ,NEMA 1 - GENERAL PURPOSE ,REMOTE KEYPAD ASSEMBLY. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DC MOTOR CONTROL, KBLC, FOR SHUNT WOUND AND PM MOTORS, 115VAC AC LINE VOLTAGE, VAC +-% 50/60HZ, 0-90VDC MOTOR VOLTAGE OUTPUT, RATED: 6.0 ADC, 12.0... | |
| DISCONTINUED BY MANUFACTURER,DC DRIVE, 1/4-2HP, 4-16 AMP, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SERVO DRIVE, KDA SERIES, 150 AMP, 300V. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 0.2KW 200-220VAC 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 12/24 VAC AC/DC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 460VAC 4AMP 2HP 1.5KW 120HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BOARD 230VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BOARD, 1/8HP, 115VAC, ON/OFF, POT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BOARD, SPEED CONTROL DC MOTOR CONTROL, 115VAC, 50/60HZ, 0-90VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE CHASSIS BOARD, INPUT: 115/230 VAC / 50-60 HZ / 13 AMP, OUTPUT: 130/240 VDC / 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE CONTROLLER PANTHER LI2. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE DC ADJUSTABLE SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE DC REGENERATIVE OUTPUT 0-90/180VDC 11ADC. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE DC, .25-2 HP, 115/230 VAC, PACEMASTER-1,1,1/4-1 HP @ 115 VOLTS,1/2-2 HP@ 230 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE INVERTER, MOVIMOT SERIES, 5 AMP INPUT, 3 PHASE, 380-500 V AC, 50/60 HZ, -30/+40C, 2.2 KW, 3 HP, 5.5 AMP OUTPUT, 3 PHASE, 0V-UIN, 2-120 HZ, VERSION D, STANDARD,... | |
| DRIVE SCR, .75-1.5HP, 12-24AMP, 115VAC, 90VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE SPEED CONTROLLER, 1/3 HP, 0-400 RPM, DRIVE POWER BLOCK MOTOR 25 TQ 0-400 WITH DUAL TRANSMISSIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE W/QUICK DISCONNECT TERMINAL, 104-127 VAC, 207-253 VAC, 50 VDC, 100 VDC, 200 VDC, POTENTIOMETER INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 115/230 VAC, 1/4-1 HP, 90 VDC, 1/2-2 HP, 180 VDC, (MHS403-10). FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 13/4HP, 115VAC, 1-1/2HP, 230VAC 50/60HZ, 8AMP, FUSE AND RESISTOR SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 15 HP, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 1HP, 220/240VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 2 HP MAX, 115/230 VAC INPUT, 14 AMP, 90/180 VDC OUTPUT, 10 AMP , 1/4-1 HP @ 115 V, 1/2-2 HP @ 230 V. FREE 2 YEAR RADWELL WARRANTY... | |
| DRIVE, 3 PHASE, INPUT: 21 AMP, 3X 380-500 VAC, 50/60 HZ, OUTPUT: 27 AMP, 550-700 VDC, 15 KW, 0 TO +45 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 380/460V, 1HP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 460V, 3 PHASE, 2 HP, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, AC INVERTER CHASSIS MOUNT, 4 AMP, 1 PHASE, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, AC VARIALBLE SPEED, SENSORLESS VECTOR MOTORDRIVE, WJ200 SERIES, INPUT VOLTAGE: 100-120 VOLT, 1-PHASE ONLY, 1/2 HP, 2.6 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, ADJUSTABLE FREQUENCY, 4-DIGIT LED DISPLAY, 110-120V; 200-240V, 50/60 HZ, 3.6 A, 3-PHASE, DIE-CAST ALUMINUM ENCLOSURE, NEMA 4X / IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DC MOTOR CONTROL, 20000 SERIES, 1 PHASE, 115/230VAC, 50/60 HZ, 13AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DC SCR CHASSIS, NON-REVERSING, 230 VAC, THRU 3 HP, 180 VDC ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DC TO DC CHASSIS, 12/24 VDC, THRU 40 AMPS CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DC, 1/4HP, 3AMP, 230VAC, ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DC, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, L510 SERIES, MEDIUM DUTY, STANDARD TYPE OPERATOR, 230 V, 1-PHASE INPUT/1-PHASE OUTPUT, 1 HP CONSTANT TORQUE, 4.3 AMP, IP20 ENCLOSURE, SENSORLESS VECTOR OR V/ HZ WITH AUTO TORQUE BOOST... | |
| DRIVE, MDX61B APPLICATION VERSION, MOVIDRIVE B, 5 HP, 4 KW, 380-500 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, MMRG SERIES, 1/4-2 HP, 10 AMP, 207-253 VAC, 50/60 HZ, 0-180 VDC OUTPUT, REPLACED BY RGU300-10. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, MMRG SERIES, FULL-WAVE FOUR-QUADRANT DRIVE, 12 AMP, 115 VAC, 50/60 HZ, 1 PHASE, ARMATURE 0-90 V, 9 A, MMRG-30-U REPLACED BY RGU100-10. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, MOVIDRIVE INVERTER, 380-500 VAC, 50/60 HZ, 20-30 HP, 15 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, R911324876, KMS SERIES, 18AMP MAX, 540-750V, 1 LINE, 2 DESIGN, BASIC, NATURAL CONVECTION, 18 AMP, IP 65, DC 750 VOLT, SERCOS INTERFACE, ENCODER HIPERFACE. FREE 2 YEAR RADWELL WARRANTY... | |
| DRIVE, S100 NEMA 4X (IP66), PHASE THREE, VOLTAGE 380-480V, HP CONTANT TORQUE 1HP, OUTPUT AMPS CONSTANT TORQUE 2.5BUILT-IN OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, UNIDRIVE M, 4.0/5.5 KW, 3 PHASE, 15.6 AMP INPUT, 380-480 VAC INPUT, 50/60 HZ, 10/12.3 AMP OUTPUT, 0-480 VAC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER, 2 PHASE STEPPER, 0.5-2.0A/PHASE, 20 - 35VDC, 3A, UNIPOLAR, 40K PPS, MICROSTEP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER, DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER, MOSFET, HIGH/LOW SIDE, 2108; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:350MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:DIP; NO. OF PINS:8PINS; INPUT DELAY:220NS; OUTPUT ROHS... | |
| DRIVER, STEPPING MOTOR, 5-PHASE, 1.4 AMP/PHASE, MICRO STEP, 500 KPPS, OPEN TYPE, 20-40 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DSCONTINUED BY MANUFACTURER, SERVO DRIVE, SINGLE PHASE, 200-240V INPUT, 69.4V OUTPUT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL VOLTAGE DRIVE, NEMA 1, 1 REV, 115-230 V AC INPUT, 50/60 HZ, 0-180 V DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| FREQUENCY DRIVE, LIQUID COOLED, LCX SERIES, 820A, 520-690V, OPEN CHASSIS, ALPHANUMERIC KEYPAD, DC INPUT, NO BRAKE CHOPPER CIRCUIT, VARNISHED BOARDS. FREE 2 YEAR RADWELL WARRANTY | |
| FREQUENCY DRIVE, M-MAX SERIES, FS1, 0.5HP, 1.3AMP, 3POLE, 380-480/460VAC, W/ EMC. FREE 2 YEAR RADWELL WARRANTY | |
| FREQUENCY DRIVE, SERIES-NXS, STANDALONE DRIVE WITH DISPLAY, VOLTAGE RATING-480, HORSEPOWER-5, AMPERAGE RATING-9, ENCLOSURE TYPE-NEMA 1, 3 PHASE COMPACT, MOUNTING TYPE-WALL/PANEL, FRAME SIZE 4, DRIVE ALONE. FREE 2 YEAR RADWELL WARRANTY... | |
| FREQUENCY INVERTER, 1HP / 0.75KW. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID IC FOR DRIVING TRANSISTOR MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| IC, COMPOUND GATE DRIVER, SOIC-8; DEVICE TYPE:MOSFET; MODULE CONFIGURATION:DUAL; PEAK OUTPUT CURRENT:5A; SUPPLY VOLTAGE RANGE:3.5V TO 14V; DRIVER CASE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, HEX INVERTER, SCHMITT TRIGGER, DIP14; LOGIC TYPE:INVERTER SCHMITT TRIGGER; OUTPUT CURRENT:4MA; NO. OF INPUTS:1; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V;. FREE 2 YEAR RADWELL WARRANTY | |
| IC, HEX INVERTER, SOIC-16; NO. OF INPUTS:1; OUTPUT CURRENT:25MA; LOGIC TYPE:LEVEL TRANSLATOR; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:SOIC; NO. FREE 2 YEAR RADWELL WARRANTY | |
| IC, IGBT, GATE DRIVER, N-CHANNEL, HALF-BRIDGE, 2 DRIVERS, 20V, 600MA, 100NS, 8-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LATCHED DRIVER, 4CH, 500MA, SOIC-14; SUPPLY VOLTAGE MAX:15V; NO. OF OUTPUTS:4; OUTPUT VOLTAGE:50V; OUTPUT CURRENT:500MA; DRIVER CASE STYLE:SOIC; D. FREE 2 YEAR RADWELL WARRANTY | |
| IC,PERIPHERAL DRIVER,6 DRIVER,BIPOLAR,DIP,1 6PIN,PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| INDEXER CARD 10K M-STEP. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT PROTECTION CARD, FOR ACS600, 61353372. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, 1/2 HP, 230 VOLTS, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, 3 PHASE, 2.2 AMP INPUT, 380-500 VAC INPUT, 50/60 HZ, 0.75 KW / 1HP OUTPUT, 2.4 AMP OUTPUT, 0-380-500 VAC OUTPUT, 0-599 HZ, IP20. FREE 2 YEAR RADWELL... | |
| INVERTER DRIVE, 500/600V, 10PERCENT, 3PH, 50/60HZ INPUT, 1.7A, 0/600V, OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, INVERTER MOVIDRIVE, 3 PHASE, 380-500 VAC, 50/60 HZ, 1.8 AMP, 0.55 KW / 0.75 HP, WITH BRAKE CHOPPER, IP20, (08277222). FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| IPA SERVO DRIVE, 3 AMP, 100-240 VAC, 1.1 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATING DRIVER, ANALOGUE OUTPUT ISOLATOR, 20-35 VDC SUPPLY, 1 CHANNEL, 500HZ, 0.8 W, FOR 4-20 MA HART VALVE POSITIONERS, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| KB ELECTRONICS Drives KBAC-24D WHITE | |
| KB ELECTRONICS Drives KBAC-24D | |
| KB ELECTRONICS Drives KBCC-225R | |
| KB ELECTRONICS Drives KBIC-120 (9429L) | |
| KB ELECTRONICS Drives KBIC-120 | |
| KB ELECTRONICS Drives KBIC-125 | |
| KB ELECTRONICS Drives KBIC-225 | |
| KB ELECTRONICS Drives KBIC-240 | |
| KB ELECTRONICS Drives KBIC-240D | |
| KB ELECTRONICS Drives KBIC-240DS | |
| KB ELECTRONICS Drives KBMD-240D | |
| KB ELECTRONICS Drives KBMG-212D (8831J) | |
| KB ELECTRONICS Drives KBMG-212D | |
| KB ELECTRONICS Drives KBMM-125-9449 | |
| KB ELECTRONICS Drives KBMM-125 | |
| KB ELECTRONICS Drives KBMM-225D | |
| KB ELECTRONICS Drives KBPB-125 | |
| KB ELECTRONICS Drives KBPC-240D BLACK | |
| KB ELECTRONICS Drives KBPC-240D WHITE | |
| KB ELECTRONICS Drives KBRC-240D (BLACK) | |
| KB ELECTRONICS Drives KBRG-212D | |
| KB ELECTRONICS Drives KBRG-225D | |
| KB ELECTRONICS Drives KBVF-13 | |
| KB ELECTRONICS Drives KBVF-14 | |
| KB ELECTRONICS Drives KBVF-24 | |
| KB ELECTRONICS Drives KBVF-26D | |
| KB ELECTRONICS Drives KBWM-120 | |
| KBIC-225, 9432-DC SCR CHASSIS SPEED, 230 VAC, THRU1.5 HP, 3 HP W/HS, 180 VDC ARM. FREE 2 YEAR RADWELL WARRANTY | |
| KBWD-13, 8609-DC PWM CHASSIS SPEED, 115 VAC, 3.0 AMPS 130 VDC ARM. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC; LOGIC TYPE:LINE DRIVER; LOGIC FAMILY:LS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; TERMINATION:SMD; PACKAGE/CASE:16-SOIC ; OPERATIN. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC, FCT, CLOCK DRIVER, SOIC20; CLOCK IC TYPE:CLOCK DRIVER; NO. OF OUTPUTS:10; SUPPLY CURRENT:10 A; SUPPLY VOLTAGE RANGE:3V TO 3.6V; DIGITAL IC CASE. FREE 2 YEAR RADWELL WARRANTY | |
| LOW FREQUENCY SOUNDER / NO TEXT / WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| LSIS CO Drives LSLV0015G100-4EOFN | |
| M-MAX CONDUIT KIT FRAME SIZE 3. FREE 2 YEAR RADWELL WARRANTY | |
| M-MAX SERIES SENSORLESS VECTOR ADJUSTABLE FREQUENCY DRIVE, THREE-PHASE IN, THREE-PHASE OUT, 3.7 AMP, 1.0 HP, 230 VAC INPUT AND OUTPUT VOLTAGE, FS1, W/O EMC. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO DRIVE, CLOSED LOOP, MICROPROCESSOR BASED, MOTOR SPEED CONTROL, NEMA4 SURFACE MOUNT, 120/240 VAC, 0-90/180 VDC, 0.25-1 / 0.25-2 HP, REPLACEMENT FOR MD30E. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO DRIVE, VARIABLE FREQUENCY, L510 SERIES, 115 V, SINGLE PHASE, .5 HP, IP20, 3 PHASE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSTEPPING DRIVER, 5AMP, RMS 24-75VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MINARIK DRIVES Drives MM22000A | |
| MINARIK DRIVES Drives MM23001C | |
| MINARIK DRIVES Drives MM23002D | |
| MINARIK DRIVES Drives MM23011C | |
| MINARIK DRIVES Drives MM23101C | |
| MINARIK DRIVES Drives MM23111C | |
| MINARIK DRIVES Drives MMRG-30-U | |
| MINARIK DRIVES Drives MMXL05-D240AC-PCM | |
| MOSFET DRIVER IC; DRIVER TYPE:MOSFET; OUTPUT CURRENT:0.25A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; PACKAGE/CASE:8-DIP; NO. OF PINS:8; FALL T. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET DRIVER IC; DRIVER TYPE:MOSFET; OUTPUT CURRENT:3A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; PACKAGE/CASE:8-DIP; NO. OF PINS:8; LEADED PR. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET DRIVER, HALF BRIDGE, DIP-8; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:350MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET DRIVER, HALF BRIDGE, SOIC-8; DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:1A; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:14V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:32NS; OUTPUT DELAY:30NS; OPERATING ROHS COMPLIANT:... | |
| MOSFET DRIVER, LOW-SIDE, DIP-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:3A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; DRIVER CASE STYLE:DIP; NO. OF PINS:8PINS; INPUT DELAY:33NS; OUTPUT DELAY:38NS; PRODUCT RANGE:- ROHS COMPLIANT:... | |
| MOTOR CONTROL BOARD DC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONTROL, 10 AMP DC MAX CURRENT, 1 PHASE, 115/230 VAC, FOR 1/8-2 HP MOTORS, DYNAMIC BREAKING RESISTOR, REVERSING - ARMATURE SWITCHING, NO ISOLATION, 90/180 VDC OUTPUT, NEMA 1 ENCLOSURE. | |
| MOTOR CONTROLER, PACEMASTER 1, SPEED CONTROL, DC DRIVE, 1/4-2 HP, 115/230 VAC, 50/60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONTROLLER, 575VAC, 50/60HZ, 3PHASE, 100HP, 533.5AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR SPEED CONTROLLER, 6 AMP, INPUT: 15-230 VAC, 50/60 HZ, OUTPUT 90 VDC, 1 HP W/ HEATSINK, 0.5 HP W/O HEATSINK. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-DRIVE, DC MOTOR SPEED CONTROL, NEMA 1, 1HP @ 115 VAC, 2 HP @ 230VAC, 115 / 230 VAC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| NON INVERTING BUFFER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT541, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC FAMILY:74ACT... | |
| OBSOLETE AC SERVO DRIVE 100VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OPTION CARD PROCESS FOLLOWER. FREE 2 YEAR RADWELL WARRANTY | |
| PANASONIC Drives MBSK043CSA | |
| PARKER Drives IPA15-HC | |
| PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PC COMPUTER BOARD, 1.5AMP, 115VAC 60HZ, 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION DRIVER, 3PH, 200-230V 4.0AMPS INPUT, 116V 4.3AMPS OUTPUT, 750W, 14-18AWG WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION DRIVER,200-230V,3PHA SE,50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY BOARD, FOR USE WITH ACS600 SERIES DRIVES, SPARE PART, (64113593). FREE 2 YEAR RADWELL WARRANTY | |
| POWERLINK G3 CONTROL BUS STRIP, 12 CIRCUITS, RIGHT SIDE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 100) - IC, HIGH VOLTAGE EL DRIVER, 5.5V, MSOP-8; MODULE CONFIGURATION:HALF BRIDGE; SUPPLY CURRENT:21 A; METER DISPLAY TYPE:ELECTR. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 2000) IC, RS-422 LINE DRIVER, 5.25V, SOP-16; DEVICE TYPE:DIFFERENTIAL LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:4; SUPPLY VOL. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESSOR, PROCESSOR MODULE, 20 - 28 VDC, 150 MA, NETWORK I/O, SCREW TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMING MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Drives IM483-SUB | |
| REGULATOR CARD. FREE 2 YEAR RADWELL WARRANTY | |
| SCR DC DRIVE, PENTA-DRIVE, KB # 9338 (BLACK), NEMA 4X / IP65, 115/230 VAC INPUT, 50/60 HZ, 0-90/180 VDC OUTPUT, THRU 2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| SCR DC DRIVE, PENTA-DRIVE, KB # 9342 (WHITE), WASHDOWN RATED, NEMA 4X / IP65, 115/230 VAC INPUT, 50/60 HZ, 0-90/180 VDC OUTPUT, THRU 2 HP. FREE 2 YEAR RADWELL WARRANTY... | |
| SCR DRIVE, MM23000D SERIES, CHASSIS ENCLOSURE, DUAL VOLTAGE, INPUT: 115 OR 230 VAC, OUTPUT: 0-90/0-180 VDC, W/TORQUE, USER-SELECTABLE INHIBIT CIRCUIT/JUMPER PINS, LED INDICATORS, POTENTIOMETER KIT INCLUDED. FREE 2 YEAR RADWELL... | |
| SCR, ADJUSTABLE SPEED DRIVES FOR DC BRUSH MOTOR, DRIVE, 115-230 VAC INPUT, 0-90/0-180V DC OUTPUT, LC400-1.5. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMP, 200 WATTS, 200 V, SSCNETIII/H. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMP,200W,200V,GENERA L PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO AMPLIFIER, MELSERVO-JE, 400 W, 200-240 VAC, 2.8 AMP, SSCNETIII/H, BUILT-IN DYNAMIC BREAK, BUILT-IN REGENERATIVE RESISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVER, 10 AMP, 240 VAC LOAD, 100 WATT, CHASSIS MOUNT, FOR USE WITH MINAS E SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVER, 200-240VAC SUPPLY, 3PHASE, 75A OUTPUT, E-FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO DRIVER, 400W, DRIVE SINGLE/THREE PHASE, RS232 INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| SEW EURODRIVE Drives MC07B0011-5A3-4-00 | |
| SEW EURODRIVE Drives MC07B0022-5A3-4-S0 | |
| SEW EURODRIVE Drives MDX61B0110-5A3-4-0T | |
| SEW EURODRIVE Drives MM07D-503-00 | |
| SEW EURODRIVE Drives MM15D-503-00 | |
| SEW EURODRIVE Drives MM22D-503-00 | |
| SINGLE DRIVE, 3 PHASE, 4 DIGITAL INPUTS, 3 KW, 10-30 AMP, 208-480 VAC, 50/60 HZ, 4 TOUCH PROBE, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START/QUICK EXHAUST VALVE, MS6 SERIES, SIZE 6, WITH PRESSURE GAUGE, 3.5/10 BAR, 50/145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER 10AMP 120VAC INPUT 0-90VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, DC MOTOR, 240 VAC INPUT, 230 VAC OUTPUT, 6/12 AMPS, 1 HORSEPOWER (0.75 KW) 6 AMPS, 2 HORSEPOWER (1.5 KW) 12 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, DC MOTOR, 3.5ADC, 115VAC, 50/60HZ, 0-90VDC, 1/100-3/4 HORSEPOWER. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER DRIVER, W/ DC INPUT, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR CONTROLLER, 5.6A, BCDMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC IM483, MOTOR DRIVER- MICROSTEPPING, 12-48V INPUT, 0.4 TO 4.2A STD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE INVERTER FOR OMRON NT631C-ST151B-EV2, INVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE INVERTER FOR TOSHIBA IPD410, INVERTER . FREE 2 YEAR RADWELL WARRANTY | |
| TECO-WESTINGHOUSE Drives L510-1P5-H1-U | |
| TECO-WESTINGHOUSE Drives L510-401-H3-U | |
| TELEMECANIQUE Drives LUB32 | |
| ULTRACOMPACT REGENERATIVE DRIVE, 1/50 1 HP1 @ 115 VAC 50/60 HZ, 1/25 2 HP1 @ 230 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| UNIDRIVE DRIVE, ETHERNET, NO KEYPAD, 460VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 6.2A (3HP), HEAVY DUTY - 4.5A (2). FREE 2 YEAR RADWELL WARRANTY | |
| UNIDRIVE M100, 115VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 4.2A (1HP), HEAVY DUTY - 4.2A (1). FREE 2 YEAR RADWELL WARRANTY | |
| UNIDRIVE M100, 230VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 10A (3HP), HEAVY DUTY - 10A (3). FREE 2 YEAR RADWELL WARRANTY | |
| UNIDRIVE M100, 230VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 4.2A (1HP), HEAVY DUTY - 4.2A (1). FREE 2 YEAR RADWELL WARRANTY | |
| UNIDRIVE M100, 460VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 2.3A (1HP), HEAVY DUTY - 2.3A (1). FREE 2 YEAR RADWELL WARRANTY | |
| UNIDRIVE M100, 460VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 9.4A (5HP), HEAVY DUTY - 9.4A (5). FREE 2 YEAR RADWELL WARRANTY | |
| UNIDRIVE M101, W/POT, 230VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 4.2A (1HP), HEAVY DUTY - 4.2A (1). FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL PCI CARD, 2 PORT, RS-232, LOW PROFILE, LOW & STANDARD PROFILE BRACKETS INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE FREQUENCY DRIVE, EV MICRO, 3-PHASE, 230 VAC, 0-200 HZ, DIN RAIL MOUNT, IP20 PROTECTION CLASS. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED DC MOTOR CONTROL, KBIC SERIES, MOTOR RATING 0.5HP 0.4KW, INPUT 9AMP 115VAC 50/60HZ, OUTPUT 6AMP 0-90VDC, W/O HEATSINK, 9429. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED MOTOR CONTROL, FOR SHUNT WOUND PM AND AC/DC MOTORS, 115 VAC, 0-90 VDC, 6.0 ADC, 12.0 ADC WITH AUX. HEATSINK, 50/60 HZ, (9429L). FREE 2 YEAR RADWELL WARRANTY... | |
| XITANIUM LED ELECTRONIC DRIVER, OUTDOOR FIXED (US), 100W 24V-4.1A, VIN: 120-277 VAC, FREQUENCY: 50/60HZ, LIN: 0.95~0.4A AC, PF: 0.95, IOUT: 4.1A DC, VOUT: 24VDC. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |