DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS140 FREQUENCY CONVERTER, FRAME SIZE D, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, 7.9 AMP, 0-300 HZ OUTPUT, 4.9 AMP, 2.2 KW / 3 HP. FREE 2 YEAR RADWELL WARRANTY
ACS 140 - 2.2 kW; 380-480 V; 48...63 Hz; IP20; 4.9 A; 3 phase phase, general machinary drive
| Radwell International | Classic Automation LLC | |
|---|---|---|
| Product Category | DC Motor Drives | AC Motor Drives |
| Product Number | 5298612 | ACS143-4K1-3 |
| Product Name | Drive | 2.2 KW AC Drive |
| AC Input | 480 volts |