AC DRIVE, VARIABLE SPEED, ALTIVAR 12, FOR ASYNCHRONOUS MOTORS, W/ HEATSINK, 0.75 KW, 1 HP, 200-240 VAC 3-PHASE IN, 200-240 VAC 3-PHASE OUT. FREE 2 YEAR RADWELL WARRANTY
The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for applications involving simple industrial machines and certain consumer machines. High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy Menu Access 10-Year Service Life Under Normal Operating Conditions Average of 30 Energy Savings (with Pump/Fan Control Profile) for the Majority of Applications
| Radwell International | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | DC Motor Drives | AC Motor Drives |
| Product Number | 57425683 | 70007998 |
| Product Name | Drive | AC DRIVE 1 HP 230V 3 PHASE IN 230V OUT |
| AC Input | 240 volts | 230 volts |
| Configuration | Panel Mount | |
| Communication | Modbus |