Radwell International Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| 1HP 230V VECTOR, NEMA1 G3 (201V). FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, 500-600V INPUT, 0-600V OUTPUT, 52-54.3 AMPS, 50/60HZ INPUT, 0-240 HZ OUTPUT, Z1000 SERIES, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, A1000 SERIES, VARIABLE FREQUENCY, 200 HP, 3 PHASE, 400-480 VAC INPUT, 250/216 AMP OUTPUT, IP00. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, COMMANDER C SERIES, LOW VOLTAGE, DUAL SAFE TORQUE OFF, FRAME SIZE 4, 380-480 VAC, 17 AMP, INTERNAL LINE CHOKE, CT RESERVED, 60 HZ, STANDARD VERSION. FREE 2 YEAR... | |
| AC DRIVE, FRAME SIZE 1, 100-120 VAC, 1.7 AMP, INTERNAL LINE CHOKE, CT RESERVED, 60 HZ, STANDARD VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, SERIES V1000, OPEN CHASSIS, 200-240V, 1-PHASE, 3.3/3.0A, 1/2HP, 0.4KW. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, V1000 SERIES, 1 PHASE, 0.4 KW, 1/2 HP, 3.3 AMP, 240 VAC, OPEN CHASSIS, IP20, (VZAB-0P4-BAA). FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, V1000, 200-240 V, 3-PHASE, 3.5/3 A, 1/2 HP, 0.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, VARIABLE FREQUENCY, FRAME SIZE A, NEMA 1, 3 PHASE, 380-480 VAC, 50/60 HZ, 38/45 AMP, 30 HP / 22 KW, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| AC DRIVE, VARISPEED, 380 - 480 VAC, 50/60 HZ, 15A, 3 PHASE, 5.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| BALDOR RELIANCE Drives CN3000A37 | |
| BALDOR RELIANCE Drives DC2-52U | |
| BOSCH, INDRAMAT, CLCD02.2, MODULE CONTROL CARD. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS SERVO MOTOR CONTROLLER, 8 AMP, 230 V. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DRIVER LOGIC IC; LOGIC TYPE:BUS DRIVER; DIP 20 PIN, LOGIC FAMILY:ALS; LOGIC BASE NUMBER:74240; OUTPUT CURRENT MAX:24MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAG. FREE 2 YEAR RADWELL WARRANTY | |
| C0031.R2CH000 - MOTOR CONTROL, 50/60HZ, 3 PHASE, 7.4AMPS, 230 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, DC MOTOR CONTROL, VOLTAGE/HP DEFINED BY SUB-BOARD (SOLD SEPARATELY). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL SPEED BOARD, DUAL VOLTAGE 120/240 VAC, SINGLE PHASE, 50/60 HZ INPUT, SELECTED MULTIPLE HP 1/50-2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL TECHNIQUES Drives C300-03400056 | |
| CONTROLLER DRIVE UNIT, TENSOR DS4 , 100-120/220-240VAC, 200W , PART# 8433-0810-33. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Drives DC1-349D5NB-A6SCE1 | |
| DANAHER MOTION, C-78530-2, C785302, POWER BOARD, +-15V. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR CONTROL, CHASSIS ONLY, BASIC MODEL, CDC300 SERIES 5, 71 AMP, 15-20 HP @ 230 VAC INPUT / 25-40 HP @ 460 VAC INPUT, 230/460 VDC, 23 H X... | |
| DC SPINDLE DRIVE, ADJUSTABLE SPEED, 460V, 3PH, 250HP. FREE 2 YEAR RADWELL WARRANTY | |
| DC1 IP66 240V 1PH IN/1PH OUT 0.5HP, 4.3A, RFI ENH FW. FREE 2 YEAR RADWELL WARRANTY | |
| DC1 IP66 240V 3PH IN/3PH OUT 5HP, 18A ENH FW. FREE 2 YEAR RADWELL WARRANTY | |
| DC1 IP66 240V 3PH IN/3PH OUT 5HP,18A,RFI DISCONNECT ENH FW. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL AUDIO CARD, STAND ALONE OR MASTER/SLAVE NETWORK VOICE APPLICATIONS, ONE CARD SLOT CC-5/CC-2. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL OPTION INPUT CARD, 12/16 DATA INPUTS, BCD OR BINARY, 24VDC, 336 CDR001021, DS390. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUER,CONTROLL ER, STEPPER ,MOTOR BOARD, 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2011-12-31, DRIVE, MOTOR CONTROLLER, 2 HP, SINGLE-PHASE, 115/230 VAC INPUT, 50/60 HZ, 12.5 AMP, 90/180 VDC OUTPUT, 10 AMP, 50/100 VDC FIELD, 2 AMP, SAME AS: AB... | |
| DISCONTINUED BY MANUFACTURER 30.06.2014, POWER MODULE, GATING + SV, SIMOREG, (6RY1243-0DA01). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 200 V CLASS INVERTER, VARISPEED 616P1W, 3 PHASE, 200-230 VAC, 50/60 HZ, 51 AMP, 270-330 VDC, 40 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 6011-448-001 CLUTCH BRAKE CONTROL, 120 VAC, 50/60 HZ, CONSTANT CURRENT OUTPUT, REPLACED BY CBC-300 (6021-448-001) REPLACED BY (6021-448-009). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE , 5 HP / 8.6 AMP, 380-480 VAC / 3 PHASE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE , 5 HP / 8.6 AMP, 380-480 VAC / 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE ,1.5 HP, 1.1 KW, 3.4 AMP, 400 VAC, 3 PHASE, V1000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE INVERTER, INPUT 3PH 380-460VAC 50/60HZ 14.9A, OUTPUT 3PH 0-460VAC 0-400HZ 10.3KVA 7.5HP 13.5A, 616G3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE INVERTER, INPUT 3PH 380-460VAC 50/60HZ 3.2A, OUTPUT 3PH 0-460VAC 0-400HZ 2.2KVA 1HP 2.9A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 1.5 HP, 380-460 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 10 HP, 3 PHASE, 17.8 AMPS, 380-460 VAC, 11 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 11 AMP, 3 PHASE, 200-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 200 VAC, 3.7 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 200-230VAC, 3HP, 50/60HZ, NEMA 1 ENCLOSURE, 9.6A@150 PERCENT, FOR 60 SECONDS, 9.8AMP @110 PERCENT FOR 60 SECONDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 25 HP, 34 AMP ,460 VAC, 3 PHASE, GPD515 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3 PHASE, 0-460 VAC, 0-400 HZ, 4.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3 PHASE, 200 VAC, 1.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3 PHASE, 380 - 460 VAC, 16.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3 PHASE, 380 - 460 VAC, 50 / 60 HZ, 22AMP, 7.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3 PHASE, INPUT 380-460 VAC, 50/60 HZ, 5 A, OUTPUT 0-460 VAC, 0-400 HZ, 4.5 A, 2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3 PHASE, INPUT 380-460 VAC, 50/60 HZ, 5.3 A, OUTPUT 0-400 VAC, 4.8 A, 3.0 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 3-PHASE, 380-460V 50HZ, 380-460V 60HZ, 72AMP, 0-460 0-400HZ 65AMP, MASS 48KG, 616G5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380 - 460 VAC, 40 AMP, 3 PHASE, 15 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-460 VAC INPUT, 50/60 HZ, 3 PHASE, 14.9 AMPS, 7.5 HP OUTPUT, 12 AMPS, 10.3 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-460 VAC INPUT, 50/60 HZ, 3 PHASE, 20.0 AMPS, 10 HP OUTPUT, 16 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-460 VAC INPUT, 50/60 HZ, 3 PHASE, 3.2 AMPS, 1 HP OUTPUT, 2.6 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-460 VAC INPUT, 50/60 HZ, 3 PHASE, 9.9 AMPS, 5 HP OUTPUT, 8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-460 VAC INPUT, 50/60 HZ, 3 PHASE, 9.9 AMPS, OUTPUT 3PH 0-460VAC, 0-400HZ 6.9KVA 5HP 9AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-460 VAC INPUT, 50/60 HZ, 38 AMP, 3 PHASE, 20 HP, 20 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-460VAC 50/60HZ, 3PHASE 40AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-460VAC, 50/60HZ, 7A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-480 VAC, 3 PHASE, 150-156 AMPS, 100-125 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-480 VAC, 50/60 HZ, 85 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 5 HP / 3.7 KW, 230 VAC, WITH BRAKING RESISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 50HP, INPUT, 72AMP, 3PH, 380-460V 50/60HZ, OUTPUT, 65AMP, 3PH, 0-460V 400HZ, OUTPUT, 65AMP, 3PH, 0-460V, 0-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 7.5 HP, 480 VAC, 50/60 HZ, SERIES G5+, MFG # CIMR-G5U44P0, VARISPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, 8.5-10.2 AMP, 5 HP, 3 PHASE, 460 VAC ,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, A1000 INVERTER, 3 PHASE, 380/480 V, 50/60 HZ, 71/58 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, AC, 3 PHASE, 380-460 V, 50-60 HZ, 4.3 A, OUTPUT 0-460 V, 0-400 HZ, 3.6 A, SPEC 40P71F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, COMPACT INVERTER, 5.5 AMP, 460 VAC, 2.2 KW / 3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, ENCLOSURE TYPE, 3PHASE, NORMAL DUTY OUTPUT, 380/480VAC, 50/60HZ, 2.1A/1.8A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, F7, VARISPEED, INPUT: 3 PHASE, 15 AMP, 380-480 VAC, 50/60 HZ, OUTPUT: 3 PHASE, 12.5 AMP, 0-480 VAC, 0-400 HZ, 9.5 KVA. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, FOR BATTERY SUPPLY, 48 VDC INPUT, 3 PHASE OUTPUT, 0-31 VAC, 400 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, G3+ ADJUSTABLE FREQ, INPUT, AC, 380-460 VAC, 50/60 HZ, 3 PHASE, 5.9 AMPS, OUTPUT, AC, 3 HP, 3 PHASE, 0-460 V, 0-400 HZ, 4.8/5.4 AMP. | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, G3+ ADJUSTABLE FREQ, INPUT:, AC, 380-460 VAC, 50/60 HZ, 3 PHASE, 5.9 AMPS, OUTPUT:, AC, 3 HP, 3 PHASE, 0-460 V, 0-400 HZ, 4.8/5.4 AMP. | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, G7 SERIES, 3-PHASE, 480 V AC, 50/60 HZ, 11 AMP, 7.5 HP, 4.0 KW MOTOR CAPACITY, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, G7 SERIES, 3-PHASE, 480 V AC, 50/60 HZ, 3.4 AMP, 1 HP, 0.7 KW MOTOR CAPACITY, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, G7 SERIES, 3-PHASE, 480 V AC, 50/60 HZ, 34 AMP, 25 HP, 15 KW MOTOR CAPACITY, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, G7 SERIES, 3-PHASE, 480 V AC, 50/60 HZ, 52 AMP, 40 HP, 22 KW MOTOR CAPACITY, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, G7 SERIES, INPUT 3-PHASE 380-480VAC 50/60HZ 25A, OUTPUT 3PH 0-480 0-400HZ 21A 16KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, GENERAL PURPOSE INVERTER, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, GPD333 INVERTER, 3 PHASE, 380-460 VAC, 50/60 HZ, 1.8 AMP . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INPUT - 3 PHASE, 380-460 V, 50-60 HZ, 5.8 AMP, OUTPUT - 3 PHASE, 0-460 V, 0-400 HZ, 4.8 AMP. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INPUT : 3 PHASE / 230 VAC 5.5 AMP, OUTPUT:1.9 KVA 5 AMP, 0-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INPUT VOLTAGE - 600 V AC, 50/60 HZ, 3 PHASE, CURRENT RATING - 4.1 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INPUT VOLTAGE - 600 V AC, 50/60 HZ, 3 PHASE, CURRENT RATING - 7 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INPUT: 1 PHASE, 18.7 AMP, 200-240 VAC, 50/60 HZ, 4.1 KVA, OUTPUT, 3 PHASE, 7 AMP, 200-240 VAC, 0/960 HZ, 2.7 KVA, SCREW TYPE TERMINAL. | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, INPUT VOLTAGE 460 VAC, 4 AMP, 2HP, 3KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, PC3 SERIES, 3 PHASE, 200-230VAC, 50/60HZ, 3.3AMPS, .75HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 0.75 HP, INPUT VOLTAGE: 230 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 3.2 AMPS, CIMR-G5M20P4 = CIMR-G5M20P4. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, NOMINAL HORSE POWER: 10 HP, INPUT VOLTAGE: 460 VAC, 50/60 HZ, 3 PHASE, CURRENT RATING: 14 AMPS, 515/G5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, PC3 INVERTER, 3 PHASE, 380-460 VAC, 50/60 HZ, 1.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, PC3 SERIES, 3 PHASE, 460VAC, 50/60HZ, 1.1A, .5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, PC3 SERIES, 5 HP, 8.8 AMP, 460VAC 3PHASE, KEYPAD INTERFACE, EMS /OMRON IDM,YASKAWA, SAFTRONICS, MAGNETEK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARISPEED 616G3 SERIES, 380-460 VAC INPUT, 50/60 HZ, 2 AMP, 3 PHASE, .5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARISPEED 616G5 SERIES, 380-460 VAC INPUT, 50/60 HZ, 7.5 AMP, 50/60 HZ, 2.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARISPEED G7 SERIES, 3 PHASE, INPUT 380-480 VAC, 50/60 HZ, 4.1 A, OUTPUT 0-480 V, 0-400 HZ, 3.4 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARISPEED P7, INTELLIGENT PUMP CONTROLLER, 4 BOLT MOUNT, DIGITAL CONTROL PANEL, INPUT: 20AMP 3PH 200-240VAC 50-60HZ, OUTPUT: 16.8AMP 3PH 6.4KVA 0-240VAC 0-120HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARISPEED, 1 HP, 4.3 AMP, 460 VAC, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, VARISPEED, G5, 1 HP, 4.3 AMP, 460 VAC, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, Z1000 VARIABLE SPEED DRIVE, INVERTER, 50 HP, 480 V, 65 AMPS, 3-PHASE, LCD KEYPAD, HAND-OFF-AUTO INTERFACE, REAL TIME CLOCK . FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE, Z1000 VARIABLE SPEED DRIVE, INVERTER, 50 HP, 480 V, 65 AMPS, 3-PHASE, LCD KEYPAD, HAND-OFF-AUTO INTERFACE, REAL TIME CLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE,INPUT : 3 PHASE / 230 VAC 5.5 AMP, OUTPUT:1.9 KVA 5 AMP , 0-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, 3 PHASE, 88 A, 380-460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, 380-460VAC 2.9AMP 50/60HZ 3PHASE INPUT RATING, 0-460VAC 2.6AMP 0-400HZ 2KVA 1.5HP OUTPUT RATING, LED STATUS INDICATORS, HEAT SINK MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, INPUT 3PH 380-460VAC 50/60HZ 1.1A, OUTPUT 3PH 0-460VAC 0-400HZ 0.8KVA 0.5HP 1A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, INPUT: 3 PHASE 380-480 VAC, 50-60 HZ, HD 20 AMP, ND 20 AMP, OUTPUT: 3 PHASE 0-480 V, 0-400 HZ, HD 17 AMP, 13... | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, J7 SERIES, SPEED CONTROLLER, 0.4 KW, 230 V, 1PH TO 3PH, 3 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, PC7 SERIES, 3-PHASE, 110 AMP, 2 HP, 200-230 V AC, IP 20 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VARISPEED F7, 480 VAC, 7.6 AMP, 5 HP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, DBSC 100 SERIES, 1 PHASE, 230VAC, 50/60 HZ, 0-230VAC 5AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, LEVEL II, 5 AMP, 0-230 VAC OUTPUT, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC VECTOR DRIVE, 3 PHASE, 200-230VAC, 50/60HZ, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALARM CIRCUIT BOARD, FOR DRIVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BAUMLLER BUM62-075/130-54-ME- 031 BUILT-IN MONO POWER UNIT, 50/60 HZ, 480 VOLTS, 3X75 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BAUMULLER BUM62-075/130-54-M-E -040, 50/60 HZ, 480 VOLTS, 3X75 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRAKING MODULE, 400V CLASS, 30 KW (40 HP) MAX MOTOR CAPACITY, 15 DISCHARGE AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS AC SERVO DRIVE, CASE SIZE: 2, 6.0 KW, INPUT: 13.1 AMPS, 380/460 VAC, 50/60 HZ, 3 PHASE, OUTPUT: 13.0 AMPS, 380/480 VAC, 50/60 HZ, 3 PHASE,... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR DRIVER, 200-230V, 50/60HZ,1.4AMP, VEXTA BXD60A-C, SPEED CONTROLLER,SPEED RANGE FROM 30 TO 3000 R/MIN,BX SERIES,SINGLE-PHASE/ THREE-PHASE 200-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SPEED CONTROLLER, 2.8 A, 200-230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIMR-G5V4055, YASKAWA, 75HP 460V AC DR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPACT CONTROLLER, ADVANCED MOVI-PLC, DHR41B SERIES, 0.9 AMP, 24 VDC, 4-CHANNEL ETHERNET, SCREW CLAMP TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL BOARD, SV9000, ALL FRAME SIZES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL CARD, SIMOREG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER DRIVE UNIT, TENSOR DS7 ,100-240 VAC, 200 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER DRIVE UNIT, TENSOR DS7, 110-120V AC, PART # 8433-0812-33. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONVERTER BOARD, FREQUENCY TO VOLTAGE, PCB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONVERTER, EPROM SIDE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DANCER POSITION CARD, PID REGULATOR, 12 BIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, 1 HP, 180 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, 400 AMP, 6 SCR, 4=440~480V, 200 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, 7BBC200 120V, 1HP, 240-2HR REGEN, 12.2AMP MAX, BC200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, DCS800 SERIES, 3-PHASE CONVERTER, REVERSING (4-Q), 140 KVA, 230-525 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, NON-REGENERATIVE, DCS400 SERIES, 3-PHASE, 230-500 V MAIN SUPPLY, SINGLE PHASE 115-230 V AC ELECTRONICS SUPPLY, 735-900 A, 2-QUADRANT CONVERTER, 419-522 KW. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, OPEN CHASSIS, 115/230VAC INPUT, 50/60HZ, 1.0/2.0 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, PCB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE, VARIABLE FREQUENCY, 120 VAC, 9 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR CONTROLLER, 1.0/2.0 HP, 1 PHASE, 115/230 VAC INPUT, 50/60 HZ, 12.5 AMPS MAX, DC OUTPUT: 0-180 VDC, 10 AMPS, 57210-31C . FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR CONTROLLER, 1.0/2.0 HP, 115-230 VAC INPUT, 50/60 HZ, 1 PH, 12.5 MAX AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR CONTROLLER, 1.0/2.0 HP, 115-230 VAC INPUT, 50/60 HZ, 12.5 MAX AMPS, 1 PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC MOTOR DRIVER, BRUSHLESS, 100-115 VAC, 50/60 HZ, 3.7 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DCS880 SERIES, INPUT VOLTAGE (AC) 480 VAC, INPUT CURRENT (AC) 123 A, OUTPUT ARMATURE VOLTAGE (DC) 500 VDC, MAX HP @ 500 VDC ARMATURE 60 HP, INPUT... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL SERVO CONTROLLER, 230 VAC, 3 CONNECTION PORTS, CAN OPTION, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTUER 26.07.2006, MONITOR CARD, SIMODRIVE 6RA26..-V54/V57 MSD APCB POWER SUPPLY, 380 V, 2X6P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE / AC, GG3 GPD503, 25 HP / 18 KW, 460 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE 200V 3PHASE 0.4KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE 3.4AMP 460V 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE AC, 1.2 AMP, 3 PH, 380-460 VAC, 50/60 HZ, GPD 305/J7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE ACTUATOR, SOLID STATE, 2-12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BASIC FUNCTION A1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, COMPONENT BOARD, PCB, CIRCUIT BOARD, 6KS512D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, DT-DV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, FOR BRONCO II DC/AC DRIVES. REPLACEMENT BOARDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, FOR THYRISTOR DRIVE, 16 SCREW TERMINAL, 4 RED LED INDICATOR LIGHTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, GPC-1, 45 KW, 400 V . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, MOTOR CONTROLLER, MC2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, RUN/READY/FAULT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD, STEPPER DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CARD, FIELD SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE DINVERTER, 11.3 AMP, 1 HP, 200 / 240 VAC, 0.75 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, 7.4 A, 240 V AC, 50/60 HZ, 3 PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE MAIN BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE VARISPEED 460V 1.8AMP 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, .25HP, 3 PHASE, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, .5HP, 200VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, .75HP, 1.8AMP, 460VAC, DEVICENET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, .75KW, 3.4AMP, 480V, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 0.5 HP, 1.8-2.4 AMP, 380-460 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 0.5 HP, 230 VAC, NO DIRECT REPLACEMENTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 0.5HP, 240VAC, 3.1AMP, IP20, OPEN W/COVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1 HP, 0.75 KW, 5 AMP, 200-230 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1-2HP, 6AMP, 240VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1.1KW, 2HP, 8AMP, 230V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1.5HP, 3PH, 2.8AMP, 380/480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1.5KW, 3PH, 380/480V, DINVERTER VARIABLE SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1/2 HP, 230 VAC, 3 AMP, IP20, INVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1/2 HP, 380/460 VAC, 50/60 HZ, 1.9 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1/2HP, 230VAC, 3AMP, IP20, INVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 10HP, 230V, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 14.8 AMP, 7.5-10 HP, 3 PHASE, 460 VAC, WITH DEVICE NET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 15 HP, 21 AMPS, 500/575V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 1HP, 3.4AMP, 380-480VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 20 HP, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 200VAC, 1PHASE, V7 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 208-240V, 3-PHASE, 50/60HZ, 10.8 AMP, 3 HP, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 220-230 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 2HP, 1.5KW, 230VAC, 1PHASE, NEMA1, DINVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 HP, 5.5 AMP, 460 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 HP, 6.6 AMP, 380-460 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 1.7 AMP IN, 1.5 AMP OUT, 200-230 VAC IN, 0-230 VAC OUT, 50/60 HZ IN, 0-400 HZ OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 380 - 460 VAC, 50 / 60 HZ, 2.2 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 380 - 460 VAC, 50/60 HZ, 40HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 380-480 V, SENSORLESS / ENCODER, WITHOUT FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3-PHASE, 15AMP, 380/480VAC 50/60HZ, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3.61AMP, 2.9NM, 3000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380-460VAC, 50/60HZ, 23.8AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380-460VAC, 50/60HZ, 3PH, 5.5-8.1AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380-460VAC, 50/60HZ, 6.1AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380-480 VAC, 3 PHASE, 2.1 AMPS, 1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 380-480 VAC, 3 PHASE, 5.3 AMP, 3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 3HP, 11AMP, 230V, OUTPUT 0-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 400VAC, 30KW, 600VDC, 15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 460 VAC, 60 HZ, 180 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5 HP, 17.5 AMP, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 540/640 VDC, 370/430 VAC, 3X45 AMP, 0-300 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5HP, 380-460VAC, 0-400HZ, 3PHASE, 10.2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5HP, 3PH, 8.8A, 380/460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 5HP, 460 VAC, 0-400 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 616G5 SERIES, 380-460 VAC, 50/60 HZ, 9.6 AMP, 3 PHASE, 5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 676H5 SERIES. 540-660 VDC INPUT, 0-380 VAC OUTPUT, 3 PHASE, 3 KVA, 6.2 AMP, 2.2 KW, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 7.5HP, 25AMP, 230V, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 8 AMP, 380-460 VAC, 3 PHASE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, 9 AMP, 3 PHASE, 380/480 VAC, 50/60 HZ, 2.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC DRIVE, AC INVERTER, 5 HP, 7.6 AMP, 0-480 V, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, SERIES G5, 380-460 VAC, 3 PHASE, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, VS MINI V7, 3 PHASE, 0-230 V, 0-400 HZ, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC, 1.5HP, 200-230VAC, 50/60HZ, 3PHASE, 7.2AMP, OUTPUT, 0-230VAC, 0-400HZ, 6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, AC, 3 PHASE, 200-230 V IN, 0-230 V OUT, 50/60 HZ, .6 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, C10 SERIES, 3PH, 3HP, 240VAC, 17.5AMP, NEMA1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, CFW09, 33.8AMP, 500-600VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DC DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DC, 115/230VAC, 12.5AMP, 50/60HZ, .25-2HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DC, SPINDLE, 220V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DC1, IP66, 480V IN/460V OUT 3HP, 5.8A DISCONNECT ENH FW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DINVERTER, 3 PHASE, 13.9 AMP INPUT, 380/480 VAC INPUT, 50/60 HZ, 9.5 AMP OUTPUT, 0-480 VAC OUTPUT, 0-960 HZ, 4 KW, 5.3HP. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, DL ADVANCED, 100-120/22-240 VAC , 50/60 HZ, 150 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, EUROPEAN SPEC, 3PHASE, 4.2KVA, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, F7 SERIES, 3 PHASE, 145 AMP, 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, FREQUENCY INVERTER, GENERATION 5, 3-PHASE, 230 VAC INPUT, 50/60 HZ, 1 HP, 0.75 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, FULL/HALF STEP, 24-60 VDC, ANTI-RESONANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, G5 SERIES, 40 HP, 52 AMP, 440 VAC, 22 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, GPD 515/G5, 15 HP, INPUT / 59 AMP / 3 PHASE / 200-220/230 VAC / 50/60 HZ, OUTPUT / 49 AMP / 3 PHASE / 0-230... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT / 2.9 AMP / SINGLE PHASE / 200-240 V / 50/60 HZ, OUTPUT / 6 KVA / 1.5 AMP / 3 PHASE / 0-240 V... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT / 540/640 VDC, OUTPUT / 45 AMP / 3 PHASE / 360/425 VAC / 0-300 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT 190AMP, 110KVA, 3AC, 575V, 60HZM, OUTPUT 190AMP, 0-400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT 3.9 AMP / 3 PHASE / 200/220-230 VAC / 50/60HZ, OUTPUT 3.2 AMP / 3 PHASE / 0-230 V / 00400 HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INPUT 40AMP / 3PHASE / 380-480VAC / 50/60HZ, OUTPUT 26KVA / 34AMP / 3PHASE / 0-480VAVC / 0-120HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER DRIVE, 400V CLASS, W/ HMI, INPUT :, 3 PHASE, 380-460 VAC, 50/60 HZ, 28 AMP, OUTPUT :, 3 PHASE, 0-460 VAC, 0-400 HZ, 15 KVA,... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER DRIVE, GENERAL PURPOSE, INPUT 3 PHASE, 380-460 VAC, 50/60 HZ, 56AMP, OUTPUT 3 PHASE, 0-460 VAC, 0-400 HZ, 30 KVA, 30 HP, 48AMP. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER DRIVE, GENERAL PURPOSE, INPUT :, 3 PHASE, 380-460 VAC, 50/60 HZ, 114 AMP, OUTPUT :, 3 PHASE, 0-460 VAC, 0-400 HZ, 60 KVA, 60 HP,... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER DRIVE, VARISPEED 686SS5, 3 PHASE 380-460VAC 50/60HZ 40AMP INPUT, 3 PHASE 0-460VAC 0-400HZ 34AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER DRIVE, VARISPEED, V7 SERIES, W/ DIGITAL OPERATOR (+POTENTIOMETER), THREE-PHASE, 200-230 VAC, 50/60 HZ, 3.9 AMP, 0.25 / 0.37 KW (200 / 400 V CLASS). FREE... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER DRIVE, VARISPEED, V7 SERIES, W/ DIGITAL OPERATOR (+POTENTIOMETER), THREE-PHASE, 200-230 VAC, 50/60 HZ, 3.9 AMP, 0.55 / 0.55 KW (200 / 400 V CLASS). FREE... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, J7, 380/460 VAC, 4.9 AMP, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, MOTOR CONTROLLER, 100-230 VAC INPUT, 6 AMP, 50/60HZ, 0-270 VAC OUTPUT, 0-1000 HZ, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, PC3 INVERTER, 3 HP, 4.8 AMP, 3 PHASE, 460 VAC, 0-400 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, PC7 / MINI VECTOR, INPUT / 4.7 AMP / 3 PHASE / 380-460 VAC / 50/60 HZ, OUTPUT / 3.4 AMP / 3 PHASE / 0-460... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, SERVOPACK, 2200W, CUP MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, TAPE DRIVE, FOR USE WITH P-190, SPRING ASSISTED FRONT BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, THYRISTOR ASSEMBLY, 1 PHASE, 503VAC, 45-62HZ, 37A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, V1000, COMPACT VECTOR CONTROL, INPUT: 3 PHASE 380-480 VAC 50/60 HZ 1.2 AMP/1.2 AMP, OUTPUT: 3 PHASE 0-480 VAC 0-400 HZ 1.2 AMP/1.2 AMP, MASS: 0.6KG,... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, V7 SERIES, 7.5 HP, 400 VAC, 3 PHASE, WITH DIGITAL OPERATOR, UL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED 616G5 SERIES, 380-460 VAC INPUT, 50/60 HZ, 4.1 AMP, 3 PHASE, 0.75 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED 676H5, 400V 7.5KW, INPUT 540-600VDC, OUTPUT 3PH 0-380VAC 10 KVA 18 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED 676H5, 540-660 VDC INPUT, 0-380 VAC OUTPUT, 3 PHASE, 25 KVA, 41 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED 676H5, 540-660 VDC INPUT, 3 PHASE, 0-380 VAC OUTPUT, 8 AMP, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED 676H5, INPUT 540-660VDC, OUTPUT 3 PASE 0-380VAC 15KVA 27A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED 676H5, OUTPUT AC 3PH 0-380V 7.5KVA 14A, INPUT 540-660VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED 676H5. 540-660 VDC INPUT, 0-380 VAC OUTPUT, 3 PHASE, 20 KVA, 34 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED F7, INPUT: 3 PHASE 380-480 VAC 50/60 HZ, HD:4.4A ND:4.4A, OUTPUT: 3 PHASE 0-480 VAC 0-400 HZ, HD:3.7A 2.8KVA ND:3.7A 2.8KVA, NEMA TYPE 1 (IP20)... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED G7 SERIES, 3 PHASE, INPUT 380-480 V, 50/60 HZ, 7.4 A, OUTPUT 0-480 V, 6.2 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED, ENERGY SAVING, INPUT -, 330 AMP, 3 PHASE, 380/460 VAC, 50/60 HZ, OUTPUT -, 302 AMP, 3 PHASE, 0-460 VAC, 0-400 HZ, HMI INCLUDED. FREE... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VARISPEED, F7 MODEL, INPUT: 3 PHASE 380-480 VAC 50/60 HZ, HD: 1.8 AMP, ND: 2.2 AMP, OUTPUT: 3 PHASE 0-480 VAC 0-400 HZ, HD: 1.8 AMP,... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VS MINI J7, 3 PHASE, 230 VAC, 50/60 HZ, 1.8 AMP IN, 0.2 KW, 1.6 AMP OUT, 0.6 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VS MINI, 1/2HP, 3.3AMP, 200-230VAC 50/60HZ, 3PH, 1.1KVA, 0.4KW, 3 DIGIT DISPLAY, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VS MINI, 3 PHASE, INPUT 7AMP 380-460VAC 50/60HZ, OUTPUT 4.8AMP 0-460VAC 3.7VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE, VS MINI, INPUT / 3 PHASE / 380-480 V / 50/60 HZ, OUTPUT / 3 PHASE / 0-460 V / 9K VA. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DRIVER, 5 PHASE, 0.8AMP, 100VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION BOARD, H-SERIES OPTION BOARD, 3-15 PSI PNEUMATIC TO DIGITAL SIGNAL CONVERSION, 4 OUTPUT RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTERNAL FIELD EXCITER, 56/50 AMP 500 VAC/ 420 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEED DRIVE POWER SUPPLY, SIMODRIVE, PCB 190VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIELDBUS INTERFACE CARD, PROFIBUS DP, 9PIN D-SUB CONNECTION, 12MBAUD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREQUENCY CONVERTER, 1.5 KW, 3 PHASE, IN: AC 380-480V / 50-60HZ / 5.9A, OUT: AC 0-480V / 0-400HZ / 4.8A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE CONTROL BOARD, FOR 6RA26A2 DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, H SERIES INVERTER, 15H CONTROL BOARD ASSEMBLY, VOLTAGE:115/208/230/ 460/575. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE PLUG-IN MODULE, INCREMENTAL POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER BOARD, 5V-INPUT, 1500V-OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 2 HP, 5 AMP, 3 PH, 460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 200/230 VAC, 79 AMP INPUT, 72 AMP OUTPUT, 3 PHASE, 15 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 3 PHASE, 2.2/1.5 KW, 380-480 V INPUT, 50/60 HZ, 5.9/4.4 AMP, 0-480 V OUTPUT, 0-400 HZ OUTPUT, 5.4/4.8 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 3 PHASE, 380-480 V, 2.2KW . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 3 PHASE, 9.2 AMP, 380-460 VAC, 3X 300 VAC OUTPUT, 4 KW, 9 INPUTS, 1 ANALOG OUTPUT, SCREW TYPE TERMINALS, WALL MOUNT, -10 TO +40... | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 3.7 KW, 15 AMP, 200 VAC, 3-PHASE, CLOSED LOOP VECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 460 VAC, 50/60HZ, 3 PHASE, 15 HP, 16 KVA, 21 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, CSD SERIES, 200-230 VAC INPUT, 50/60 HZ, 1-400 HZ OUTPUT, 2 KVA, 1 HP, 0.75 KW, 4.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, G3 SERIES, 1 HP, 5.9 AMP, 230 V AC, 3-PHASE, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, G7, 0-400HZ, 6.9KVA, 0-480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARISPEED 676VH3, INPUT 3PH 380-460VAC 50/60HZ 18A, OUTPUT 3PH 0-460VAC MAX 0-400HZ 10KVA 10HP 16A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARISPEED F7 SERIES, INPUT AC3PH 380-480V 50/60HZ 198A, OUTPUT AC3PH 0-480V 0-400HZ 180A 140KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARISPEED G7, INPUT: 14.4 AMP 3 PHASE 200-240 VAC 50/60 HZ, OUTPUT: 12 AMP 3 PHASE 0-240 VAC 0-400 HZ 4.6KVA, IP20. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, INVERTER, G7 SERIES, INPUT / 264 AMP / 3 PHASE / 380-480 V / 50/60 HZ, OUTPUT / 180 KVA / 240 HP / 240 AMP /... | |
| DISCONTINUED BY MANUFACTURER, INVERTER, INPUT / 726 AMP / 3 PHASE / 380-460 VAC / 50/60 HZ, OUTPUT / 605 AMP / 3 PHASE / 0-460 VAC / 0-400 HZ,... | |
| DISCONTINUED BY MANUFACTURER, INVERTER, VERISPEED 676H5, INPUT / 540-660 VDC, OUTPUT / 80 KVA / 128 AMP / 3 PHASE / 0-380 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETEK AC DRIVE GPD205 VFD, RATED INPUT AC3PH 380-460 VAC, 3-PHASE, 7.0 AMP, 50-6 0HZ, RATED OUTPUT AC3PH 0-460 VAC, 2HP, 1.5 KW, 4.8AMP, 0-400 HZ, PROTECTION... | |
| DISCONTINUED BY MANUFACTURER, MONITOR CARD, LED STATUS INDICATOR, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MONITORING USER INTERFACE, DIGITAL, COMPATIBLE W/ POWER XPERT C445, (187819). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTION CONTROL CARD, 109-0942-4A59-00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, 3 AXIS, CONTROL VOLTAGE 90-240 VAC, ETHERNET10/100-BASET , RS232 COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL REGEN 1000, 2HP, 460VOLTS, 4.0-2.6AMPS, 50/60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR DRIVE, 5-PHASE, STEPPING DRIVE, 100 VAC, 0.75-1.4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR DRIVER CARD POWER, PCB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PACK DRIVER CARD, STEP MOTOR DRIVER CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, COMMUNICATIONS CARD MODULE, RACK MOUNTED, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, DRIVER BOARD, MICROJET, TWO LINE, STAND-OFF MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, FOR CACR-SR30SB1BSY335 DRIVE, STAND-OFF MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC DRIVE BOARD, 12 OUTPUT RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC SNUBBER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB, DRIVE BOARD, FOR CONTROL UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PM DRIVER, LED INDICATOR, 11 POINT, CW / CCW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONVERSION BOARD, (32B7743X102). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FOCUS 4000, DRIVE UNIT FOR ELECTRICAL TOOLS, 90-240 VAC , 300 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER INVERTER, 3 PHASE, 480 VAC, 41 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, CIRCUIT BOARD, ASSEMBLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, FOR 6RA26D200 DRIVE, SIMODRIVE SERIES, 200 V, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, VOLTAGE: 460, DRIVE SERIES / MODEL: 15H/18H/23H & OTHER, (H SERIES IGBT AC DRIVES), CHASSIS SIZE: A/R1, DESCRIPTION: A SIZE BIAS CONVERTER X. FREE... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR CONTROL MODULE, 18 POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY DRIVE, SIZE 60, SINGLE-ACTING QUARTER TURN ACTUATOR, HOLE PATTERN F05 AND F07. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL BOARD, DRIVE, 200/220V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL, SERVOPACK, 200-230 VOLTS, 50/60 HZ, 3 PHASE, 12.0 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL, SERVOPACK, CACR-SR SERIES, CNC/ROBOTICS, AXIS CONTROLLER, SERVO DRIVE 200 VAC, 3 KW . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL,SERVOPACK ,CONTROLLER CACR SERIES , CNC/ROBOTIC AXIS CONTROLLER, SERVO DRIVE,POWER SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 200/220 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 3PHASE, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 400V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 540/640 VDC, 15 AMP, 0-300 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, PROFINET, 1 PHASE, 2.8 AMP, 230 VAC, 48-62 HZ, 100 KA, INTEGRATED MAINS FILTER, RJ45 SOCKET, 0 TO +50 DEGREES C, IP20, (5340814) REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERIES 3000, INPUT: 7 AMP 230-480 VAC 50/60 HZ, OUTPUT: 7 AMP 0-400 V 0-200 HZ, KZ010346. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVOPACK, 3 PHASE, INPUT: 200-230 VAC / 50/60 HZ / 18 AMP, OUTPUT: 0-230 VAC / 26 AMP / 3 KW (4 HP). FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVOPACK, 200-230 VAC, 50/60 HZ, 3 PHASE, 2 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL CONTROLLER, 120 VAC, 50/60 HZ, DUAL LINE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIMOREG CONTROL CARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER, BRUSHLESS, BX SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED DRIVE, INVERTER, DIGITAL KEYPAD, LED STATUS DISPLAY, GROUND FAULT PROTECTON, 5 DIGITAL INPUT, 1 DIGITAL OUTPUT,16 BIT MICROPROCESSOR LOGIC, 8 MULTISPEED SETTING, 1 AMP, 24 VDC,... | |
| DISCONTINUED BY MANUFACTURER, SPINDLE BOARD, SIMOREG, FOR SPINDLE DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD DRIVE, V1000 AC DRIVE, 380-480V 3-PHASE, 480V, 24.0/19.2A, 10 HP, 7.5 KW, SUGGESTED REPLACEMENT GA50U4023ABA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER DRIVER BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVER, FINESTEP, 5-PHASE, 24 VDC, 1.7A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER, SYSMAC C500 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER, VEXTA, 2 PHASE, 24-36 VDC, 1.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TB WOODS DRIVES, D2A0020, POWER TRANSMISSION, 2HP, 115/23VAC, 50/60HZ, 16A, 1PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR INVERTER DRIVE, 200V SERIES, 3 PHASE, 200-230 VAC, 3 PHASE, 50/60 HZ, 30 AMPS, 10 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, ADJUSTABLE, INPUT:, 200-240 VAC, 50/60 HZ, SINGLE PHASE, 10 AMP, OUTPUT:, 0-250 VAC, 4.3 AMP @ 150% OVERLOAD, 3-PHASE, 0-500 HZ, IP66 / NEMA... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, W/DISCONNECT & DOOR MOUNTED SPEED POTENTIOMETER, N1 P-SERIES ENCLOSED, 380-480 VAC, 3 PHASE, 7.5 HP, 5.5 KW, 11 FLA, 60 HERTZ, 12 AMPS. FREE... | |
| DISCONTINUED BY MANUFACTURER, VARIABLE SPEED/FREQUENCY DRIVE, V1000 SERIES, SINGLE-PHASE INPUT, 200-240 VAC, 50/60 HZ, 13.8/11.0 AMPS, 3-PHASE OUTPUT, 0-240 VAC, 0-400 HZ, 6.0/5.0 AMPS, GENERAL-PURPOSE, WALL MOUNTING. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, VARISPEED DRIVE, 200-220VAC, 270-330VDC, 50/60HZ, 17.6-22AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARISPEED DRIVE, 200-230VAC, 50/60HZ, 270-330VDC, 10.6-13AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARISPEED DRIVE, 230 VAC, 10 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VARISPEED SERVO DRIVE, 10 AMP, 3.7 KW, 380-480 VAC, 513-620 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VS MINI DRIVE, VOLTAGE INVERTER, DIGITAL, 3 PHASE, 200-230 VAC, 50/60 HZ, 11 AMPERES, OPEN CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VS MINI J7 SERIES , INVERTER , WITH DIGITAL OPERATOR (WITH POTENTIOMETER) , 3 PHASE , 0.1 KW , 200-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,AC DRIVE, 380-460 VAC INPUT, 50/60 HZ, 3 PHASE, 30.0 AMPS, 15 HP OUTPUT, 24 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DC MOTOR CONTROLLER,1.0/2.0HP , INPUT: 1PH 12.5AMP 115/230VAC 50/60HZ, OUTPUT 10AMP 90/180VDC, 0-57210-23 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DRIVE CONTROL CARD, VARIABLE SPEED (25% - 100%). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DRIVE, INVERTER, V7N, DEVICENET, 5 HP, 460 VAC, 3 PHASE , 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,FREQUEN CY DRIVE, INPUT: 26 AMP, 380-460 VAC, 50-60 HZ, 3 PHASE ,15 HP, OUTPUT: AC 3 PHASE, 0-460 VAC, 0-400 HZ, 21 AMP, SAME AS MAGNETEK, SAFTRONICS,... | |
| DISCONTINUED BY MANUFACTURER,INVERTE R, AC, 3 PHASE, 380-460 V, 0-400 HZ, 23.8 AMP, 14 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,POWER CONTROL BOARD, LS 220980-00-01B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFATURER, DC DRIVE, 1HP SINGLE PHASE, 115/230VAC 60HZ, 12.5AMP . FREE 2 YEAR RADWELL WARRANTY | |
| DISCOUNTINUED BY MANUFACTURER, DRIVE, VARISPEED 686SS5, 380-460 VAC INPUT 50-60 HZ, 1.5 KW, 0-460 VAC 0-400 HZ OUTPUT, . FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE / ADJUSTABLE FREQUENCY, POWER XL DC1, IP66, 1 HP, 4.3 AMP, 3 PHASE, 240 V, DISCONNECT ENH FW. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 0.5HP 5.3AMP 480VAC 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 200-240VAC 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 2HP 200-240VAC 1PH INPUT 3PH OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 2HP 4AMP 460VAC 3PH 3KVA. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 5HP 575VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE 7.5HP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE AC 200V CLASS .4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE AC 3PH 380-460V 50/60HZ 4.7A. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BOARD, RAMP GENERATOR, RG1-TPA1. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE CONTROL, MINARIK, 0.5 HP, SINGLE PHASE, 3 AMPS, 104 TO 253 V AC INPUT, 0 TO 240 V DC OUTPUT, NEMA 4, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE COUPLING UNIVERSAL AXES 10X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE POWER BOARD, 440-500V, 50/60HP,. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE VARISPEED 0.5HP 3AMP 0-230VAC 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 1PH/3PH, 200-240V, 50/60HZ, OUTPUT 3PH 0-240V, 0.4KW. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 208 V INPUT VOLTAGE, 3 HP, 3 PHASE, 10.6 A, TYPE 1 ENCLOSURE, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 2HP, 1.5KW, 4.8AMP, 400VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 3 PHASE 2.6 AMP, 380-460 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 3 PHASE, 200-240 VAC, 50/60 HZ, 0-240 VAC OUTPUT, 0-400 HZ, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 3 PHASE, 380 - 460 VAC, 50 / 60 HZ, 0.75 HP, 2.3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 380-480 VAC, 50/60 HZ, 10 AMP, 3-PHASE, IP20, STANDARD WITH BREAKING. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 3PHASE, 380/480VAC, 50/60HZ, 12AMP, 24VDC, 150MA. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, 5 HP, 480V 3PHASE VFD. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, CFW500 SERIES, VARIABLE FREQUENCY, 380-480 V POWER SUPPLY, 4.3 AMP, 3-PHASE, IP20 ENCLOSURE, WITHOUT FILTER, STANDARD WITHOUT BRAKING, (15573819). FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DA1 SERIES, IP66, 240 V, SINGLE PHASE IN, 3 PHASE OUT, 3 HP, 10.5 A. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DC IN: 115/230VAC, 10AMP, OUT: 0-90/0-180VDC, 5A. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DC SPEED CONTROL, ON-BOARD TRANSFORMER, ADJUSTABLE POT ARRAY, POWER STATUS LED. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, DCS880 SERIES, 10 HP, INPUT / 16 AMP / 3 PHASE / 480 VAC, OUTPUT / 6 AMP / 3 PHASE / 500 VDC, ARMATURE / ENCODER / TACHOMETER... | |
| DRIVE, DCS880 SERIES, INPUT VOLTAGE (AC) 480 VAC, INPUT CURRENT (AC) 426 A, OUTPUT ARMATURE VOLTAGE (DC) 500 VDC, MAX HP @ 500 VDC ARMATURE 250 HPINPUT PHASE 3OUTPUT FIELD... | |
| DRIVE, FREQUENCY INVERTER, 2HP, 1.5KW, 3.8AMP, 380-400V, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, SERIES V1000, COMPACT CURRENT VECTOR, VARIABLE FREQUENCY, 3 HP, 3-PHASE, 10.8A / 7.5A, 50/60 HZ, 200-240V, IP20 / NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE, VARISPEED 616G3, 200-230VAC, NON UL LISTED. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER CARD, 14-26 VDC, FOR DC MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER CARD, 24 V, BUILT-IN BRAKE MOTOR, NPN SIGNAL INPUT AND OUTPUT, 5A RATED OUTPUT CURRENT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVES, TYPE 1, 50-60 HZ, 380-480V, 3-PHASE, OUTPUT FREQUENCY: 0.01 HZ, 100 HP, WITH KEYPAD, WITH INSTALLED UL TYPE 1 KIT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROL Drives C-MH-23-787B-CM | |
| ELECTRONIC ACTUATOR DRIVE, 1-15 VDC INPUT, 24V POWER REQUIREMENT, 20 VDC, 50MA REGULATED AND FILTERED POWER SUPPLY, ADJUSTABLE FROM 2-12 VDC INPUT, FACTORY SET AT 6 VDC, 3 VDC FIXED... | |
| ETHERNET/IP OPTION CARD, MOVIDRIVE, MODBUS/TCP, 2 ETHERNET PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER BOARD, POWER CONTROL, 12 INCH BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| FREQUENCY INVERTER, DF51, 5 HP, 4 KW, 3 PHASE , 230 VAC, 20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| G7 STANDARD DRIVE, 240V W/ NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE DRIVE, DG1 SERIES, 400 V (380-500V 10%), 16A, 7.5 KW, 10 HP, INTERNAL EMC FILTER, BRAKE CHOPPER, COATED BOARDS, IP54 ENCLOSURE, LCD (GRAPHICAL), FRAME SIZE 2. FREE 2... | |
| HVAC DRIVE, 480 V, 20 HP, 14.92 KW, OUTPUT FREQUENCY 0.01 TO 240 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| HVAC DRIVE, 5 HP/3.73 KW, 7.6 AMP, 380-480 VAC IN, 3 PHASE, DIGITAL IN (7) 24 VDC, ANALOG IN (2) 0-10 VDC OR 4-20 MA, RELAY OUT:, (3) 2 AMPS@250... | |
| IC, 74AC CMOS, SMD, 74AC05, SOIC14; LOGIC FAMILY / BASE NUMBER:74AC05; LOGIC TYPE:INVERTER; OUTPUT CURRENT:24MA; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; | |
| IC, VERTICAL CLOCK DRIVER, CMOS, 6 CHANNEL, 7V, 0.5MA, 500NS RISE, 500NS FALL, 20-SSOP. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT BOARD DRC 8CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER DRIVE, 2.2KW, 5.3A, 415 VAC, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER LOGIC IC; LOGIC TYPE:INVERTER; LOGIC FAMILY:ALS; LOGIC BASE NUMBER:7414; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; PACKAGE/CASE:14-DI. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER, VARISPEED-G7 SERIES, 30 KW MAX. MOTOR CAPACITY, 400 VOLTS, 50 KVA. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTERS. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATING DRIVER, D1000 SERIES, DUAL SIL 2 POWERED, 2 CHANNEL, 0.4-20 AMP, 20-30 VDC, 0-20 MA, INPUT/OUTPUT/SUPPLY PORTS, DIN RAIL MOUNT, -20 TO +60 DEGEES C, IP20. FREE 2 YEAR... | |
| ITOH DENKI Drives CB-002N | |
| ITOH DENKI Drives CB-016P7 | |
| MICRO DRIVE,DC-1Q, CHASSIS, 24VDC , 1.5AMP,. FREE 2 YEAR RADWELL WARRANTY | |
| MOTION CONTROL MODULE, 24V, 2 AXES, PULSE LINE DRIVER OUTPUT,. FREE 2 YEAR RADWELL WARRANTY | |
| OBSOLETE, PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Drives CIMR-J7AZB0P2 | |
| OPTION KIT ETHERNET V7 MODBUS TCP/IP. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| PC BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| PENTAGON (BIPOLAR) ,MICROSTEP ,DRIVER 5-PHASE MICROSTEP 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PENTAGON (BIPOLAR) MICROSTEP DRIVER, WITH BUILT-IN CONTROLLER, STORED DATA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY DRIVE BOARD ASSEMBLY AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY DRIVE BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| RESOLVER CARD, 2 INPUT, MOTOR ENCODER INPUT, EXTERNAL ENCODER INPUT, 2 POLE, 12 VDC SUPPLY, FOR USE WITH MOVIDRIVE MDX61B UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFTRONICS Drives C10-2001-1 | |
| SERVO DRIVE, 200-230VAC, 50/60HZ, 18.0AMPS, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL FOLLOWER BOARD, 0 - 10 VDC, 4 - 20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER BRUSHLESS DC 1PHASE 100-115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, A1000 AC DRIVE, 480V, 17.5/14.8A, 10 HP. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, A1000 AC DRIVE, 480V, 2.1/1.8A, 1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, A1000 AC DRIVE, 480V, 4.1/3.4A, 2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, A1000 AC DRIVE, 480V, 72/60A, 50 HP. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, A1000 AC DRIVE, 480V, 8.8/7.2A, 5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, A1000 AC DRIVE, 600V, 9/6.3A, 7.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, P1000 AC DRIVE, 240V, 30A, 10 HP. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, P1000 AC DRIVE, 240V, 56A, 20 HP. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE NEMA 4X, 200-240V 3-PHASE, 12/11A, 3 HP, 2.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE NEMA 4X, 380-480V 3-PHASE, 31/24A, 14-3/4 HP, 11 KW. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE NEMA 4X, 380-480V 3-PHASE, 8.8/7.2A, 4 HP, 3 KW. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE, 200-240V 1-PHASE,240V, 1.2/0.8A, 1/7 HP, 0.1 KW. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE, 200-240V 1-PHASE,240V, 1.9/1.6A, 1/4 HP, 0.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE, 200-240V 3-PHASE, 240V, 12.0/11A, 3 HP, 2.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE, 200-240V 3-PHASE,240V, 1.2/0.8A, 1/7 HP, 0.1 KW. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE, 200-240V 3-PHASE,240V, 30.0/25.0A, 7-3/8 HP, 5.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE, 200-240V 3-PHASE,240V, 6.0/5A, 1 HP, 0.75 KW. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE, 380-480V 3-PHASE, 480V, 4.1/3.4A, 1 HP, 0.75 KW, REPLACED BY GA50U4004ABA. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DRIVE, V1000 AC DRIVE, 380-480V 3-PHASE,480V, 5.4/4.8A, 2 HP, 1.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR POWER CONVERTER, DCS 500 SERIES, 500 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSDUCER CONTROL, OPERATING AND DISPLAY UNIT, DVI INTERFACE, ETHERNET ON BOARD,0608830254, 120/230 V, 10/5 A, 1200 W. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSDUCER CONTROL, SINGLE CONTROL, OPERATING AND DISPLAY UNIT, DVI INTERFACE, ETHERNET ON BOARD, 0608830257, 120/230V, 10A/5A, 1200W . FREE 2 YEAR RADWELL WARRANTY | |
| V1000 AC DRIVE, OPEN CHASSIS, 380-480V, 3-PHASE, 11.1/9.2A, 5 HP, 3.7 KW. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE FREQUENCY DRIVE, 60 HP, 380-480 VAC INPUT, 50/60 HZ, 3 PHASE AND 1 PHASE INPUT, 3 PHASE OUTPUT, 460 VAC OUTPUT, NEMA 1, HEAT SINK COOLING FAN, 91 FLA,... | |
| VARIABLE FREQUENCY DRIVE, INVERTER MODULE, POWERXL DC1 SERIES/COMPACT, 7.5 HP, 480 V IN/460 V OUT RATING, 50/60 HZ, 14.0 AMP RATING, 17.2 AMP SUPPLY, 500 HZ MAX OUT, 3 PHASE... | |
| VARIABLE FREQUENCY DRIVE, POWER XL DC1 SERIES, INPUT: 380-480 V MAINS, 50-60 HZ, 3 PHASE, OUTPUT: 0-500 V, 4.1 AMP, OP-BUS/MODBUS RTU/CANOPEN BULIT-IN, KEYPAD, 7-DIGIT DISPLAY ASSY, RADIO INTERFERENCE SUPPRESSION... | |
| VARIABLE FREQUENCY DRIVE, POWERXL, 3 PHASE, INPUT: 380-480 VAC / 50/60 HZ / 16 AMP, OUTPUT: 0-500 V / 0-500 HZ / 9.5 AMP / 4KW/5HP, IP66. FREE 2 YEAR... | |
| VARIABLE FREQUENCY DRIVES, DC1, 1 PHASE, INPUT 200-240V 50/60HZ 35A, OUTPUT 0-250V 15A 5HP 3 PH, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE FREQUENCY DRIVES, INPUT 200-240V 50/60HZ 40A 1 PHASE, OUTPUT 0-250V 15A 5HP 3 PHASE, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE FREQUENCY DRIVES, INPUT 380-480V 50/60HZ 3PHASE 52A, OUTPUT 0-500V 46A 30HP 3PHASE, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED DRIVE, P1000 AC DRIVE, 480 VAC, 88 AMPS, 60 HP. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED DRIVE, VARISPEED 340 THYRISTOR CONVERTER, 460 VAC, 500 AMP, INCLUDES DIODE MODULE NPSB-Y AND FAN UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| VFD DC1 1P115V/3P230V 4.3A 1HP IP66S. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE: 208/230 DRIVE SERIES / MODEL: 15H, 18H, 23H & OTHER (H SERIES IGBT AC DRIVES) CHASSIS SIZE: A/R1 DESCRIPTION: MAIN BOARD, 1HP 230V VECTOR, G2. FREE 2 YEAR RADWELL... | |
| YASKAWA ELECTRIC Drives CIMR-J7AM22P2 | |
| YASKAWA ELECTRIC Drives CIMR-J7AM40P7 | |
| YASKAWA ELECTRIC Drives CIMR-JU4A0004BAA | |
| YASKAWA ELECTRIC Drives CIMR-V7AM21P5 | |
| YASKAWA ELECTRIC Drives CIMR-VC2A0010BAA | |
| YASKAWA ELECTRIC Drives CIMR-VC4A0004BAA | |
| YASKAWA ELECTRIC Drives CIMR-VC4A0005BAA | |
| YASKAWA ELECTRIC Drives CIMR-VCBA0002BAA | |
| YASKAWA ELECTRIC Drives CIMR-VU2A0006FAA | |
| YASKAWA ELECTRIC Drives CIMR-VU2A0010FAA | |
| YASKAWA ELECTRIC Drives CIMR-VU2A0012FAA | |
| YASKAWA ELECTRIC Drives CIMR-VU2A0020FAA | |
| YASKAWA ELECTRIC Drives CIMR-VU4A0002FAA | |
| YASKAWA ELECTRIC Drives CIMR-VU4A0004FAA | |
| YASKAWA ELECTRIC Drives CIMR-VU4A0005BAA | |
| YASKAWA ELECTRIC Drives CIMR-VU4A0005FAA | |
| YASKAWA ELECTRIC Drives CIMR-VU4A0007FAA | |
| YASKAWA ELECTRIC Drives CIMR-VU4A0009FAA | |
| YASKAWA ELECTRIC Drives CIMR-VU4A0009GAA | |
| YASKAWA ELECTRIC Drives CIMR-VU4A0011BAA | |
| YASKAWA ELECTRIC Drives CIMR-VU4A0011FAA | |
| YASKAWA ELECTRIC Drives CIMR-VU4A0018FAA |
| << Prev | Next >> |