DISCONTINUED BY MANUFACTURER, AC DRIVE, TYPE ACS100 FREQUENCY CONVERTER, FRAME SIZE A, 1 PHASE, 200-240 VAC INPUT, 50/60 HZ, 6.9 AMP, 0-250 HZ OUTPUT, 2.2 AMP, 0.37 KW / 0.5 HP. FREE 2 YEAR RADWELL WARRANTY
ACS 100 - 6.9A, 200-240V 50/60HZ
| Radwell International | Classic Automation LLC | |
|---|---|---|
| Product Category | DC Motor Drives | AC Motor Drives |
| Product Number | 21719515 | ACS101-K75-1 |
| Product Name | Drive | ABB Drive |
| AC Input | 240 volts |