Radwell International Datasheets for DC Motor Drives

DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
(PRICE/TC), LED DRIVER, 30MHZ, CONST CURRENT, TSSOP; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:8OUTPUTS; OUTPUT CURRENT:100MA; OUTPUT VOLTAGE:20V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:16PINS; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V ROHS...
4-QUADRANT REGENERATIVE, REVERSING DC DRIVE, 125 HP / 60 HP ,205 AMPS 10(16) AMPS. FREE 2 YEAR RADWELL WARRANTY
6120005300, SV0370IS7-2SO, VARIABLE FREQUENCY DRIVE ,SENSORLESS VECTOR & V/HZ CONTROL,HEAT SINK OUT THE BACK MOUNTING OPTION,FIELDBUS AND CLOSED LOOP OPTIONS,HD OPERATION: - 10 - 50°C,IP00 / NEMA 1 (KIT)* ,...
AC DRIVE, 730-800 KVA, 460-500 VOLTS. FREE 2 YEAR RADWELL WARRANTY
AC DRIVE, ADJUSTABLE SPEED, SL3000, 460VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 208/240 VAC, 50/60 HZ, 0.25 HP, 0.20 KW, 1 OR 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 208/240 VAC, 50/60 HZ, 10 HP, 7.5 KW, 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 208/240 VAC, 50/60 HZ, 5 HP, 4.0 KW, 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 400/480 VAC, 50/60 HZ, 25 HP, 18.5 KW, 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
AC TECHNOLOGY Drives SF4100
AC TECHNOLOGY Drives SF410
AC TECHNOLOGY Drives SF420
AC TECHNOLOGY Drives SM005S
AC TECHNOLOGY Drives SM210
AC TECHNOLOGY Drives SN210
ADJUSTABLE FREQUENCY DRIVE, 1HP, NEMA TYPE 1/IP21, 480V, FR4, THREE-PHASE. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE FREQUENCY DRIVE,ADJUSTABLE FREQUENCY DRIVE, 200HP, NEMA TYPE 1/IP21, 480V, THREE-PHASE- EMC H, FR9. FREE 2 YEAR RADWELL WARRANTY
ADVANTECH Drives SQF-SMSM4-32G-S9E
ALLEN BRADLEY Drives SK-U1-MCBB-B1
ASEA BROWN BOVERI Drives SMIO-01C
ASEA BROWN BOVERI, SNAT-622-CMT, SNAT622CMT, COMMUNICATION CARD HDLC. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, CONTROL UNIT INDRA DRIVE, SERIES CSH, 1 LINE, DESIGN 1, PROFIBUS, ENCODER ENDAT 2.1/1VPP/ TTL. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, CONTROL UNIT INDRA DRIVE, SERIES CSH, 1 LINE, DESIGN 1, SERCOS INTERFACE, ENCODER EMDAT 2.1/ VPP/TTL. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, CONTROL UNIT INDRADRIVE, CDB02.1B-ET-EC-EC-NN -SB-SB-NN-NN-FW. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, CSB01.1C-S3-ENS-EN1- NN-S-NN-FW. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, DRIVE CONTROLLER, DDS, SERIES 2, VERSION 2, AIR CONTROL CAB EXT AIR, 50 AMP. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, DRIVE, INDRA DRIVE CONTROL UNIT, SERIES CSH, 1 LINE, DESIGN 3, MULTIETHERNET, (CSH01.3C-ET-EN2-NNN -CCD-S2-S-NN-FW). FREE 2 YEAR RADWELL WARRANTY
CARD SIGNAL ISOLATOR PROCESS CONTROL, 115VAC/230 VAC, 50/60 HZ, SINGLE PHASE, 800OHMS. FREE 2 YEAR RADWELL WARRANTY
COMMANDER SL (SIZE B), 1.5HP, 460V - 3?. FREE 2 YEAR RADWELL WARRANTY
CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
CONTROL TECHNIQUES Drives SK2401
CONTROL TECHNIQUES Drives SKB-3400150
CONTROL TECHNIQUES Drives SKB3400075
CONTROL TECHNIQUES Drives SKD3400550
CONTROL TECHNIQUES Drives SP0402
CONTROL TECHNIQUES Drives SP1406
CONTROL UNIT, DRIVE CONTROL ASSEMBLY, SCREW CLAMP TERMINALS, WITH COMMS ADAPTER PORT, (3AUA0000036521). FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, COMPACT W10, 100-120 / 200-240 VAC, 50/60 HZ, 320 W, PROFINET FIELDBUS, NO TRANSDUCER CONTROL, (8433 7148 05). FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, LUBRICATION CONTROL, FIVE SYSTEM MODES, INPUT VOLTAGE 85-265 VAC 50/60 HZ, 8 AMP, MONITOR TIME 1 SECOND TO 24 HOURS, WATCHDOG TIMER 1 SECOND TO 60 MINUTES, IP 56.
DC DRIVE SPARE PART,SWITCHING POWER SUPPLY BOARD,SW2-32, POWERFLEX DC DRIVE SPARE PART. FREE 2 YEAR RADWELL WARRANTY
DC DRIVE, 1PH, 230V, 15A, 60Z, ANALOG REGENERATIVE. FREE 2 YEAR RADWELL WARRANTY
DC DRIVE, 4Q SCR, REGENERATIVE, CHASSIS ENCLOSURE, 115/230 VAC INPUT, 50/60 HZ, 0-180 VDC OUTPUT, 1/8-2 HP, 10 AMP, REPLACEMENT IS RGM400-10. FREE 2 YEAR RADWELL WARRANTY
DC DRIVE, NR 122A, DCD00182 , 75HP, 500VDC MOTOR, 230/480VAC, 3PHASE AUTO FLD. HEAT SINK TEMP PROTECT, PHS LOSS PROTECT,SPD TRIM INPUT; MAX. & MIN. SPD SET, ADJ. UP &
DC DRIVE, REGENERATIVE, 0.25-5 HP, 115/230 VAC, MOTOR CONTROL. FREE 2 YEAR RADWELL WARRANTY
DC DRIVE,MOTOR CONTROLLER, FULL-WAVE, FOUR-QUADRANT REGENERATIVE SCR DRIVE, 12 AMP, 115/230 VAC OUT, 10 AMP, 0-90/0-180 VDC. FREE 2 YEAR RADWELL WARRANTY
DC DRIVE/SPEED CONTROL 230/115VAC. FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O CARD,6 OFF INPUT / 4 OFF, OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUACTURER, PRINTED CIRCUIT TESTER, TESTER CARD, VOLTMETER TSTB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , BASE DRIVER/POWER SUPPLY PRINTED CIRCUIT BOARD KIT , 10 HP 460 VAC, AKA:1336-151134 & 151134. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/27/2014, PULSE ARMATURE BOARD, DRIVE BOARD, 346-9580A, 126511, 1395-126511. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 04/13/2017, DRIVE KIT, SCR KIT, 105 AMP, 1500 V, IGBT MODULE AND HARDWARE, SAME AS: 192706, SAME AS: PN-192706, SAME AS: 1395-192706. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 04/13/2017, POWER BOARD, WITH DUAL FIELD, MOV REGENERATIVE, KIT PCB, 1395 AR SERIES, 230 VAC / 1-30 HP, 460 VAC / 2-60 HP, DUAL FIELD, PCB BOARD,...
DISCONTINUED BY MANUFACTURER 06/01/2014, MAIN CONTROL BOARD, 3-200HP, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, FOR 1336 AC DRIVE, SAME AS: 120659, SAME AS: 1336-120659, SAME AS: PN-120659, A22712097802...
DISCONTINUED BY MANUFACTURER 06/01/2014, PC BOARD, KIT TRANSISTOR, 575 VAC, 40-50 HP, BASE DRIVER POWER SUPPLY, PCB BOARD ASSEMBLY, SAME AS:151136, SAME AS: PN-151136, SAME AS: 1336-151136. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 09/30/2014, ARMATURE SNUBBER PCB ASSEMBLY, WITH RESISTOR, FOR 1395 DRIVE, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: 151490, SAME AS: 1395-151490, SAME AS: PN-151490.
DISCONTINUED BY MANUFACTURER 10/31/2016, FILTER, 30 AMP, ROXBURGH, 3 PHASE, RFI, MIF330, SAME AS: 74102-006-02. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/30/2010, BASE DRIVE BOARD, POWER SUPPLY, PC BOARD FOR 1336 DRIVE, PCB ASSEMBLY, MOUNTABLE, SAME AS: 1336-151138, SAME AS: 151138, SAME AS: PN-151138. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 11/30/2010, BASE DRIVER BOARD, WITH POER SUPPLY, PC BOARD BASE, FOR AC DRIVE, DR P/S, 75 HP, 460 VAC, PCB BOARD ASSEMBY, SAME-AS:151141, SAME-AS: PN-151141, SAME-AS: 1336-151141.
DISCONTINUED BY MANUFACTURER 2012-09-29, PC BOARD, MAIN CONTROL BORAD, FIRMWARE, SAME AS: 1395-156009. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 07/01/2014, PC BOARD, DRIVE BOARD, MAIN CONTROL, 5-300AMP, 1336VT, SAME AS: 142507, SAME AS: PN-142507, SAME AS: 1336-142507, SAME AS: 1336VT-142507. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 07/01/2014, SNUBBER BOARD, PC BOARD, KIT, PCB BOARD ASSEMBLY, 40/50 HP, SAME AS: 135656, SAME AS: PN-135656, SAME AS: 1336-135656, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE.
DISCONTINUED BY MANUFACTURER, 55KW INVERTER, 110 AMP, 380-400V 3PH INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, 1 HP, 2.1 AMP ,0.75 KW, 3 PHASE / 0-480 VAC, DIGIDRIVE, LEROY SOMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, 15.7AMP, 380-480VAC, 50-60HZ, 3 PHASE, WALL MOUNT, LED KEYPAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, 2 HP, 400-480 VAC, 3 PHASE, PANEL OR DIN MOUNT, IP 20 ENCLOSURE WITH POWER TERMINALS ON TOP, MOTOR TERMINALS ON THE BOTTOM, REPLACED BY...
DISCONTINUED BY MANUFACTURER, AC DRIVE, 200-240VAC, 5A 2100VA 50/60HZ, WITHOUT KEYPAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, 2100 KVA, 575 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, 27 KVA RATING, 513-620 VDC 27 AMP IN, 0-460 VAC 33.7A OUT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, 3 PHASE, 460 VOLTS, 50/60 HZ, CLASS:8803, 30 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, 380-480 VAC INPUT, 380-460 V OUTPUT, 3 PHASE, 8.6 AMP, 5 HP, 4.0 KW, SERIES SJ100, IP20 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, 440-500V, 110-125 KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, 440/500VAC, 50/60HZ, 50KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, COMMANDER SL (SIZE B), 0.5HP, 460V - 3PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, FREQUENCY INVERTER, 1 HP, 240V, 4.2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, INVERTER, 11 AMPS, 380-480 VAC, 50/60 HZ, 7.5 KW / 10 HP HEAVY DUTY, 11 KW / 15 HP NORMAL DUTY, FRAME SIZE 1, KEYPAD...
DISCONTINUED BY MANUFACTURER, AC DRIVE, ODP SERIES, 1 HP, 500-600 VAC, 1.7 AMP, 3 PHASE, 500HZ, OPEN LOOP SENSORLESS VECTOR, PANEL MOUNTING, IP55, NEMA 12. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, AC DRIVE, S SERIES, INVERTER , 1 HP, 2.2 AMP, 380-480 VAC, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, SE1 SERIES, SIMPLE WIRELESS, TORQUE: CONSTANT, 380-480VAC, 3 PHASE, 50/60 HZ, 1 HP, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, UNIDRIVE SP WITHOUT KEYPAD, 37 KW / 50 HP, 460 VAC, 50/60 HZ, 68 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC DRIVE, UNIDRIVE SP, WITHOUT KEYPAD, 3 PHASE, 5.8 AMP, 380-460 VAC, 50/60 HZ, 3 HP, FRAME SIZE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC INVERTER DRIVE, VS1SP SERIES, 240 VAC 3 PHASE INPUT, 7.5HP OUTPUT, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 208/240 VAC, 50/60 HZ, 0.5 HP, 0.37 KW, 1 OR 3 PHASE INPUT, DIN RAIL MOUNT, PI SOFTWARE.
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 208/240 VAC, 50/60 HZ, 1 HP, 0.75 KW, 1 OR 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 208/240 VAC, 50/60 HZ, 1 HP, 0.75 KW, 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 208/240 VAC, 50/60 HZ, 1.5 HP, 1.1 KW, 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 208/240 VAC, 50/60 HZ, 7.5 HP, 5.5 KW, 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 400/480 VAC, 50/60 HZ, 0.5 HP, 0.37 KW, 3 PHASE INPUT, DIN RAIL MOUNT, REPLACED BY ESV371N04TXB. FREE...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 400/480 VAC, 50/60 HZ, 1 HP, 0.75 KW, 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 400/480 VAC, 50/60 HZ, 1 HP, 0.75 KW, 3 PHASE INPUT, THROUGH-HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 400/480 VAC, 50/60 HZ, 1.5 HP, 1.1 KW, 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 400/480 VAC, 50/60 HZ, 10 HP, 7.5 KW, 3 PHASE INPUT, DIN RAIL MOUNT, HIGH FREQUENCY OUTPUT (1000...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 400/480 VAC, 50/60 HZ, 20 HP, 15 KW, 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 480/590 VAC, 50/60 HZ, 1 HP, 0.75 KW, 3 PHASE INPUT, DIN RAIL MOUNT, REPLACEMENT ESV751N06TXB. FREE 2...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, 480/590 VAC, 50/60 HZ, 3 HP, 2.2 KW, 3 PHASE INPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AC MOTOR DRIVE, FREQUENCY INVERTER, SCF SERIES, VARIABLE SPEED, IP20, 2.20 KW / 3 HP, INPUT / 6.2/5.4 AMP / 3 PHASE / 400/480 VAC / 50/60...
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 100 W, 200-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, 460 VAC, 28 AMP, 20 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, SERIES SLVD, 2.99 ARMS, 200-230 VAC, 1/3 PHASE, 50/60 HZ, 10%. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, SGD SERIES, SERVOPACK, 200 V POWER SUPPLY, SPEED CONTROL, 1.5 A, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVE, SIGMA SERIES, SERVOPACK, SINGLE PHASE, 11 AMP, 200 V POWER SUPPLY, FOR POSITION CONTROL, SGM SERVOMOTOR APPLICABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC SERVO DRIVER, 100 W, 200-230V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC TECHNOLOGY, Q14001B, DRIVE VARIABLE SPEED AC MOTOR, 1HP, 3PH, 2A, 480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC VECTOR DRIVE, 460 VAC 3 PHASE INPUT, 20HP OUTPUT, MANUFACTURED IN C AND C2 CHASSIS, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC VECTOR DRIVE, 575 VAC 3 PHASE 50HZ, 10HP OUTPUT, DYNAMIC RESISTOR/TRANSISTOR, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC VECTOR DRIVE, INPUT: 575VAC 3 PHASE, 0.75/1/2 HP OUTPUT, DYNAMIC TRANSISTOR/RESISTOR, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTER CARD DISCRETE, SAME AS: 1395-170023/SP-17002 3/145472. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADJUSTABLE SPEED CONTROL, FULL-WAVE, SOLID-STATE, 15:1 SPEED RANGE, 115 VAC INPUT, 50/60 HZ, SINGLE PHASE, 1/250 - 1/50 HP RANGE, 0.07 AMP OUTPUT ARMATURE CURRENT, FOR HURST...
DISCONTINUED BY MANUFACTURER, ANALOG I/O, 16 BIT, 4 INPUT / 4 OUTPUT, DIFF +/-10V, MOTIFLEX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE DRIVER POWER SUPPLY BOARD, 7.5HP, 460V, FOR 1336, SAME AS: 151133, SAME AS: 1336-151133. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BREAKOUT UNIT, F/ CONTROLLER AND EXPANSION CARD W/ TWO PART CONNECTORS, PCI/PCI-2, NEXTMOVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CD-ROM DRIVE, 48X, INTERNAL, 128KB, TRAY, IDE /E-IDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD ASSEMBLY, NODE ADAPTER BOARD, RENEWAL PART, FOR 1935 DIGITAL DC DRIVES, (SAME AS: 1395-148540). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, CONTROL SIGNAL BUFFER CARD, CURRENT/VOLTAGE TO VOLTAGE TRANSDUCER, FOR 75 HP VFD, GV3000, (0-55325-81). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, DIGITAL DC ARMATURE PULSE, 3.6-345A, 1387/1395 SERIES, SPARE PART, (SAME AS: 110996 / 1395-110996). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, ETCD, EXTERNAL TERMINAL CONNECTOR, RACK MOUNT, 10 WIRE LEAD, (0-51881-3). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMANDER SK HIGH FREQUENCY (>550 HZ)(SIZE B), 2HP, 460V - 3O, 3.8A CONT. OUTPUT CURRENT, 5.7A-60SEC, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMANDER SK, (SIZE C), 3 PHASE, 7.2-11.2 AMP, 415 VAC, 48-62 HZ,4 DIGITAL INPUTS, 1 DIGITAL OUTPUT, 40 DEGREES C MAX, IP20. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, COMMANDER SK, 200-240VAC, 50/60HZ, 10HP, 35.4AMP, 3PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMANDER SK, 575/690VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 36A (30/40HP), HEAVY DUTY - 27A (25/30HP). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMANDER SK, SIZE A, 0.33HP, 230VAC, 10 INPUT-30 OUTPUT, 1.7AMP CONT, OUTPUT CURRENT, 2.MP-60SEC, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION CARD, PROFIBUS-DP, FOR FRENIC 5000G11/P11 AND AF-300G11/P11. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION NETWORK CARD, GV3000 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT CONTROLLER, 90-120VAC, 180-240VAC, 300WATT, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPONENT CONTROL BOARD, SCREW TERMINAL CONNECTIONS, LED STATUS INDICATORS, 1/ 9POS D-SUB CONNECTION, 1/ 15POS D-SUB CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONSTANT TORQUE HITACHI 7.5 HP, 5.5 KW, VFD ,SJ700D SERIES,INPUT VOLTAGE: 200-240 VOLT, 3 PHASE, 7.5 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD, 68789010, 230/500V, COATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD, AKA: 58119687. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD, DRIVE BOARD, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD, PROCESS, 120/240 VAC, 10/10V OUTPUT, MULTI-TURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL NET ADAPTER BOARD, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE, SAME AS:: PN-196273. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TECHNIQUES, COMMANDER SE, EMERSON INVERTER, DRIVE, COMMANDER SE, SIZE 5, 40HP, 460VAC, 0-1000HZ, 60AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL UNIT INDRA DRIVE, SERIES CSH, 1 LINE, DESIGN 1, PROFIBUS, ENCODER HSF/RSF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER DRIVE UNIT, POWER FOCUS, TENSOR S4/S7, 300W, 180-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER DRIVE, TENSOR 3-7, 300W, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONVERTER DRIVE, 10KA, OUTPUT: 70AMP, 380/460V, 50/400HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONVERTER, 450AMP, 500VAC, 50-60HZ, 520DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU BOARD, MOTION, FOR 1394, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, USED FOR 1394-SJT05-C-RL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC DRIVE, 1 HP,115 / 230 VAC, ARMATURE 90 / 180 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC DRIVE, 1/4 HP, 115 V, 6 AMPS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC DRIVE, 230VAC 15.8AMP RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC DRIVE, BASIC ON-OFF UNIT, CHASSIS UNIT, 115/230 VAC INPUT, 50/60 HZ, 14 AMP, 1/4-2 HP, 90/180 VDC ARMATURE OUTPUT, 10 AMP, 50/100/200 VDC FIELD OUTPUT, 1.5...
DISCONTINUED BY MANUFACTURER, DC DRIVE, BASIC ON-OFF UNIT, NEMA 4/12 UNIT WITH OPERATORS, 230 VAC INPUT, 50/60 HZ, 35 AMP, 3-5 HP, 180 VDC ARMATURE OUTPUT, 25 AMP, 100/200 VDC...
DISCONTINUED BY MANUFACTURER, DC DRIVE, DC MOTOR SPEED CONTROL, BETA II SERIES, 1/6 TO 2 HP, 115-230 V AC, ARMATURE CONTACTOR FORWARD/REVERSE AND DB FUNCTION, NEMA 4/12 ENCLOSURE, W/O OPERATOR...
DISCONTINUED BY MANUFACTURER, DC DRIVE, DC MOTOR SPEED CONTROL, BETA II SERIES, 1/6 TO 2 HP, 115-230 V AC, RUN/STOP FUNCTION, NEMA 4/12 ENCLOSED, W/O OPERATOR CONTROLS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, DC DRIVE, DC MOTOR SPEED CONTROL, BETA II SERIES, 1/6 TO 2 HP, 115-230 V AC, RUN/STOP/JOG FUNCTION, NEMA 4/12 ENCLOSED, W/ INTEGRAL OPERATOR CONTROLS. FREE 2...
DISCONTINUED BY MANUFACTURER, DIAS DRIVE, INTERFACE: VARAN, 10/20 AMP, INPUT: 3 PHASE 207V-528 VAC 65HZ-65HZ 14 KVA, OUTPUT: 560 VAC 0-8000 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURE, MITSUBISHI, RK112A-22, DRIVE CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE / VARIABLE FREQUENCY, CURTISS WRIGHT, UL TYPE 1, INPUT / 15/10 HP / 25/20 AMP / 3 PHASE / 440-480 V / 50/60 HZ, OUTPUT /...
DISCONTINUED BY MANUFACTURER, DRIVE 1/4 HP, 110-120 VAC,1 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE 10HP 3PH 17AMP 460VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE 9.1 AMP, 5 HP, 460/500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE AC 0-0120HZ 3PH 5HP 460V 7.6AMP 6KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE AC, CHASSIS/PNELMOUNT, 5HP, AC LINE INPUT: 380-480VAC, 50/60HZ, 3 PHASE, 10.4AMPS, AC MOTOR OUTPUT: 0-AC LINE INPUT, 0-120HZ, 3 PHASE, 7.6AMPS (CONT.), 11.4AMPS(1MIN.), W/ DYNAMIC BRAKE.
DISCONTINUED BY MANUFACTURER, DRIVE BOARD POWER SUPPLY, 40 HP, 460 VAC, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE, SAME AS: 151139, SAME AS: PN-151139. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE BOARD PULSE AMPLIFIER, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE BOARD TERMINAL CONNECTOR ASSEMBLY, 2 X 21 PIN WIRE TERMINALS, 2 X 6 PIN WIRE TERMINALS, 1 X 10 PIN TERMINAL CONNECTOR, 1 X 10 PIN...
DISCONTINUED BY MANUFACTURER, DRIVE BOARD, 24VDC INPUT, 0-10VDC SIGNAL IN, 5AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE BOARD, CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE BOARD, MD 900625. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE BOARD, PC BOARD, POWERFLEX, ON-BOARD RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE BOARD, POWER SUPPLY, (57411414). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE CARD FOR HARRIS PRESS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE CONTROL MODULE, 100-120VAC, 100W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE CONTROL UNIT, COATED, BLANK, 24 VDC, (64607901). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE CONTROLLER, 200-220V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE CONTROLLER, SERIES RC ROBO-CYLINDER, 200-230VAC, 50/60HZ, 10% TOLERANCE, CC-LINK, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE FREQUENCY INVERTER, 230VAC INPUT, 75KW SINGLE, RS485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, AC, 1 1/2 HP, 1.1 KW, 200 VAC INPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, AC, 1 HP, 0.75 KW, 200 VAC INPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE INVERTER, UNIDRIVE SP SERIES, 5.0 AMP, 380-480 VAC, 3 HP, W/O KEYPAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE MOTOR CONTROL, 1HP, 115V, 50/60HZ, 12A, FIELD 100/50V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE PACK SERVO UNIT, DC INPUT 280/330VDC, 7.8AMP, AC INPUT 0-230VAC, 3PH, 11.7AMP, 1.5KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE POWER BOARD, CONTROL BOARD, PCB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE SYSTEM, ADJUSTABLE SPEED, 230 VAC INPUT, 1 PHASE, 60 HZ, 25 AMPS, 150 VDC OUTPUT, 11.3 AMP, 1.9 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE UNIT CONTROLLER, 100-120 VAC, 220-240 VAC, 200 W, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE UNIT CONTROLLER, 8433-5900-05, TENSOR 8-9, DUTY CYCLE 1/10, 40 C / 104 F / DEGREES, 300 W, 90-120 / 180-240 VAC, 50-60 HZ. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, DRIVE, 0-460 VAC INPUT, 513-620 VDC INPUT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 1 HP, 10/15 AMP, 115 V, 50/60 HZ, FOR PM/SHUNT WOUND MOTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 1 HP, 115 VAC, 15 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 1 HP, 230 VAC, 1 PHASE, 4 QUADRANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 1.5 HP, 2.8 AMP, 460 V, 3 PHASE, COMMANDER SK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 1/8HP THRU 2.0HP, 120/240VAC, 0-90/180VDC, 10AMPS, DUAL VOLTAGE CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 10AMP, 520VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 16AMP/460VAC/50/60HZ INPUT, 20AMP/500VDC OUTPUT, 3PH, 10 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 200-230 VOLTS, 50/60 HZ, 3 PHASE, 24.0 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 200/220/230VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 208/240 VAC, 3 PHASE, 1 HP, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 208/240V, 0.25 HP, 1PHASE, NON-ISOLATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 220-240VAC, 50/60HZ, 1.0HP, 4.3A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 230VAC, 0-180VDC, 50/60HZ, 1/8HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 277/480VAC PRIMARY, 120/208VAC SECONDARY, 50/60HZ, 4.5KVA, 6AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 2HP, 460VAC, 3PHASE, SP200, MOD B1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 3 AMP, 115 V AC INPUT, 50/60 HZ, OUTPUT VOLTAGE 0-90 V DC, 1/20-1/6 HP, 0.04-0.12 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 16.5/21 AMP, 380-480 VAC, 50/60 HZ, 10/15HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 3 PHASE, 49 AMP, 380/480 VAC, 50/60 HZ, WITH ENCLOSUE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 3AMP, 1/15HP, 115VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 4-QUADRANT REGENERATIVE, REVERSING, DC, 60 HP, 25 HP, 99 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 4.5AMP, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 400-480VAC, 50/60HZ, 110AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 440/460 VOLTS, 275/290 KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 440/500 VOLTS, 28-32 KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 5.1AMP, 2HP, 460V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 50/60 HZ, 3.8 A, 380-440 V, 2.0 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 730 KVA, 460 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 75 HP, 440/500 VAC, 70/80 KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, 7AMP, 115/230VAC, 1HP, QUADRALINE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, AC DRIVE, VARIABLE SPEED AC MOTOR DRIVE, 10 HP, 230 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, AC INVERTER, E-TRAC, 1 HP, PRINTED CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, AC VECTOR MC, 278005502 ,278005502/43F300216 815 ,NORD NORDAC VECTOR . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, COMMANDER SK (SIZE B), 0.37 KW / 0.5 HP, 3 PHASE, 460 VAC, 1.3 AMP CONTINOUS OUTPUT CURRENT, 2.0 AMP - 60 SEC PEAK, IP20. FREE...
DISCONTINUED BY MANUFACTURER, DRIVE, COMMANDER SK (SIZE B), 1.5 HP, 230 VAC, 10 OR 30 INPUT - 3O OUTPUT, 5.2A CONT. OUTPUT CURRENT, 7.8 A-60 SEC, IP20. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, DRIVE, COMMANDER SK (SIZE B), 3 PHASE, INPUT: 380-480 VAC (50/60 HZ) / 2.5 AMP, OUTPUT: 0-480 VAC (0-150 HZ) / 1.7 AMP, 55 KW, IP20. FREE...
DISCONTINUED BY MANUFACTURER, DRIVE, COMMANDER SK, SIZE B, CONTINUOUS OUTPUT, 1 HP, 4 AMP, 1 PHASE, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, COMMANDER SK, SIZE C, 3HP, INPUT: 1 OR 3 PHASE / 240 VAC / 50/60 HZ / 23.2 AMP, OUTPUT: 3 PHASE / 0-VINPUT / 0-550...
DISCONTINUED BY MANUFACTURER, DRIVE, COMMANDER SL SERIES, 2 HP, 460 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, COMMANDER, 11.9 AMP, 3 PHASE, 380-480 VAC, 50/60 HZ, 5 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, FREQUENCY CONVERTER, 1.1 KW, 1/3X, 200 - 240 VOLT, 50/60 HZ, 5.5/11 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, FREQUENCY INVERTER, INPUT 400/480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, GENERAL PURPOSE PROFIBUS DP COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, GP SERIES, 200-230VAC 50/60HZ, 5.6/4.8 AMP, 3 PHASE, 1HP, TYPE 1 / IP31. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, GP SERIES, 380-460VAC 50/60HZ, 3 PHASE, 12.8/8.8 AMPS, 5HP, TYPE 1 / IP31. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, GP SERIES, TYPE 1 / IP31, 380-460VAC 50/60HZ INPUT, 3 PHASE, 7.2/5.6 AMPS, 3HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, H2 VECTOR DRIVE, 240VAC, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, HVAC PRODUCT, 100 HP/75 KW MOTOR RATING, 3 PHASE, 380-480 VAC INPUT, 47-63 HZ, 145AMP, 0-150 HZ OUTPUT, (6SE6436-2UD37-5FA0) . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, INDUSTRIAL COMPUTER, 120/240VAC, 50/60HZ, 8/4AMP, 10 SLOT WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, INPUT, 114 AMP, 230VAC, OUTPUT, 140 AMP, 250 VDC, 45HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER, COMMANDER SK, 7.5 KW, INPUT: 15.6 AMP 3 PHASE 380-480 VAC 50/60 HZ, OUTPUT: 16.5 AMP 3 PHASE 0-480 VAC 0-1500 HZ, IP20. FREE 2...
DISCONTINUED BY MANUFACTURER, DRIVE, INVERTER, SE SERIES, 3 AMP, 380-480 VAC, 1.1 KWATT, 1.5 HP, VARIABLE SPEED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, LOW EMI, MICROSTEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, MOTOR CONTROL, 1/4-2 HP, 115/230 VAC, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, NETRUNNER DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, OPEN CHASSIS, 1/6-2HP, 115/230VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, PACEMASTER 1 INVERTER, 1 PH, 2 HP, 115/230 V, 12.5 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, PC10 SERIES, INPUT: 5 AMP 200 VAC TO 230 VAC, 50/60 HV, 3 PHASE, OUTPUT: 16.5 AMP 200 VAC TO 230 VAC, 0.2 TO 400 HZ,...
DISCONTINUED BY MANUFACTURER, DRIVE, SED2, 5HP, 10.2AMP, 480VAC, 3PU, NEMA1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, SLX9000, 5 HP, 480V, NEMA1, W/ BRAKE CHOP, LCD DISPLAY PANEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, SPEED REGULATOR DRIVE, 200-240 VOLT AC, 50/60 HZ, 3 PHASE, 7 AMP OUTPUT, 2 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, UNIDRIVE SP SERIES, WITHOUT KEYPAD, 230VAC, MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, UNIDRIVE SP, 7.5 HP, 11 AMP, 380/480VAC, NO KEYPAD, FRAME 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, UNIDRIVE, SP MODULAR, 3 PHASE, 462-713 VDC / 379 AMP INPUT, 480 V - 290/350 AMP OUTPUT, 160/200 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, UNIDRIVE, WITHOUT KEYPAD, 3 PHASE, 380-480 VAC, NORMAL DUTY - 2.8 AMP (1.5HP), HEAVY DUTY - 2.1 AMP (1HP), SIZE 1. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY, 0-460 VOLTS AC, 50/60 HZ, 01-400 HZ, 6 AMP, 3 HP, 2.2 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE FREQUENCY, SCM SERIES, 1/3 HP, 120V, SINGLE PHASE, IP20 ENCLOSURE, REPLACED BY ESV251N01SXB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, VFD, S-FLEX 212, 5HP, 460V, BYPASS, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVER BOARD FOR 15 H P- 20 HP DRIVES, DRIVER BOARD, SAME PART, S50399-001, SP-50399, 50399, 1334-50399, SP-50399-001, 50399-001, 1334-50399-001. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVER BOARD, FOR 30/40/50HP, PCB BOARD ASSEMBLY, SAME-AS: 1334-50403, SAME-AS: 50403. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DV/DT BOARD MAXPAK 3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMERSON INVERTER/DRIVE, 3-PHASE, 380/480 VAC INPUT, 50/60 HZ, 10.8AMP, 0-480 VAC OUTPUT, 0-1000 HZ, 7.6 AMP MAX, 3.0 KW POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EX-I SOLENOID DRIVER, BINARY OUTPUT, TO CONTROL INTRINSICALLY SAFE SOLENOID VALVES, 20-30 VDC, 12.85 V, STATUS LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FEEDBACK CARD, 240VAC, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE, SAME AS PN-122970, SAME AS 122970. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FREQUENCY CONTROLLER, 3.0 KW, 3 X AC 380 TO 480 V, + OR - 10 % UNIT TYPE, BUILT-IN BRAKE CHOPPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER DRIVE, 110 AMP, 400-480 VAC, (R911330141-AB1). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER, 3 HP, 11/9.6 AMP, 2.2 KW, INPUT VOLTAGE: 208/240 VOLT, INPUT PHASE: 1 PHASE AC, IP20 ENCLOSURE, NEMA TYPE 1, REPLACED BY ESV222N02YXB. FREE 2...
DISCONTINUED BY MANUFACTURER, FREQUENCY INVERTER, SCF SERIES DRIVE, 208/240 VAC, 50/60 HZ, 1.50 KW, 7.8/6.8 AMP, DIN RAIL MOUNT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE DRIVER INTERFACE, CIRCUIT BOARD, B/M-60028-1 / 0-60028-1, FOR PMI RACK ASSEMBLY, USED WITH SB3000 POWER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, AND GATE, AS SERIES, 6-FUNC, 2-INPUT, TTL, SO-20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT CARD, RESOLVER, MODULE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTELLIGENT ADJUSTABLE FREQUENCY DRIVE/SERVO, NEXTDRIVE SERIES, 3 PHASE, INPUT:, 200 - 240 VAC, 50/60 HZ, 1 HP@230 V, 4.0 ARMS, OUTPUT:, 0.0 - 230 VAC, 0 -...
DISCONTINUED BY MANUFACTURER, INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERNAL MAGNETO OPTICAL DISC DRIVE, 5.2 GB REMOVABLE MEDIA CAPACITY, 5.1 MB/S INTERNAL DATA TRANSFER RATES, 4MB BUFFER SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INVERTER DRIVE / VARIABLE FREQUENCY, SCM SERIES DRIVE, STANDARD, IP20, 2 HP, 3 PHASE, 208-240 V, REPLACED BY ESV152N02YXB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INVERTER DRIVE / VARIABLE FREQUENCY, SUB-MICRO SCM SERIES, BASIC I/O, IP20, 0.5 HP, SINGLE PHASE, 120 VAC, REPLACED BY ESV371N01SXB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 3 PHASE, 13 AMP, 380-480 VAC, 50/60 HZ, 5.5 KW, 7.5 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, COMMANDER, SK HIGH FREQUENCY, 3 PHASE, 32-35 AMP, 460 VAC, 25 HP, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, PSI 6300.637 L1, 400-480V, 110A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, SCM SERIES, 0.5 HP, 0.37 KW, 3 PHASE, 208/240 VAC INPUT, 0-240 HZ OUTPUT, IP20 ENCLOSURE PROTECTION, REPLACED BY ESV371N02YXB. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, KIT RECTIFIER, 5-27 AMP, FOR 1336VT AC DRIVE, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: 142494, SAME AS: 1336-142494, SAME AS: PN-142494. FREE 2...
DISCONTINUED BY MANUFACTURER, KIT, DISCRETE ADAPTER 24VDC, BULL 1395, SAME AS: 170023, SAME AS: 1395-170023. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KIT, PC BOARD, DIGITAL, REF ADP, BULL 1395, REPLACES 164325. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAIN PLC BOARD, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE, SAME AS: 195766, SAME AS: PN-195766. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEDIUM-FREQUENCY INVERTER, INTEGRATED CONTROL FUNCTION, AIR-COOLING, 6-36 KA, 110 AMP CONTINUOUS, 400-480 VAC, 480-690 VAC RATED, PREFERRABLY FOR CONNECTING WELDING TRANSFORMERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROSTEPPER DRIVER, INDEXER, POWER SUPPLY, ENCODER FEEDBACK, W/8-PIN DIFF ENCODER, REAR SURFACE MOUNT, 120 VAC INPUT, 5 AMP PEAK, INPUT 15 MA, OUTPUT 25 MA, POWER DISSIPATION...
DISCONTINUED BY MANUFACTURER, MICROSTEPPING SMART DRIVE, PROGRAMMABLE, SINGLE AXIS, 3 AMP, 120 VAC, FRONT PANEL, MINIMUM DEPTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODBUS TCP (ANYBUS-CC AB6213). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODBUS TCP (ANYBUS-CC AB6215) . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR DRIVE, UNIDRIVE SP COMPONENT, 60 - 2,900HP, 208 - 240V / 380 - 480V / 575V / 690V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULATOR LOGIC BOARD, 5 CONNECTORS, PANEL MOUNT, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: 50387, SAME AS: 1334-50387, SAME AS: PN-50387. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MODULATOR LOGIC BOARD, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: 1334-50387-002, SAME AS: S50387-002, SAME AS: 50387-002. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR LOAD CONTROL DRIVE, 120VAC, 18 TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR LOAD CONTROL, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR SPEED CONTROLLER, WITH REVERSE BREAKING, KNOB ADJUSTMENT, HI/LO SPEED RANGE TOGGLE, LED INDICATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR, .5HP, 1750RPM, 3PH, 60HZ, 56C, 3516M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NUTRUNNER DRIVE CONTROLLER, 300 W, 180/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NUTRUNNER DRIVE UNIT CONTROLLER , 300 W, 180/240 VAC, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NUTRUNNER DRIVE UNIT CONTROLLER , 300 W, 180/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NUTRUNNER DRIVE UNIT CONTROLLER, 150 W, 100-240 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTIDRIVE, E2 GENERALPURPOSE, 0.37KW-11KW, IP20, PANEL MOUNT(CONTINUED), 380-480V, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTION CARD, MINT, MULTI AXIS, MOTIFLEX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT GROUND SENSOR SPARE PART KIT, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: 50385, SAME AS: 1334-50385, SAME AS: S50385. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, OUTPUT GROUND SENSOR SPARE PART KIT, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: 50385, SAME AS: SP-50385, SAME AS: 1334-50385. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE ASSEMBLY, CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY, (CSD3/ULTRA1500), PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY, DRIVE BOARD, DIGITAL REFERENCE ADAPTER, STANDARD DIGITAL REFERENCE, STAND-OFF MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD INVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD KIT, BASE DRIVER/POWER SUPPLY, 25 HP, 460 VAC, SAME AS: 151137, SAME AS: 1336-151137. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD KIT, DRIVE CONTROLLER, SPK DISCRETE ADAPTER, 120 VAC, BULLETIN 1395, 145479, 1395-145479. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD KIT, DRIVE CONTROLLER, SPK DISCRETE ADAPTER, 120 VAC, BULLETIN 1395, RENEWAL PART, (1395-170024). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, 4-CHANNEL DRIVER BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, BASE DRIVER BOARD & POWER SUPPLY, 200 HP, 460 VAC, PWR SUPPLY 133, FOR 1336 AC DRIVE, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS:...
DISCONTINUED BY MANUFACTURER, PC BOARD, CONTROL BOARD, FOR ACS550 SW DRIVE, (68631343). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, CONTROL REGULATOR, CRCA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, CONTROLLER BOARD, STAND-OFF MOUNT, SCREW DOWN ELECTRICAL TERMINATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, CVU-TIWAY ADAPTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, DSC100 POWER STAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, G3A ENHANCED, 1HP, 575V, H SERIES MAIN BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, I/O INTERFACE CARD, DIGITAL, 8 BIT MONITORING, BINARY CODE FREQUENCY CONTROLLED, DIO OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, MAIN CONTROL CARD, 9 PIN CONNECTOR, DC VOLTAGE, FOR 1395 SERIES DRIVES, 185694, 1395-185694. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, POWER SWITCHER, DRIVE KIT, STAND-OFF MOUNT, SAME AS: 1395-173169, SAME AS: 173169. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, SERVO ADAPTER MODULE, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, SPARE PARTS KIT, FOR DRIVE, PCB PRECHARGE, 40-50 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, SUMMING VOLTAGE REGLATOR, WITH CAPACITIVE NETWORK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, TAI/APC TERMINAL, BLOCK CONNECTOR SET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, TIMED VOLTAGE REFERENCE, DUAL IC SETUP, WITH RESISTIVE NETWORK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC CARD DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC SPEED CONTROLLER CARD, VARISPEED PG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION CONTROLLED INVERTER, 570 (680) VDC INPUT, 6.5 (6.0) AMP, 330 (400) VAC OUTPUT, THREE-PHASE, 0-1000 HZ OUTPUT FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION CONTROLLER, PCON SERIES, STANDARD TYPE, 42P PULSE MOTOR, INCREMENTAL / BATTERY-LESS ABSOLUTE SHARED, CC-LINK CONNECTION TYPE, NO CABLE, 24 VDC, DIN RAIL MOUNTING TYPE. FREE 2...
DISCONTINUED BY MANUFACTURER, POWER BASE, 1 PHASE, 115VAC, 2.5AMPS, 84MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FOCUS CONTROLLER, NUTRUNNER CONTROL, 90-120 / 180-240 V AC, 50/60 HZ, 320 W, W/ DISPLAY, POWER FOCUS TOOL CONTROLLER, 8433 7140 00. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, POWER INTERFACE MODULE, ANALOG I/O, AUTOMAX, FOR DCS DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER REGULATOR BOARD, POWER FIRING BOARD, SAME AS: 1395-155507. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, MAPS-3, HIGH VOLTAGE, FOR GP2000 DRIVE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, VOLTAGE: 208/230/460, DRIVE MODEL:15H/18H/23H (H SERIES IGBT AC DRIVES), CHASSIS SIZE: C2, DESCRIPTION: BALDOR H SERIES C2, ALT. CATALOG NUMBER(S):PS0074A05 PS0074A04 PS0074A03 PS0074A02 PS0074A01.
DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY CARD, DRIVE BOARD, AUXILIARY, NO RECOMMENDED REPLACEMENT, (58130435). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, LOGIC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRECHARGE BOARD, 575V, 75 HP, FOR 1336 DRIVES, DRIVE RATING CODE C075. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRECHARGE BOARD, SCR FIRING BOARD, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, 75 HP, 96 AMP, FOR 1336VT AC DRIVE, SAME AS: 142530, SAME AS: 1336-142530,...
DISCONTINUED BY MANUFACTURER, PRECHARGE CIRCUIT BOARD KIT, 3-30 HP, FOR 1336 AC DRIVE, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: 120881, SAME AS: PN-120881, SAME AS: 1336-120881.
DISCONTINUED BY MANUFACTURER, PRECHARGED BOARD, PCB KIT, 124 AMP, 1336VT, DISCONTINUED 06/01/2014. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PULSE AMPLIFIER BOARD, (61049452). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PULSE AMPLIFIER BOARD, PC BOARD, (61049428). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PULSE AMPLIFIER CARD, 58095125. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PULSE AMPLIFIER CARD, 6 FUSE HOLDERS, 7 TERMINAL CLIPS, 12 CAPS, 12 HEAT SYNC, 6 LED LIGHTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, R911280940, INTERBUS GATEWAY MODULE, DIGITAL, 24VDC, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RA DRIVER, AC DRIVE, 200/220V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY CONTROL MODULE, CLASS 2, 24V, 50/60HZ, 3VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OUTPUT CARD, FRENIC-G11/P11 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT MAIN CONTROL BOARD KIT, FOR POWERFLEX DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RETIRED 06/2008 , MICRO DRIVE, 7.5 HP, THREE-PHASE 460V, SENSORLESS VECTOR OR V/F (VOLTS PER HERTZ) CONTROL MODES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RS-232 TRANSCEIVER, 5.5V, SOIC-16, NO. OF DRIVERS:2, SUPPLY VOLTAGE MIN:4.5V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCD SERIES DRIVE, 1 HP ,(0.75 KW), 480V ,3 INPUT, IN IP20 ENCL.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCR FIRING BOARD, 125 HP, FOR 1336 AC DRIVE, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SE2 DRIVE, INPUT: 380-480 VAC, 10 AMP, 50/60 HZ, 3 PHASE, OUTPUT VOLTAGE: 0-500 V, 4.1 A, 2 HP, 0-500 HZ, NEMA 12 - IP55 ENCLOSURE, INDOOR...
DISCONTINUED BY MANUFACTURER, SERVO ACTUATOR, DYNASERV, 200-230 VAC, 500 VA, 50/60 HZ, 15 NM, +10%, -15%. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 7.5 K, 380-480 V AC, 3 PHASE, 22.3 AMPS, SIGMA II, SGDH SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER DRIVE, 10 PIN SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 0.1 KW, INPUT: 200-230 V, 1.0 A, 50-60 HZ, OUTPUT: 230 V MAX / 1.1 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 0.2 KW, INPUT: 200-230 V / 1.5 A / 50-60 HZ, OUTPUT: 230 V MAX / 1.7 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 1 AMP RMS, 230-480 V AC, 50/60 HZ, NO OPTION, NO EXPANSION, (SERVOSTAR 601). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 200-230 VOLTS, 50/60 HZ, 15 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 4.9AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 7.3 AMP 50/60 HZ, 3 PHASE 200-230 VAC, 0-400 HZ, 1.5 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, DELTA DESIGN, 2 SLOT AXIS CONTROL, POWER SLOT, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, INPUT: 200-230 VAC, 50/60 HZ, 5.8 AMPS, OUTPUT: 0-326 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, L BRACKET, WITH NEMA FLANGE, WITH CASE OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MECHATROLINK II, 750 W, 1 PHASE, 200 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVOPACK, INPUT: 1 PHASE 200-230 VAC 50/60 HZ, OUTPUT: 3 PHASE 0-230 VAC 0-300 HZ, 0.05 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVOSTAR CD, BASE MODEL: CR20561, COMPACT DRIVE, INPUT: 3 PHASE, 230VAC, 50/60HZ, 8 KW, OUTPUT: 230VAC, 20A/PH, 4.5 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVOSTAR CD, BASE MODEL: CR20561, COMPACT DRIVE, INPUT: 3 PHASE, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVE/MODULE, SERVODYN SERIES, 25 AMP, 520 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO DRIVER, 15VAC / 5 A, PRD-PE205E0G-00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO SPINDLE DRIVE CONTROLLER, ADDITIONAL ENCODER, WITHOUT ADDITIONAL BLEEDER, BUILT IN FAN, SERIES 2, 400AMP, 400-460V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVOPACK DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMOVERT DRIVE, W/ADAPTER CARD, 8AMP, 380/415V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOFT STARTER, 16AMP, 220-440 VAC, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPARE PARTS, DRIVE BOARD, BASE DRIVER POWER SUPPLY PC BOARD 460V, PCB BOARD ASSEMBLY, 1336 BD/PS BD, 3 HP, 460 VAC, SAME-AS 151131, SAME-AS: 1336-151131. FREE 2...
DISCONTINUED BY MANUFACTURER, SPEED CONTROLLER CARD, VARISPEED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPEED DRIVE, ADJUSTABLE, 460VAC, 3 PHASE, 50/60HZ, 1.5HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD INVERTER DRIVE, SCL SERIES DRIVE, 0.5 HP, 240 VAC, (IP20). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD INVERTER DRIVE, SCL SERIES DRIVE, 3/4HP 240V (IP20), REPLACED WITH PART# I55AE155B10V11000S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD INVERTER DRIVE, SCM SERIES DRIVE, 0.5 HP, 240 VAC, (IP20), REPLACED BY ESV371N02YXB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD INVERTER DRIVE, SCM SERIES DRIVE, 0.5 HP, 480 V, 3 PHASE, (IP20). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD INVERTER DRIVE, SCM SERIES DRIVE, 1 HP, 120 VAC, (IP20), REPLACED BY ESV751N01SXB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD INVERTER DRIVE, SCM SERIES DRIVE, 3 HP, 480 VAC, (IP20). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD INVERTER DRIVE, SCM SERIES DRIVE, 3 HP, INPUT: 10.8 - 12.4 AMP 208 - 240 VAC 50/60 HZ, OUTPUT: 9.6 - 11.0 AMP 0 - 208/230...
DISCONTINUED BY MANUFACTURER, STANDARD INVERTER DRIVE, SCM SERIES DRIVE, INPUT: 5.8/5.1 AMP, 1 HP, 208 - 240 V, 50/60 HZ, (IP20), OUTPUT: 4.8/4.2 AMP, 1 - 208/230 V, 0-240 HZ,...
DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, 8AMP, HI POWER, FOR 4PH MOTOR ,160V BUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER DRIVE, PDX SERIES, SINGLE AXIS, DIGIPLAN, 110-240 VAC, 50/60 HZ, 300 VA MAX POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVER, 110 VAC, AC INPUT 110V OR 220V SWITCH SELECTABLE, 50-60 HZ, DC BUS VOLTAGE 75 VDC FULL LOAD, 80 VDC NOMINAL, SWITCH SELECTABLE MOTOR...
DISCONTINUED BY MANUFACTURER, TB WOODS DRIVES, DRIVE, 1 HP, 380-480 VAC, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TB WOODS DRIVES, DRIVE, AC INVERTER , E-TRAC, 1 HP, CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TB WOODS DRIVES, POWER SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR BLOCK, POWER BIPOLAR TRANSISTOR, 75A I(C), 2-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 7 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIDRIVE SP WITHOUT KEYPAD, 460VAC, 1HP, 2.1A CONT. OUTPUT CURRENT, 3.1A-60SEC, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIDRIVE SP WITHOUT KEYPAD, 460VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 3.8A (2HP), HEAVY DUTY - 3.0A (2HP). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY AC DRIVE, UNIDRIVE, SP WITHOUT KEYPAD, 230 VAC, MAX CONT OUTPUT CURRENT (HP): NORMAL DUTY - 5.2A (1.5HP), HEAVY DUTY - 4.3A (1HP). FREE 2...
DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, 200/240 VAC INPUT, 50/60 HZ, 3 PHASE, 5.5 KW, 7.5 HP, OPEN FRAME/CHASSIS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, IG5A SERIES, 0.75 KW / 1 HP, 3-PHASE, 200-240 VAC, SENSORLESS VECTOR CONTROL, BUILT-IN BRAKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, RVEF SERIES, FRAME SIZE 1, 1 PHASE, 230 VAC, 0.40 KW, 0.50 HP, WITHOUT NOISE FILTER, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE FREQUENCY DRIVE, W/BREAK CHOPPER, 7.5HP, 480V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE SPEED AC MOTOR DRIVE, 5HP, 460V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE SPEED AC MOTOR DRIVE, SCM SERIES DRIVE, 5HP, 480V, 4.0KW, 3PHASE, 50/60HZ, REPLACED BY ESV402N04TXB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE SPEED AC MOTOR DRIVE, SM SERIES, 4 KW / 5 HP, INPUT / 19.6/17.1 AMP / 3 PHASE / 208/240 VAC / 50/60 HZ, OUTPUT /...
DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, 0-480VAC, 0-1000HZ, 5.8AMPS, 380-480VAC, 50/60HZ, 9AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, COMMANDER SK, SIZE B, 3 PHASE, 380-480 VAC, 0.75 KW / 1 HP, 2.1 AMP OUTPUT HEAVY DUTY, IP20. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, VARIABLE SPEED DRIVE, COMMANDER, INPUT: 6.5 AMP 1 PHASE 200-240 VAC 50/60 HZ, OUTPUT: 2.3 AMP 3 PHASE 0-240 VAC 0-1000 HZ, 0.37 KW, SIZE: 1. FREE...
DISCONTINUED BY MANUFACTURER, VECTOR DRIVE, 240VAC, 3 PHASE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,COMMAND ER SK HIGH FREQUENCY (>550 HZ)(SIZE A), 0.50 HP, 230 VAC, 1O INPUT - 3O OUTPUT, 2.2A CONT. OUTPUT CURRENT, 3.3A-60SEC, IP20. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER,PC BOARD ,DRIVE CONTROL BOARD 1336F, 1336F-MCB-SP1*. FREE 2 YEAR RADWELL WARRANTY
DISCONTUED BY MANUFACTURER, CONTROLLER DRIVE UNIT, TENSOR-S 9, 300W,120/180-240VAC. FREE 2 YEAR RADWELL WARRANTY
DRIVE 120VAC 50/60HZ 5AMP PACKAGED. FREE 2 YEAR RADWELL WARRANTY
DRIVE 460VAC 5HP 3PH. FREE 2 YEAR RADWELL WARRANTY
DRIVE 5HP 3.7KW 3PHASE 15.9AMP. FREE 2 YEAR RADWELL WARRANTY
DRIVE AC DRIVES, ODE-3 SERIES, 200 TO 240 VAC, 3 PHASE, 0.5 HP, 2.3 AMP, IP20. FREE 2 YEAR RADWELL WARRANTY
DRIVE BOARD, 2HP, 7/10AMP, DUAL VOLTAGE, FULL WAVE REGEN, ** FACTORY EXACT REPLACEMENT RGA400-10**. FREE 2 YEAR RADWELL WARRANTY
DRIVE BOARD, ACS550 SERIES. FREE 2 YEAR RADWELL WARRANTY
DRIVE BOARD, S2 FIELD DRIVE, 15 AMP, 2 FUSES, 5 BLADE PINS, 14-PIN FEMALE CONNECTOR, SCREW TERMINALS, REPLACEMENT PCB. FREE 2 YEAR RADWELL WARRANTY
DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY
DRIVE CONTROL / VARIABLE FREQUENCY, INPUT / 2.7 KVA / 3.9 AMP / 3 PHASE / 400 VAC / 50/60 HZ, OUTPUT / 2.4 KVA / 3.5 AMP / 3...
DRIVE CONTROL BOARD 600VAC 47-63 HZ. FREE 2 YEAR RADWELL WARRANTY
DRIVE CONTROL BOARD PRESET SPEED INTST IF. FREE 2 YEAR RADWELL WARRANTY
DRIVE CONTROL UNIT INDRA, SERIES CSB02, DESIGN 1, EXTENDED SCOPE INTERFACE EQUIPMENT, MULTIETHERNET, ENCODER INDRADYN HIPERFACE, SINGLE AXIS, 1 VPP, TTL, ENDAT, SSI, RESOLVER. FREE 2 YEAR RADWELL WARRANTY
DRIVE CONTROLLER, ANALOG/PARALLEL INTERFACE, DKC, 2 LINE, 3 DESIGN, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
DRIVE FREQ. INVERTER, IN:5.5A, 1PH, 230V, OUT:2.5A, 3PH. FREE 2 YEAR RADWELL WARRANTY
DRIVE INVERTER SPEED CONTROLL 2.2A 1HP. FREE 2 YEAR RADWELL WARRANTY
DRIVE INVERTER,5.8AMP-3.4A MPAMP,200-240V,INPUT ,2.6AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DRIVE SCM 115V 1PH 2.2A IN 1/20HP 230VAC 3PH OUT. FREE 2 YEAR RADWELL WARRANTY
DRIVE, 1 FRAME SIZE, 2.2 AMP, 0.75 POWER RATING KW, 1 HP, 380~480 VOLT 3F INPUT VOLTAGE, 380~480 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE™ E3, ECONOMY...
DRIVE, 1 FRAME SIZE, 2.3 AMP, 0.37 POWER RATING KW, 0.5 HP, 200~240 VOLT 3F INPUT VOLTAGE, 200~240 VOLT 3F OUTPUT VOLTAGE, IP66/NEMA4X INDOOR/OUTDOOR, LED KEYPAD+POT, FSR, DISCONNECT, NO EMC...
DRIVE, 1 FRAME SIZE, 4.1 AMP, 1.5 POWER RATING KW, 2 HP, 380~480 VOLT 3F INPUT VOLTAGE, 380~480 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE E3, ECONOMY...
DRIVE, 1HP, 10AMP MAX, 115VAC INPUT, 90VDC OUTPUT, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DRIVE, 1Q PWM CHASSIS, 115V 2A, 4.35 IN X 3.6 IN X 2 IN. FREE 2 YEAR RADWELL WARRANTY
DRIVE, 2 FRAME SIZE, 5.8 AMP, 2.2 POWER RATING KW, 3 HP, 380~480 VOLT 3F INPUT VOLTAGE, 380~480 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE™ E3, ECONOMY...
DRIVE, 3 FRAME SIZE, 12 AMP, 7.5 POWER RATING KW, 10 HP, 500~600 VOLT 3F INPUT VOLTAGE, 500~600 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, NO EMC FILTER, OPTIDRIVE™ ECO,...
DRIVE, 3 FRAME SIZE, 14 AMP, 5.5 POWER RATING KW, 7.5 HP, 380~480 VOLT 3F INPUT VOLTAGE, 380~480 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE E3, ECONOMY...
DRIVE, 3 FRAME SIZE, 18 AMP, 4 POWER RATING KW, 5 HP, 200~240 VOLT 3F INPUT VOLTAGE, 200~240 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE™ E3, ECONOMY...
DRIVE, 3 FRAME SIZE, 24 AMP, 5.5 POWER RATING KW, 7.5 HP, 200~240 VOLT 3F INPUT VOLTAGE, 200~240 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE™ E3, ECONOMY...
DRIVE, 4 FRAME SIZE, 30 AMP, 7.5 POWER RATING KW, 10 HP, 200~240 VOLT 3F INPUT VOLTAGE, 200~240 VOLT 3F OUTPUT VOLTAGE, IP20, LED KEYPAD, EMC FILTER, OPTIDRIVE E3, ECONOMY...
DRIVE, 400-480 VAC, 110 A, (PSI6300.634-L1). FREE 2 YEAR RADWELL WARRANTY
DRIVE, ADJUSTABLE FREQUENCY, 3 HP, 3 PHASE, 480 VAC, NEMA 1, BRAKE CHOPPER. FREE 2 YEAR RADWELL WARRANTY
DRIVE, DC, 115 VAC, 1.5 AMP, 1 HP, 50/60 HZ, 20AMP/LINE. FREE 2 YEAR RADWELL WARRANTY
DRIVE, IG5A SERIES, INVERTER, 4KW MAX. MOTOR POWER, (3) 380~480V AC, 0-10 V, SCREW TERMINALS, (5) INPUTS, 9A. FREE 2 YEAR RADWELL WARRANTY
DRIVE, MOTOR CONTROL, XP SERIES, 115 VAC INPUT, 0-130 VDC OUTPUT, 10 AMP, CHASSIS ENCLOSURE, ALTERNATE P/N PWP101-10. FREE 2 YEAR RADWELL WARRANTY
DRIVE, SOFT STARTER, 65MM, 37A, PUMP CONTROL, W/ OPT INSIDE DELTA. FREE 2 YEAR RADWELL WARRANTY
DRIVE, UNIDRIVE SP, WITHOUT KEYPAD, 230 VAC MAX, CONTINUOUS OUTPUT CURRENT, NORMAL DUTY / 28 AMP / 10 HP, HEAVY DUTY / 25 AMP / 7.5 HP. FREE 2 YEAR...
DRIVE, UNIDRIVE SP, WITHOUT KEYPAD, 460 VAC MAX, 5 HP; 6.9 A CONT OUTPUT, 3 HP; 5.8 A HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
DRIVER, DISPLAY COUNTER, CMOS DIP-16. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED DRIVE, S-FLEX, INPUT, 22.6AMP, 100KA, 3PH, 460V 50/60HZ, OUTPUT, 27AMP, 3PH, 0-460V 0-60HZ. FREE 2 YEAR RADWELL WARRANTY
ETHERNET/IP OPTION CARD, 1000 SERIES, CONNECTS DRIVE AND AN ODVA ETHERNET/IP NETWORK. FREE 2 YEAR RADWELL WARRANTY
FILTER/REG 1/4 BSPP 0-125 W/GA. FREE 2 YEAR RADWELL WARRANTY
FRENIC-G11/P11 SERIES, OPTIONS & ACCESSORIES, PROFIBUS-DP CARD . FREE 2 YEAR RADWELL WARRANTY
HITACHI Drives SJ100-007NFE
IC, 74HC, HEX INVERTER, TSSOP14; LOGIC TYPE:INVERTER; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:1; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:TSSOP; NO. FREE 2 YEAR RADWELL WARRANTY
IC, LINE DRIVER, QUAD, SOIC16; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0°C; ROHS...
INVERTEK Drives ODE-3-140022-3F12
INVERTER DRIVE .4HP, 480V, 2AMP, 3PHASE, 60HZ, EUROPEAN VERSION, . FREE 2 YEAR RADWELL WARRANTY
INVERTER DRIVE, 55 KW, 110 AMP, 380-480 V, 3 PHASE, 75 HP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
INVERTER, MEDIUM FREQUENCY, PSI6300.133-W1. FREE 2 YEAR RADWELL WARRANTY
LOGIC, DRIVER HEX NON-INV, 20DIP; LOGIC TYPE:OR; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO. OF. FREE 2 YEAR RADWELL WARRANTY
LOGIC, GATE AND QUAD 2INPUT, 14DIP; LOGIC TYPE:AND; OUTPUT CURRENT:48MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO.. FREE 2 YEAR RADWELL WARRANTY
MAIN CONTROL BOARD KIT, REPLACEMENT, FOR POWERFLEX DRIVES, PCB BOARD ASSEBLY,PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
MAINS FILTER, SERIES 1, DESIGN 2, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
MICROSTEP DRIVER, (PULSE INPUT) SINGLE-PHASE 200-240V AC. FREE 2 YEAR RADWELL WARRANTY
MINARIK DRIVES Drives RD16U
MINARIK DRIVES Drives RG500UA
MINARIK DRIVES Drives RG51UA
MOTION STEPPER DRIVE, PULSE / DIRECTION, 2.5A, SINGLE PHASE, 100-240V. FREE 2 YEAR RADWELL WARRANTY
MOTOR 3PH 1HP 1755RPM 208-230/460VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
MOTOR DRIVER, MICROSTEPPING, 12-48 V INPUT, 0.4 TO 4.2 AMP STANDARD. FREE 2 YEAR RADWELL WARRANTY
MOTOR DRIVER, MICROSTEPPING, 12-48V INPUT, 0.4 TO 4.2A STD. FREE 2 YEAR RADWELL WARRANTY
MOTOR SPEED CONTROL MODULE, LINE FUSE / 3 AMP, INPUT / 115 VDC / 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
OPTIMATION INC Drives STP-DRV-6575
PC BOARD DRIVER, CARDPAK SERIES, BIAS CONTROL, REAR MOUNT. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, DC DRIVE, 4Q, 115 VAC INPUT, 50/60, 3 AMP, SCR, CHASSIS. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, I/O INTERFACE CARD, ANALOG, FOR G11/P11 SERIES. FREE 2 YEAR RADWELL WARRANTY
PLC EXPANSION MODULE, 240 VAC, 4 IN 2 OUT, DISCRETE SCREW 0.006A, ZELIO SR3 SERIES. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 120) - BUS/MOS MEMORY DRIVER IC, DIP-24; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 150) - IC, HEX OR DRIVER, 2I/P, SOIC-20; LOGIC TYPE:OR DRIVER; OUTPUT CURRENT:48MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, BCD TO DECIMAL DECODER/DRIVER, SOP16; IC APPLICATIONS:LAMP, MOS DRIVERS, RELAY; LOGIC TYPE:BCD TO DECIMAL DECODER / DRI. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, HEX INVERTER, SCHMITT TRIGGER SSOP14; LOGIC TYPE:INVERTER SCHMITT TRIGGER; OUTPUT CURRENT:8MA; NO. OF INPUTS:1; SUPPLY. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, HEX INVERTER, SCHMITT TRIGGER, SOP14; LOGIC TYPE:INVERTER SCHMITT TRIGGER; OUTPUT CURRENT:8MA; NO. OF INPUTS:1; SUPPLY. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, HEX INVERTER, SOP-14; LOGIC TYPE:INVERTER GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:1; SUPPLY VOLTAGE RANGE:2V TO 6V; L. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2000) IC, HEX OR DRIVER, 2I/P, SOIC-20; LOGIC TYPE:OR DRIVER; OUTPUT CURRENT:48MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 25) - IC, RS422/RS485 LINE DRIVER, 5.25V DIP16; DEVICE TYPE:DIFFERENTIAL LINE; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:4;. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 6000) IC, HEX INVERTER, TSSOP-14; LOGIC TYPE:INVERTER GATE; OUTPUT CURRENT:12MA; NO. OF INPUTS:1; SUPPLY VOLTAGE RANGE:2V TO 5.5V. FREE 2 YEAR RADWELL WARRANTY
RELAY ASSEMBLY, INPUT 115VAC. FREE 2 YEAR RADWELL WARRANTY
REMOTE CONTROL DRIVE, FOR MOLDED CASE CIRCUIT BREAKER, 24V DC, 240W. FREE 2 YEAR RADWELL WARRANTY
ROTARY DRIVE UNIT. FREE 2 YEAR RADWELL WARRANTY
S-FLEX DRIVE, 3 PHASE, 480 VAC, 60 HZ, 34 AMP, 25 HP, NEMA TYPE 1. FREE 2 YEAR RADWELL WARRANTY
SANKYO , SP4000, SERVO DRIVER, DC MOTOR DRIVER, 2,1AMP. FREE 2 YEAR RADWELL WARRANTY
SERVO CABLE, UNIDRIVE M, INCREMENTAL OR HEIDENHAIN ENDAT, ENCODER FEEDBACK CABLE, CONNECTORS ON MOTOR AND DRIVE ENDS, CUSTOM LENGTH IN 2 METER INCREMENTS. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, ECODRIVE 3, SERIES 21, 3 PHASE, 200-480V, 40 AMP RATED, PARALLEL INTERFACE 2, (DKC21.3-040-7-FW). FREE 2 YEAR RADWELL WARRANTY
SOLID STATE DISK, SQF MSATA 630 32G MLC (-40 85C). FREE 2 YEAR RADWELL WARRANTY
SOLID STATE INC Drives SCL4433ABE
SPINDLE DRIVE MODULE 25AMP. FREE 2 YEAR RADWELL WARRANTY
SPX9000 7.5HP 525-690V NEMA1 W/BR CHOP ALFA PNL. FREE 2 YEAR RADWELL WARRANTY
STANDARD INVERTER DRIVE, SCL SERIES DRIVE, 1HP 240V (IP20). FREE 2 YEAR RADWELL WARRANTY
STEPPER DRIVE, SURESTEP SERIES, ADVANCED MICROSTEPPING, BIPOLAR (VELOCITY & POSITION MODE), 2 PHASE OUTPUT, 3 POSITIONS, 10 AMPS PER PHASE, 24-80 VDC, 200 TO 51200 STEPS PER REVOLUTION, 1X RS-232...
STEPPER DRIVE, SURESTEP, ADVANCED MICROSTEPPING DRIVE, 5A PER PHASE, 2-PHASE, 24-48VDC INPUT, BIPOLAR, MOSFET, DUAL H-BRIDGE, 4-QUADRANT OUTPUT, 200-51200 STEPS PER REVOLUTION, (1) RS-232 (RJ11) PORT(S). FREE 2 YEAR RADWELL...
STEPPER DRIVES, 6.0 AMP RMS, (8.46 A PEAK), 50/60HZ, 120VAC, 170 VDC. FREE 2 YEAR RADWELL WARRANTY
STEPPER DRIVES- 4 AMP RMS (5.6 A PEAK), 24 TO 75 VOLT DRIVER, MICRO-STEP CAPABLE DRIVER FOR SM23 & SM34 MOTORS, NEEDS EXTERNAL POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY...
STEPPER DRIVES- 4.5 AMP RMS (6.3 A PEAK), 310 VOLT DRIVER, MICRO-STEPPING, 220 VAC INPUT DRIVER FOR ALL AMCI MOTORS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR TESTRA SS483, MOTOR DRIVER, MICROSTEPPING, 12-48V INPUT, 0.4 TO 4.2A STD. FREE 2 YEAR RADWELL WARRANTY
SYSTEM DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY
UNIDRIVE SP, SPEED CONTROLLER, 3 PHASE, 236 AMP, 380 TO 480 VAC, 132000 W, 150-200 HP, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
VARIABLE FREQUENCY DRIVE, OPTIDRIVE P2, PERFORMANCE, FRAME SIZE 2, ODP-2, OUTPUT CURRENT 9.5 AMPS, POWER RATING 4 KW / 5HP, INPUT VOLTAGE 380-480V 3F, OUTPUT VOLTAGE 380-480V 3F, IP66/NEMA4X INDOOR/OUTDOOR,...
VARIABLE FREQUENCY DRIVE, OPTIDRIVE™ P2, PERFORMANCE, FRAME SIZE 2, ODP-2, OUTPUT CURRENT 2.2 AMPS, POWER RATING 0.75 KW / 1HP, INPUT VOLTAGE 380-480V 3F, OUTPUT VOLTAGE 380-480V 3F, IP66/NEMA4X INDOOR/OUTDOOR,...
VARIABLE FREQUENCY DRIVE, OPTIDRIVE™ P2, PERFORMANCE, FRAME SIZE 2, ODP-2, OUTPUT CURRENT 5.8 AMPS, POWER RATING 2.2 KW / 3HP, INPUT VOLTAGE 380-480V 3F, OUTPUT VOLTAGE 380-480V 3F, IP66/NEMA4X INDOOR/OUTDOOR,...
VARIABLE FREQUENCY DRIVE,3 MAX. HP,3 INPUT PHASE AC,480VAC INPUT VOLTAGE . FREE 2 YEAR RADWELL WARRANTY
VECTOR DRIVE, SERIES SJP1, 3 PHASE, 380-480 V INPUT, 37 KW / 50 HP, 75/85/93 RATED AMPS (CT/LD/VLD), LCD COLOR KEYPAD, INTERNAL DB TRANSISTOR, INTEGRATED EMI FILTER. FREE 2 YEAR...
VFD FREQUENCY INVERTER, 50/60HZ, 200-240V, 5.8/3.4A, 16 WIRING SIZE RANGE, 0.4KW, 1/2HP. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>