E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature fluctuations. The one-piece, epoxy filled switch body is prewired at the factory to ensure leak-proof, submersible performance. This unique construction positively stops fluid from finding its way to any and all critical connections. Our 6P+ switches can be ordered in separate components or as complete assembled devices. They are available with prewired 16 AWG cables or mini connectors. Standard and custom cable lengths are available. As part of the E50 line, the 6P+ switches use the same operating heads as the standard E50 plug-in models to reduce the components you need to inventory.
Product Features
Approvals
PLUG-INLIMITSWITCH,R
LIMIT SWITCH, SIDE ROTARY, 1-NO, 1-NC, 8 FOOT CABLE, W/OPERATING HEAD. FREE 2 YEAR RADWELL WARRANTY
Cutler-Hammer® E50 6P+ Limit Switches by Eaton’s electrical business were specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature fluctuations. The one-piece, epoxy filled switch body is prewired at the factory to ensure leak-proof, submersible performance. This unique construction positively stops fluid from finding its way to any and all critical connections. Our 6P+ switches can be ordered in separate components or as complete assembled devices. They are available with prewired 16 AWG cables or miniconnectors. Standard and custom cable lengths are available. As part of the E50 line, the 6P+ switches use the same operating heads as the standard E50 plug-in models to reduce the components you need to inventory.
Features: • Manufactured to Take the Physical and Environmental Abuse (Including Cutting Fluids and Chemicals) of Harsh Industrial Environments
• Modular, Plug-In Components (Head and Switch Body) Provide Application Flexibility, Reduced Inventory and Less Downtime
• Chemical Resistant Viton Gaskets, Seals and Boots are Standard, and So Are Captive, Posi-Drive Screws
• A Special Tertiary Seal on the Switch Body Prevents Fluid from Entering Even when the Operating Head Is Not Attached - Exceeds NEMA 6P Rating
• 600 V Rating, Ridge-Topped Contacts and Wiping Action Assure Continuity Even to Logic Level Circuits
• Factory Wired Cable Features a 350 Pound Pullout Capacity
• Keyed, Four Direction Head Positioning. Standard 5° Pre-Travel and 90° Total Travel
• 24–120 VAC/VDC LED and 120 VAC Neon Indicating Lights Available
• Rotary Heads Are Field Convertible CW, CCW, or Both, without Special Tools
• Switches Come with 8 Ft. Cable
Approvals:
• UL Listed
• CSA Certified
• IEC.947.5.1
• TÜV - E9271605E02
• IP67
LIMIT SWITCH, SIDE ROTARY, DPST-1NO/1NC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPST-1
| Eaton Corporation - Sensors | Eaton Corporation | DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches |
| Product Number | E50AR16P | E50AR16P | 5730-E50AR16P-ND | 19765 | 70056728 | 31K6172 |
| Product Name | Heavy-Duty Factory Sealed 6P+ Switch | General/Heavy Duty Limit Switch | Limit Switches | Limit Switch | SWITCH; LIMIT; E50 HEAVY-DUTY FACTORY SEALED 6P+; SIDE ROTARY; 1NO/1NC | Limit Switch, Side Rotary, Dpst-1No/1Nc; Limit Switch Actuator Eaton Cutler Hammer |
| Switch Type | Electromechanical | |||||
| Contact Type | Momentary Contact | Mantained Contact | Momentary Contact | |||
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); DPST-1NO, SPST-NC | |||
| Actuator Type | Standard Roller (optional feature); Offset Roller (optional feature); Adjustable Roller (optional feature); Fork Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature); Loop (optional feature); Wobble Type (Spring) (optional feature) | Standard Roller | Standard Roller |