E50 Heavy-Duty Modular Limit Switches
The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 - 120V AC/DC LED indicating light versions simplify setup and troubleshooting operations.
Product Features
Approvals
E50 HEAVY DUTY LIMIT SWITCH
These versatile switches are the industry standard for reliability in environments that require exceptional chemical resistance. Viton gaskets, seals and boots and a zinc die-cast enclosure ensure resistance to coolants, cleansing agents and hydraulic fluids. Modular, plug-in components provide flexibility, reducing inventory and downtime.
E50 HEAVY DUTY LIMIT SWITCH
LIMIT SWITCH, SIDE ROTARY, DPST-1NO/1NC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPST-1
LIMIT SWITCH, HEAVY DUTY, ASSEMBLED, SIDE ROTARY, SPRING RETURN, 1 NO / 1 NC, 10 A, 240 VAC, 1 A, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Sensors & Switches E50AR1
| Eaton Corporation - Sensors | Eaton Corporation | DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | E50AR1 | E50AR1 | 5730-E50AR1-ND | 70058230 | E50AR1 | 31K6171 | 19759 | |
| Product Name | Heavy-Duty Plug-In Switch | General/Heavy Duty Limit Switch | Limit Switches | E50 Heavy Duty Limit Switch, Assembled,Side Rotary, Spring Return, 1NO/1NC | CHGP Industrial Limit Switches | Limit Switch, Side Rotary, Dpst-1No/1Nc; Limit Switch Actuator Eaton Cutler Hammer | Limit Switch | Limit Switch |
| Switch Type | Electromechanical | |||||||
| Contact Type | Momentary Contact | Mantained Contact | ||||||
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); DPST-1NO, SPST-NC | |||||
| Actuator Type | Standard Roller (optional feature); Offset Roller (optional feature); Adjustable Roller (optional feature); Fork Roller (optional feature); Wide Roller (optional feature); Rod or Wire (optional feature); Loop (optional feature); Wobble Type (Spring) (optional feature) | Standard Roller |