Vishay Intertechnology, Inc. RES 23.7 OHM 1W 1% WW AXIAL RWR81S23R7FRBSL

Description
RES 23.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1W 1% WW AXIAL - RWR81S23R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1W 1% WW AXIAL
RWR81S23R7FRBSL
RES 23.7 OHM 1W 1% WW AXIAL RWR81S23R7FRBSL
RES 23.7ohm 1W 1% WW AXIAL

RES 23.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S23R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S23R7FRBSL-ND
Through Hole Resistors RWR81S23R7FRBSL-ND
23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S23R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S23R7FRBSL
Wirewound Resistors 3110-RWR81S23R7FRBSL
EGS-1-80 23.7 1% RWR81S23R7FR BSL

EGS-1-80 23.7 1% RWR81S23R7FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S23R7FRBSL RWR81S23R7FRBSL-ND 3110-RWR81S23R7FRBSL
Product Name RES 23.7 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details