Vishay Intertechnology, Inc. RES 226 OHM 1W 1% WW AXIAL RWR81S2260FRBSL

Description
RES 226ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1W 1% WW AXIAL - RWR81S2260FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1W 1% WW AXIAL
RWR81S2260FRBSL
RES 226 OHM 1W 1% WW AXIAL RWR81S2260FRBSL
RES 226ohm 1W 1% WW AXIAL

RES 226ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2260FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2260FRBSL
Wirewound Resistors 3110-RWR81S2260FRBSL
EGS-1-80 226 1% RWR81S2260FR BSL

EGS-1-80 226 1% RWR81S2260FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2260FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2260FRBSL-ND
Through Hole Resistors RWR81S2260FRBSL-ND
226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2260FRBSL 3110-RWR81S2260FRBSL RWR81S2260FRBSL-ND
Product Name RES 226 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details