Vishay Intertechnology, Inc. RES 205 OHM 1W 1% WW AXIAL RWR81S2050FSRSL

Description
RES 205ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1W 1% WW AXIAL - RWR81S2050FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1W 1% WW AXIAL
RWR81S2050FSRSL
RES 205 OHM 1W 1% WW AXIAL RWR81S2050FSRSL
RES 205ohm 1W 1% WW AXIAL

RES 205ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2050FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2050FSRSL-ND
Through Hole Resistors RWR81S2050FSRSL-ND
205 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2050FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2050FSRSL
Wirewound Resistors 3110-RWR81S2050FSRSL
EGS-1-80 205 1% RWR81S2050FS RSL

EGS-1-80 205 1% RWR81S2050FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2050FSRSL RWR81S2050FSRSL-ND 3110-RWR81S2050FSRSL
Product Name RES 205 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details