Vishay Intertechnology, Inc. RES 1.82 OHM 1W 1% WW AXIAL RWR81S1R82FSBSL

Description
RES 1.82ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1W 1% WW AXIAL - RWR81S1R82FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1W 1% WW AXIAL
RWR81S1R82FSBSL
RES 1.82 OHM 1W 1% WW AXIAL RWR81S1R82FSBSL
RES 1.82ohm 1W 1% WW AXIAL

RES 1.82ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R82FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R82FSBSL-ND
Through Hole Resistors RWR81S1R82FSBSL-ND
1.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R82FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R82FSBSL
Wirewound Resistors 3110-RWR81S1R82FSBSL
EGS-1-80 1.82 1% RWR81S1R82FS BSL

EGS-1-80 1.82 1% RWR81S1R82FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R82FSBSL RWR81S1R82FSBSL-ND 3110-RWR81S1R82FSBSL
Product Name RES 1.82 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers