Vishay Intertechnology, Inc. RES 1.58 OHM 1W 1% WW AXIAL RWR81S1R58FSRSL

Description
RES 1.58ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.58ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58 OHM 1W 1% WW AXIAL - RWR81S1R58FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 1W 1% WW AXIAL
RWR81S1R58FSRSL
RES 1.58 OHM 1W 1% WW AXIAL RWR81S1R58FSRSL
RES 1.58ohm 1W 1% WW AXIAL

RES 1.58ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R58FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R58FSRSL
Wirewound Resistors 3110-RWR81S1R58FSRSL
EGS-1-80 1.58 1% RWR81S1R58FS RSL

EGS-1-80 1.58 1% RWR81S1R58FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1R58FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R58FSRSL-ND
Through Hole Resistors RWR81S1R58FSRSL-ND
1.58 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1R58FSRSL 3110-RWR81S1R58FSRSL RWR81S1R58FSRSL-ND
Product Name RES 1.58 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details