Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R91FSBSL

Description
EGS-1-80 1.91 1% RWR81S1R91FS BSL
Request a Quote Datasheet
Description
EGS-1-80 1.91 1% RWR81S1R91FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R91FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R91FSBSL
Wirewound Resistors 3110-RWR81S1R91FSBSL
EGS-1-80 1.91 1% RWR81S1R91FS BSL

EGS-1-80 1.91 1% RWR81S1R91FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1R91FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R91FSBSL-ND
Through Hole Resistors RWR81S1R91FSBSL-ND
1.91 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.91 OHM 1W 1% WW AXIAL - RWR81S1R91FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 1W 1% WW AXIAL
RWR81S1R91FSBSL
RES 1.91 OHM 1W 1% WW AXIAL RWR81S1R91FSBSL
RES 1.91ohm 1W 1% WW AXIAL

RES 1.91ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1R91FSBSL RWR81S1R91FSBSL-ND RWR81S1R91FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.91 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.91 ohms 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details