Vishay Intertechnology, Inc. RES 23.7 OHM 1W 1% WW AXIAL RWR81S23R7FRRSL

Description
RES 23.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1W 1% WW AXIAL - RWR81S23R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1W 1% WW AXIAL
RWR81S23R7FRRSL
RES 23.7 OHM 1W 1% WW AXIAL RWR81S23R7FRRSL
RES 23.7ohm 1W 1% WW AXIAL

RES 23.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S23R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S23R7FRRSL-ND
Through Hole Resistors RWR81S23R7FRRSL-ND
23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S23R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S23R7FRRSL
Wirewound Resistors 3110-RWR81S23R7FRRSL
EGS-1-80 23.7 1% RWR81S23R7FR RSL

EGS-1-80 23.7 1% RWR81S23R7FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S23R7FRRSL RWR81S23R7FRRSL-ND 3110-RWR81S23R7FRRSL
Product Name RES 23.7 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers