Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2210BSS73

Description
EGS-1-80 221 .1% RWR81S2210BS S73
Request a Quote Datasheet
Description
EGS-1-80 221 .1% RWR81S2210BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2210BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2210BSS73
Wirewound Resistors 3110-RWR81S2210BSS73
EGS-1-80 221 .1% RWR81S2210BS S73

EGS-1-80 221 .1% RWR81S2210BS S73

Supplier's Site Datasheet
RES 221 OHM 1W 0.1% WW AXIAL - RWR81S2210BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 0.1% WW AXIAL
RWR81S2210BSS73
RES 221 OHM 1W 0.1% WW AXIAL RWR81S2210BSS73
RES 221ohm 1W 0.1% WW AXIAL

RES 221ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2210BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2210BSS73-ND
Through Hole Resistors RWR81S2210BSS73-ND
221 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2210BSS73 RWR81S2210BSS73 RWR81S2210BSS73-ND
Product Name Wirewound Resistors RES 221 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers