Vishay Intertechnology, Inc. Wirewound Resistors RWR81S21R0FSBSL

Description
EGS-1-80 21 1% RWR81S21R0FS BSL
Request a Quote Datasheet
Description
EGS-1-80 21 1% RWR81S21R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S21R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S21R0FSBSL
Wirewound Resistors 3110-RWR81S21R0FSBSL
EGS-1-80 21 1% RWR81S21R0FS BSL

EGS-1-80 21 1% RWR81S21R0FS BSL

Supplier's Site Datasheet
RES 21 OHM 1W 1% WW AXIAL - RWR81S21R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1W 1% WW AXIAL
RWR81S21R0FSBSL
RES 21 OHM 1W 1% WW AXIAL RWR81S21R0FSBSL
RES 21ohm 1W 1% WW AXIAL

RES 21ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S21R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S21R0FSBSL-ND
Through Hole Resistors RWR81S21R0FSBSL-ND
21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S21R0FSBSL RWR81S21R0FSBSL RWR81S21R0FSBSL-ND
Product Name Wirewound Resistors RES 21 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers