Vishay Intertechnology, Inc. Wirewound Resistors RWR81S21R0FPRSL

Description
EGS-1-80 21 1% RWR81S21R0FP RSL
Request a Quote Datasheet
Description
EGS-1-80 21 1% RWR81S21R0FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S21R0FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S21R0FPRSL
Wirewound Resistors 3110-RWR81S21R0FPRSL
EGS-1-80 21 1% RWR81S21R0FP RSL

EGS-1-80 21 1% RWR81S21R0FP RSL

Supplier's Site Datasheet
RES 21 OHM 1W 1% WW AXIAL - RWR81S21R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1W 1% WW AXIAL
RWR81S21R0FPRSL
RES 21 OHM 1W 1% WW AXIAL RWR81S21R0FPRSL
RES 21ohm 1W 1% WW AXIAL

RES 21ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S21R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S21R0FPRSL-ND
Through Hole Resistors RWR81S21R0FPRSL-ND
21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S21R0FPRSL RWR81S21R0FPRSL RWR81S21R0FPRSL-ND
Product Name Wirewound Resistors RES 21 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details