Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2320FSBSL

Description
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2320FSBSL-ND
Through Hole Resistors RWR81S2320FSBSL-ND
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2320FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2320FSBSL
Wirewound Resistors 3110-RWR81S2320FSBSL
EGS-1-80 232 1% RWR81S2320FS BSL

EGS-1-80 232 1% RWR81S2320FS BSL

Supplier's Site Datasheet
RES 232 OHM 1W 1% WW AXIAL - RWR81S2320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1W 1% WW AXIAL
RWR81S2320FSBSL
RES 232 OHM 1W 1% WW AXIAL RWR81S2320FSBSL
RES 232ohm 1W 1% WW AXIAL

RES 232ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2320FSBSL-ND 3110-RWR81S2320FSBSL RWR81S2320FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 232 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details