Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R65FSS70

Description
1.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R65FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R65FSS70-ND
Through Hole Resistors RWR81S1R65FSS70-ND
1.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R65FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R65FSS70
Wirewound Resistors 3110-RWR81S1R65FSS70
EGS-1-80 1.65 1% RWR81S1R65FS S70

EGS-1-80 1.65 1% RWR81S1R65FS S70

Supplier's Site Datasheet
RES 1.65 OHM 1W 1% WW AXIAL - RWR81S1R65FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 1W 1% WW AXIAL
RWR81S1R65FSS70
RES 1.65 OHM 1W 1% WW AXIAL RWR81S1R65FSS70
RES 1.65ohm 1W 1% WW AXIAL

RES 1.65ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1R65FSS70-ND 3110-RWR81S1R65FSS70 RWR81S1R65FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 1.65 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.65 ohms 1.65 ohms 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details