Vishay Intertechnology, Inc. RES 22 OHM 1W 1% WW AXIAL RWR81S22R0FSRSL

Description
RES 22ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1W 1% WW AXIAL - RWR81S22R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1W 1% WW AXIAL
RWR81S22R0FSRSL
RES 22 OHM 1W 1% WW AXIAL RWR81S22R0FSRSL
RES 22ohm 1W 1% WW AXIAL

RES 22ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S22R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S22R0FSRSL
Wirewound Resistors 3110-RWR81S22R0FSRSL
EGS-1-80 22 1% RWR81S22R0FS RSL

EGS-1-80 22 1% RWR81S22R0FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S22R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S22R0FSRSL-ND
Through Hole Resistors RWR81S22R0FSRSL-ND
22 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S22R0FSRSL 3110-RWR81S22R0FSRSL RWR81S22R0FSRSL-ND
Product Name RES 22 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details