Vishay Intertechnology, Inc. RES 1.68 OHM 1W 1% WW AXIAL RWR81S1R68FSRSL

Description
RES 1.68ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.68ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.68 OHM 1W 1% WW AXIAL - RWR81S1R68FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.68 OHM 1W 1% WW AXIAL
RWR81S1R68FSRSL
RES 1.68 OHM 1W 1% WW AXIAL RWR81S1R68FSRSL
RES 1.68ohm 1W 1% WW AXIAL

RES 1.68ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R68FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R68FSRSL-ND
Through Hole Resistors RWR81S1R68FSRSL-ND
1.68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R68FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R68FSRSL
Wirewound Resistors 3110-RWR81S1R68FSRSL
EGS-1-80 1.68 1% RWR81S1R68FS RSL

EGS-1-80 1.68 1% RWR81S1R68FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R68FSRSL RWR81S1R68FSRSL-ND 3110-RWR81S1R68FSRSL
Product Name RES 1.68 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.68 ohms 1.68 ohms 1.68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625999-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details