Vishay Intertechnology, Inc. RES 210 OHM 1W 1% WW AXIAL RWR81S2100FRS70

Description
RES 210ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1W 1% WW AXIAL - RWR81S2100FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1W 1% WW AXIAL
RWR81S2100FRS70
RES 210 OHM 1W 1% WW AXIAL RWR81S2100FRS70
RES 210ohm 1W 1% WW AXIAL

RES 210ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2100FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2100FRS70-ND
Through Hole Resistors RWR81S2100FRS70-ND
210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2100FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2100FRS70
Wirewound Resistors 3110-RWR81S2100FRS70
EGS-1-80 210 1% RWR81S2100FR S70

EGS-1-80 210 1% RWR81S2100FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2100FRS70 RWR81S2100FRS70-ND 3110-RWR81S2100FRS70
Product Name RES 210 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details