Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2150FMBSL

Description
EGS-1-80 215 1% RWR81S2150FM BSL
Request a Quote Datasheet
Description
EGS-1-80 215 1% RWR81S2150FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2150FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2150FMBSL
Wirewound Resistors 3110-RWR81S2150FMBSL
EGS-1-80 215 1% RWR81S2150FM BSL

EGS-1-80 215 1% RWR81S2150FM BSL

Supplier's Site Datasheet
RES 215 OHM 1W 1% WW AXIAL - RWR81S2150FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1W 1% WW AXIAL
RWR81S2150FMBSL
RES 215 OHM 1W 1% WW AXIAL RWR81S2150FMBSL
RES 215ohm 1W 1% WW AXIAL

RES 215ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2150FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2150FMBSL-ND
Through Hole Resistors RWR81S2150FMBSL-ND
215 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2150FMBSL RWR81S2150FMBSL RWR81S2150FMBSL-ND
Product Name Wirewound Resistors RES 215 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details