Vishay Intertechnology, Inc. RES 22.6 OHM 1W 1% WW AXIAL RWR81S22R6FRBSL

Description
RES 22.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1W 1% WW AXIAL - RWR81S22R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1W 1% WW AXIAL
RWR81S22R6FRBSL
RES 22.6 OHM 1W 1% WW AXIAL RWR81S22R6FRBSL
RES 22.6ohm 1W 1% WW AXIAL

RES 22.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S22R6FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S22R6FRBSL
Wirewound Resistors 3110-RWR81S22R6FRBSL
EGS-1-80 22.6 1% RWR81S22R6FR BSL

EGS-1-80 22.6 1% RWR81S22R6FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S22R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S22R6FRBSL-ND
Through Hole Resistors RWR81S22R6FRBSL-ND
22.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S22R6FRBSL 3110-RWR81S22R6FRBSL RWR81S22R6FRBSL-ND
Product Name RES 22.6 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers