EGS-1-80 22.1 .5% RWR81S22R1DS S70
RES 22.1ohm 1W 0.5% WW AXIAL
22.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S22R1DSS70 | RWR81S22R1DSS70 | RWR81S22R1DSS70-ND |
| Product Name | Wirewound Resistors | RES 22.1 OHM 1W 0.5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 22.1 ohms | 22.1 ohms | 22.1 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 1 watts | 1 watts |