Vishay Intertechnology, Inc. RES 229 OHM 1W 0.1% WW AXIAL RWR81S2290BSBSL

Description
RES 229ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 229ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 229 OHM 1W 0.1% WW AXIAL - RWR81S2290BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229 OHM 1W 0.1% WW AXIAL
RWR81S2290BSBSL
RES 229 OHM 1W 0.1% WW AXIAL RWR81S2290BSBSL
RES 229ohm 1W 0.1% WW AXIAL

RES 229ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2290BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2290BSBSL
Wirewound Resistors 3110-RWR81S2290BSBSL
EGS-1-80 229 .1% RWR81S2290BS BSL

EGS-1-80 229 .1% RWR81S2290BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2290BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2290BSBSL-ND
Through Hole Resistors RWR81S2290BSBSL-ND
229 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

229 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2290BSBSL 3110-RWR81S2290BSBSL RWR81S2290BSBSL-ND
Product Name RES 229 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 229 ohms 229 ohms 229 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers