200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 200 1% RWR81S2000FS B12
Res Wirewound 200 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RWR81S2000FSB12-ND | 3110-RWR81S2000FSB12 | RWR81S2000FSB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 200 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 200 ohms | 200 ohms |