Vishay Intertechnology, Inc. Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R RWR81S20R0FRS73

Description
Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R - RWR81S20R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
RWR81S20R0FRS73
Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R RWR81S20R0FRS73
Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R

Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RWR81S20R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S20R0FRS73
Wirewound Resistors 3110-RWR81S20R0FRS73
EGS-1-80 20 1% RWR81S20R0FR S73

EGS-1-80 20 1% RWR81S20R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S20R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S20R0FRS73-ND
Through Hole Resistors RWR81S20R0FRS73-ND
20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S20R0FRS73 3110-RWR81S20R0FRS73 RWR81S20R0FRS73-ND
Product Name Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details